-
Supplier: Advanced Abrasives Corp.
Description: uDiamond® Plating Additive Introducing uDiamond® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance Introducing uDiamond® Plating Additive for
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our electroless nickel chemistries for memory disks produce high percentages of phosphorous deposits with superior corrosion resistance and excellent thermal magnetic stability. All of our electroless nickel products yield deposits with low Particle
- Chemical / Composition: Electroless, Nickel Plating - Hard, Tin Plating
-
Supplier: Columbia Chemical Corporation
Description: MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep,
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
-
Supplier: Technic, Inc.
Description: TechniPad ENEPIG provides a very stable true electroless palladium for gold wire bonding capability and better wear resistance for multiple contacts.
- Chemical / Composition: Electroless, Gold Plating, Nickel Plating - Hard
- Features: Other
-
Supplier: Technic, Inc.
Description: Semi bright EN deposit, deposition rate 400-600 u-in/hr (10-15 um/hr). Highest level of corrosion resistance.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Semi bright EN deposit, deposition rate 300-400 u/hr (7-10 u/hr).
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Full bright EN deposit, deposition rate 500-1000 u-in/hr (12-25 um/hr).
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched yields and high
- Chemical / Composition: Copper Plating, Electroless, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Sanchem, Inc.
Description: can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard nickel and electrolysis nickel when plating over aluminum, magnesium, beryllium, niobium and titanium.
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: ASTM International
Description: This specification establishes the requirements for autocatalytic (electroless) nickel-phosphorus coatings applied from acidic aqueous solutions to metallic products for use in engineering functions operating at elevated temperatures. The coatings covered here are alloys of
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: ASTM International
Description: Note 1-Autocatalytic nickel is also known as electroless or chemical nickel. Note 2-Nickel-boron alloys are not covered in this document. 1.2 Autocatalytic nickel deposits covered in this guide are alloys of nickel and phosphorus produced by
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 430 psi
- Number of Ports: 3
- Media Temperature: 5 to 300 F
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for autocatalytic ( electroless) nickel-phosphorus coatings applied to metallic products for engineering (functional) uses from acid-aqueous solutions. 1.2 The coatings are alloys of nickel and phosphorus produced by autocatalytic
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: ASTM International
Description: 1.1 Nickel boron coatings are produced by autocatalytic (electroless) deposition from aqueous solutions. These solutions contain either an alkylamineborane or sodium borohydride as a reducing agent, a source of nickel ions, a buffer, complexant, and control chemicals. 1.2
-
Supplier: Umicore Metal Deposition Solutions
Description: PALLUNA® Palladium Solution 460 The palladium complex PALLUNA® Palladium Solution 460 is used in palladium and palladium-nickel-electrolytes - for both decorative and technical applications. In addition, the palladium solution is used in the PCB industry in electroless palladium
-
Supplier: Umicore Materials
Description: PALLUNA® Palladium Solution 460 The palladium complex PALLUNA® Palladium Solution 460 is used in palladium and palladium-nickel-electrolytes - for both decorative and technical applications. In addition, the palladium solution is used in the PCB industry in electroless palladium
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard
- Valve Size: 2.5590565 inch
- Pressure Rating: 230 psi
- Number of Ports: 2
- Media Temperature: 5 to 300 F
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the lowest cost of
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile iron Process: sand casting and finishing machining Application: custom direct drive, torque and liner motors Surface treatment: Electroless nickel plating Produce challenge: Casting defects inside of the product is not permitted, machining tolerance is
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: GEA Process Engineering Inc.
Description: outlet are available) Mixing area equipped with vacuum system Mixing area fitted with gas injection Machine body in Electroless Nickel Plating (E.N.P.) Special electrical execution, U.L. approved, EExe., EExd., etc. Bowl tipper, bowl elevator tipper (customer specific solutions)
-
Supplier: Douglas Electrical Components
Description: vehicles. What are common shell materials for MIL-DTL-26482 series I and series II connectors? Series I connectors feature shells made from aluminum and tin-plated steel shells are used for series II connectors for standard applications. Black zinc nickel, olive drab cadmium,
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
• Waspaloy Plating/Coating Options: • Silver • Nickel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
The Sesame Rotary Output Flange series provides precise positioning, high efficiency, low operating noise, backlash as low as <1 arcmin, superior redial, axial and moment load capacities, efficiencies >97% and electroless nickel plating surface treatment resists scratch and corrosion (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
, identification of the material and the required thicknesses. Standard Flex Circuit Finishes Hot air solder level Immersion gold over electroless nickel (enig) Immersion tin (white tin) Electroplated soft or hard gold over electroplated nickel (both (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
CR4 - Thread: Passivation on Electroless Nickel Plating
You should contact with your electroless nickel plating chemical supplier for the additives and rest of the specifications.
-
ZASMHBA0001264
G.G. Gawrilov, Chemical ( Electroless ) Nickel Plating , Portcullis Press, Redhill, England, 1979 3.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41318/22097997-MIT.pdf?sequence=2
[13] Gawrilov, G.G., Chemical ( Electroless ) Nickel Plating , Redhill, England, Portcullis Press, (1979).
-
Studies on development of electroless Ni–B bath for corrosion resistance and wear resistance applications
G. G. Gawrilov: ‘ Chemical ( electroless ) nickel plating ’; 1979, Surrey, Portcullis Press.
-
Evaluation of commercial electroless nickel chemicals for a low cost wafer bumping process
The relationship for nickel deposition height with electroless nickel chemicals ( plating time: 10 min). .
-
Friction and wear reduction via an Ni-B electroless bath coating for metal alloys
G. Gawrilov, Chemical ( Electroless ) Nickel Plating (Surrey: Portcullis Press, 1979), pp. 57–97.
-
ZJTST902P241
Chemical ( electroless ) nickel plating is normally used because of its excellent corrosion and good wear resistance.
-
Substrate roughness, deposit thickness and the corrosion of electroless nickel coatings
G. G. GAWRILOV, " Chemical ( Electroless ) Nickel Plat- ing ", PorcuIIis, Redhill, Surrey, 1979, pp. 85-90.
-
Nanocrystalline electroless nickel poly-alloy deposition: incorporation of W and Mo
G. G. Gowrilov: ‘ Chemical ( electroless ) nickel plating ’; 1979, Surrey, Portcullis Press Ltd. 25.
-
Surface Engineering for Enhanced Performance against Wear
1979) Chemical ( electroless ) nickel plating .
Indicates content that may require registration and/or purchase.