Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ENAMELLED RECTANGULAR COPPER WIRES FOR ELECTROMAGNETIC COILS. TYPE CLASSFICATIONS
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. CLASSIFICATION OF TYPES.
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS AND CHEMICAL RESISTANCE OF ROUND BARE COPPER.
-
-
Supplier: Accuris
Description: COVERED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS SPECIFICATIONS AND PACKAGINGS OF PAPER COVERED WIRES
-
Supplier: Arnold Magnetic Technologies
Description: up from coils of wire. In tape wound electromagnets, each wafer is electrically controlled to the precise field strength desired. The magnetic field distribution may be uniform or it may have peaks, plateaus and valleys along the axial length of the electromagnet as dictated by your
- Weight: 8,000 lbs
- Length: 120 inch
- Inside Diameter: 0.5 to 40 inch
-
Supplier: Holykell Technology Company Limited
Description: Insertion electromagnetic flow meter is a type of flowmeter divided by structure. Based on Faraday's law of electromagnetic induction, the conductive medium in the measuring tube is equivalent to the conductive metal rod in the Faraday test, and the two electromagnetic
- Meter Technology: Electromagnetic Meter
- Features: Liquid, Velocity Meter
-
Supplier: SG Transmission
Description: Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off.
- Holding Force: 20.232 to 786.8 lbs
- Lead Length: 15.74804 inch
- Weight: 0.11025 to 4.851 lbs
- Width: 0.5905515 to 1.71259935 inch
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction,
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Industrial Magnetics, Inc.
Description: The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all types of industrial plants, steel warehouses, shipyards and fabricating shops. These magnets can be
- Holding Force: 600 to 10,500 lbs
- Weight: 13 to 530 lbs
- Thickness / Height: 3.5 to 7.5 inch
- Outside Diameter: 5.125 to 20 inch
-
Supplier: Eriez
Description: hot spots to extend coil life Aluminum or copper coils use Nomex insulation and fiberglass spacers to prevent shorts Five-year warranty on coil assembly Adjustable oil expansion tank design for any installation angle is mounted with slotted brackets, allowing the user to rotate
-
Supplier: APW Company
Description: options are available including quick release models and encapsulated coils.
- Holding Force: 190 lbs
- Weight: 0.9 lbs
- Thickness / Height: 0.98 inch
- Outside Diameter: 2.37 inch
-
Description: ISO 9213:2004 specifies procedures for the establishment and operation of a gauging station, equipped with an electromagnetic flow meter, in an open channel or a closed conduit with a free water surface. ISO 9213:2004 is applicable to configurations where an artificial magnetic field is
-
Supplier: Radwell International
Description: COIL, ELECTROMAGNETIC, 115 VAC, 60 HZ, SOLENOID APPLICATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cleveland Vibrator Company (The)
Description: CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Characteristics: The coil assembly is fasten together with epooy, concussion resistant, heat and cold resistant and flour resistant The friction disc is disposed by abrasion resistant Quick response and high reliability when connecting and dis-connecting High Torque and high rotate speed and
- Speed: 3,000 to 6,000 rpm
- Operating Voltage: 24 volts
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Ogura Industrial Corp.
Description: AVAILABLE (H series) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The
- Torque Rating: 37 Ft-lbs
- Power: 0.0442272727017931 HP
- Speed: 4,000 rpm
- Operating Voltage: 24 volts
-
Supplier: Kelco Industries
Description: Overview Guardian has years of experience in designing and manufacturing millions of custom electromagnetic coils for the automotive, agricultural, aeronautic and hydraulic control industries. Our expertise in both design and process methodology has provided innovative and reliable
-
Supplier: Lake Shore Cryotronics, Inc.
Description: changing the gap. Choose from 6 repeatable gap widths by unbolting the top plate and clicking the selector into place. The EM-V Series incorporate water-cooled coils and precision yokes made of magnetically soft, ultra-pure steel, assuring precise pole cap alignment as well as excellent field
- Width: 30.9842687 inch
- Length: 35.0000189 inch
- Thickness / Height: 20.7480427 to 30.314977 inch
- Features: Parallel Pole Magnet
-
Supplier: Ogura Industrial Corp.
Description: HEAVY DUTY DESIGN The MMC series utilize a special plate spring that resists engine vibration and shock. EASY MOUNTING Mounting is a snap on these stationary coil type clutches. The coil is supported by a ball bearing. Alignment and maintenance are not required. ROTATION FLEXIBILITY
- Torque Rating: 737 Ft-lbs
- Power: 0.134022038490282 HP
- Rotational Speed: 1,800 rpm
- Operating Voltage: 12 to 24 volts
-
Supplier: Arnold Magnetic Technologies
Description: Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are
- Technology: Bobbin Core
-
Supplier: Radwell International
Description: COIL MODULE, ELECTROMAGNETIC, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hilliard Corporation (The)
Description: brake has an easy-to-adjust wear bolt to compensate for friction service wear and extend the life of the brake. Hilliard Electric Brakes are fully machines to close tolerances using high-quality steel with a flexibility in coil design available in 6 VDC to 240 VDC and torque ratings from 7.5
- Torque Rating: 7.5 to 4,500 Ft-lbs
- Operating Voltage: 6 to 240 volts
- Bore Diameter: 0.75 to 4 inch
- Diameter: 3.5 to 20 inch
-
Supplier: Eriez
Description: Manual–cleaning magnets are available for simple installations while self–cleaning units provide for continuous tramp metal removal. Features: Higher magnetic fields in a smaller footprint Wet-wound copper coils utilize Nomex insulation and fiberglass spacers to extend life Forced cooling
-
Supplier: Inductotherm Group
Description: Electromagnetic Cold Crucible (EMCC) is an innovative process utilizing a segmented water-cooled copper crucible for refractory-free induction melting, while under vacuum or controlled atmosphere. Melting in a water-cooled copper crucible eliminates the possibility of contamination from the
-
Description: introduction to the most widely used method for electromagnetic simulation. This fully updated edition presents many new applications, including the FDTD method being used in the design and analysis of highly resonant radio frequency (RF) coils often used for MRI. Each chapter contains
-
Supplier: ABB Measurement & Analytics
Description: environmental conditions, featuring all functions required - no more and no less. Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify
- Pipe Diameter: 24 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 1.056 to 84,535.0567488 GPM
- Operating Temperature: 140 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Electronic/electro-transport measurements Magnetic/magneto-transport measurements Specialized, customer-built measurements *CPW, Helmholtz coils, cables, and FMR instrument from NanOsc Instruments AB required The multi-purpose MCS-EMP electromagnet platform provides all of the essential
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: Exsenco, LLC
Description: digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type which has the 14 bit per
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: FIPA Inc.
Description: Very high suction power at small size for short evacuation time and fast vacuum build-up Short response time Robust brass housing and compact design for demanding applications Also suitable for positive pressure Incl. energy saving coil for minimized power consumption and less heat
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Vecoplan, LLC
Description: Perfect detection: The flat coil Metron 05 detects metal parts in all non-conductive or only slightly conductive materials. It is integrated directly into the conveyor trough with a plastic tray. This is how it works: The metal detector produces an electromagnetic field. If a piece of
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: OEM / Industrial
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedure for sorting ferrous metals using the electromagnetic (eddy current) method. The procedure relates to instruments using absolute or comparator-type coils for distinguishing variations in mass, shape, conductivity, permeability, and other variables
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedure for sorting ferrous metals using the electromagnetic (eddy-current) method. The procedure relates to instruments using absolute or comparator-type coils for distinguishing variations in mass, shape, conductivity, permeability, and other variables
-
Description: capacitor or coil arrangements, TEM cells and antenna arrangements in absorber-lined chambers. In the automotive field, these field strength measuring devices are used for measurements specified in the various parts of ISO 11451 and ISO 11452.
-
Supplier: CSA Group
Description: capacitor or coil arrangements, TEM cells and antenna arrangements in absorber-lined chambers. In the automotive field, these field strength measuring devices are used for measurements specified in the various parts of ISO 11451 and ISO 11452.
-
Supplier: CSA Group
Description: ISO 20456:2017 applies to industrial electromagnetic flowmeters used for the measurement of flowrate of a conductive liquid in a closed conduit running full. It covers flowmeter types utilizing both alternating current (AC) and pulsed direct current (DC) circuits to drive the field
Find Suppliers by Category Top
Featured Products Top
-
, to saving lives by providing critical components for oncology equipment. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for klystron, TWT, ion implantation, chemical etching, chemical dispersion, MRI, plasma experiments, Helmholtz coils and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
expectations. Typical modifications and design options: Electromagnets: coil winding, electrical termination, completely new designs (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
the sensor and output the digital signal. Robust: The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
electromagnets are either made up of tape wound foil wafers or built up from coils of wire. Learn More (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
the sensor and output the digital signal. Robust: The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
, performance graphs and application notes. Providing a comprehensive guide to voice coil motors, solenoids, electromagnets, control circuits and vibration actuators available from Geeplus, the catalogue also provides practical advice on the selection of the product to suit each (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
The term "Push-Pull" can be confusing, as any single-coil linear solenoid only creates electromagnetic force in one direction. So what's the deal? Geeplus engineers explain it in this brief overview on Push-Pull solenoids and how they really work: (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
At Knowles, we push the limits of Miniaturized Precision Stamping, Precision Machining, Micro Molding, Electromagnetic Coil Winding, Micro Electronics (read more)
Browse Uncategorized Products Datasheets for Knowles -
motors flip this arrangement around. The permanent magnets mount on the rotor while the electromagnets stay fixed in the outer shell (stator). Instead of mechanical brushes switching the current, an external controller has to provide AC power at a specific frequency and phase to the coils to keep the motor rotating. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
Minimal electromagnetic interference, ensuring a disturbance-free environment. Customizable lead wire (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Maximum High-Voltage and Insulating Resistance for Transformers, Restrictors and More
Electromagnetic coils are used in the automotive industry as well as in the manufacture of household appliances and in the aerospace industry. Suitable vacuum impregnation and encapsulation processes help protect the electromagnetic coils from corrosion and improve their electrical and mechanical
-
How to Calibrate the Electromagnetic Flowmeter?
In the process of flowmeter production, multiple steps such as coil winding, lining processing, and electrode assembly are required. This series of operations will cause certain errors and dispersion of the equipment, so a calibration process is required to correct the accuracy. The calibration
-
The Reed Switch used as a Reed Relay (.pdf)
In a Reed Relay, the Reed Switch uses an electromagnetic coil for activation and is shown in its simplest form in Figure # 1. Reed Relays require relatively little power to operate and are generally gated using transistors, TTL directly or cmos drivers. Reed Relay contacts, when switched dry
-
The Reed Switch Used as a Reed Relay
In a reed relay, the reed switch uses an electromagnetic coil for activation and is shown in its simplest form in Figure # 1. Reed relays require relatively little power to operate and are generally gated using transistors, TTL directly or cmos drivers. Reed relay contacts, when switched dry
-
DC Motors: Principle of Operation
. Magnetic Flux - A motor can have a fixed wound coil or a permanent magnet stator and a moving wound coil armature or PM rotor that will have interacting magnetic flux fields to produce a force and motion. Force - The amount of current that flows through the electromagnetic field is proportional
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
How Robust is an LVDT
All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and electronics from external electromagnetic interference. The housing also serves to contain and concentrate the magnetic fields
-
Stepper Motor Theory
motors incorporate a permanent magnet rotor, coil windings and magnetically conductive stators. Energizing a coil winding creates an electromagnetic field with a north and south pole as shown in figure 1. The stator carries the magnetic field which causes the rotor to align itself with the magnetic
More Information Top
-
Modeling and Control of Magnetic Fluid Deformable Mirrors for Adaptive Optics Systems
The model describes the dynamics of the mirror surface shape in terms of deflections of the mirror surface driven by an array of electromagnetic coils and is developed in both the Cartesian and the cylindrical coordinate systems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79334/845063015-MIT.pdf?sequence=2
The goal of this thesis to provide analyses of the dynamics of rigid (and, briefly, flexible) electromagnetic coils when exerting forces and torques on one another, such that we can support a positive answer for Question 1, narrow down the field of …
-
A new method to estimate energy expenditure from abdominal and rib cage distances
We set out to prove that the variations of these distances, measured by two pairs of electromag- netic coils , lead to the estimation of the ventilation ( _VE) and the EE.
-
Ultra High Field Magnetic Resonance Imaging
Open half-volume trans- verse electromagnetic coil for high field magnetic resonance imaging.
-
A bi-annular-gap magnetorheological energy absorber for shock and vibration mitigation
In the bi-annular-gap MREA, two concentric annular gaps are configured in parallel so as to decrease the baseline damper force and both magnetic activation methods using the electromagnetic coil winding and the permanent magnet are used to keep holding appropriate …
-
Linear Drives for Industry Applications IX
Electromagnetic coils and punch matrices in the overall Assembly fixed together and exercise permanent magnet ring and punch fixed together.
-
Practical Design of Magnetostatic Structure Using Numerical Simulation
Electromagnetic coil .
-
ZASMHBA0005127
Historically, the workpiece has usually been a tubular metal piece that is either expanded or compressed using a helical electromagnetic coil .
Indicates content that may require registration and/or purchase.