-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC BUZZER
-
Supplier: Schaltbau GmbH
Description: The electronic buzzer is a warning device designed for use in rail vehicles. The rugged device has a dynamic speaker. There are four settings for volume and three settings for sound frequency.
- Sound Pressure Level: 86 to 110 dB
- Operating Voltage Rating: 24 to 110 volts
- Maximum Operating Current: 300 milliamps
- Operating Temperature: -25 to 70 C
-
Supplier: Accuris
Description: AUDIBLE SIGNALS: ALARMS, BELLS, BUZZERS, HORNS, SIRENS AND ELECTRONIC SHIPBOARD
-
-
Supplier: Accuris
Description: AUDIBLE SIGNALS: ALARMS, BELLS, BUZZERS, HORNS, AND SIRENS, ELECTRONIC, SHIPBOARD
-
Supplier: Ningbo Best Group Co., Ltd.
Description: SMT Buzzer manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our SMT Buzzer products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
- Terminations: None (SMT)
- Mounting: Surface Mount
-
Supplier: Radwell International
Description: ELECTRONIC BUZZER, EM CONTIN/PULSE, 115VAC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electronics, Ltd. designs and manufactures Piezoelectric buzzers and ringers for a variety of applications - see list below. Our buzzers include Piezoelectric and SMD types and can be self drive, external drive or have the drive circuit built in. We have many stock
- Technology: Piezoelectric
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial
- Frame Diameter / Length: 12.200000000000001 to 19 mm
- Frame Depth: 3.5000000000000004 to 11 mm
- Frequency: 2,000 to 5,000 Hz
- Sound Pressure Level: 60 to 90 dB
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial
- Frame Diameter / Length: 8.500000000000002 to 16 mm
- Frame Depth: 4 to 10.000000000000002 mm
- Frequency: 2,048 to 2,670 Hz
- Sound Pressure Level: 80 to 97 dB
-
Supplier: Accuris
Description: Audible Signals: Alarms, Bells, Buzzers, Horns, and Sirens, Electronic, Shipboard
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Acoustic Vents Waterproof, IP67, IP68 Breather able Application: Milvine Acoustic Vents for Buzzer or Consumer Electronics mic. · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low transmission
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC BUZZER, 93DB, 328VDC, 1" DIAMETER, SURFACE MOUNT. SOLD IN MULTIPLES OF 10 (PRICE IS FOR 1 PC).
-
Supplier: Challenge Electronics
Description: The 32S4120LFPN Piezoelectric Thru Hole Buzzer from Challenge Electronics delivers 80dB SPL at 4000Hz, 12V, 7mA. (Nominal). Top Sound Port. Removable Washing Label
- Frame Diameter / Length: 25.400000000000002 mm
- Frame Depth: 22.200000000000003 mm
- Sound Pressure Level: 102 dB
- Operating Voltage Rating: 5 to 16 volts
-
Description: The piezoelectric buzzer generates mechanical deformation of piezoelectric ceramic plates by reverse piezoelectric effect, which induces the vibration of vibrators and forms sound wave in the air. This one-piece electronic sound device is widely applied in automotive
- Sound Pressure Level: 110 dB
- Operating Temperature: -40 to 105 C
- Technology: Piezoelectric
-
Supplier: Newark, An Avnet Company
Description: Buzzer Leaf; Product Range:Fayalab Leaf; Kit Contents:Add-On Board, Fayalab Leaf Buzzer, Piezo Buzzer, SIL-3 Header RoHS Compliant: Yes
-
Description: The piezoelectric buzzer generates mechanical deformation of piezoelectric ceramic plates by reverse piezoelectric effect, which induces the vibration of vibrators and forms sound wave in the air. This one-piece electronic sound device is widely applied in automotive
- Operating Voltage Rating: 12 volts
- Maximum Operating Current: 70 milliamps
- Operating Temperature: -40 to 85 C
- Technology: Piezoelectric
-
Description: Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install –
- Frame Diameter / Length: 34.7 mm
- Frame Depth: 0.53 mm
- Frequency: 3 Hz
- Technology: Piezoelectric
-
Supplier: Challenge Electronics
Description: The CECB225W145-127C400PR Mechanical Buzzer from Challenge Electronics delivers 75dB SPL at 400Hz, 24V, 30mA. (Nominal). Top Sound Port.
- Frame Diameter / Length: 22.5 mm
- Frame Depth: 14.500000000000002 mm
- Sound Pressure Level: 75 dB
- Operating Voltage Rating: 4 to 8 volts
-
Supplier: RS Components, Ltd.
Description: Electr. Buzzer EM contin/pulse 115VAC/DC
- Alarm Type: Buzzer
- Agency Approvals: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: East Electronics Win Source Part Number: 936438-TFM-15 Operating Temperature Range: -20°C ~ 70°C Features: Buzzers 6mA 1kHz 75dB @ 12V, 10cm Wire Lead Wire Leads Package: Tray Mounting: Wire Lead Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the
-
Supplier: Newark, An Avnet Company
Description: BUZZER-24VAC SINGLE SCREW MOUNTING 74 DBA AT 1.0 METERS WITH .187 SOLDER LUGS
-
Description: Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install –
- Frame Diameter / Length: 34.7 mm
- Frame Depth: 0.52 mm
- Frequency: 3.2 Hz
- Technology: Piezoelectric
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1357594-7BB-20-3 Category: Audio Products - Buzzer Elements, Piezo Benders Fake Threat In the Open Market: 41 pct. Type: Standard MSL Level: Not Applicable Mfr: Murata Electronics Series: 7BB Package: Bulk Product Status: Active Frequency: 3.6 kHz Base Product
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Ole Wolff Electronics Inc Category: Audio Products Alarms, Buzzers, and Sirens Package: Cut Tape (CT) Digi-Reel® Bulk Driver Circuitry: Transducer, Externally Driven Input Type: DC Frequency: 2.7kHz Technology: Magnetic Sound
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 58.5*67mm Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our
- Sound Level: 100 dB
- Operating Voltage: 6 to 15 volts
- Supply Voltage: DC / Battery
- Alarm Type: Siren
-
Audible Alarms - Buzzer, DC; 20 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination -- 70115808Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such
-
Audible Alarms - Buzzer, DC; 35 mA; 24 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination -- 70115783Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such
-
Supplier: ValueTronics International, Inc.
Description: The PEL-2041A is a 350 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 500V, 10A, 350W D.C. Electronic Load Module Sequence function to do high Efficient
- Load Bank Type: DC
-
Audible Alarms - Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm -- 70115779Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such
-
Audible Alarms - Buzzer, DC; 25 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 17 mm -- 70115805Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Indicators & Alerts ELECTRONIC BUZZER
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting.
- Torque: 10 to 100 In-lbs
- Type: Torque Wrench
-
Supplier: TelephoneStuff.com
Description: repeat, timer, series, alarm, one-shot - Multiplexer and matrix-switcher connection support - Auto-switcher function - Trigger and buzzer functions - Self-diagnosis function - Power-fail recall function - Supports frame-by-frame tape playback (still mode) - 30 Day battery backup for preset
-
Supplier: Transcat, Inc.
Description: certification MULTIFUNCTION UNIT OFFERS VERSATILITY: First Peak Mode Peak Mode Track Mode Quick set target torque for Go/No Go prompting Software on/auto off Three units of measure (ft-lb, in-lb, N.m.) Three way LED prompting wtih buzzer (under/within/over target) Adjustable display allows
- Maximum Torque: 5 to 50 In-lbs
- Category of Device: Instrument / Meter
Find Suppliers by Category Top
Featured Products Top
-
Raltron announces the RBE Series electromagnetic buzzers, engineered for applications demanding high sound pressure levels and clear, distinct tones. Operating in a frequency range of 2800 to 4000 Hz, these buzzers deliver SPLs from 90 dB up to 100 dB, making them some of the loudest in the (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
High Voltage Differential Probe DP700 The DP700 is a high-performance high voltage differential probe from the DP Series, designed for safe and accurate measurement of high-voltage differential signals in demanding electronic applications. Featuring a bandwidth of 100MHz and a maximum (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
More Information Top
-
FORM AND STRUCTURE OF CHINESE CHARACTERS AND CHILDREN’S UNDERSTANDING OF SCIENCE
… of the Chinese character—for example, the Chinese character for crocodile includes a radical meaning fish, and so pupils may take it that a crocodile is a fish; (b) the meaning of the Chinese character—for example, an electronic buzzer is a device used …
-
Electronic Wire - Electronic Wire Manufacturers, Suppliers
Wire 12VDC Piezo Alarm Buzzer , Electronic Buzzer 115db For Automobile .
-
Informatics in Control, Automation and Robotics
In addition, the LED and electronic buzzer are utilized to inform people nearby the user about the emergency situation.
-
piezo buzzer - offers from piezo buzzer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : flash piezo buzzer, 9v piezo buzzer, small electronic buzzer ] .
-
Knowledge, Attitudes, and Practices Among Foreign Backpackers Toward Malaria Risk in Southeast Asia
Electronic buzzers can repel mosquito effectively (False .
-
Alarms Electronic Circuits, Page 2
Electronic Buzzer - This very simple circuit just uses a couple of resistors, a capacitor and the easily available 555 timer IC.
-
electronic wire - offers from electronic wire manufacturers, suppliers, exporters & wholesalers
Wire 12VDC Piezo Alarm Buzzer , Electronic Buzzer 115db For ...
-
Development of a portableα -particle counter for public acceptance activities
0 to 100 cpm About 12 seconds Electronic buzzer click 1 click [ 1 pulse One 6LR61 dry battery (006P 9V) 20 hours or above of continuous operation W75 x L180 x D32 (41) mm About 260 g (incl. battery) Battery check function .
-
Eleventh international Argos proceedings: critical decision making in degenerative spinal stenosis
Discussion (vote by electronic buzzers .
-
An improved real-time surveillance system for home security system using BeagleBoard SBC, Zigbee and FTP webserver
An electronic buzzer is connected to the microcon- troller to generate the alarm sounds.
Indicates content that may require registration and/or purchase.