-
Supplier: Danatronics Corporation
Description: Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan,
- Range: 0.02 to 23 inch
- Graduation / Resolution: 0.001 to 0.01 inch
- Resolution: 0.001 to 0.01 inch
- Thickness Gauge Application: Corrosion Thickness
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base.
- Range: 0 to 0.1968505 inch
- Features: Benchtop / Floor, Digital Display, Metric, Thickness Gage
- Thickness Gauge Application: Coating Thickness
-
Supplier: Phase II Plus
Description: There are many uses for the Phase II brand coating thickness gauges, (paint meters, paint thickness meters, paint gauges) in the automotive industry. One such application for these portable paint thickness meters would be for fast and accurate detection of a refinished
- Thickness Gauge Application: Coating Thickness
- Features: Digital Display, Handheld / Portable, NIST Traceability, Thickness Gage
- Gaging Technology: Eddy Current / Electromagnetic, Electronic, Magnetic
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Measures Coating Thickness on Ferrous Materials • One-Hand Operation • BackLit Display • User Selectable Units, micormeter or mils • Auto Hold and Shut off Functions • Calibration Kit Included
- Range: 0 to 0.04 inch
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Thickness Gauge Application: Coating Thickness
-
Supplier: Hitachi High-Tech America
Description: The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge
- Range: 0 to 0.14 inch
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Thickness Gauge Application: Coating Thickness
-
Supplier: Hitachi High-Tech America
Description: The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic, Magnetic
- Features: Handheld / Portable, Thickness Gage
-
Supplier: Hitachi High-Tech America
Description: The CMI155 Paint & Powder Gauge is a handheld coating thickness gauge that is designed for a wide variety of coating professionals who perform rapid inspection of paint, lacquer and other protective coatings on metal substrates. Featuring automatic selection of dual
- Range: 0 to 0.08 inch
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Thickness Gauge Application: Coating Thickness
-
Supplier: Fischer Technology, Inc.
Description: Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic
- Features: Handheld / Portable, Thickness Gage
-
Supplier: REED-Direct
Description: Automatic probe recogntion Automatic calibration Large, easy-to-read LCD provides exact readings without guessing or errors µm/mil conversion switch Includes hard carrying case and batteries SPECIFICATIONS: Range: 0 to 1000 µm, 0 to 40 mil Resolution: 0.1 µm Accuracy: ±1 to 3% or 2 µm, whichever is
- Range: 0 to 0.0393701 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Features: Digital Display, English, Handheld / Portable, Metric, Thickness Gage
-
Supplier: Kett US
Description: Small in stature, but large in performance. The 900 Series feature a one-piece integrated electronic gauge. Economically priced, accuracy is comparable with high-end competitive units. Systems are battery operated, store one or two calibrations(depending on the version), display in mils or um
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Magnetic
-
Supplier: Fischer Technology, Inc.
Description: (anti-fingerprints), solar cell coatings (thin film layers, CdTe/ glass), gold coatings on plug contacts, lead in solders on solder pads, trace analysis, photosensitive coatings, oil and wax layers (BETASCOPE®) Measurement of copper coatings on surfaces and through-holes
- Graduation / Resolution: 0 to 0.0787402 inch
- Resolution: 0 to 0.0787402 inch
- Features: Benchtop / Floor, Thickness Gage
- Thickness Gauge Application: Coating Thickness, Wet Film Thickness
-
Supplier: Fischer Technology, Inc.
Description: SSPC-PA2 Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept Applications: PERMASCOPE® for coatings on steel and iron ISOSCOPE® for coatings on aluminum and other non-ferrous metals DUALSCOPE® for coatings on
- Range: 0 to 0.0787402 inch
- Thickness Gauge Application: Coating Thickness
- Features: Digital Display, Handheld / Portable, Thickness Gage
- Gaging Technology: Eddy Current / Electromagnetic, Electronic, Magnetic
-
Supplier: Fischer Technology, Inc.
Description: distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of
- Features: Benchtop / Floor, Thickness Gage, X-ray / Gamma
- Thickness Gauge Application: Coating Thickness
-
Supplier: Hitachi High-Tech America
Description: The CMI165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.
- Range: 0.000009842525 to 0.0100000054 inch
- Thickness Gauge Application: Coating Thickness, Other
- Features: Digital Display, Handheld / Portable, Thickness Gage
- Gaging Technology: Electronic
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-CT 28 Thickness gauges for cars is for measuring the thickness of paint and plastic on ferrous or non-ferrous materials without damaging the coating's surface. The Thickness gauges stands out due to its high range of measurement. This Thickness gauges
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 to 0.0000393701 inch
- Resolution: 0.00000393701 to 0.0000393701 inch
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up
- Range: 0.1181103 inch
- Graduation / Resolution: 0.0000017716545 inch
- Resolution: 0.0000017716545 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Other Gage, SPC Capability, Thickness Gage
-
Supplier: ASTM International
Description: or tacky coatings are described in . 1.3 Use of film thickness measuring gages on metal-filled coatings may produce erroneous results, depending on the type and amount of metal in the coating film. The user should consult the manufacturers instructions regarding
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions
- Gaging Technology: Electronic, Ultrasonic
- Thickness Gauge Application: Material Thickness
- Features: Thickness Gage
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this subsea thickness gauge will allow the operator to carry out an ultrasonic
- Gaging Technology: Electronic, Ultrasonic
- Thickness Gauge Application: Material Thickness
- Features: Thickness Gage
-
Supplier: ASTM International
Description: mils) for Type A coatings, and up to 25 μm (1 mil) for Type B coatings. For gages based on change in magnetic flux density principles, the effective ranges are much greater, and measurements up to 1 mm (40 mils) or more, can be made on both types of coatings. 1.5
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo
- Gaging Technology: Electronic, Ultrasonic
- Features: Handheld / Portable, Thickness Gage
- Thickness Gauge Application: Material Thickness
-
Supplier: Cygnus Instruments Limited
Description: Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Hands free operation: wrist, waist belt and harness mountable • End-Mounted display shows
- Gaging Technology: Electronic, Ultrasonic
- Features: Handheld / Portable, Thickness Gage
- Thickness Gauge Application: Material Thickness
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This standard is in Portuguese This standard describes a procedure for determining shop or conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This standard is in French This standard describes a procedure for determining shop or conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive
-
Supplier: KEYENCE
Description: letting the user see exactly where the part is in the field of view. For a full list of new features, download a free copy of the brochure or feel free to contact KEYENCE regarding any application questions. Common Applications: Coating Thickness Edge Tracking Film Thickness
- Range: 0.003 to 1.18 inch
- Speed: 16,000 Samples/sec or Scans/sec
- Range / Travel: 0.003 to 1.18 inch
- Features: Analog Current (4-20mA, etc.), Analog Voltage, Automatic / Inline, Averaging, Benchtop / Floor, Comparator, Dial / Analog / Direct Reading Scale, Diameter, Digital Display, Dual Head, Edge, English, External Micrometer, Gage Head / Probe, Gaging System / Station, Gap, Go - No Go / Functional,
-
Supplier: AMPP Resources
Description: thickness gages (magnetic and electronic) described in ASTM D 7091. The standard also contains a procedure to determine if dry coatings conform to specified requirements for minimum and maximum dry film thickness.
-
Description: Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
Description: / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,
- Vertical (Z) Range: 7.87402 to 13.385834 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.87402 to 13.385834 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications, for
- Vertical (Z) Range: 2.755907 to 4.724412 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 2.755907 to 4.724412 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,
- Vertical (Z) Range: 7.87402 to 16.535442 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.87402 to 16.535442 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
Find Suppliers by Category Top
Featured Products Top
-
The coating thickness gauge PCE-CT 26FN can measure non-destructive coatings (paints, plastics ...) on steel / iron and non-ferrous metals. The coating thickness gauge is ideally suited, for example, to detect accidental damage to the vehicle immediately (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways, this next-generation ultrasonic thickness gauge delivers unmatched accuracy, reliability, and ease of use. A Major Leap Forward in Underwater Thickness Measurement (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The material thickness meter is used for non-destructive material testing. When testing with the material thickness meter, ultrasonic waves are sent through the test object using a probe. The ultrasound is reflected and scattered at interfaces of different materials with unequal density and wave (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
conditioning electronics for low noise and superior linearity while being able to cope with a wide supply range. Features ±1, ±2.5, ±5, (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 50 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
The uniformity of the thickness of the rubber sheet used in production of car tires is an important indicator for obtaining a quality end product. The developed system solves the task of real time rubber thickness monitoring. The system is (read more)
Browse Thickness Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The transmitter and receiver of the The T-Gauge Explosion Proof Thickness Measurement System (SCS500n) are securely mounted inside a sealed stainless steel housing. The lens is Teflon coated to resist solvents. All components in the hazardous area meet CID1 standards. The SCS500n is ideal for (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
Films Meshes Foils Specialty Composites Textiles Optical Components Optical Glass (Synthetic/Fused Silica, Calcium Fluoride) Coating Thickness Coating Thickness Standards Fiber Optics (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
User Access feature protects records with correct user access levels Measurement setup can be saved and restored for a quick start Measurement Freeze function and Ref/Min/Max thickness limits A solid-state electronic instrument (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
More Information Top
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Three types of electronic coating thickness gages have been devel- oped on the basis of this probe technology using analogue, digital, and microprocessor electronics.
-
Chapter 38-Measurement of Film Thickness
Three types of electronic coating thickness gages have been devel- oped on the basis of this probe technology using analogue, digital, and microprocessor electronics.
-
Index
gardner needle thickness gage, 518 micrometers and dial gages, 517–518 microscope for film thickness, 519–520 Dry film thickness (nondestructive methods), 520 electronic coating thickness gages , 521–523 permanent magnet thickness gages, 520–521 Dry powder cast-iron enameling, 86 Dry-film preservation, 314 microbicides…
-
Corrosion News and Views
Elcometer electronic coating thickness gauges were speci- fied to control specification and inspec- tion on over 30000 t of steelwork in the tunnel.
-
Mechanical properties and water vapor permeability of thin film from corn hull arabinoxylan
Film thickness was measured (PosiTector® 6000 Coat- ing Thickness Electronic Gage , DeFelsko Corp.) to the nearest 1 m around the film testing area at five random positions.
-
$700-$800 Test Instruments - Grainger Industrial Supply
• Coating Thickness Gage , Electronic , Base Material Ferrous Metals, Measuring Range 0 to 40, Accuracy +/-0.1 Mils + 3 Percent, yes Calibration Certificate, Includes Plastic Shims, Hard Shell Storage Case, AAA Battery, Instructions.
-
Surface modification technologies XV
The panels were then checked using an electronic thickness gauge that measures non-magnetic coatings over magnetic substrates.
-
Industrial powder coating
In the non-destructive measurement of the linked lacquer layer, that of coatings insulating the thickness come electronic meters for application on non-magnetic, metallic grounds (NFe) and of non-magnetic coatings on steel or iron (Fe) measure and digitally, indicate.
-
Solar energy collector coatings from cyclopolymers of butadiene and acrylonitrile
Coating thicknesses were determined with a Dermatron electronic thickness gauge .
Indicates content that may require registration and/or purchase.