-
Supplier: Entech Electronics Inc.
Description: Entech Electronics China provides a comprehensive range of quality accredited contract manufacturing and product assembly services to the International electronics industry. Our in-house and contract partners include the following capabilities: Component Procurement & Management
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Industry / Application: Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Telecommunications
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Mechanical Assembly, Molding, Plastic Fabrication, Sheet Metal Fabrication
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Features Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of small
- Force / Load Capacity: 224.8 to 67,440 lbs
- Stroke / Travel: 27.55907 to 45.275615 inch
- Test Speed: 0.00001968503937007874 to 129.9212598425193 in/min
- Test Temperature: 32 to 104 F
-
Description: test jig and test condition in Test Ue1: substrate bending test (see Figure 7 et al.); - Change of pushing force from 10 N to 5 N in Test Ue3: shear test (see 8.5.3.2). The contents of the corrigendum of January 2012 have been included in this copy.
-
-
Supplier: CSA Group
Description: test jig and test condition in Test Ue1: substrate bending test (see Figure 7 et al.); - Change of pushing force from 10 N to 5 N in Test Ue3: shear test (see 8.5.3.2). The contents of the corrigendum of January 2012 have been included in this copy.
-
Supplier: Haida International Equipment Co., Ltd.
Description: computer automation, electronic measurement, user-friendly test quick and easy operation Pneumatic specimen holder, the pendulum is released effectively avoid systematic errors due to human-induced Computer assisted leveling system ensures that the instrument is always in the best
- Force / Load Capacity: 14.3872 lbs
- Stroke / Travel: 1.6929143 inch
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: MCA - Advanced Materials Division
Description: integrated chip test jigs, test sockets, PCB test jigs, and in basic electronics assembly fixturing applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / O.D.: 0.25 to 3 inch
- Tensile Strength (Break): 7,500 psi
- Tensile Modulus: 340 ksi
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: jigs and samples. Objective Evaluation Testing The EZ-X series provides objective numerical test results that can supplement more subjective analysis. An ample selection of test fixtures is offered to support a wide variety of applications. Test Control Options Adjustable
- Force / Load Capacity: 449.6 lbs
- Stroke / Travel: 36.220492 inch
- Test Speed: 0.00003937007874015742 to 78.74015748031483 in/min
- Test Temperature: 41 to 104 F
-
Supplier: Isabellenhutte USA
Description: Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22 mΩ to 2MΩ Chassis mount Available in Inductive or Non-Inductive configurations
- Resistance Range: 0.022 to 2,000,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Power Rating: 20 to 25 watts
- Operating Temperature: -55 to 250 C
-
Supplier: Isabellenhutte USA
Description: Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features Current rating up to 500A
- Resistance Range: 0.0002 to 0.001 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 15 to 30 ±ppm/°C
- Power Rating: 3 to 50 watts
-
Supplier: DigiPas Technologies Inc.
Description: Digi-Pas Machinist level App (Optional) Bluetooth range: approx. 50ft. Operating temperature at 10°F to 120°F. or -10°C to +50°C Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA,
- Angular Range: 5 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: Digi-Pas Machinist level App (Optional) Bluetooth range: approx. 50ft. Operating temperature range: 10° to 120°F or -10°C to +50°C ACCURACY of Digi-Pas digital level is verified by accredited 3rd Party Calibration & Test Laboratories in USA, Japan and Germany traceable to NIST, JIS & DIN.
- Angular Range: 0 to 2 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: ACCREDITATION Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN. Features DUAL ANGLE DISPLAY Dual-Axis (X-Y) colour
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: ValueTronics International, Inc.
Description: The 34A is a coupler from Boonton. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Coaxial Resonant Line For
-
Supplier: Burger & Brown Engineering, Inc.
Description: Industrial Automation With over 50 years of experience in industrial automation, Burger & Brown Engineering has helped many clients automate and reduce labor in their manufacturing process. Simple jigs and fixtures, sophisticated metalworking machines and automatic assembly equipment -
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Defense / Military, Electronics, General Industry / Manufacturing, Government, Microelectronics / Semiconductor, Plastics
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Prototyping / Testing, On-site Support / Training, Turnkey Systems
- Automated Assembly Equipment: Custom Equipment Design, Welding
- Equipment Type: Material Handling Automation
-
Supplier: APEX Machine Tool Company
Description: the machine and put it into production immediately. Sinker EDM is used on many complex shapes and cavities like Tooling Dies and Molds. CNC Jig Grinding For your exacting tolerances in hardened materials we have 2 Continuous Path CNC Jig Grinders plus 1 point to point and 4 manual
- Industry / Application: Aerospace / Avionics, Automotive, Chemicals / Raw Materials, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
- Capabilities: Electrical and Electromechanical Assembly, Extrusion, Machining, Mechanical Assembly, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
Supplier: Corbitt Manufacturing Company
Description: assistance, just-in-time delivery, and prototype design, reverse engineering, tool or die manufacture, jig or fixture manufacture, gear manufacture, and assembly of components. Corbitt’s design assistance includes assistance with concepts, manufacturing costs, manufacturing techniques and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Electrode EDM, Honing, Milling, Surface Grinding, Turning, Wire EDM
- Specialty Machining: Casting Machining, Forging Machining, Jigs and Fixtures
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: patent interleaved temperature compensation model algorithm, play micro electronic mechanical principle of absolute operation advantage, to ensure the long-term stability and repeatability of measuring instrument. DMI610 single axis maximum range of up to + 90 ° , resolution 0.002 ° , the
- Tilt Angle: 90 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.02 degrees
- Operating Temperature: 14 to 158 F
-
Description: We are located in Shenzhen City, the most vigorous and innovative city in China. The China's first special economic zone and geographic advantage of bordering Hong Kong makes it the biggest exporting city in mainland China, the fourth seaport in the world and the hub of China electronics
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Creep Feed Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Miniature Lights for Illuminating, Probing, and Inspecting Narrow, Deep Cavities Five models for dozens of applications where size is a limiting factor and brilliance is essential: Die Light inspecting, testing or assembly of miniaturized instruments, electronic circuitry, panels; cross
- Active Area Diameter or Length: 0.156 to 0.234 inch
-
Description: We are located in Shenzhen City, the most vigorous and innovative city in China. The China's first special economic zone and geographic advantage of bordering Hong Kong makes it the biggest exporting city in mainland China, the fourth seaport in the world and the hub of China electronics
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
Find Suppliers by Category Top
Featured Products Top
-
quality assurance activities have made General Plastics a recognized center of excellence for physical property, flammability, and developmental testing. Capabilities. Custom formulating. Build-to-print fabrication. Pattern making. Tooling, trim jigs, bonding fixtures. Thermoforming. Molded Parts. Composite Layup. CNC machining. Assembly. Painting. Adhesive bonding. Pre-preg and potting processes. Resin-infusion processes. Validation of product through in-house QA testing. Applications That Utilize... (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
quality assurance activities have made General Plastics a recognized center of excellence for physical property, flammability, and developmental testing. Capabilities. Custom formulating. Build-to-print fabrication. Pattern making. Tooling, trim jigs, bonding fixtures. Thermoforming. Molded Parts. Composite Layup. CNC machining. Assembly. Painting. Adhesive bonding. Pre-preg and potting processes. Resin-infusion processes. Validation of product through in-house QA testing. Applications That Utilize... (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
. Our well-honed quality assurance activities have made General Plastics a recognized center of excellence for physical property, flammability, and developmental testing. Capabilities. Custom formulating. Build-to-print fabrication. Pattern making. Tooling, trim jigs, bonding fixtures. Thermoforming. Molded Parts. Composite Layup. CNC machining. Assembly. Painting. Adhesive bonding. Pre-preg and potting processes. Resin-infusion processes. Validation of product through in-house QA testing... (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
. Our well-honed quality assurance activities have made General Plastics a recognized center of excellence for physical property, flammability, and developmental testing. Capabilities. Custom formulating. Build-to-print fabrication. Pattern making. Tooling, trim jigs, bonding fixtures. Thermoforming. Molded Parts. Composite Layup. CNC machining. Assembly. Painting. Adhesive bonding. Pre-preg and potting processes. Resin-infusion processes. Validation of product through in-house QA testing... (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co.
More Information Top
-
The Royal Observatory Edinburgh (ROE) Charge-Coupled Device (CCD) Camera System
The entire CCD /electronic assembly can be removed intact from the camera head and set on a test jig for laboratory testing of electronic components.
-
Testing of Railroad Signal Equipment for Power Line Interference Suceptibility Part I: the Test Jig
No change was required in the test jig to go from the electronic track circuit measurements to the relay measurements.
-
Strength decay of orthodontic elastomeric ligatures
The testing assembly had one half of the test - jig attached to an electronic force gauge (Mecmesin Advanced Force Gauge AFG-25N; Mecmesin Ltd, Broadbridge Heath, West Sussex, UK), while the other half was fixed to a micrometer with a digital output …
-
http://dspace.mit.edu/bitstream/handle/1721.1/70438/785723939-MIT.pdf?sequence=2
The test jig , pressure control system and electronic measurement system are described.
-
Effect of tooth‐related factors on the shear bond strengths obtained with CO 2 laser conditioning of enamel
The shear strength was evaluated using a custom- made single plane jig attached to a testing machine fitted with an electronic load cell, as described in detail previously.6 Specimens were tested to failure using a crosshead speed of 5 mm/minute.
-
Systems Engineering: A 21st Century Systems Methodology
New parts will have been designed jointly with the supplier, who may also provide assembly jigs , bandoliers for automated assembly of electronic devices, test harnesses, etc., etc., as well as the new parts to be assembled.
-
Gap measurement and bond strength of five selected adhesive systems bonded to tooth structure
The shear bond strengths were then measured using a custom-made, single-plane, jig attached to a testing machine‡ fitted with an electronic load cell.
-
Big innovations in a small instrument: technical challenges in a new CCD system design for the Automated Patrol Telescope
Deflections between drive mounts and the dewar were measured on the test jig with the use of dial gauges and an electronic protractor.
-
Maintainability: A Key to Effective Serviceability and Maintenance Management
Once again, the requirements are derived from the maintenance concept and may include items such as precision electronic and mechanical test equipment, material handling equipment, special jigs and fixtures, maintenance platfonns and stands, and so on.
Indicates content that may require registration and/or purchase.