-
Supplier: RS Components, Ltd.
Description: EM21 ENERGY METER
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 30 Power (Active, Reactive) 30 Power Factor Energy (Active, Reactive, Apparent) Programmable C.T, P.T Modbus RTU Communication (RS485) (Optional) Single Pulse Output
- Display Type: Digital
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: We are pleased to announce the launch of our EM511 Series Single Phase Energy Meters, which are simple, intuitive, self-contained, easy-to-install, remotely accessible energy meters suitable for load balancing in EV charging or PV storage applications. They are ideally
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 50 to 60 Hz
- Data Interfaces: RS232 / RS485
- Phase: Single-Phase
-
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY POLYPH METER 100-TQFP
- Accuracy: 0.5 ± %
- Optical Meter Type: Energy Meter
-
Supplier: Automation24, Inc.
Description: The Energy Meter EM368-C-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Type: LCD with backlight Display Configuration: 8 digits Electrical Connection: 3Ø-3/4 wire, 2Ø-3 wire, 1Ø- 2 wire Type of Output : Pulse Output Communication
- Operating Temperature: -10 to 50 C
- Display Digits: 7 or More Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Opto 22
Description: energy usage from utility meters, electrical panels, subpanels, and devices. View detailed real-time and historical energy usage data online through your chosen software service. Communicate over standard 10/100 Mbps Ethernet or wireless LAN (802.11a, b, or g), or both at once.
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 3-PHASE, 100-240V; No. of Phases:Three Phase; Supply Voltage:90VAC to 260VAC, 90VDC to 260VDC; Energy Meter Mounting:Panel; Product Range:WM40 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 3-PH, 100-500VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:100VAC to 500VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1/2/3-PHASE, DIN RAIL; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:100VAC to 415VAC, 100VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:EM50 Series
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 3 Phase Meter IC 100-LQFP (14x14)
-
Supplier: Quarktwin Technology Ltd.
Description: Single Phase Meter IC 100-TQFP
- Supply Voltage (Vi): 2.5 to 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1318261-MCP3919A1T-E/SS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Reel - TR Standard Package: 2,100 Mounting: Surface Mount Current - Supply: 2.1mA Measurement Error: 0.1% Voltage - I/O
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Description: IC ENERGY POLYPH METER 100-TQFP
-
Supplier: Acme Chip Technology Co., Limited
Description: IC ENERGY POLYPH METER 100-TQFP
-
Supplier: SOCOMEC
Description: The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end
- AC Voltage Range: 120 to 400 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: ODG (Origin Data Global)
Description: ENERGY METER 14DIN LCD W KWH RS4
-
Supplier: DigiKey
Description: ENERGY MONITOR LED PANEL MOUNT
- Voltage Range: 11 to 519 volts
- Current Range: 1 amps
- Frequency Range: 65 Hz
- Width: 91.5 mm
-
Supplier: Quarktwin Technology Ltd.
Description: Energy Monitor LCD - Black Characters Display DIN Rail
- Operating Temperature: -13 to 131 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1018986-MCP3913A1T-E/SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3
- Supply Voltage (Vi): 2.7 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Type: SSOP
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Power (Active, Reactive, Apparent) 3 Ø Power Factor Energy (Active, Reactive, Apparent)
- Voltage Range: 11 to 519 volts
- Frequency Range: 45 to 65 Hz
- Input Type: AC Voltage
- Display Technology: LCD
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Wavelength Range: 190 nm
- Sensor Diameter: 25 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.5 to 100 watts
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Wavelength Range: 350 to 1,100 nm
- Sensor Diameter: 9.5 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.000000001 to 0.1 watts
-
Description: Features: Wavelength range: 0.19 -25µm Damage threshold: 15KW/cm2 Power measurement range: 2mW-15W Active area diameter: 22mm SMA905/FC fiber switch connector(Optional)
- Wavelength Range: 190 to 25,000 nm
- Sensor Diameter: 22 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.01 to 15.000000000000002 watts
-
Supplier: Newport MKS
Description: The OMM-6810B-100V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety of measurement heads cover wavelength ranges from 400 to 1650 nm for power only or power
- Optical Meter Type: Power Meter
-
Supplier: Cisco
Description: Optimize energy use on a large scale Cisco Energy Management monitors, measures, and manages the energy consumption and utilization of each IT and operational technology (OT) device connected to the network regardless of device type or vendor. It helps you gain full visibility
-
Supplier: Spire Metering Technology
Description: The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Dynapower Corporation
Description: For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-100
- DC Input Voltage: 288 to 600 volts
- DC Input Current: 360 amps
- AC Output Voltage: 480 volts
- AC Output Current: 120 amps
-
Supplier: Badger Meter
Description: The 340 BN/MB BTU Energy Transmitter is an economical, compact device for sub-metering applications using the BACnet or Modbus® communications protocol. An economical, compact device for sub-metering applications. Calculates thermal energy using the signal from a flow sensor installed
- Operating Temperature: 32 to 158 F
- Features: Liquid, Mass Flow Meter
-
Supplier: Edmund Optics Inc.
Description: Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system
- Wavelength Range: 250 to 10,600 nm
- Sensor Diameter: 19 mm
- Power Range: 25 watts
- Optical Meter Type: Power Meter
-
Supplier: Micronics, Ltd.
Description: The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication, so it
- Temperature Range: 32 to 185 F
- Pipe Diameter: 25 to 115 inch
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: CSC Scientific Company, Inc.
Description: Smart 100 Contact Angle Meter
- Test Media: Chemicals
- Display & Special Features: Computer Interface / Networkable
- Properties Analyzed: Surface Energy / Tension
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Did you know our new S-Flow Flow Meter contributes to energy savings and production process solutions? It's perfect for Semiconductor Manufacturing with our clamp-on, compact design for small pipes. Learn more! More About Fuji Electric Did you know that (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
measuring range between 0 ... 50 °C, an ambient humidity sensor with a measuring range between 0 ... 100% RH and a barometer with a measuring range between 300 ... 2000 hPa. The Aerosol meter can therefore be used in many applications due to its large number of sensors. The measured values are (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
, the ultrasonic flow meter can be equipped with an ISO or DAkkS calibration certificate. PCE-TDS 200 S SENSOR Small sensor pair for pipe diameters DN 15 ... 100 / 20 ... 108 mm. Suitable (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Bluetooth Device Testing in Manufacturing and Product Development Bluetooth is a globally adopted wireless communication standard that enables secure connectivity through various security mechanisms (e.g., pairing, encryption). Bluetooth Low Energy (BLE) was added to the (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
and steam The VT-EM energy monitoring option enables real time-of-flight diffraction calculation of energy consumption for a facility or process. The meter can be programmed to measure steam, hot water or chilled water. This option uses the MV82 flowmeter to monitor one side of the (read more)
Browse Flow Meters Datasheets for Panametrics -
sensor with a measuring range between 0 ... 50 °C, an ambient humidity sensor with a measuring range between 0 ... 100% RH and a barometer with a measuring range between 300 ... 2000 hPa. The air quality meter can therefore be used in many applications due to its large number of sensors. The (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative products have been incorporated into the (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative products have been incorporated into the company since the beginning (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Energy feedback technology: a review and taxonomy of products and platforms
UPM EM100 Energy Meter UPM Marketing .
-
Energy / Measurement
EM100 - Energy Meter .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6258/1/Gao_Feng_201012_M.A.Sc.pdf
power consumption for the conventional oven and is measured by a UPM EM100 energy meter .
-
Processing and interpretation of 95 kHz backscatter data from shallow-water multibeam sonars
Both the Simrad EM100 and EM1000 multiheam sounders are designed to provide hydrographic quality bathymetric data in water depths ranging froill a few metres to several hundred (EM 100: IO-7OOnl. lM1000: 3-1000m). By prescrving the applied gains, the intensity of hackscattercc1 energy from the seabed may hc calculated ancl …
-
The AUV Revolution; Tomorrow Is Today
… but also life cycle cost Energy used in the production of matenals and energy consumption in operation … … to a small snorkeling submmne Current sizes are in the range of 8 meters in length wth … In 1990,the DOLPHIN was integrated with the EM100 multi-beam sonar built by Simrad Mesotech Systems …
-
Multibeam Swath Surveying: A New Opportunity
Worldwide Ocean Surveying Limited (WOSL) is fitting such a sonar (a Simrad EM100 - 12 4000 meters a coverage of 8000 meters is obtained on the seabed, see energy .
-
Transmission Electron Microscopy
… the electron current is measured as it goes to ground through a picoam- meter attached to the … Semiconductor detectors are only sensitive to elec- trons with sufficient energy (>5 keV) to penetrate the metal … Actually, more than one of the early TEMs, e.g., the Philips EM100 , was built with the …
-
Manufacturing Science and Technology III
… by carbon fiber T700 impregnated in a matrix of LG120 epoxy resin and EM100 hardener and the … The anisotropic surface energy is described by The piezoelectric constants d33 were measured using a quasi-static d33 meter (YE2730 SINOCERA, China).
-
Materials Science and Information Technology Complete Document
… of inverter based distributed generation with static load models[A],2008 IEEE POWER& Energy Society General Meeting … … high- frequency current frequency of inductive sensor was 60 kHz, 2 × 3 meters , the inductance value … … by carbon fiber T700 of Torayca impregnated in a matrix of LG120 epoxy resin and EM100 hardener.
-
DOE technology information management system database study report
… known to work with ITIS include SmartTerm 240, 4014, 100 (v.3.0), EM100 , EM220 (v.3 … Database Title: Office of Science and TechnicalInformation (OSTI); Energy Science and Technology Database (ESTD The advanced technology of metering and data collection is first briefly described and .then stages of implementation …
Indicates content that may require registration and/or purchase.