Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: TR WTID400 HANDHELD TOOL FOR EMBOSS
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools EMBOSSING TOOL
-
Supplier: Allied Electronics, Inc.
Description: Tools Come Complete with Color-Coded Dies for Installing Thomas & Betts Compression Lugs, Splices and C-Taps All Dies are Die Code Embossed
-
-
Supplier: Proto® Industrial Tools
Description: LEATHER MATERIAL 1-3/4 INCH 46 INCH MIN. SIZE 52 INCH MAX. SIZE DOUBLE TONGUE CLASP TYPE STANLEY. BRAND ITEMS/FEATURES ATTRACTIVE EMBOSSED BASKET WEAVE DESIGN, EXTRA STRONG ROLLER BUCKLE
- Use: Industrial
- Features: Other, Tool Box
-
Supplier: Allied Electronics, Inc.
Description: TE Connectivity hand crimping tools feature two rotating crimping dies that are held in place by spring-loaded indexing pins. Each die is positioned using a spring-loaded die locator pin. Wire size designations are embossed on the crimping dies to ensure proper setting of the crimping area,
-
Supplier: Toledo Metal Spinning Co.
Description: TMS has multiple mechanical presses to produce features by piercing holes, extruding, embossing, trimming, marking, ribbing, and many other common stamped features. Utilizing presses with set tooling, you can be sure your part will be made with a high degree of accuracy and repeatability.
- Industry Served: Aerospace, Food Processing
- Services: Design Assistance, Production Facilities
- Features: Midwest US Only, North America, United States Only
-
Supplier: DigiKey
Description: Embosser Marker Plates, Tags
-
Supplier: Allied Electronics, Inc.
Description: Comfort Crimp Ergonomic Design, Shure-Stake Ratchet, Color-coded Die Nests, Die Embossment, Terminal Locator
-
Supplier: TelephoneStuff.com
Description: charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries. Crimping Tool Features: - Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered with NiCd or NiMH batteries -
- Tool Type: Crimper
-
Supplier: PACE
Description: TD-100 ThermoDrive Iron with Tip and Tool Stand for WJS 100. TD-100 features the PACE logo embossed on the handle.
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: DigiKey
Description: HEAVY-DUTY EMBOSSED TOOL BELT (L
-
Supplier: Allied Electronics, Inc.
Description: A pocket sized tool used to prepare RG59, RG6, RG7, and RG11 coaxial cables. Designed to Fit Easily in Your Hand and Pocket Made of Medium Strength ABS Plastic with Carbon Tool Steel Blades Housed Inside Each Tool End Cap Cable Size Is Embossed on the Tool to Help
-
Supplier: Caliber Engraving
Description: Marking Dies & Stamps for product identification. Die Engraving products & services include Metal Marking Dies, Foil Stamping & Embossing Dies, Rotary Dies & Embossing Rolls. Custom die fabrication and engraving for applications such as; metal stamping, packaging & converting, leather
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Production Facilities, Prototyping
- Features: North America, Southwest US Only, United States Only
- Capabilities: Rotary Die
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 24 inch
- Sheet Width / Working Depth (F to B): 24 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: American Casting & Manufacturing Corp.
Description: Used to close and emboss lead seals and aluminum seals. Replaceable, interchangeable 1/2" diameter dies are available blank or engraved with letters, numbers or logos. DESCRIPTION The 5" Bulldog Seal Press is used to close and emboss lead seals and aluminum seals. Replaceable, interchangeable 1/2"
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 609.5996708161778 mm
- Maximum Paper Width: 609.5996708161778 mm
- Features: Cutter, Date Stamp, Labels
-
Supplier: State Safety & Compliance
Description: "High endurance gloves designed with extra padding for protection against long term stress and fatigue that can occur when using tools and heavy equipment. Gloves feature embossed, molded neoprene wrist closure, genuine goatskin in high-stress areas. Clarino« MWX-2 synthetic leather is used
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "High endurance gloves designed with extra padding for protection against long term stress and fatigue that can occur when using tools and heavy equipment. Gloves feature embossed, molded neoprene wrist closure, genuine goatskin in high-stress areas. Clarino« MWX-2 synthetic leather is used
- Clothing Type: Gloves
-
Supplier: American Casting & Manufacturing Corp.
Description: EZ seal press is ideal for applying lead or aluminum wire seals. The EZ Press dies are available blank or engraved with letters and/or numbers. DESCRIPTION The EZ Seal Press Model L8 is used to close and emboss lead and wire seals. This heavy duty seal press features 8" long handles and is made out
-
Supplier: Image Supply, Inc.
Description: The right choice for all-purpose wiping in medium to heavy-duty applications. High absorbency rates and an economical cost make this wiping tool the most popular wiper available today. Embossed, thick and soft. High absorbent capacity. Ideal for oils, grease, inks and paints. 12 x 13.25. 80
-
Supplier: TelephoneStuff.com
Description: precision formed, hardened, tempered and ground, assuring clean, accurate strips - Serrated plier-type nose for wire pulls and loops - Black oxide finish for extra corrosion protection - Automatic return spring for ease of use and speed - AWG/mm wire sizes embossed/pad printed on tool
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: surfaces are precision formed, hardened, tempered and ground, assuring clean, accurate strips - Serrated plier-type nose for wire pulls and loops - Black oxide finish for extra corrosion protection - Automatic return spring for ease of use and speed - AWG/mm wire sizes embossed/pad printed on
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: surfaces are precision formed, hardened, tempered and ground, assuring clean, accurate strips - Serrated plier-type nose for wire pulls and loops - Black oxide finish for extra corrosion protection - Automatic return spring for ease of use and speed - AWG/mm wire sizes embossed/pad printed on
- Tool Type: Stripper
-
Supplier: U.S. Plastic Corporation
Description: Buckets feature an extra wide opening that accommodates tools up to 16" wide. Embossed graduations in gallons and liters helps to ensure you have the right volume in the bucket. Reinforced upper lip and plastic handle increase durability. 19" x 10" x 10". Optional casters make transporting a
- Container Type: Bucket / Pail
-
Description: Mindy@goanwin.com 6.Accessories: Standard accessories: H.O.L.D. Die height indicator Counterbalance Rotary cam controller Overrun protection Counter Mis-feed sensor Air ejector Air receptacle Light sockets Maintenance tools Optional accessories: Feeding system(Feeder,straightener and
- Capacity / Operating Force: 260 tons
- Stroke: 9.842525 inch
- Rate: 20 to 40 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Mindy@goanwin.com 6.Accessories: Standard accessories: H.O.L.D. Die height indicator Counterbalance Rotary cam controller Overrun protection Counter Mis-feed sensor Air ejector Air receptacle Light sockets Maintenance tools Optional accessories: Feeding system(Feeder,straightener and
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 25 to 55 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Mindy@goanwin.com 6.Accessories: Standard accessories: H.O.L.D. Die height indicator Counterbalance Rotary cam controller Overrun protection Counter Mis-feed sensor Air ejector Air receptacle Light sockets Maintenance tools Optional accessories: Feeding system(Feeder,straightener and
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Mindy@goanwin.com 6.Accessories: Standard accessories: H.O.L.D. Die height indicator Counterbalance Rotary cam controller Overrun protection Counter Mis-feed sensor Air ejector Air receptacle Light sockets Maintenance tools Optional accessories: Feeding system(Feeder,straightener and
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 40 to 75 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: CNC turret punch machines are commonly utilized in metal fabrication. Midlake's stamping capability is produced from a Strippit CNC Turret which can be programmed to punch sheet metal into specific parts and designs. The proper tool can provide embosses, forms, extruded or tapped holes along
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power source
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Pexco
Description: Custom Extrusion Design Services Pexco’s engineering team provides comprehensive design support: Material selection and optimization Cross-sectional design and CAD modeling Prototype development and testing Design for manufacturability (DFM) analysis Tool and die design in-house Production
- Size Capabilities: 0.125 to 30 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cross Head Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Toledo Metal Spinning Co.
Description: TMS has multiple mechanical presses to produce features by piercing holes, extruding, embossing, trimming, marking, ribbing, and many other common stamped features. Utilizing presses with set tooling, you can be sure your part will be made with a high degree of accuracy and repeatability.
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, Other, United States Only
- Secondary Operations: Welding
-
Supplier: Epec Engineered Technologies
Description: functional testing, RF/EMI shielding, embossing, texturing, hard coating, graphic design and development assistance, top and sub surface printing. Tactile, non-tactile, poly dome, embedded LED's, and backlit graphics are available along with multiple termination options. Materials include
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Northeast US Only, Outdoor Environment, United States Only, Vandal Proof, Washdown Capable
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LP sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness
- Range: 0.5905515 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: SEYI America Inc.
Description: Anti-repeat safety device Forth-reverse switch Total counter 1 set Batch counter 1 set Pre-set counter 1 set Chop counter 1 set Maintenance counter 1 set Miss-feed detector socket 4 sets (2A,2B) Pneumatic ejector 1 set Air outlet 1 set Tool box 5. Optional Attachments Pneumatic die cushion
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 60 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
Find Suppliers by Category Top
Featured Products Top
-
utilizing inkjet printing, the initial tooling cost may be eliminated. 2. Eliminating the cost of cutting-die manufacture by utilizing our cutting plotter machine. 3. The cost for embossing is lower due to our original method and materials. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
, semiconductor, MEMS, and other advanced device technologies. By combining wafer processing, photolithography, thin-film processing, microreplication and molding—including small-substrate and hot embossing, soft lithographic molding, replica molding, and polymer microstructure (read more)
Browse Uncategorized Products Datasheets for Kayaku Advanced Materials, Inc. -
of the best materials, to provide pleasing visual indication and a great switch feel. The series offers seven trendy actuator colors, and three bezel colors, which can be mixed or matched. A selection of five different markings in black, white or embossed complement the offering (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
the vicinity of 50,000 lineal feet may justify an investment in new tooling. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. MP Metal Products Roll (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
and construction industry with applications in commercial, residential, agricultural and industrial markets. An estimated annual volume in the vicinity of 50,000 lineal feet may justify an investment in new tooling. We work with engineers, designers, product managers and inventors to develop (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
an investment in new tooling. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. MP Metal Products Roll forming metal shapes is just one of our (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. MP Metal Products Roll forming metal shapes is just one of our capabilities! From (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. MP Metal Products Roll (read more)
Browse Rolled Rings Datasheets for MP Metal Products
Conduct Research Top
-
What are Serialized Embossed Tags?
Serialized embossed tags are one of the best ways to mark and identify your inventory, equipment, and tools. Durable embossing means easy to read characters and a long-lasting solution. Check out the full article for insights into how these tags can benefit your organization.
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
and isolation. The. potential of DEP as a biological tool for sample isolation and. enrichment for drug screening, disease detection and. treatment, as well as on-chip applications lies in its inherent. advantages over current concentration and detection techniques. These techniques typically maintain
More Information Top
-
Design and Process Optimization of a Hot Embossing
Machine for Microfluidics with High Aspect ratios ARCHNE
The embossing tool was mounted directly to the heating platen and did not require a fixture because it was not removed in between experiments.
-
Influence of tool fabrication process on characteristics of hot embossed polymer microfluidic chips for electrospray
The aim of the paper is to evaluate hot embossed open channel polymer chips using two different hot embossing tools .
-
Hot Embossing as a Method for Rapid Prototyping Microfluidic
Devices
The embossing tool was mounted directly to the heating platen and did not require a fixture because it was not removed in between experiments.
-
Tools for ultrasonic hot embossing
At identical embossing force (150 N) and vibration amplitude (9 µm) the required embossing time and cooling time differ for these three embossing tools .
-
Aspects of the mechanics of metallic glasses
…Schroers [37] first indented a Zr-based metallic glass (Zr 44 Ti1 iCuioNiioBe 25 ) substrate with a Vickers pyramidal indenter to three different depths, and then used the Zr-based glass with the indents as an embossing tool to generate pyramidal- shaped…
-
Design and Measurement Analysis of Hot Embossing
System for High Aspect Ratio Microfluidics
The embossing tool was mounted directly to the heating platen and did not require a fixture because it was not removed in between experiments.
-
Rapid prototyping of plastic microfluidic devices in cyclic olefin copolymer (COC)
Recently, we have reported on a simple and rapid method of fabricating hot embossing tools .11,12 The fabrication process used a single layer of SU-8 photoresist to define a template for casting polydimethylsiloxane (PDMS) to form the embossing tool.
-
Microstructuring of multiwell plates for three-dimensional cell culture applications by ultrasonic embossing
Alternatively a heated embossing tool could be pressed into the corresponding cavities of the multiwell cell culture plate.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54461/551783722-MIT.pdf?sequence=2
The success of each set of processing conditions, for the particular embossing tool and material used, was assessed based on the replication of channel width and depth relative to the original tool, as well as across-part uniformity.
-
A thermo-mechanical finite deformation theory of plasticity for
amorphous polymers: application to micro-hot-embossing of
poly(methyl methacrylate)
Drawing of embossing tool . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.