-
Supplier: Select Fabricators, Inc.
Description: Construction: Double Rollover Closure Applications: Laptop Computers, Multiple Cell Phones, PDAS, Blackberrys, or iPhones, Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference
- Length: 12.625 inch
- Width / Diameter: 16 inch
- Features: Flexible Packaging, Magnetic / EMI / RFI Shielded, Specialty / Other
- Application: General Use
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough
- Height: 7.1 inch
- Length: 17.5 inch
- Width / Diameter: 11.7 inch
- Inside Height: 6.5 inch
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough
- Height: 9.2 inch
- Length: 21.6 inch
- Width / Diameter: 14.8 inch
- Inside Height: 8.4 inch
-
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough
- Height: 6.5 inch
- Length: 14.9 inch
- Width / Diameter: 10.6 inch
- Inside Height: 5.6 inch
-
Supplier: OnLogic Inc.
Description: all-metal chassis designed for embedded applications. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and keeps the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any
- RAM: 32 GB
- General Features: EMI / RFI Shielded, Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: OnLogic Inc.
Description: embedded commercial applications, yet sleek enough for desktop use. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually
- RAM: 32 GB
- General Features: EMI / RFI Shielded, Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes
- Length / Height: 44 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: APITech
Description: High-performance 7RU 19” EMI shielded cabinet provides the shielding effectiveness required by users deploying computer and networking equipment in secure environments. The extra deep cabinet allows for full-size rack mount equipment. The offered I/O Ports include: Two WGF-12
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. Protect your tools with the 6500 Series Dry Box. Video cameras, documents, and CD storage are protected in the air-tight case. Tough ABS Construction Manual PRV Valve Available in Black and Yellow
- Height: 6.75 inch
- Width / Diameter: 11 inch
- Inside Height: 6 inch
- Inside Length: 12 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's TLM626 surge suppressor offers complete AC surge suppression for comprehensive protection of workstations, personal computers, home stereos, televisions, VCRs, DVD players and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: APITech
Description: TEMPEST solution for computer deployment in sensitive environments. Emcon’s cabinet provides the shielding effectiveness required by users deploying computer and networking equipment in secure environments. The small form factor cabinet provides EMI shielding for
-
Supplier: Tripp Lite by Eaton
Description: reassigns the same COM port values to each port in case the cable is disconnected or the system is rebooted. Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise. Molded nickel-plated connectors with gold-plated
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 40 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS232
-
Supplier: Tripp Lite by Eaton
Description: each port in case the cable is disconnected or the system is rebooted. Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity.
- Cable Length: 1.5 ft
- Operating Temperature: 0.000000000000012 to 40 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS232
-
Supplier: Tripp Lite by Eaton
Description: without the need to purchase separate cables or adapters. Control up to 8 directly connected computers, or expand the number of connected computers to up to 248 by daisychaining up to 15 additional B042-Series KVM switches. Switch between connected computers via the On-Screen
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Electro Standards Laboratories
Description: Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.25" Deep. Switching mechanism
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: data. Manual control via knob located on front panel. Rated for 10/100 Base-T networks (Up to CAT 5). (4) RJ45 Connections, ports A, B C and COMMON, located on rear panel. Aluminum case provides EMI/RFI shielding. Chassis size 5.25" Wide x 2.6" High x 7.3" Deep. Switching
- Number of Ports: 4 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: cables. Transparent to data format. No external power required. Manual control via knob located on front panel. Rated for 10/100/1000 networks (Up to Cat6). (3) RJ45 Connections, ports A, B, and Common, located on rear panel. Aluminum case provides EMI shielding. Switching
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Optical Components, Inc.
Description: Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and
- Maximum Output: 10 volts
- Bandwidth: 45 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Electro Optical Components, Inc.
Description: often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP51FL-1 is a two component highly flexible epoxy resin system for high performance bonding sealing and coating. Although most flexiblilized epoxy formulations are very slow curing, EP51FL-1 offers a relatively rapid cure, with a setup time in most cases of about
- Use Temperature: -60 to 300 F
- Tensile Strength (Break): 10,400 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Liquid, Other, Specialty / Other, Unfilled
-
Supplier: Electro Standards Laboratories
Description: pass data. On power up, the unit can be configured to maintain its position, to restore the position before the power down default, or to switch to default power up position. Rugged aluminum case provides EMI/RFI shielding. Custom length BNC cables available for your switch
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Reliable EMI protection: 3M™ EMI shielding tapes for various applications 3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI (read more)
Browse Industrial Tapes Datasheets for bisco industries -
antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically required to manage EMI. The product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Jeff McCutcheon, Lead Technical Specialist at 3M talks with Kevin J. Harrigan, Editor in Chief at Globalspec about how device (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
SAS-563P The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Electromagnetic compatibility (EMC) refers to the ability of a technical device not to interfere, or to be interfered, by other devices from unwanted electrical or electromagnetic effects. Controlling electromagnetic interference (EMI) and minimizing electromagnetic susceptibility (EMS (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
Customer Need Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer’s new thermal interface material (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
7035). Custom colors are available on request. Accessories include mounting plates and cable glands. ROLEC can supply commandCASE fully customized with CNC machining, printing/engraving of legends and logos, RFI/EMI shielding, and assembly. VIEW COMMANDCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
, engraving, RFI/EMI shielding, screen and digital printing, and assembly of accessories. VIEW profiCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Compounding of Engineering Thermoplastics
CNT-based composites are already being used to make high-end sporting goods and in PEEK, PEI and PC to make EMI shielding for computer and mobile phone casings .
-
Controlling Radiated Emissions by Design
…in the case of frequency coincidence (co-channel EMI), the CPU clock may seriously affect radio/TV reception in its vicinity since, at a 3 m distance (assuming the computer has a plastic case with no shielding ), the EMI field will be 4…
-
GETAC B300 Rugged Notebook PC Passes Department Of Defense Method Standards For Salt Fog Testing
Unlike a rack mount computer that is surrounded by additional shielding , a portable laptop or wearable computer relies solely on its own case to mitigate the EMI affects.
-
Optimization of multilayer electromagnetic shields: A genetic algorithm approach
Shielding of EMI and electromagnetic pulse is urgent problem in the case of crucial devices, such as medical devices, computers , mobile phones, television sets and vents, etc.
-
Computer assisted treatment of the prostate
…robot system consists of the following components connected via Ethernet to share images and target information: (1) robot controller equipped with a real-time Linux- based computer and a pair of … cylinders, enclosed in an EMI - shielded case ; (2) Linux-based navigation…
-
System Engineering Analysis, Design, and Development: Concepts, Principles, and Practices
…Events & Consequences, 217 Failure Types, 216 – 217 Human- Computer Interface (HCI), 502 Identification … Unique, Dedicated, 214 Use Cases and Scenarios, 584 Users … Containment, 596 Grounding and Shielding , 595 Integrity Issues, 595 … Reliability, 594 RF and EMI Emissions, 595 Threat Vulnerability…
-
Electromagnetic Compatibility: Analysis and Case Studies in Transportation
…sensors, 311 signals and propulsion equipment, 314–315 switch machines, 315 telephone, 313 vehicle emissions, 313–314 VMB, 310 workstation LCd monitors, 312 communications network, 4 communications transmission system, 311–312 computer emissions, 9 conducted emission … current density, 368–369 coupling EMI , 308 culprit, 2 department … CCS see carrier current systems central control system, 312 circuit theory automatic braking, 355–358 ballast, 354–355 geometric measurements, 354 common mode rejection ratio see amplifiers, CMRR communication house ( case study) aluminum alloys, 119–120 … rail system, 121 mu‐metal shielding , 120 pulse width modulated…
-
Applications of Metaheuristics in Process Engineering
The dissipative abilities of polymers make them ideal for electromagnetic shielding . .... Conducting plastics, which have good adhesion, when incorporated into computer cases , can block out EMI in the megahertz range [33,65,120,137,143].
-
Modeling electrically small apertures using the finite difference-time domain method
A major cause of Electromagnetic Interference ( EMI ) from electrical equipment comes from inadequate shielding of the electronics. .... In the case of computers , the problem originates from apertures used to ventilate heat from the electronics of a computer to keep the computer cool and from apertures used for plugging input/output cables (e.g., mouse, keyboard, printer, video cables, etc.) into…
-
Critical EMI and RFI challenges in nanotechnology and research facilities
Cathode Ray Tube (CRT) computer monitors display blooming colors and/or screen shifting when the DC magnetic fields .... Actual DC EMI immunity depends on tool/equipment component layout, circuit design (differential versus unbalanced input amplifiers, signal-to-noise ratio, etc.), outer case composition, geometry, and shielding factor (SF).
Indicates content that may require registration and/or purchase.