-
Supplier: Triad Magnetics
Description: Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted
- Inductance Range: 4,000.0000000000005 microH
- DCR: 0.04 ohms
- Rated DC Current: 5,200 milliamps
- Technology: Solenoidal (Standard) Core, Toroidal
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR 0.1H@5.0mADC ENCAPSULATED PCB MOUNT/SP-128 RoHS Compliant: Yes
-
Supplier: Abbott Technologies, Inc.
Description: MILITARY CONSTRUCTION: Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ. APPLICATION: These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.
- Inductance Range: 6 to 10,000 microH
- DCR: 1.2 ohms
- Rated DC Current: 875 to 1,375 milliamps
- Configuration: Fixed
-
-
Supplier: Vanguard Electronics
Description: Dual Inductor, Shielded Thru-Hole, Encapsulated
- Inductance Range: 10.000000000000002 to 20,000 microH
- Rated DC Current: 140 to 5,360 milliamps
- Features: Other
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Standex-Meder Electronics
Description: 2mH Switching Regulator Inductors featuring a completely encapsulated construction. Threaded mounting insert for additional mounting strength. Custom sizes and values may be engineered for your specific application.
- Inductance Range: 2 microH
- Rated DC Current: 30,000 milliamps
- Operating Temperature: -55 to 130 C
- Application: High Frequency
-
Supplier: Standex-Meder Electronics
Description: 10mH switching regulator inductors designed to meet the requirements of Mil-PRF 287, 288 and 289, featuring a completely encapsulated construction. Double winding styles available for more current capacity. Center hole for mounting. Custom sizes and values may be engineered for your
- Inductance Range: 10.000000000000002 microH
- Rated DC Current: 15,000 milliamps
- Operating Temperature: -55 to 130 C
- Application: High Frequency
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
- Inductance Range: 80.00000000000001 microH
- DCR: 4.5 ohms
- Rated DC Current: 50,000 milliamps
- Operating Temperature: -40 to 80 C
-
Supplier: Datatronics™
Description: Features Single Layer and Cost Effective Design Semi-encapsulated Construction Designed for High Frequency Power Supply Applications
- Inductance Range: 40.00000000000001 to 1,000.0000000000001 microH
- Inductance Tolerance: 12 (+/- %)
- DCR: 0.007 to 0.2 ohms
- Rated DC Current: 3,500 to 17,000 milliamps
-
Supplier: Pulse Electronics Corporation
Description: FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated
- DCR: 4.5 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CONFIGURABLE TRANSFORMER, FULL REEL; Turns Ratio:1:0.529:0.588:0.588; Inductance:100µH; Transformer Mounting:PC Board; DC Resistance Primary:0.275ohm; DC Resistance Secondary:0.25ohm; Input Voltage:60V; Leakage Inductance:1µH RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers INDUCTOR 0.1H@5.0mADC ENCAPSULATED PCB MOUNT/SP-128
-
Supplier: Newark, An Avnet Company
Description: CCFL TRANSFORMER, 20V, 2.5 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes
-
Supplier: Ellsworth Adhesives
Description: inductors. It cures at room temperature and offers good electrical properties, low viscosity, low toxicity, low shrinkage, and low exotherm. It is resistant to moisture and reversion. 1 qt Kit.
- Viscosity: 2,000 cP
- Thermal Conductivity: 0.00071 W/m-K
- Tensile Strength (Break): 2,000 psi
- Elongation: 155 %
-
Supplier: Ellsworth Adhesives
Description: inductors. It cures at room temperature and offers good electrical properties, low viscosity, low toxicity, low shrinkage, and low exotherm. It is resistant to moisture and reversion. Part B, 5 gal Pail.
- Viscosity: 800 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 155 %
- Features: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: inductors. It cures at room temperature and offers good electrical properties, low viscosity, low toxicity, low shrinkage, and low exotherm. It is resistant to moisture and reversion. 1 gal Kit.
- Viscosity: 800 to 6,000 cP
- Thermal Conductivity: 0.00071 W/m-K
- Tensile Strength (Break): 2,000 psi
- Elongation: 155 %
-
Supplier: Ellsworth Adhesives
Description: inductors. It cures at room temperature and offers good electrical properties, low viscosity, low toxicity, low shrinkage, and low exotherm. It is resistant to moisture and reversion. 1 gal Kit.
- Viscosity: 1,200 cP
- Thermal Conductivity: 0.00051 W/m-K
- Tensile Strength (Break): 400 psi
- Elongation: 150 %
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency Current Sense Transformers, 110 Arms Current Primary Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate
-
Supplier: Win Source Electronics
Description: Manufacturer: Tamura Win Source Part Number: 1106025-TTC-6019 Packaging: Bulk Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.2mH Height - Seated (Max): 0.250" (6.35mm) Mounting: Through Hole Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The "196" series is dual coil - allowing more versatility Recommended maximum operating voltage 600 VAC (winding
- Maximum Secondary Current Rating: 12 amps
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 6 A Typical switching time trr of 40 ns Pt doped life time control Low
- VF: 1.29 to 0.00129 volts
- IF: 8.4 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 8 A Typical switching time trr of 14 ns Pt doped life time control Low
- VF: 2.5 to 0.0025 volts
- IF: 11 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Ohmite Manufacturing Co.
Description: Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina) ceramic
- Resistance Range: 0.005 to 0.1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.5 to 3 watts
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 5 A Typical switching time trr of 40 ns Pt doped life time control Low
- VF: 1.25 to 0.00125 volts
- IF: 7 mA
- VR: 650 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 4 A Typical switching time trr of 40 ns Pt doped life time control Low
- VF: 1.21 to 0.00121 volts
- IF: 5.6 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Triad Magnetics
Description: Custom Magnetics Triad Magnetics' mission for our Custom Design Products is to thoroughly understand a client's magnetics needs and then ensure that the fulfillment process from design to delivery exceeds the customer's expectations. To accomplish this mission we hire experienced design engineers
- Applications: Automation, Computer Industry, Industrial, Instrumentation, Medical
- Capabilities: Chokes, Coils / Bobbins, Inductors, Transformers
- Insulation: Encapsulation
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Ohmite Manufacturing Co.
Description: using spot welding- by Computer Numerical Control (CNC) to ensure consistency of product quality. This series is encapsulated by epoxy molding compound and utilizes Advanced IC encapsulation mold/die technologies producing a consistent molded product. NEW 3-5 watt Offering Power rating 0.5-2
- Resistance Range: 0.1 to 10,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 90 ±ppm/°C
- Power Rating: 0.5 to 5 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Power Win Source Part Number: 811858-PA1260NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 77.4μH Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
- Operating Temperature: -40 to 130 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1190605-E2467NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 20µH, 100µH Height - Seated (Max): 0.241" (6.12mm) Standard Package: 40 Mounting: SMD (SMT) Weight: 0.03 oz (0.85 g)
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Network Win Source Part Number: 753017-E4001NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 112μH Weight: 0.03 oz (0.85 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C
- Operating Temperature: 0 to 70 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Arnold Magnetic Technologies
Description: custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. ENCAPSULATED COILS Coils can be coated with durable, temperature resistant varnish/ thermoplastics, chosen to
- Technology: Bobbin Core
-
Supplier: EBG RESISTORS LLC
Description: Series ULX 600 Ultra High Power Resistors (Very low component height) 600 Watt Resistor, US Patent # 5,355,281 For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs. General Characteristics Electric support: High purity ceramic metallized with
- Resistance Range: 0.5 to 1,000,000 ohms
- Power Rating: 600 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
Custom Inductors and Chokes The ideal performance of many electronic devices relies on inductors and chokes. Though a variety of standard inductors and chokes are available on the market, customization is (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
: 10–25 A Stray Inductance: <30 nH Climatic Category: 40/85/21 Manufacturing Capability Stable film winding process Epoxy resin vacuum encapsulation Electrical and endurance testing Batch (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
encapsulated transformers Inductors Inverter transformers Isolation transformers Low-profile transformers Medical transformers Printed circuit board (PCB) mount transformers Pules transformers Reactors (up to 400 Henries (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The cost optimized open-frame construction is suitable for applications with airflow, or the encapsulated design is best suited for high temperature, harsh environments with minimal airflow. All models have a baseplate (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
transformers feature a built-in sense winding, allowing for optimal ease of use, and are fully encapsulated to facilitate a high isolation of 4000 VAC between primary and secondary windings. Users can choose from four popular turn ratios: 1:50, 1:100, 1:200, and 1:500. Ready to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Digital Power Module Meets Fast Load Transient POL with Simple Cooling Design
. Providing higher current POL seated next to an advanced FPGA, processor or ASIC requires higher power density, fast load transient response and much better thermal performance. This article examines an 80A digital power module's thermally enhanced, encapsulated package with a single layer copper lead-frame