Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greenlee Textron, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 24477 USED ON ITEM PART NO 1.595 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
- Type: Ejector Punch
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 15/16 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Newark, An Avnet Company
Description: VJ 606 ENCLOSURE W/ PRE-PUNCHED 30.5 MM HOLES ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: VJ 1210 ENCLOSURE W/ PRE-PUNCHED 30.5 MM HOLES ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: VJ 806 ENCLOSURE W/ PRE-PUNCHED 30.5 MM HOLES ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: VJ 1412 ENCLOSURE W/ PRE-PUNCHED 30.5 MM HOLES ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB50 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB25 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STARTER ENCLOSURE, ON/OFF, BLACK HANDLE, SCREW TERMINALS, 5 PUNCH-OUT HOLES, IP55 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: METCASE
Description: Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the
- Length / Height: 9.84 to 15.74 inch
- Width/Diameter: 7.08 to 11.81 inch
- Depth: 4.56 inch
- Material: Aluminum
-
Supplier: Ralston Metal Products Limited
Description: the use of body stiffeners, door stiffeners and extra panel mounting studs. The base is pre-punched to provide ease of securing the enclosure to the ground for stability. Hole plugs are provided to seal the pre-punched holes in the case the holes are not used.
- Length / Height: 86.5 inch
- Width/Diameter: 187 inch
- Depth: 15.5 inch
- Height: 86.5 inch
-
Supplier: Allied Electronics, Inc.
Description: Square and Special Square Punches, with 0.500 to 5.433 in. Replacement Die Size Use to punch holes for switches and instruments in enclosures Die alignment marks for accurate alignment Burr-free holes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware
- Type: Electronic and Instrument Enclosures
- Features: Other
- Material: Steel
-
Supplier: Ralston Metal Products Limited
Description: All enclosures have continuously welded seams ground to a smooth finish. Each enclosure is equipped with two 5/8 eye bolts, complete with solid rubber seals, and reinforcing support angles welded to the top of the enclosure. Two 1/4-20 grounding studs are installed as well as
- Length / Height: 60 inch
- Width/Diameter: 48 inch
- Depth: 8 inch
- Height: 60 inch
-
Supplier: Radwell International
Description: (PRICE/PK OF 5),PLASTIC CABLE GLAND PLATES, PRE-PUNCHED PG HOLES, ABS MATERIAL, RAL 7035 COLOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: APX Enclosures, Inc.
Description: Equipment Mounting: back panel, custom INDUSTRY STANDARD UL Rated NEMA Certified Type 3R STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. Enclosure and door are made from 0.125" thick aluminum. 2. Top of
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Equipto Electronics Corporation
Description: Geomagnetic storms could damage large transformers hence resulting in a black-out for almost a year. They also have a devastating effect on the electronics that are crucial for the infrastructure of our country. Equipto's new R6 shielded enclosure line offers the highest level of protection
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Pentair, Inc.
Description: " TWO DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 52 INCH 60 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE
- Length / Height: 60 inch
- Width/Diameter: 52 inch
- Depth: 24 inch
- Height: 60 inch
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Chassis, Natural Finish, Mounting Hole 0.219 in. Dia. Offer outstanding strength and rigidity for construction of amplifiers, meters and other components. Made from one piece of sheet metal. Welded on government-approved spot welders developed for aluminum. All sides folded in at the
-
Supplier: L-com, Inc.
Description: compared to TVS or Zener diode based designs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. NOTE: This product is NOT
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This
- Device Type: Lightning Arrestor
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: devices. Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets. Tray comes with knock-out holes for wiring. Knock-out
- Length / Height: 5.511814 to 8.267721 inch
- Width/Diameter: 2.9527575 to 4.9212625 inch
- Depth: 1.3779535 to 2.1653555 inch
- Height: 5.511814 to 8.267721 inch
-
Supplier: WorldWide Electric Corporation
Description: With motor-saver technology Same NEMA 4/12 enclosure as combination unit Service Entrance Rated Auto-synchronization Heavy duty full voltage rated integral bypass 120 Volt controls power transformer Programmable electronic overload Two pre-punched holes for optional controls White
- Features: AC Motor Starter
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for installation on most 1418 Series single door enclosures (does not fit 1418 J Series). Wing knob design is easy to open once latch unlocked. Black, zinc diecast wing knob. Requires a drilled or punched hole to receive cylinder lock. Internal "0" ring provides dust
-
Supplier: Larson Manufacturing Co.
Description: The Gold Series is our premium series with additional features for extra-tight fittings, increased durability, and the ultimate thermal protection against drafty windows. They are excellent choice for three-season rooms and porch enclosures. The Gold Series storm windows offer five models and
- Application: Residential
- Window Type: Storm
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows for use in battery-powered mobile applications
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.025 amps
- Voltage type DC: DC
- Lamp Type: LED Lamps
-
Supplier: TelephoneStuff.com
Description: available (#ZAFBC) - Cable entry behind the connecting hardware, exits from the face - Plenum rated and UL listed - Mounts in standard 24" x 24" raised floor panel spaces - Tapped holes in brackets: #12-24 Includes: - 1 - Aluminum enclosure - 4 - Fire-rated foam kits for cable entries
-
Supplier: Cole-Parmer
Description: with one technician|– Only one hole necessary with standard Greenlee punch. |– Rear access required for punch connection only (Easily accomplished with one technician)|– Installs from front; no template needed; no rear access required|– Grounds instantly to metal enclosure with
- Oblong Width: 5.79 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: with one technician|– Only one hole necessary with standard Greenlee punch. |– Rear access required for punch connection only (Easily accomplished with one technician)|– Installs from front; no template needed; no rear access required|– Grounds instantly to metal enclosure with
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: with one technician|– Only one hole necessary with standard Greenlee punch. |– Rear access required for punch connection only (Easily accomplished with one technician)|– Installs from front; no template needed; no rear access required|– Grounds instantly to metal enclosure with
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: Legrand
Description: air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: Hammond Manufacturing Company Inc.
Description: Provides 19" rack mounting with full EIA spacing (punched holes). Hinges allow easy equipment access. Can be hinged from either side. Slotted quarter turn latches provide closure. Optional locking quarter turn latch available by ordering Part No. EQTRL Adding optional locking quarter turn
-
Supplier: TelephoneStuff.com
Description: wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
Find Suppliers by Category Top
Featured Products Top
-
generation of standard and customized 19” rack cases, 19” mini-racks, desktop and portable instrument enclosures. METCASE’s new high-performance Wiedemann punching machine features a built-in tapping tool that can punch holes and tap threads simultaneously. It is much faster (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
also be supplied pre-punched and fitted with inserts and pillars according to the customer’s requirements. There are M4 earth points on all panels. The enclosures also feature side handles and non-slip ABS feet. The front panels are supplied separately as accessories. TECHNOMET TX is (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
DATAMET wall?mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. These smart, modern aluminum enclosures are perfect for factory processing, security, machine control, measurement and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. With the new improved UNIMET enclosures, electronics engineers can easily fit earth cables to every panel inside the housing. M4 earth studs are now fitted on all case panels (except the base). With the base – to avoid problems with existing PCB installations – a countersunk hole (with (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE has launched its new TECHNOMET range, a big step forward in the design of standard desktop and portable instrument enclosures. The company spent four years developing these sophisticated new aluminum enclosures for medical instruments, test and measurement, industrial control (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE can supply its modern and robust UNIDESK aluminum sloping front enclosures in custom widths to suit customer requirements. Robust and attractive UNIDESK is suitable for a wide range of applications including office systems, point-of-sale terminals, medical devices, industrial (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
easily punched, drilled, filed, or sawed Cross-point flush cover screws are robust and durable polyamide The cover includes a molded-in wire lead hole (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
. A puller?type hydraulic mechanism applies consistent force through the entire punch stroke, producing smooth, burr?free holes with repeatable results. The 360?degree adjustable punching head, with a 180° pivot, allows confident operation in tight enclosures and confined panel interiors (read more)
Browse Datasheets for Automationdirect.com -
LASER CUTTING/CNC PUNCH PRESS/SHEET METAL PROCESS LASER CUTTING Laser cutting utilizes a laser to perform cutting on an object, allowing various types and shapes of holes to be cut (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
and front panels; CNC punching, folding, milling, drilling and tapping; fixings and inserts; painting and finishing, digital printing of legends and logos; bespoke enclosures. (read more)
Browse Rack Enclosures Datasheets for METCASE
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
a built in relief on the unit, it wasn't necessary to add any additional holes in the enclosure to get the hot panel air out. The compact footprint of the 2,000 Btu/hr. Cabinet Cooler measuring only 1-3/8" in diameter by 8" tall, permitted mounting with minimal space. A cold air distribution kit
More Information Top
-
Vertex Operators for the BF System and its Spin-Statistics Theorems
manifold where no magnetic vortex is present at Cα and then punch a hole Hα enclosing Cα.
-
Industrial Automation: Hands-On > Occupations and Trades
Mounting techniques include riveting, drilling, tapping, and cutting or punching holes in the metal enclosure to mount rectangular components.
-
Testing methods for joints with mechanical fasteners in load-bearing timber structures. Annex A1: punched metal plate fasteners
…be recorded and may be expressed as: a) the maximum tensile force for the particular plate tested or; b) the maximum tensile strength per unit width of plate, where the unit width encloses a repeated pattern of holes punched in the plate.
-
Industrial Automation: Hands-On > Components and Hardware
This is a ring with a tab that fits into a slot in the device and also a tab that fits into a slot cut into the punched hole in the cabinet or enclosure .
-
Approaches for improving the stability of ketorolac in powder blends
The vials were covered with aluminum foil that had several small holes punched in it and then enclosed in humidity chambers containing saturated sodium chloride to give a 75%RH envir~nment.~The chambers were placed in 40,50, and 60 "C ovens.
-
A portable lab‐on‐a‐chip instrument based on MCE with dual top–bottom capacitive coupled contactless conductivity detector in replaceable cell cartridge
The second PC sheet (top sheet) used for enclosing the mcirochannels has four punched through holes with 2 mm diameter act as reservoirs that can easily be aligned against the bottom reservoirs for access to outside.
Indicates content that may require registration and/or purchase.