Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H2W Technologies
Description: The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without
- Stroke or X-Axis Travel: 40 inch
- Y-Axis Travel: 40 inch
- Rated Speed: 120 in/sec
- Carriage Load: 150 lbs
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive, Gear Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Newport MKS
Description: The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Yamaha Corporation
Description: Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features of this model is its maximum stroke length of 3050mm, which makes it ideal for applications
- Stroke or X-Axis Travel: 120.078805 inch
- Rated Force: 66.15 lbs
- Features: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: MotiCont
Description: actuators, direct drive actuators are the best choice when responsiveness, accuracy, speed, and high resolution are essential. An optical encoder is incorporated within the body of the motor which increases the reliability. These motors are capable of producing high forces with long
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power
- Stroke or X-Axis Travel: 41.1417545 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power
- Stroke or X-Axis Travel: 118.1103 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power
- Stroke or X-Axis Travel: 23.4252095 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 43.30708661417325 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Bell-Everman Inc.
Description: Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for
- Drive Type: Belt Drive
- Motor Type: DC Servo
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 255.905511811024 in/sec
- Rated Force: 150.616 lbs
- Features: Adjustable Stroke
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Kollmorgen Corporation
Description: application requirements Speeds up to 2,500 rpm meet most medium speed and high torque application requirements Power ratings from 775 to 11,700 watts meet high power demands for most applications Integral sine encoder feedback provides resolution of over 134 million counts per revolution
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes,
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Z-axis: drylin GRR-1280 lightweight gear rack with direct drive NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1040 belt-driven actuator
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version, toothed belt tension 150N, feed 54mm/rev, aluminium profile, surface: hard-anodised, PU toothed
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: igus® inc.
Description: actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: be coupled with light instrument timing-belts. Timing-belt drives also allow convenient gear-up or geardown speed ratio changes that can be useful for obtaining non-standard PPR rates.
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: IntelLiDrives, Inc.
Description: Direct Drive (DDR) rotary tables with absolute and incremental encoders provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics
-
Supplier: IntelLiDrives, Inc.
Description: Direct Drive (DDR) rotary tables with absolute encoders provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the Direct
-
Supplier: IntelLiDrives, Inc.
Description: Planar ServoRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: IntelLiDrives, Inc.
Description: AccuRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: PI (Physik Instrumente) L.P.
Description: stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. Drive 2-phase stepper motor or closed-loop DC gear motor Backlash-compensated threaded spindle
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate.
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.025590551181102376 in/sec
- Carriage Load: 4.496 to 6.744 lbs
-
Supplier: Newport MKS
Description: roller bearings resulting in high-precision, ripple-free motion, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion and a linear encoder for high accuracy. The GTS70V does not back drive even with heavy loads, offering
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 0.393700787401575 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: Technic, Inc.
Description: provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Newport MKS
Description: a reduction gear and a belt drive in order to fold the motor. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.
- Rated Speed: 0.000393700787401575 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Primatics, Inc.
Description: The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the
- Load Capacity: 165.375 lbs
- Maximum Torque: 4.42477876106195 In-lbs
- Rotary Velocity / Speed: 360 to 1,440 deg/sec
- Positioning Accuracy: 0.0125 degrees
-
Description: internal belt capstan to the external drive. No tape-driving or position-sensing elements penetrate the cartridge. This standard applies to cartridges used for data interchange. Where it applies to cartridge testing only, it is specifically stated. CAUTION NOTICE - The user's attention
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: belts, and screws, resulting in a 10 million double-stroke design life. Absolute Encoder Feedback Absolute encoder feedback simplifies wiring and requires no homing routines, even after removing power from the equipment. Wide Range of Sizes With 3 motor sizes and 13 base
- Stroke or X-Axis Travel: 4.330711 to 52.5590835 inch
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 8.1585 to 66.591 lbs
- Motor Voltage: 100 to 400 volts
-
Supplier: Technic, Inc.
Description: improve production. Adding variable frequency drive controllers to provide smooth acceleration and deceleration especially desirable with higher travel speeds. Absolute rotary encoder or laser positioning systems for station location. Polypropylene belt lifting systems to
Find Suppliers by Category Top
Featured Products Top
-
that's where Encoder Products Company comes in. Motion feedback functions in autonomous motion applications: Lift control Drive motor Steering assembly Redundancy (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Absolute positioning on a budget
of high-end, absolute encoders and basic, low-end control. and drive technology to get the job done.
More Information Top
-
CR4 - Thread: Digtal Positoning of Saw Head
There was an encoder belt driven off the motor shaft which sent signals back to the computer to confirm the position of the heads.
-
Advances in Mechatronics and Control Engineering
A DC servo motor with encoder drives belt through reducer and belt wheel.
-
Control Systems Theory and Applications for Linear Repetitive Processes
Belt Dispenser Drive Belt Encoder Motor .
-
Radio Direction Finding and Superresolution
motor mounting casting induction motor stand stator comb support delay cable .spool hybrid transformers otor stator comb support 24 stator combs stator mounting segment platform housing sub-assy flange-sprocket and drive belt encoder mounting casting adaptor lock nut incremental digital encoder …
-
Optomechanical design of the Discovery Channel Telescope prime focus assembly
Linear Encoder Timing Drive Belts .
-
Closed Loop Kinesthetic Feedback for Postural Control Rehabilitation
A Direct Current (DC) motor equipped with an incremental optical encoder drives the belt -pulley mechanism.
-
Closed-loop control of a human Center-Of-Pressure position based on somatosensory feedback
A DC (Direct Current) motor equipped with an in- cremental optical encoder drives the belt -pulleys mechanism.
-
Lighting&Sound America Volume 7 Issue 3 March 2010
Pan and tilt both use three-phase motors with encoders and belt drives .
-
Drive System Component Considerations
Linear motors offer even higher speed and repeatability potential (depending on the encoder ) than belt drives .
-
Real-Time Control Of Spindle Runout
A 500 pulse /revolution incremental encoder , also belt driven , is used in conjunction with a once -per -revolution magnetic pick -up to trigger data collection.
Indicates content that may require registration and/or purchase.