Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Flexible encoder coupling,10mm to 10mm
- Coupling Diameter: 0.8267721 inch
- Angular Misalignment: 4 degrees
- Axial Misalignment: 0.01574804 inch
- Parallel Misalignment: 0.01181103 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: High Performance Flexible Coupling, 6mm to 10mm
- Coupling Length: 4.50000243 inch
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10 mm. Available with different bore diameters on request.
- Bore Diameter: 0.2362206 to 0.4724412 inch
- Angular Misalignment: 3.5 degrees
- Rated Torque: 5.30973451327434 to 8.84955752212389 In-lbs
- Rated Speed: 8,000 rpm
-
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Flexible coupling for encoders. Aluminum hubs and polymer double helix. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10 mm. Available with different bore diameters on request. Fixing
- Bore Diameter: 0.2362206 to 0.393701 inch
- Angular Misalignment: 6 degrees
- Rated Torque: 4.42477876106195 In-lbs
- Rated Speed: 3,000 rpm
-
Supplier: Lika Electronic
Description: For encoders. Constant response even under misalignment. Identical cw and ccw rotational characteristics. Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play. MFBS: stainless steel version. Clean wash services available.
- Bore Diameter: 0.1181103 to 0.5511814 inch
- Coupling Diameter: 0.4724412 to 1.2598432 inch
- Coupling Length: 0.92519735 to 1.6535442 inch
- Angular Misalignment: 1.5 to 2 degrees
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Bellows type flexible coupling. Stainless steel structure. Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from Ø4 to Ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero
- Bore Diameter: 0.1574804 to 0.5511814 inch
- Coupling Diameter: 0.5118113 to 1.1023628 inch
- Coupling Length: 0.64960665 to 1.4566937 inch
- Angular Misalignment: 3.5 to 5 degrees
-
Supplier: Lika Electronic
Description: Bellows type flexible coupling. Stainless steel structure. Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from Ø4 to Ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.
- Bore Diameter: 0.2362206 to 0.5511814 inch
- Coupling Diameter: 0.5118113 to 1.1023628 inch
- Coupling Length: 0.64960665 to 1.4566937 inch
- Angular Misalignment: 3.5 to 5 degrees
-
Description: The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium duty, torsionally flexible coupling/coupler is required. Helical's most popular
- Bore Diameter: 0.09 to 0.625 inch
- Coupling Diameter: 0.5 to 1.25 inch
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.01 inch
-
Supplier: Dynapar Corp.
Description: The method of coupling rotational input to an encoder is an important consideration.Excessive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due
- Bore Diameter: 0.125 to 0.25 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 0.875 inch
- Angular Misalignment: 3 degrees
-
Supplier: Tri-Tronics Company, Inc.
Description: Aluminum, helical coil style flexible coupling for shaft-to-shaft connection of the encoder. This coupling significantly reduce bearing wear caused by axial and angular misalignment of the mating shafts. Designed for 8mm Shaft. 3/4"D x 1"L Compatible with: Shaft
- Bore Diameter: 0.3149608 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1 inch
- Coupling Type: Helical / Slit
-
Supplier: Tri-Tronics Company, Inc.
Description: Aluminum, helical coil style flexible coupling for shaft-to-shaft connection of the encoder. This coupling significantly reduce bearing wear caused by axial and angular misalignment of the mating shafts. Designed for 3/8" Shaft. 1"D x 1.25"L Compatible with: Shaft
- Bore Diameter: 0.375 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
- Coupling Type: Helical / Slit
-
Supplier: Tri-Tronics Company, Inc.
Description: Aluminum, helical coil style flexible coupling for shaft-to-shaft connection of the encoder. This coupling significantly reduce bearing wear caused by axial and angular misalignment of the mating shafts. Designed for 10mm Shaft. 1"D x 1.25"L Compatible with: Shaft
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
- Coupling Type: Helical / Slit
-
Supplier: Tri-Tronics Company, Inc.
Description: Aluminum, Helical coil style flexible couplings are available for shaft-to-shaft connection of the encoder. Their one-piece design results in no moving parts, no maintenance, and no backlash. These significantly reduce bearing wear caused by parallel, angular, and skewed
- Bore Diameter: 0.3125 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1 inch
- Coupling Type: Helical / Slit
-
Supplier: Renbrandt, Inc.
Description: These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset
- Bore Diameter: 0.1093 to 0.12 inch
- Coupling Diameter: 0.75 inch
- Rated Torque: 1.875 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: TR Electronic
Description: 65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, Parallel, SSI
- Features: Other, Programmable
-
Description: Ondrives.US Double Loop Couplings are made with DuPont’s Hytrel™ material, substantially improving the performance characteristics over competitors Double Loop Couplings, also known as a "Crazy Eight Coupling" or “K Coupling”. The Hytrel™ flex member is permanently swaged
- Coupling Type: Double Loop Coupling
-
Supplier: Servometer®, an MW Industries company
Description: As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.5 inch
- Coupling Length: 1.093 inch
- Angular Misalignment: 9 degrees
-
Description: The GWE 5107 is a compact designed backlash free Servo-Insert coupling with an expanding clamp and a clamping hub. Due to the expanding clamp the GWE 5107 can used for examples in hollow shafts. Backlash-free Servo-Insert Couplings Backlash-free Servo Insert Couplings are used
- Bore Diameter: 0.1574804 to 1.3779535 inch
- Coupling Diameter: 0.76771695 to 2.53937145 inch
- Coupling Length: 1.3385834 to 3.2677183 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Description: Ondrives.US is a shaft coupling supplier that designs and manufactures some of the industry’s best-performing, most reliable shaft couplings. Our Universal-Lateral and Cross Joint offset couplings are unique, light-duty devices for general purpose applications. Offset
-
Supplier: Radwell International
Description: FLEXIBLE COUPLING FOR ENCODERS, CLEARANCE-FREE TRANSMISSION OF ROTARY MOVEMENTS EFFICIENT VIBRATION DAMPING EXCELLENT COMPENSATION OF ALIGNMENT ERRORS LOW RIGIDITY OF THE TORSION SPRING SMALL RESTORING FORCES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bervina Ltd.
Description: Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional
- Bore Diameter: 0.21653555 to 0.7480319 inch
- Coupling Diameter: 1.55511895 inch
- Coupling Length: 1.8897648 inch
- Angular Misalignment: 1.7 degrees
-
Supplier: Bervina Ltd.
Description: screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all
- Bore Diameter: 0.11023628 to 0.14960638 inch
- Coupling Diameter: 0.50000027 inch
- Coupling Length: 0.75196891 inch
- Angular Misalignment: 5 degrees
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Ideal for encoder feedback systems Zero backlash, Constant
- Bore Diameter: 0.094 to 0.125 inch
- Coupling Diameter: 0.375 to 0.5 inch
- Coupling Length: 0.563 to 0.75 inch
- Coupling Type: Helical / Slit
-
Supplier: Sensata Technologies
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder’s flexible coupling fits over the driven motor shaft to
- Resolution (lines per revolution): 100 to 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.001 oz-in-sec²
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: Electro-Sensors, Inc.
Description: single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Gurley Precision Instruments
Description: 3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250
- Resolution (counts per revolution): 900,000 (counts/revolution)
- Resolution (lines per revolution): 11,250 (lines/revolution)
- Count Rate: 600 kHz
- Positional Accuracy: 30 arcsec
-
Supplier: Automation24, Inc.
Description: The incremental encoder RVP510 from ifm electronic, with a 10 mm solid shaft and clamping flange, can be connected to the drive with an optional flexible coupling. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Encoder Type: Incremental
-
Supplier: Automation24, Inc.
Description: The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Encoder Type: Incremental
-
Supplier: Dynapar Corp.
Description: couplings. Because the SL56 occupies only 0.75 inch of the motor shaft length, a brake, pulley, gear box, or coupling can also be placed on the shaft. The sandwich version provides double CFace mounting for applications which need the encoder between the motor and another
- Resolution (counts per revolution): 64 to 2,048 (counts/revolution)
- Diameter or Width: 5.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Operating Temperature: -40 to 194 F
-
Supplier: Dynapar Corp.
Description: The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket, flower pot, or flange adapter. This not only reduces the installation
- Resolution (counts per revolution): 1 to 2,500 (counts/revolution)
- Diameter or Width: 3.55 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -40 to 158 F
-
Supplier: RS Components, Ltd.
Description: Flexible Coupling Encoder Accessory
-
Supplier: Dynapar Corp.
Description: The flexible mount and integral hub shaft reduces cost, simplifies installation and reduces the overall depth by eliminating the traditional flange adapter and flexible coupling. Models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 450 arcsec
- Diameter or Width: 2 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: direction measurements. A conversion bracket is available to easily convert this encoder into a length measuring sensor. They can be direct-coupled to a machine shaft by means of a flexible-bellows, spring, or rubber sleeve type coupling that allows for axial and radial
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: BEI IDEACOD SAS
Description: The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm •
- Encoder Type: Incremental
Find Suppliers by Category Top
Featured Products Top
-
Compatibility: Designed for integration with modern servo drives, stepper systems, and precision encoders, these couplings are available in standard sizes matching common shaft dimensions. Material options include engineered polymers for general applications and specialized (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision in Motion: Beam Couplings for CNC Lathe Applications In the demanding environment of CNC machining, beam couplings serve as critical components that bridge the gap between motor (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Flexibility: Beam Couplings for Sensitive Motion Systems (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Stator Coupling Model Analysis - White Paper (.pdf)
at the flexible part of the structure, natural frequency will increase from its original design of 714Hz to an optimized design of 1611Hz. Coupling is a device mainly used to connect two shafts together in order to transfer power or rotation. In motion control applications, a rotor coupling is used
More Information Top
-
Machine Tools for High Performance Machining
Encoder Flexible coupling Ball screw .
-
Experimental and Simulated Results Detailing the Sensitivity of Natural Gas HCCI Engines to Fuel Composition
Crankshaft dynamics, piston pin offset, and flexible encoder couplings make perfect encoder alignment virtually impossible.
-
Mars Rover Concept Development
4 -8em Grouser ,76m Motor, Brake, Encoder , Flexible Coupling .
-
Tests of incremental rotary encoders
Keywords: optical incremental encoders , flexible couplings .
-
NAVAL
POSTGRADUATE
SCHOOL
After the flexible coupling and encoder mount were exposed, the engine block mount had to be taken off.
-
Tests of a precision tiltmeter system for measuring telescope position
Second, the on-axis, flexible - coupled encoders have been replaced by frictionless, non-contact encoders .
-
Receiver control for the Submillimeter Array
The linear actuator used to tune the spring-loaded waveguide plungers in the Gunn oscillator, attenuator and multiplier consists of a rotary DC motor with an encoder and a flexible coupling to a leadscrew.
-
Sensors and Controls
Adding a separate pulley with suitable bearings and connecting the pulley shaft to the encoder with a flexible coupling can accomplish this.
-
Accelerometer based identification of mechanical systems
- A DC motor with permanent magnets, an encoder and a flexible coupling , .
-
Control and Automation, and Energy System Engineering
Effect of this runout component was avoided by using either flexible coupling between the encoder shaft and the load shaft to which the rotor is attached or hollow shaft encoders (stator-coupled). 2-.
Indicates content that may require registration and/or purchase.