-
Supplier: Accuris
Description: Engine Coolant Corrosion Inhibitor
-
Supplier: Accuris
Description: Engine Coolant Corrosion Inhibitor - Concentrate
-
Supplier: Accuris
Description: Engine Coolant - Corrosion Inhibitor
-
-
Supplier: Accuris
Description: Engine Coolant Corrosion Inhibitor (Ethylene Glycol Based)
-
Supplier: Chevron Lubricants
Description: Delo XLI is a low-toxicity, environmentally friendly inhibitor concentrate that provides extended life corrosion protection in aqueous solutions for all engines metals, including iron, steel, brass, copper and solder alloys. Unlike conventional corrosion inhibitors
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: ASTM International
Description: 1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The values stated in SI units are to be regarded as the standard. The
-
Supplier: ASTM International
Description: 1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The values stated in SI units are to be regarded as the standard. The
-
Supplier: ASTM International
Description: This specification covers the requirements for propanediol base engine coolant used in automobiles or other light-duty service cooling systems. Engine coolant concentrates or prediluted propanediol base engine coolant shall be formulated with propanediol,
-
Description: A Glossary of Corrosion-Related Terms Used in Science and Industry features definitions for over 4,000 specialized terms related to corrosion and corrosion prevention/control. Its coverage encompasses not only the fundamental terms commonly used in corrosion science, but
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Premix Antifreeze with SCA (Supplemental Coolant Additive) is a premix (50/50 pre-diluted with deionized water) version of Castrol Heavy Duty Antifreeze with SCA. Castrol Premix Antifreeze with SCA is a diesel specific coolant, formulated to provide superior
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: with Castrol Heavy Duty Extended Life Coolant/Antifreeze coolant to ensure proper inhibitor levels are maintained. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze features a patented Organic Acid Technology (OAT) formula that delivers total cooling
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: Hubbard-Hall Inc.
Description: water-displacing rust preventive, which can be applied by dipping, spraying or brushing and will displace moisture on the metal surface, leaving a continuous film of Metal Guard® directly in contact with the metal surface. Metal Guard® is also used for protection against rust and corrosion on
- Flash Point: 149 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.839 specific gravity
- Features: Aerosol / Spray, Bearings, Combustion Engines, Machine / Gears, Metal Working Fluid, Penetrant / Penetrating Oil, Petroleum Distillate, Specialty, Water Displacement
- Industry Applications: Automotive / Transportation
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax,
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Heavy Duty Antifreeze with SCA is designed to provide superior engine protection for heavy-duty cooling systems. For years, heavy-duty operators were limited to using low silicate automotive/heavy duty antifreezes that required the addition of a separate supplemental
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: Everlube Products
Description: Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, Automotive / Transportation, Electrical / Electronic
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: experience tells us are most frequently required. This means they are ready for immediate use and ensure the compressor availability. Kaeser's advanced SIGMA FLUID coolant not only ensures exceptional wear-protection and lubrication (even at low temperatures), but also simplifies condensate
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Rust Veto® 210-C effectively displaces and separates water. This barium-free Houghton product provides excellent protection from humidity. It deposits a light, oily film to protect parts for up to one year during indoor storage. Rust Veto 210-C has a high flash point which reduces the flammability
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Krytox™ Performance Lubricants
Description: Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use, with spikes to 400°C (752°F), when used in proper metallurgy with periodic
- Kinematic Viscosity (@ 40°C): 8.8 to 738 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional
- Kinematic Viscosity (@ 40°C): 68 cSt
- Pour Point: 0.4 F
- Flash Point: 442.4 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: water washout resistance Good corrosion protection Good protection against fretting corrosion For complete information regarding the specifications below, refer to the data sheet linked above.
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears, Mineral Oil
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Metal Working Fluid, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Bearings, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Wax / Stearate
-
Supplier: Royal Purple, Ltd.
Description: synthetic oils with Royal Purple’s proprietary Synslide additive technology. Max-Gear is recommended for use in truck, motor home / RV, and automotive front or rear differentials, manual transmissions, and lower gear units of marine engines that specify use of an API GL-5 or GL-4 fluid. All
- Kinematic Viscosity (@ 40°C): 144.5 cSt
- Pour Point: -40 F
- Flash Point: 370 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military
-
Supplier: CIMCOOL
Description: CIMSTAR® 40 LF is designed to be used in machines and operations where longfluid life is needed, such as in large individual machine or central system reservoirs.
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
Find Suppliers by Category Top
Featured Products Top
-
will cause the oil to degrade rapidly, and in worst cases lead to severe wear and engine failure. Coolant Glycol based engine coolants are widely used. Cooling system corrosion, head gasket seal rupture, or cooling line fittings integrity loss all can lead to coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
reliable transmission of liquid media between stationary and rotating parts of marine machinery, such as hydraulic systems, cooling circuits, and seawater handling equipment. Engineered with corrosion-resistant stainless steel and precise (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
least, look at fuel dilution in hydraulic systems because the fuel is actually used as a coolant for the engine. If there are any integrity issues, fuel may get into the hydraulic system. Our Solution The suggestions for on-site analysis for aviation applications are as (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
required to carry liquefied gases at cryogenic temperatures down to minus 269 degrees Celsius. Aircraft tubing may transfer cryogenic sensor coolants, supercooled jet fuel or liquid oxygen in a rocket engine. Austenitic stainless steels and some aluminum alloys are suitable for cryogenic service (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Accelerated Oxidation and Corrosion Testing of Engine Coolants Using a Rotary Pressure Vessel Oxidation Test
Among the most critical are: fluid temperature, aeration rate, pressure, cooling system corrosion metals ͑catalysts͒, and the engine coolant corrosion inhibitors .
-
Accelerated Oxidation and Corrosion Testing of Engine Coolants Using a Rotary Pressure Vessel Oxidation Test
Among the most critical are: fluid temperature, aeration rate, pressure, cooling system corrosion metals ͑catalysts͒, and the engine coolant corrosion inhibitors .
-
Refinement of the Vibratory Cavitation Erosion Test for the Screening of Diesel Cooling System Corrosion Inhibitors
Further areas of investigation are suggested, although it is recommended that the general test procedure be considered for adoption as an ASTM test method for diesel engine coolant corrosion inhibitors .
-
Inhibitors and Coolant Corrosivity
Multifunctionality has been attributed to sodium molybdate as an engine coolant corrosion inhibitor .
-
Corrosion and materials testing
Funher areas of investigation are suggested, although it is recommended that the general test procedure to be considered for adoption as an ASTM test method for diesel engine coolant corrosion inhibitors .
Indicates content that may require registration and/or purchase.