-
Supplier: InspectorTools
Description: and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other
-
Supplier: RF System Lab
Description: Borescopes are used for visual inspections in areas where it is difficult or impossible for the human eye to directly see. Video borescopes are a valuable tool in numerous industrial and commercial applications, especially for repair inspections and routine maintenance
- Features: Camera Mount, Integral Video Capability
- Flexibility: Flexible
- Viewing Angle: Retro (>90°)
-
Supplier: InspectorTools
Description: easy storage Optional BR200-EXT extension cable available for increasing viewing depth (maximum 2 extension cables can be connected to the borescope) Complete with 4 AA batteries, extension tools (mirror, hook, magnet), video output jack, and hard case Features Home inspection: Inspect
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 200 Borescope Industrial endoscopic video inspection camera provides excellent image quality at an affordable price PCE-VE 200 is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more.
- Tube or Sheath Diameter: 4.5 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: Evident Scientific
Description: The aerospace industry has for a considerable period of time adopted rigid borescopes as the preferred choice of instrument for the inspection of aero gas turbine engines. Olympus have partnered with many of the principal engine manufacturers to produce a range of
- Flexibility: Rigid
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 to 100 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front,
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection,
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 100 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 340N is an automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The
- Tube or Sheath Diameter: 5.5 mm
- Working Length: 10 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the
- Tube or Sheath Diameter: 23.000000000000004 mm
- Working Length: 0.32 m
- Operating Temperature: -4 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-Y Intelligent industrial borescope is a high end video borescope for aerospace, aviation, power energy and other industrial inspection. VS-Y is equipped with 5.7 inch industrial grade HD LCD touchscreen and both touch and button dual operation systems; The probe is made of
- Tube or Sheath Diameter: 0.9500000000000001 to 8 mm
- Working Length: 0.5 to 10 m
- Field of View: 90 to 140 degrees
- Minimum Focus Distance: 3 to 200 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
-
Supplier: Fiberscope.net by MEDIT
Description: The FreedomView Advanced Borescope is a great “grab and go” device ideal for a wide range of applications in aviation, power generators, military and law enforcement inspections. This user-friendly, cost-effective borescope is designed for quick, intuitive inspections on
- Tube or Sheath Diameter: 6 mm
- Working Length: 2 m
- Field of View: 80 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: Titan Tool Supply, Inc.
Description: still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship
- Tube or Sheath Diameter: 4.5 to 6 mm
- Working Length: 1.5 to 3 m
- Field of View: 60 to 80 degrees
- Operating Temperature: 40 to 122 F
-
Supplier: Instrument Technology, Inc.
Description: gear from smaller nose wheels to jumbo main landing gear, and accommodates both Visual and Fluorescent Magnetic Particle Inspections. It can also be used for applications including Fluorescent Penetrant Inspection and Fluorescent Leak Detection. The rigid borescope has a high
- Tube or Sheath Diameter: 28.6 mm
- Working Length: 1.1 to 2.3000000000000003 m
- Field of View: 100 degrees
- Minimum Focus Distance: 12.700000000000001 mm
-
Supplier: Titan Tool Supply, Inc.
Description: will hold its position even when the joystick pressure is released. No other borescope is easier to use. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or
- Tube or Sheath Diameter: 2.8000000000000003 to 6 mm
-
Supplier: Gradient Lens Corporation
Description: Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers.
- Tube or Sheath Diameter: 4 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 2 mm
-
Supplier: Machida Borescopes
Description: Originally designed specifically for the helicopter engine market, battery operated borescopes offer a portable feature to allow for easier, faster inspections in a variety of fields. Scopes can be connected to a light source or a portable LED battery operated light source. It
-
Supplier: Metaphase Technologies, Inc.
Description: during dimming and over time RoHS compliant Applications: Microscopy Industrial Borescopes Inspection Systems Machine Vision
- Active Area Diameter or Length: 0.2362206 to 0.787402 inch
- Lifetime: 65,000 hours
- Color Temperature: 5,700 K
- Illuminator Output: 100 watts
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV960 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly! This
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV720 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly! This
-
Supplier: Embraer S.A.
Description: AE3007 is designed to simplify maintenance. Engine inspection & maintenance intervals coincide with aircraft A & C checks. There are borescope ports in each compressor stage and six large access panels for direct access to the engine core. Blades and vanes can be replaced
Find Suppliers by Category Top
Featured Products Top
-
An industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
. And the inspection camera, thanks to its hinged support, can film in all directions, poke in a pipe or capture super close-ups. The robot also comprises a borescope – a long low-friction tube (10 m, even 30 m) that can be slid into the most confined spaces to film with a micro camera the (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Federal Register > Friday, September 20, 2002 > [67 FR 59215] Airworthiness Directives; Pratt and Whitney PW4000 Series Turbofan Engines
‡Table 1.-Installed- Engine Borescope Inspection Schedule .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 21 - Maintenance > [FDBKF2005051016525263093] Afi21-101 - Aer...
Performs flight line engine borescope inspections .
-
Encyclopedia of Aerospace Engineering, 9 Volume Set
Unlike a compressor blade failure, which may go undetected until engine borescope inspection or even engine disassembly, a fan blade failure is destructive and results in the immediate “loss” of the engine from a pilot’s standpoint.
-
Automation of vehicle processing at Space Station Freedom
dexterity— such as aerobrake thermal protection repair, engine borescope inspection , turbopump gearbox servicing, and radiator cleaning —werenot automated for this initial analysis.
-
Engine Damage to a NASA DC-8-72
Airplane From a High-Altitude Encounter
With a Diffuse Volcanic Ash Cloud
At Edwards, engine borescope inspections revealed clogged cooling passages and some heat distress in the high temperature section of the engines.
-
Melt Infiltrated Ceramic Matrix Composites for Shrouds and Combustor Liners of Advanced Industrial Gas Turbines
During the engine test borescope inspections were performed on July 11, 2005 (after 3,983 hours of engine operation), November 30, 2005 (6,706 hours), and July 10, 2006 (~9,500 hours).
-
ADVANCED TURBINE SYSTEM FEDERAL ASSISTANCE PROGRAM
The operators agreed to provide limited access to the engines for borescope inspections to document the condition of the vanes over time.
Indicates content that may require registration and/or purchase.