-
Supplier: Accuris
Description: Valve, Starter Control, Pneumatic, Aircraft Engine General Specification for
-
Supplier: Accuris
Description: VALVE, STARTER CONTROL, PNEUMATIC AIRCRAFT ENGINE, GENERAL SPECIFICATION FOR
-
Supplier: SAE International
Description: This specification covers the general requirements for pneumatic control valves for use with the starters on aircraft gas turbine engines. This specification shall be used in conjunction with AS943, ARP949, and AIR1639.
-
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: SAE International
Description: compressor mode by keeping the intake valves from fully closed throughout the four-strokes by installing the Variable Valve Exhaust Brake (VVEB) device on the intake valves. As a result, the induced air could be compressed through the opening gap of intake valves into the
-
Supplier: SAE International
Description: the specific case of a valve, an original intermediate volume MOC based boundary condition is used. The numerical results provided by the engine model are compared with the experimental data obtained from a single cylinder prototype hybrid engine on a test bench operating in
-
Supplier: SAE International
Description: air flow to and from the pressure tank. In order to switch between different modes of engine operation there is a need for a VVT system and the engine used in this study is equipped with pneumatic valve actuators that uses compressed air in order to drive the
-
Supplier: Caterpillar Oil & Gas
Description: and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Gas Engine Rating Pro
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude,
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Marposs Corp
Description: Check Made by an Air-to-Electronic Gauge
- Gaging Technology: Air / Pneumatic, Electronic
-
Supplier: Precision Engine Controls Corp.
Description: fuel metering valves have been created with only one moving part. Unlike other valves, the VL series contain no hydraulic, pneumatic or bulky mechanical parts requiring frequent maintenance, adjustment or replacement–and no dynamic seals or bearings to cause frictional wear.
-
Supplier: General Pipe Cleaners
Description: 200 ft. capacity hose reel with drag brake, reel lock, and swivel is mounted on a very maneuverable heavy duty frame with two pneumatic tires. A passive brake keeps the machine solidly positioned on the job. Standard safety features include a thermal relief valve to protect the pump
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG (actuated gas
- Media: Gas
-
Supplier: Pressure Washers Direct
Description: Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade engines Reliable Beckett
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
-
Supplier: Central Air Compressor Co.
Description: the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank and Safety
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 SCFM
- Horse Power: 9 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: pull type tank drain •ASME/CRN certified tank and safety valves Convenient Professional Features •12 volt electric and recoil start •Engine slowdown (pilot valve) •Oil monitor •2 year factory warranty, including valves Dependable 13 HP Honda Engine •Includes start
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: pull type tank drain •ASME/CRN certified tank and safety valves Convenient Professional Features •12 volt electric and recoil start •Engine slowdown (pilot valve) •Oil monitor •2 year factory warranty, including valves Dependable 10 HP Briggs & Stratton Intek
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16 to 14.35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Higher Power Supplies, Inc.
Description: fault or negligence or improper use. Engine • Air-cooled, four stroke Honda GX series gasoline engine with easy pull start. • High Pressure Direct Drive or Belt Drive Pump • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame:
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: Thermal relief valve · Safety relief valve · High capacity water filter · Pump oil drain Engine: Performance-proven Honda OHV engine with low-oil protection · Electric start (battery included) · Engine oil drain Frame: Two-piece belt guard with 1/4-turn release for
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: ceramic plungers · Stainless-steel and brass unloader valve · Forged brass manifold · Thermal relief valve · External bypass system allows more water into the system to protect from heat build-up Engine: Performance-proven Honda OHV engine with low-oil protection and
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Caterpillar Oil & Gas
Description: unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat C4.4 HazPaks are hazardous location power units that are the ideal solution for
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: CSA Group
Description: Is intended for selection of equipment, machinery and pipeline elements of systems providing operation of the following equipment: blast signals, pneumatic tanks, windshield wipers, towing winch brakes, coupling locks, pneumatic dampers on exhaust-heat boilers, pneumatic control
-
Description: Is intended for selection of equipment, machinery and pipeline elements of systems providing operation of the following equipment: blast signals, pneumatic tanks, windshield wipers, towing winch brakes, coupling locks, pneumatic dampers on exhaust-heat boilers, pneumatic control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra-High Purity Chemical Delivery Module (CDM) and Valve Manifold Box Integration Improving Semiconductor Yield In the competitive world of semiconductor fabrication, maximizing wafer yield depends on the seamless integration of an Ultra-High Purity (UHP) Chemical Delivery Module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Mi-T-M Corporation
Description: adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Honda GX 13 Horsepower Engine •Dependable power and durability; easy to start Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Thermal relief valve prolongs pump life •Adjustable pressure adds versatility
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Honda GX 6.5 Horsepower Engine •Dependable power and durability; easy to start Direct Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Thermal relief valve prolongs pump life •Adjustable pressure adds versatility
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Description: TESCOM™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes and Cv ratings, balanced main valve and available external sensing. Ideal for use in rocket
- Valve Size: 0.75 to 1.25 inch
- Flow (Cv): 6
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 165 F
Find Suppliers by Category Top
Featured Products Top
-
Control valves have a long history of application going as far back as the bronze age aqueducts of Roman Times. The late 18th century brought about the steam engine, and with it, several inventors, like James Watt, William Fisher, and William B. Mason made significant advancements (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
GURU® Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU’s set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
ThermOmegaTech ThermOmegaTech freeze protection valves have proven to be both reliable and versatile. When the company was founded in 1983, they were initially used to protect locomotive engines. The ability to protect equipment worth hundreds of thousands of dollars has given maintenance supervisors (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
engine in an uncontrollable runaway situation. The shut off valve allows the automatic closing of the engine’s air intake resulting in the shutdown of the engine and increasing safety in places such as offshore oil platforms, ship engine rooms and (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
More Information Top
-
ETS-1 control point general indoctrination course. Volume III
Engine Valve Pneumatic Supply.
-
Elementary and practical theory of the control by sliding regimes
Repr ' esentation by two first orders of the internal structure of a pneumatic motor Valve -V ' erin (x0: position of the piston of the v ' erin; z: position of the drawer of the valve; S: section of the chamber…
-
ETS-1 facility safety report
Engine - Valve Pneumatic Supply .
-
Characterization of lube oil derived diesel engine particulate emission rate vs. lube oil consumption
Immediately after opening the engine sample pneumatic valve , bypass flow was adjusted to at least 1.5 liter/min.
-
Influence of mixture on combustion of spark ignition engine (explanation)
At 2 吸 air valve engine in introduction of air and fuel deviation through .
-
New 4A-GE engine for Calora
Knew, 5 valve engine can flow a lot of airs , like study than 4 valve improvement engine from desk.
-
ESDU 83003 - Notes on the design of helical compression and tension springs of round wire.
Many springs are used to carry shock loads, as in engine valves or pneumatic drills.
-
A Mathematical Model of a Piston Pneumatic Engine with Self-Acting air Distribution
The differential equation that describes the dynamics of the movement of the shut-off elements of the normally open valves of pneumatic engines has the form: .
-
Charging of combustion engines
Ultimately, the air time valve motors with solid driving times provides a part of the degrees of freedom that have to offer as a whole a vollvariable valve control.
-
CONTROLO 2016
Both air supply valve and pneumatic engine modelling are achieved through experimental responses to step inputs.
Indicates content that may require registration and/or purchase.