-
Supplier: Newark, An Avnet Company
Description: N-Channel Enhancement Mode Field Effect Transistor / REEL
-
Supplier: Nexperia B.V.
Description: P-channel enhancement mode vertical D-MOS transistor in a miniature SOT223 envelope and intended for use in relay, high-speed and line transformer drivers. Features and benefits Low RDS(on) Direct interface to C-MOS, TTL,etc. High-speed switching No secondary breakdown
- Features: Other
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: N-channel enhancement mode vertical D-MOS transistor in a SOT223 package, intended for use as a surface-mounted device in line current interrupters in telephone sets and for application in relay, high speed and line transformer drivers. Features and benefits Direct interface to C-MOS,
- Features: Other
- Package Type: SOT223
-
-
Supplier: Littelfuse, Inc.
Description: Enhancement Mode
- V(BR)DSS: 1,700 volts
- IDSS: 6,200 milliamps
- TJ: 175 C
- MOSFET Operating Mode: Enhancement
-
Supplier: Utmel Electronic Limited
Description: BSH108 Series 30 V 120 mOhm 0.83 W N-Channel Enhancement Mode Transistor -SOT-23
- Polarity: N-Channel
-
Supplier: Utmel Electronic Limited
Description: BSH202 Series 30 V 0.9 Ohm 417 mW P-Channel Enhancement MOS Transistor - SOT-23
- Polarity: P-Channel
-
Supplier: Microchip Technology, Inc.
Description: TP5335 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high
- VGS(off): -2.4 volts
- rDS(on): 30 ohms
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Utmel Electronic Limited
Description: N-Channel Enhancement Mode MOSFET SOIC8
- V(BR)DSS: 30 volts
- PD: 1,420 milliwatts
- TJ: -55 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: Microchip Technology, Inc.
Description: These enhancement-mode (normally-off) transistors utilize a lateral MOS structure and well-proven silicon-gate manufacturing process. This combination produces devices with the power handling capabilities of bipolar transistors and with the high input impedance and negative
- VGS(off): -1 volts
- rDS(on): 1.5 ohms
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Newark, An Avnet Company
Description: P-CHANNEL ENHANCEMENT MODE MOSFET, SOT-23
-
Supplier: Utmel Electronic Limited
Description: MOSFET N-CHANNEL NPN ENHANCEMENT MODE
- rDS(on): 5 ohms
- PD: 250 milliwatts
- TJ: -55 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: Microchip Technology, Inc.
Description: 2N7002 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and
- Polarity: N-Channel
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance
- VGS(off): -2.4 volts
- rDS(on): 8 ohms
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Texas Instruments
Description: Single P-channel Enhancement-Mode MOSFET 8-SOIC
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Nexperia B.V.
Description: Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using vertical D-MOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Direct interface to
- Features: Other
- Package Type: SOT223
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT PNP Complementary Enhanced
- Features: Bipolar RF Transistors
-
Supplier: Advanced Linear Devices, Inc.
Description: MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
- V(BR)DSS: 10 volts
- IDSS: 3 milliamps
- rDS(on): 500 ohms
- TJ: 0 to 70 C
-
Supplier: Advanced Linear Devices, Inc.
Description: MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
- V(BR)DSS: -8 volts
- IDSS: -1.65 milliamps
- rDS(on): 1,250 ohms
- TJ: 0 to 70 C
-
Supplier: Advanced Linear Devices, Inc.
Description: MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
- V(BR)DSS: 10 volts
- IDSS: 3 milliamps
- rDS(on): 500 ohms
- TJ: 0 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor High input impedance High speed Low saturation voltage High power switching and motor control applications
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor High input impedance High speed Low saturation voltage High power switching and motor control applications
-
Supplier: Allied Electronics, Inc.
Description: N Channel Enhancement Mode Switches
-
Supplier: Allied Electronics, Inc.
Description: Enhancement Mode MOSFET, N-Channel, 40 Milliohms (Typ.) High speed switch
-
Supplier: Nexperia B.V.
Description: N-channel enhancement mode MOSFET in a CCPAK1212 package qualified to 175 °C. Part of Nexperia's Application Specific MOSFETs (ASFETs) for Hotswap and Soft Start. The PSMN1R0-100ASE delivers very low RDSon and enhanced safe operating area performance in a high-reliability copper-clip package
- V(BR)DSS: 100 volts
- IDSS: 430,000 milliamps
- VGS(off): 20 volts
- PD: 1.55 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs,
- PD: 300 milliwatts
- MOSFET Operating Mode: Enhancement
- Features: MOSFET, Other
- Polarity: N-Channel
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103950-VN2222NC Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand
- V(BR)DSS: 220 volts
- rDS(on): 1.25 ohms
- PD: 1,000 milliwatts
- MOSFET Operating Mode: Enhancement
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965930-DMG1023UV-13 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
- MOSFET Operating Mode: Enhancement
- Features: MOSFET
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 1238571-PJX8802 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
- MOSFET Operating Mode: Enhancement
- Features: MOSFET
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162321-CMKDM8005 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
- MOSFET Operating Mode: Enhancement
- Features: MOSFET
- Package Type: SOT3
-
Supplier: Richardson RFPD
Description: RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs. RF Power transistors designed for applications operating at frequencies between 1200 and 1400 MHz, 1% to 12% duty cycle. These devices are suitable for use in pulsed applications.
- Power Gain: 18 dB
- Output Power: 330 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: Other
-
Supplier: Wolfspeed
Description: Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device
- Features: MOSFET, Other
-
Supplier: Wolfspeed
Description: Wolfspeed extends its leadership in SiC technology by introducing two new 1700V SiC discrete MOSFETs in optimized packing with wide creepage and clearance distance between drain and source (~8mm) thereby providing extra electrical isolation suitable for high pollution environments. The package
- Features: MOSFET, Other
-
Supplier: ODG (Origin Data Global)
Description: MOSFET 20V P-Channel Enhancement Mode MOSFET
-
Supplier: Acme Chip Technology Co., Limited
Description: N-CHANNEL ENHANCEMENT MODE MOSFE
- Features: MOSFET, Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
packages, including bottom-side-cooled ThinPAK, DFN, TOLL, and DPAK packages, they are well-suited for a wide range of consumer applications with slim form factors. The CoolGaN Transistor Dual 650 V G5 family combines a half-bridge power stage consisting of two 650 V enhancement mode Cool (read more)
Browse Transistors Datasheets for DigiKey -
New 18 V to 200 V GaN devices offer RDS(on) down to 0.32 mΩ in compact thermally enhanced packages for robotics, AI and renewable energy (read more)
Browse Transistors Datasheets for Nexperia B.V. -
) Max 1.4 ≤1.2 Reduces signal reflection, enhances microwave transmission quality VSWR Fluctuation 0.1 ≤0.2 Avoids signal instability (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
such as poor conductive contact, short circuit and signal interruption caused by environmental pollution, and greatly enhances the environmental adaptability and working stability of the product. The standard working temperature range is from -5? to +55?, which can stably adapt to indoor factory (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple
(read more)
supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance difference in capacitance, resistance and leakage current. These differences create an imbala...
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
Nexperia has expanded its portfolio of 650 V industrial-grade GaN FETs for power conversion applications. The range includes 35 mΩ, 50 mΩ and 70 mΩ devices in TO-247-3, TO-247-4, TOLL and TOLT packages. The additions give engineers greater flexibility to optimise efficiency, thermal performance and power density across datacenter, telecom, renewable energy, BESS and ind...
(read more)
Browse Transistors Datasheets for Nexperia B.V. -
IAV and Nexperia are exploring a new high-voltage EV architecture through the ONE Inverter concept. Combining IAV’s software-defined system and battery control expertise with Nexperia’s wide-bandgap semiconductor technologies, the approach enables more efficient use of battery capacity by dynamically managing battery sections and combining power electronics functions in one s...
(read more)
Browse Transistors Datasheets for Nexperia B.V. -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics
Conduct Research Top
-
TO-3P/220/247/254/257/258/264 Aluminum Nitride Ceramic Thermal Pads For MOSFET Transistor IGBT Transistor Heat Sink
contact. The pads are made of ceramic materials such as alumina ceramic and aluminum nitride, which help in providing enhanced thermal conductivity and excellent insulation performance. Typical applications include Power Devices, Integrated Circuit (IC) chip packaging heat conduction, MOSFET Transistor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
KLA-Tencor has formally introduced a full-chip process window inspection system for post-RET (resolution enhancement technology) reticle design layout inspection. Design, manufacturing worlds collide at Bacus If there was a shred of doubt remaining about the magnitude at which IC design
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Cadence, Mentor top 52-week highs as Magma slips After three of EDA's largest companies posted quarterly earnings this week, investors reacted, rewarding Cadence Design Systems and Mentor Graphics while punishing Magma Design Automation. Tool claims first transistor-level closed loop PLL
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Synplicity releases enhanced version of debugging tool Synplicity Inc. released an enhanced version of its Identify RTL debugger software. The enhanced version includes several features designed to promote ease-of-use. SEC delays stock-option accounting rules The U.S. Securities and Exchange
-
Performance Characteristics of EPAD (R) Precision Matched Pair MOSFET Array
and zero threshold transistors, ALD EPAD technology. enables the same well controlled turn-off, subthreshold, and low. leakage characteristics as standard enhancement mode MOSFETs
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
in the 2013 time frame and beyond, Intel Corp. on Friday (Oct. 22) disclosed that it is investigating a breathtaking range of novel and exotic technologies. The chip giant is working on tri-grate transistors, carbon nanotubes, silicon nanowires, III-V materials, spintronics, phase change logic
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of trying to solicit the murder of a federal judge, but found him guilty of two lesser charges. Mohsen's legal team plans to appeal the guilty verdicts. Power amplifier claims lowest current consumption Avago Technologies has rolled out an enhancement-mode pseudomorphic high-electron-mobility