-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic lubricant designed for extended drain and severe service in heavy-duty manual transmissions which require a non-EP gear or transmission lubricant.
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 382 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 194
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection against wear, rust, corrosion and deposits. This improved gear lubricant,
- Kinematic Viscosity: 16 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Royal Purple, Ltd.
Description: Thermyl-Tuff® is recommended for heavily loaded open gears, skid rails, bushings, couplings, bearings, cables, etc., or low speed bearings operating at high temperatures. Thermyl-Tuff® is a viscous, tacky, semi-fluid lubricant that protects extremely heavily loaded sliding surfaces such as
- Kinematic Viscosity: 8,800 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, anti-wear circulating oils. Specifically designed for general lubrication. Recommended for precision machinery, reduction drives and gear drives requiring an non-EP oil, and oil mist applications requiring a non-EP oil.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: rotary air compressors, non anti-wear hydraulic and circulating systems, as well as non-EP gear oil applications. Castrol Paradene R & O oils are particularly suited to meet today's stringent industrial requirements through a combination of a high viscosity index base oil, foam, rust and
- Kinematic Viscosity: 4.46 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: rotary air compressors, non anti-wear hydraulic and circulating systems, as well as non-EP gear oil applications. Castrol Paradene R & O oils are particularly suited to meet today's stringent industrial requirements through a combination of a high viscosity index base oil, foam, rust and
- Kinematic Viscosity: 6.7 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: rotary air compressors, non anti-wear hydraulic and circulating systems, as well as non-EP gear oil applications. Castrol Paradene R & O oils are particularly suited to meet today's stringent industrial requirements through a combination of a high viscosity index base oil, foam, rust and
- Kinematic Viscosity: 32.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: rotary air compressors, non anti-wear hydraulic and circulating systems, as well as non-EP gear oil applications. Castrol Paradene R & O oils are particularly suited to meet today's stringent industrial requirements through a combination of a high viscosity index base oil, foam, rust and
- Kinematic Viscosity: 5.6 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long term lubrication Good low temperature performance Good
- Kinematic Viscosity (@ 40°C): 49 cSt
- Operating / Use Temperature: -40 to 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Industry Applications: Automotive / Transportation, Machine / Gears
-
Supplier: ASTM International
Description: abrasive wear, is also included as a failure criteria in this test method. It is primarily used to assess the resistance to scuffing of mild additive treated oils such as industrial gear oils, transmission fluids, and hydraulic fluids. High EP type oils, for example,
-
Supplier: ASTM International
Description: a form of abrasive wear, is also included as a failure criteria in this test method. It is primarily used to assess the resistance to scuffing of mild additive treated oils such as industrial gear oils, transmission fluids, and hydraulic fluids. High EP type oils, for
-
Supplier: ASTM International
Description: 1.1 This test method describes the procedure for determining the foaming characteristics of lubricating oils (specifically transmission fluid and motor oil) at 150°C. 1.2 Foaming characteristics of lubricating oils at temperatures up to 93.5°C are determined by Test Method D892 or IP
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: automatic transmissions Also used with manual transmissions and transaxles like T-5, T-45, T-56 and late-model BMW Excellent cold weather operation Red Line offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 20.52 cSt
- Viscosity Index: 212
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower
- Kinematic Viscosity: 10 to 53.9 cSt
- Viscosity Index: 172
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
Find Suppliers by Category Top
More Information Top
-
Chemistry and Technology of Lubricants
Therefore this type of additive has their principal application as extreme pressure, EP , additives in transmission fluids .
-
Friction and Wear
W. Tuszynski, M. Szczerek, Qualitative discrimination between API GL performance levels of manual transmission fluids by comparing their EP properties determined in a new four-ball scuffing test. Tribol.
-
ASTM MNL62 - Automotive Lubricants and Testing
CEC L-45-A-99 (Method C) (KRL shear stability) [39] is a bench test designed to evaluate the shear stability of automotive gear and transmission fluids using a Four-Ball EP test machine equipped with a tapered bearing.
-
Lubricant Properties and Characterization
CEC L-45-A-99 (Method C) (KRL shear stability) [39] is a bench test designed to evaluate the shear stability of automotive gear and transmission fluids using a Four-Ball EP test machine equipped with a tapered bearing.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Poor thermal stability of these materials is advantageous in their use as additives in applications such as gear oils, transmission fluids , and hydraulic fluids that require EP /AW performance.
-
Chapter 3: Synthetic and Biological (Natural) Base Stocks
Poor thermal stability of these materials is advantageous in their use as additives in applications such as gear oils, trans- mission fluids , and hydraulic fluids that require EP /AW per- formance.
-
Handbook of Lubricants
Uses: Lubricant for 2-cycle engine lubricants, metalworking, transmission lubricants; intermediate for EP additives, hydraulic fluids , textile lubricants Manuf./Distrib.: BOC Sci. http://www.bocsci.com/; Hangzhou Sage Chem. http://www.sagechem.com; Leancare http://www.leancare.co.uk; Nanjing Chemlin http …
-
Handbook of Textile Processing Chemicals
Uses: Lubricant for engine lubricants, metalworking, transmission lubricants, intermediate for EP additives, hydraulic fluids , textile lubricants; due to emolliency and mildness, also suitable for personal care prods.
-
Encyclopedia of Tribology
For example, in addition to preventing sludge, deposits, and varnishes, dispersants also can be used to tune the coefficients of friction, extreme pressure ( EP ), and anti-wear performance in transmission fluids .
-
Tribological evaluation and tribochemistry of some dialkyldithiomalonamides and their Mo‐S complexes as EP additives
However, EP additives tend to be used only in auto- matic transmission fluids and rear axle lubricants.
Indicates content that may require registration and/or purchase.