-
Supplier: Appleton Electric
Description: CHROMATE EPOXY POWDER COATED GRAYLOY IRON COVER TYPE TEE BACK HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 20 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF
- Features: Other
-
Supplier: O-Z/Gedney
Description: ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 4.56 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION E CONFIGURATION 1 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
- Material: Stainless Steel
-
Supplier: Radwell International
Description: 2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Appleton Electric
Description: BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND
- Pipe Size: 0.75 inch
- Maximum Load: 250 lbs
-
Supplier: O-Z/Gedney
Description: EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
- Opening Diameter: 5 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Radwell International
Description: CONDUIT BODY WITH COVER, NEER™ TC100DCG TYPE TC, GASKET, 1 IN HUB, 12.2 CU-IN, ALUMINUM, EPOXY POWDER COATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 1/2 INCH FORM 7 (T) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING, NEOPRENE GASKET. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Appleton Electric
Description: ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CODE.MASTER[TM] BRAND APPLICATION WET LOCATION USED ON THREADED METAL CONDUIT
- Light Fixture Wattage: 30.000000000000004 watts
-
Supplier: Appleton Electric
Description: THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
- Material: Aluminum
- Features: Threaded
-
Supplier: Pentair, Inc.
Description: " CLEVIS TYPE STEEL MATERIAL EPOXY COATED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 2000 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE 1, FM, UL (CANADA AND US) APPLICABLE STANDARD 2000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON
- Pipe Size: 8 inch
- Maximum Load: 2,000 lbs
- Hanger Type: Clevis Hanger
-
Supplier: O-Z/Gedney
Description: FULL VOLTAGE REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 100 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS
- Motor Voltage: 480 volts
- Three Phase Power: 100 HP
- NEMA Size: 4, 7, 9
- Features: AC Motor Starter
-
Supplier: Assured Automation
Description: Alloy Base Finish: Powder Coated Epoxy Specifications Temperature Range: -40°F (w/ heater and thermostat) to +150°F Enclosure: Nema-4, 4x Conduit Connection: 1/2"-14 NPT Duty Cycle: AC Units: 25% DC Units:100% Lubrication: Permanently lubricated gear train and bearings
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: TelephoneStuff.com
Description: Epoxy/Glass Rod - Armor: 0.006" Corrugated Coated Steel Tape - Outer Jacket: Black UV and moisture-resistant polyethylene (PE) - Loose tube gel-filled construction for superior fiber protection - Rodent-resistant construction - Dry Water Block cable core for ease of handling -
-
Supplier: LightGuard Systems, Inc.
Description: LightGuard Snowplow Blade Resistant Base Plate Manufactured from case hardened steel featuring a Debris Free™ "Self-Clearing" fluted face plate. Coated with marine grade primer. Compliant with FHWA Standards: MUTCD Chapter 4, Section L The snowplow blade resistant mounting base plate is
-
Supplier: DeZURIK, Inc.
Description: actuators or to positioners. The enclosure is epoxy coated, anodized aluminum. The explosion proof, corrosion resistant and water-tight enclosure is available in Nema 1, 3, 4, 4X, 5, 6, 7, 9, 12 & 13 ratings. A screw-on cover allows easy access to adjust switch settings. Settings of
-
Supplier: TelephoneStuff.com
Description: Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2", 3/4", 2-1/2" and 3" conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Cabinet body includes one pair of adjustable 19"
- Material: Aluminum, Steel
- Use: Commercial
-
Supplier: Legrand
Description: air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: DynaQuip Controls
Description: Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
product results for a specific application. 90/92 Series Specifications and Options: Wafer Style (900) or Lug Style (922) Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
Reportings on conventions and fairs
The epoxide - laminated tubes is set up the 61-, water and-gas pipelines with coarse diameters fur (until 1,50 m).
-
Material monographs bisphenol A (BPA) - reference and Human-Biomonitoring-(HBM)-Werte for BPA in the urine
There is an exception by warm water from with epoxy resin coated tubes which can show < 30 µg/l concentrations.
-
Testing Of Elastomer Components For The Snorre Tlp Tether System
sufficiently high coefficient of friction was achieved by abrading the glass flake epoxy coating of the conduit wall.
Indicates content that may require registration and/or purchase.