Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR IMPLANTABLE EPOXY ELECTRONIC ENCAPSULANTS
-
Supplier: Accuris
Description: Standard Specification for Implantable Epoxy Electronic Encapsulants
-
Supplier: ASTM International
Description: This specification covers thermoset plastics based on diglycidyl ethers of bisphenol A and amino functional curing agents or amine catalysts for implantable epoxy electronic encapsulants. Encapsulants shall be classified depending on contact with tissues or physiological
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR IMPLANTABLE EPOXY ELECTRONIC ENCAPSULANTS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE STYCAST ES 4322FC liquid epoxy encapsulant is for protection of semiconductor devices. It is a high flow material which requires a cavity flow control barrier to prevent excessive flow. It is used for the encapsulation of bare chips mounted to plastic substrates and potting of
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Epoxies Etc...
Description: 20-3200 is an all purpose, very low viscosity potting, casting, and encapsulating resin system. Its low viscosity is ideal for applications requiring maximum flow around and under components.
- Use Temperature: -67 to 338 F
- Thermal Conductivity: 0.49037486 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
- Tensile Strength (Break): 10,500 psi
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1385 Epoxy Encapsulant Black is a two component electronic grade epoxy encapsulant. It is used for small or medium castings and formulated for applications requiring resistance to E-85 type fuels. It also benefits from good resistance to water, acids and
- Elongation: 2 %
- Tensile Strength (Break): 7,500 psi
- Viscosity: 5,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1350 Black is a two component, low viscosity, high performing epoxy encapsulant designed for electronic potting and encapsulating. Features a very high Tg, low CTE, and superior electrical insulation properties in extreme conditions. Highly filled providing low
- Thermal Conductivity: 0.73 W/m-K
- Elongation: 10 to 15 %
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 425.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1350 Black is a two component, low viscosity, high performing epoxy encapsulant designed for electronic potting and encapsulating. Features a very high Tg, low CTE, and superior electrical insulation properties in extreme conditions. Highly filled providing low
- Thermal Conductivity: 0.73 W/m-K
- Elongation: 10 to 15 %
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 425.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2741 Black, formerly Emerson and Cuming, is a two component, room temperature or heat curing, filled epoxy encapsulant that is used for cementing, sealing, and embedding electronic components, plastics, metal, and ceramics. It offers flexibility and crack
- Viscosity: 20,000 to 40,000 cP
- Thermal Conductivity: 0.33 W/m-K
- Dielectric Strength: 406.40000000000083 kV/in
- Features: Ceramic / Glass, Encapsulating / Potting Compound, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21AC is a two part epoxy with a non-halogenated filler that is formulated for applications where arc resistance and flame retardancy are required.
- Viscosity: 30,000 to 50,000 cP
- Use Temperature: -76 to 194 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 2,600 to 2,800 psi
-
Supplier: Newark, An Avnet Company
Description: LOCTITE STYCAST 2850KT CAT 24LV EPOXY ENCAPSULANT THERMAL EPOXY, 2 PART (ORDER CATALYST SEPARATELY) 3 LB CONTAINER
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UF 3513HF, Halogen-free, Fast cure, Mechanical and Moisture resistant, Epoxy Underfill, Encapsulant LOCTITE® ECCOBOND UF 3513HF epoxy underfill encapsulant is designed for CSP and BGA applications. It cures quickly at moderate temperatures to minimize
- Coeff. of Thermal Expansion (CTE): 33.55555555555556 µin/in-F
- Viscosity: 3,300 cP
- Chemical System: Epoxy (EP)
-
Description: DeepMaterial COB encapsulating adhesives are formulated with heat-curing epoxy
- Viscosity: 32,500 to 50,000 cP
- Features: Electronics, Encapsulating / Potting, Specialty / Other
- Chemical System: Epoxy (EP)
- Industry: Semiconductors / IC Packaging
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLEBOND 933-1 moisture resistant chip encapsulant ) LOCTITE ECCOBOND 933 one component epoxy encapsulant is designed for encapsulating microelectronic chips. The low coefficient of thermal expansion minimized stress effects on components and wiring during
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Epoxies Etc...
Description: 20-3050 is a heat cure, 100% solids, high performance epoxy system. 20-3050 is a filled system resulting in excellent dimensional stability and extremely low shrinkage. This product has excellent electrical insulation properties.
- Viscosity: 2,893 to 18,553 cP
- Type: Electrical Insulation / Dielectric
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound, Liquid
-
Description: The reusable epoxy primer is designed for CSP and BGA applications. It can be cured quickly at moderate temperatures to reduce the pressure on other parts. After curing, the material has excellent mechanical properties and can protect solder joints during thermal cycling.
- Features: Electronics, Specialty / Other
- Chemical System: Epoxy (EP)
-
Supplier: Protavic America, Inc.
Description: PNU 46220™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 1,500 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
- Features: Ceramic / Glass, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulanting / Potting, Filled / Reinforced, Flexible / Dampening, Liquid, Metal, Paper / Paperboard, Plastic, UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: 10-3012 is a high strength, fast setting epoxy adhesive. This epoxy adhesive and potting compound is specially formulated for high clarity, good impact strength and water resistance.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 250 F
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 599.9999999999991 kV/in
-
Supplier: Master Bond, Inc.
Description: Formulated for medical electronic applications, Master Bond EP62-1LPSPMed is a biocompatible two part epoxy that has a an ultra low viscosity. This makes it makes it ideal for use in underfill, impregnation and porosity sealing applications, while it also performs well in bonding,
- Applied Thickness / Gap Fill: 0.002 to 0.006 inch
- Viscosity: 150 to 300 cP
- Use Temperature: -452.47 to 400 F
- Coeff. of Thermal Expansion (CTE): 22,222,222.22222222 to 25,000,000 µin/in-F
-
Supplier: Techsil Limited
Description: MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and applications where extreme physical strength is required. It
- Industry: Electronics
- Chemical System: Epoxy (EP)
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch-Weld™ Epoxy Potting Compound-Adhesives Black opaque highly filled epoxy used for potting and encapsulating electronic circuits. Use to environmentally protect or conceal circuits. This product is excellent when used with GC Chassis Boxes. Working Time (Pott Life): 1
-
Supplier: Techsil Limited
Description: MG Chemicals 832C is a translucent electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and mechanical impacts. It insulates against heat and conductivity as well as being
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 20-3300 is a two part epoxy system formulated to meet the most critical electronic encapsulating requirements. This system has low shrinkage, high tensile and compressive strength.
- Viscosity: 12,000 cP
- Use Temperature: -94 to 500 F
- Thermal Conductivity: 0.5769116 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Weld™ epoxy potting compound⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting, sealing, and encapsulation of many electronic components and is available in clear or black. Scotch-Weld epoxy potting compound⁄adhesive
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system . Excellent for use in high heat (steam) and chemical environments. 2 hour gel time.Bonds well to metal, plastics and wood. High thermal shock resistance. Available in colors and higher or lower viscosities. Passes NASA outgassingrequirements.
- Viscosity: 30,500 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 3,800 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: DigiKey
Description: Thermal Epoxy, 2 Part (Order Catalyst Separately) 3 lb Container
- Use Temperature: -67 to 311 F
- Thermal Conductivity: 2.78 W/m-K
- Chemical System: Epoxy (EP)
-
Supplier: Techsil Limited
Description: MG Chemicals 834ATH Flame Retardant Epoxy is a economical, electronic-grade, self-extinguishing, flame retardant epoxy that provides excellent physical, chemical and electrical protection with a degree of thermal conductivity. Designed for encapsulating and potting, this
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound, Flame Retardant / UL 94V-0 Rated
- Chemical System: Epoxy (EP)
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 5,000 to 7,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 42.22222222222222 µin/in-F
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: ELANTAS North America LLC
Description: ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Elongation: 2 %
- Dielectric Strength: 560 kV/in
-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Dielectric Strength: 5,199.999999999988 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
- Viscosity: 400 to 800 cP
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 6,000 to 12,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 to 72.22222222222221 µin/in-F
-
Supplier: Techsil Limited
Description: ThreeBond TB2210 is a black epoxy resin which cures to a tough 92 Shore D Hardness. The fast curing nature of this epoxy resin allows for considerable energy savings and facilitates the automation of assembly works thus enabling an integration of On-Line manufacturing process without
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL EE1117-HD3561 epoxy system ) LOCTITE STYCAST HD 3561 epoxy system is designed for use as a sealant or for potting electronic devices. It is specially formulated for LED display backfill applications.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP4EN-80 is a NASA low outgassing approved epoxy, which can cure at temperatures as low as 80°C. The epoxy system requires no mixing prior to use, has a very low viscosity of 600-1,800 cps and contains no solvents. It has a thermally conductive, electrically insulative filler material with ultra small particle sizes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
packed electronic assemblies. The epoxy maintains a Shore D hardness of 75-85, offers excellent damp heat resistance and has a good physical strength profile. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Master Bond EP21AC is a two part epoxy with a non-halogenated filler that is formulated for applications where arc resistance and flame retardancy are required.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
ALPHA HiTech CU21-3240 is a one-component capillary underfill designed for the protection of assembled chip packages onto printed circuit boards. It is a high Tg & low CTE underfill with excellent reliability. It also has a good thermal cycling performance because of its low Coefficient of Thermal Expansion.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for MacDermid Alpha Electronics Solutions -
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable and feature important and (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Potting Materials for Electronic Applications ELANTAS offers a broad range of potting and encapsulation materials for electronic protection (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Well suited for large potting and encapsulation applications, Master Bond EP29LPAO is a cost effective, two part system with a low viscosity, excellent flow properties and heat dissipation properties. Featuring convenient processing, this epoxy has a forgiving 100 to 50 mix ratio by weight and a (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
Common Applications for Electronic Epoxy Encapsulant Potting Compounds
Electronic epoxy encapsulant potting compounds are materials used to protect electronic components from environmental factors such as moisture, dust, and temperature changes. These compounds are essential in the electronics industry as they help to improve the durability and reliability
-
Electronic Epoxy Encapsulant Potting Compounds in Harsh Environments
Electronic epoxy encapsulant potting compounds are essential for protecting electronic components from harsh environments. These compounds provide a protective barrier that shields electronics from moisture, dust, and other contaminants that can cause damage or failure. In this article, we
-
The Benefits And Applications Of Underfill Epoxy Encapsulants In Electronics
Underfill epoxy has become an essential component in ensuring the reliability and durability of electronic devices. This adhesive material is used to fill the gap between a microchip and its substrate, preventing mechanical stress and damage, and protecting against moisture and environmental
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
More Information Top
-
http://www.polysciences.com/SiteData/docs/201415PROD/fdc6998e52f8c3b4/2014-15%20PRODUCT%20CATALOG.pdf
380 Epoxy Encapsulants , Adhesives and Potting Compounds for Micro electronics , Military and Medical Applications . . .
-
http://www.polysciences.com/SiteData/docs/2012_E-Che/4d5aec85b046969b/2012_E-Chem_unpriced.pdf
High Performance Encapsulants and Adhesives • Epoxy Encapsulants , Adhesives and Potting Compounds for Micro electronics , Military and Medical Applications. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Thermosetting and thermoplastic bisphenol A epoxy/phenoxy resin as encapsulant material
Polymer materials have found extensive applications as encapsulants in micro electronics packaging industry, especially the epoxy resin systems for die attach adhesive, glob top, and underfill etc.
-
Development of reworkable underfill from hybrid composite of free radical polymerization system and epoxy resin
The most common chemistry for encapsulants in micro- electronics packaging has been based on thermosetting epoxy curing systems.
-
Adhesion/reliability/reworkability study on underfill material from free radical polymerization system and its hybrid composite with epoxy resin
The most common chemistry for encapsulants in micro electronics packaging has been based on thermosetting epoxy systems.
-
Application of Py-GC/MS in electronic packaging industry for monitoring curing processes of EMCs
This is the reason why most of the encapsulants and underfills used in the electronics packaging industry are epoxy -based.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Monomer for polymer systems incl. polyolefins, epoxies , polyesters, PVC, adhesives, coatings, electronics , encapsulants , inks, PU foams, rubber, plastics .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Monomer for polymer systems incl. polyolefins, epoxies , polyes- ters, PVC, adhesives, coatings, electronics , encapsulants , inks, PU foams, rubber, plastics .
-
Polymer cure modeling for microelectronics applications
Thermally cured epoxies and other polymers are extensively used in electronics packaging, as encapsulants , underfills, and adhesives, etc.
-
Thermo-mechanical properties of epoxy formulations with low glass transition temperatures
In micro electronics industry, epoxy is widely used as molding compounds, underfill encapsulants , and coatings for the protection of integrated circuits from adverse environmental and operational effects of oxygen, moisture, temperature, electrical,current leakage, salt spray, radiation, solvents, chemical, microorganism, mechanical shock …
Indicates content that may require registration and/or purchase.