-
Supplier: Interstate Plastics, Inc.
Description: G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130°c) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room
- Overall Thickness: 0.06 to 1 inch
- Chemical System: Epoxy
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Length: 12 inch
- Width / O.D.: 12 inch
- Thickness / Wall Thickness: 0.125 to 2 inch
- Max Use Temperature: 1,000 C
-
Supplier: Accuris
Description: PLASTIC SHEET, LAMINATED, THERMOSETTING, GLASS FIBER BASE, EPOXY-RESIN
-
-
Supplier: Accuris
Description: Plastic Sheet, Copper Faced Glass Fabric Reinforced Epoxy Resin
-
Supplier: Accuris
Description: PLASTIC SHEET, LAMINATED, THERMOSETTING, GLASS, FIBER BASE, EPOXY-RESIN
-
Supplier: Accuris
Description: Plastic Sheet, Copper Faced Glass Fabric Reinforced Epoxy Resin, Flammability Controlled
-
Supplier: SAE International
Description: This specification covers epoxy-resin-impregnated glass fabric laminates in the form of sheet clad on one or both sides with electrolytically-deposited copper foil.
-
Supplier: SAE International
Description: This specification covers epoxy-resin-impregnated glass fabric laminates in the form of sheet clad on one or both sides with electrolytically-deposited copper foil.
-
Supplier: SAE International
Description: This specification covers epoxy-resin-impregnated glass laminates in the form of sheets clad on one or both sides with electrolytic copper foil.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Norplex-Micarta
Description: NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C
- Use Temperature: 356 F
- Water Absorption: 0.2 %
- Tensile Strength (Break): 3,500 to 47,300 psi
- Dielectric Strength: 679.9999999999992 to 759.9999999999994 kV/in
-
Supplier: Norplex-Micarta
Description: NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21.
- Temperature Resistance: 130 to 140 C
- Materials: Cloth / Fabric (Woven), Glass / Fiberglass
-
Description: This part of the standard contains the requirements for glass fabrics with varnishes based on the following resins: epoxy - glass-fabric base, EP/G; polyurethane - glass-fabric base, PUR/G; silicone - glass-fabric base, SI/G; polyester - glass-fabric base,
-
Supplier: CSA Group
Description: This part of the standard contains the requirements for glass fabrics with varnishes based on the following resins: epoxy - glass-fabric base, EP/G; polyurethane - glass-fabric base, PUR/G; silicone - glass-fabric base, SI/G; polyester - glass-fabric base,
-
Supplier: CSA Group
Description: Gives requirements for materials made by combining mica paper with glass fabric and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible state for final cure after application in the form of sheets or rolls.
-
Description: Gives requirements for materials made by combining mica paper with glass fabric and bonding them together with an epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum pressure impregnation (VPI) with compatible impregnants.
-
Supplier: CSA Group
Description: IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Norplex-Micarta
Description: NP130B pre-preg is a combination of a woven glass fabric combined with a flame retardant epoxy resin system. It can be molded into a composite with all of the excellent physical and electrical properties of NEMA Grade FR-4, in the sheet form. NP130B is an electrical and
- Chemical System: Epoxy
- Filler: Fiber Glass
- Type: Molding Resin, Thermoset
-
Description: elasticity in flexure and of comparative tracking index of EPGC (Epoxy Glass Cloth) types have been changed; - the typical values of new material types introduced in IEC 60893-3-2:2003/AMD1:2011 have been included. Keywords: industrial rigid laminated sheets
-
Supplier: Newark, An Avnet Company
Description: BARE PCB NO HOLES - PLAIN NO CLADING; Board Type:Sheet Material, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:304.8mm; External Width:304.8mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy Glass RoHS Compliant: Yes
-
Supplier: CSA Group
Description: reinforcements may be used either singly or in combination; cellulosic paper, cotton cloth, glass cloth, glass roving, glass mat, polyester cloth and wood veneers. Materials which conform to this specification meet established levels of performance. However, the selection of a
-
Supplier: AENOR
Description: Specification for insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 6: Glass-backed mica paper with a B-stage epoxy resin binder
-
Supplier: AENOR
Description: SPECIFICATION FOR INSULATING MATERIALS BASED ON MICA. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 6: GLASS-BACKED MICA PAPER WITH A B-STAGE EPOXY RESIN BINDER.
-
Supplier: AENOR
Description: SPECIFICATION FOR INSULATING MATERIALS BASED ON MICA. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 5: GLASS-BACKED MICA PAPER WITH AND EPOXY RESIN BINDER FOR POST-IMPREGNATION (VPI).
-
Supplier: Trelleborg Offshore
Description: foam, made from high grade epoxy resin and hollow glass microspheres designed specifically for fabricating thermoforming plugs and other associated tooling. Available in block, sheet and rod form, Syntac® 350 is easily machined using standard shop tools and offers a lightweight,
- Overall Thickness: 1 to 6 inch
- Overall Width / O.D.: 2 to 19 inch
- Overall Length: 30 inch
- Use Temperature: 350 F
-
Supplier: Newark, An Avnet Company
Description: PCB, Prototyping board; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:152.4mm; External Width:101.6mm; Board Thickness:1.5mm; PCB Type:Circuit board
-
Supplier: Newark, An Avnet Company
Description: BREADBOARD, BACK PLATE AND TERMINAL, 840 TIE POINT; Board Type:Sheet Material, Double Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.57mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PCB, BARE 1x CLAD, NO HOLES, PRESENSITIZED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: NA
-
Supplier: AENOR
Description: Specification for insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 6: Glass-backed mica paper with a B-stage epoxy resin binder (IEC 60371-3-6:1992/A1:2006). (Endorsed by AENOR in March of 2007.)
-
Supplier: Henkel Corporation - Industrial
Description: to sunlight. LOCTITE STYCAST 1264J Parts AB is designed for laminating sheets of glass for implosion resistant safety shields for cathode ray tubes and vacuum viewing ports. Please refer to the TDS for alternate cure schedules. Low viscosity High impact strength Improved toughness
- Use Temperature: 248 F
- Coeff. of Thermal Expansion (CTE): 39.44444444444444 µin/in-F
- Viscosity: 8,500 cP
- Chemical System: Epoxy (EP)
-
Supplier: ThreeBond International, Inc.
Description: shear strength and cure depty. Just some of the applications our UV cured resins are used for include: • Electrical and electronic parts • Lead wires, lens, glass and optical pick-up parts • Motor magnet cases • Camera LCD windows • And more Our UV cured resins are especially useful as
- Viscosity: 270,000 cP
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Rubber / Elastomer
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: U.S. Plastic Corporation
Description: filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F. Moisture
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
Find Suppliers by Category Top
Featured Products Top
-
PRODUCT DATA SHEET The Envirco DCM offers: High efficiency leak free particulate control (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
-4101/4103 slash sheets and IPC-TM-650 methods. Dissipation Factor (Df): Also known as the loss tangent, Df measures a material’s ability to minimize energy loss. Lower Df reduces insertion loss, making it essential for high-speed channels. Confirm Df using the same IPC-TM-650 test method (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
sheets and IPC-TM-650 methods. Dissipation Factor (Df): Also known as the loss tangent, Df measures a material’s ability to minimize energy loss. Lower Df reduces insertion loss, making it essential for high-speed channels. Confirm Df using the same IPC-TM-650 test method the laminate (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
-Blocks come with options of 1.5” or 2” thick lead shielding in the front and 1” thick lead at the base. Customers can choose between an 8” x 4” x 4” or 8” x 8” x 4” lead glass window. A (read more)
Browse Bricks Datasheets for MarShield
More Information Top
-
epoxy sheet - offers from epoxy sheet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : insulation sheet, insulation material, epoxy glass sheet , laminate sheet ] .
-
sheet glass - offers from sheet glass manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : insulation sheet, laminate sheet, epoxy glass sheet , insulation material ] .
-
Insulation Materials & Elements Manufacturers, Insulation Materials & Elements Product Catalogs Directory
High Quality G10 FR4 Epoxy Glass Sheet Insulation Resin Plate .
-
An experimental study on partial discharge characteristics in laminated CFRP plate
The sample was a CFRP sheet of 3K 2PLY form and glass epoxy with an artificial hole of diameter = 2 mm, each sample to which it was stuck between two glass epoxy sheets was used for the comparison.
-
Transparent ATO/epoxy nanocomposite coating with excellent thermal insulation property
In addition, the large temperature difference between the chambers coated respectively with the ATO/ epoxy glass sheet and the common glass sheet indicates that the prepared ATO/epoxy nanocomposite coating has excellent thermal insulation property.
-
Insulation Materials & Elements Manufacturers, Insulation Materials & Elements Product Catalogs Directory
High Quality G10 FR4 Epoxy Glass Sheet Insulation Resin Plate .
-
Development of 3-dimensional module package, “System Block Module”
Blind via-holes are formed on single-sided copper-clad glass epoxy sheet by a pulse oscillation type CO2 laser.
-
Sell G11 G10 FR5 FR4
• Related Keywords : epoxy glass sheet , G11, FR4, G10, FR5 .
-
Construction and evaluation of an imaging focussed-mesh electron multiplier for space instrumentation
The wedge and strip pattern used for these tests is based on the design of the EUVE detectors (70 mm diameter, 50 periods)" and was etched onto a copper coated glass epoxy sheet .
-
A novel, disposable, screen-printed amperometric biosensor for ketone 3-β-hydroxybutyrate fabricated using a 3-β-hydroxybutyrate dehydrogenase–mesoporous silic...
Glass epoxy sheets (thickness, 0.3 mm) were supplied by Sumitomo Ba- kelite Co., Ltd. (Tokyo, Japan).
Indicates content that may require registration and/or purchase.