-
Supplier: Georgia-Pacific Chemicals LLC
Description: These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: Accuris
Description: EPOXY THERMOSETTING LAMINATING RESIN AND HARDENER - PLASTIC TOOL MANUFACTURE
-
-
Supplier: Accuris
Description: EPOXY THERMOSETTING RESIN AND HARDENER - PLASTIC TOOL SURFACE COATING
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals manufactures novolac resins for use as curing agents for epoxy resins in various applications. These products are useful as co-reactants or hardeners for epoxy resins to produce thermoset systems. The novolac resins used are non-heat
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Hardness / Strengthening Agent
-
Supplier: Accuris
Description: Plastics - Hardeners and accelerators for epoxy resins - Part 1: Designation
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Epoxy Resin Adhesive A661 Dark Amber is a two component epoxy that is used to bond with most wood, plastics, ceramics, and metals. It cures at room temperature and has good shear strength. Part B, 1 pt Can. Armstrong™ is a trademark of Henkel and its
- Viscosity: 1,080,000 cP
- Tensile Strength (Break): 2,800 psi
- Elongation: 2 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Epoxy Resin Adhesive A-271 Dark Amber is a two component, medium viscosity epoxy that is used to bond glass and most wood, plastics, ceramics, and metals. It offers excellent wetting abilities, low shrinkage, low exotherm, chemical and moisture resistance.
- Viscosity: 12,000 to 1,400,000 cP
- Tensile Strength (Break): 8,700 psi
- Elongation: 10 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Epoxy Resin Adhesive A-12 Gray is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, and metals. It has the ability to have a flexible or rigid bond depending on the mix ratio. Part B, 1 pt Can. Armstrong™ is a
- Viscosity: 50,000 to 100,000 cP
- Tensile Strength (Break): 2,500 to 5,000 psi
- Elongation: 6 to 30 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Epoxy Resin Adhesive A-12 Gray is a two component epoxy that is used on hard to bond surfaces such as plastic, wood, ceramics, and metals. It has the ability to have a flexible or rigid bond depending on the mix ratio. Part B, 1 qt Can. Armstrong™ is a
- Viscosity: 50,000 to 100,000 cP
- Tensile Strength (Break): 2,500 to 5,000 psi
- Elongation: 6 to 30 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Description: ISO 4597-1:2005 specifies a method of designation for epoxy resin hardeners and accelerators. The object of the designation method is to allocate to each commercial product a group of digits, called the 'designation', giving in a coded form certain information on the product:
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.4 to 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 to 125 µin/in-F
- Tensile Strength (Break): 6,600 psi
-
Supplier: CSA Group
Description: ISO 4597-1:2005 specifies a method of designation for epoxy resin hardeners and accelerators. The object of the designation method is to allocate to each commercial product a group of digits, called the 'designation', giving in a coded form certain information on the product:
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.3 to 0.35 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 to 138.88888888888889 µin/in-F
- Tensile Strength (Break): 2,900 psi
-
Supplier: Accuris
Description: Standard Specification for Epoxy-Resin Adhesives for Bonding Traffic Markers to Hardened Portland Cement and Asphalt Concrete
-
Supplier: Allied Electronics, Inc.
Description: Ther-O-Bond 1500 is a versatile epoxy casting system developed for high performance, production potting and encapsulating applications where low shrinkage and rapid air evacuation are required. This formulation has a very low surface tension and a flowable viscosity, which affords excellent
-
Supplier: SAE International
Description: This specification covers a two-component adhesive compound, an epoxy resin base and a hardener, in the form of a paste.
-
Supplier: Master Bond, Inc.
Description: metals, glass, ceramics, woods, vulcanized rubbers and many plastics is excellent. The hardened epoxy resin maintains its electrical insulation properties even at elevated temperatures in the presence of moisture. The EP39MHT epoxy resin system can be color-coded to
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -80 to 450 F
- Tensile Strength (Break): 8,900 psi
- Dielectric Constant (Relative Permittivity): 3.95
-
Supplier: ASTM International
Description: This specification covers totally reactive epoxy resins supplied as liquids or solids that can be used for castings, coatings, tooling, potting, adhesives, or reinforced applications. The epoxy resins described also can be used as stabilizers and cross-linking agents; and
-
Supplier: Fosroc Limited
Description: Nitoflor FC150 is a solvent free, epoxy resin coating system supplied in pre-weighed packs ready for onsite mixing and use. The system consists of a Nitoflor FC150 base, hardener and colour pot. A slip resistant finish can be obtained by use of one of our range of Nitoflor
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use within the electronics industry. It offers a cost-effective solution for a wide range of applications where protection is required. ER2188 is flame retardant and has
- Features: Electronics, Encapsulant / Potting Compound, Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Epoxy (EP)
- Industry: Semiconductors / IC Packaging
- Type: Thermal Compound / Thermally Conductive
-
Supplier: Total Plastics, Inc.
Description: A kit consisting of two components, epoxy resin and hardener. Note: For use with STRONGWELL Fiberglass products. Available Sizes Kit (E502 Quart) Kit (E504 1/2 Gallon)
- Substrate Compatibility: Ceramic / Glass
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch-Weld™ Epoxy Adhesives Super grip, slow set. Package Contains: One 2 Ozs. (57 grams) tube of resin and one 2 Ozs. (57 grams) tube of hardener. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: ASTM International
Description: This specification covers two-component, epoxy-resin bonding systems for application to Portland-cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The epoxy-resin bonding systems are classified according to type, grade, class, and
-
Supplier: ACCRAbond, Inc.
Description: As a laminating resin, INSTAbond® A856FR has use in certain structural composite laminate applications. The mix ratio of INSTAbond® A856FR resin to hardener is 100:42 by weight and 2:1 by volume. ACCRAbond™ is a leading manufacturer and supplier of adhesives and sealants for
- Features: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible.
- Viscosity: 10,000 to 35,000 cP
- Use Temperature: -67 to 212 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 1,200 to 2,500 psi
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® N-QS5 -- A two-part, eopxy compound that cures quickly at room temperature. INSTAbond® N-QS5 has high compressive strength, making it very suitable for repairing pitted metal and steel surfaces that are subjected to high pressure. The mix ratio of INSTAbond® N-QS5 resin to
- Features: Epoxy (EP)
-
Description: Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Shelcote® is a high-solids, amine cured epoxy coating designed for resistance to a broad range of aqueous and petroleum- based chemicals including MTBE. It is recommended principally as an internal lining for storage tanks. It can be applied to steel or concrete surfaces. Also formulated for
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is
- Use Temperature: -60 to 300 F
- Coeff. of Thermal Expansion (CTE): 16 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 450 ksi
-
Description: gallons and larger tank with low temp hardener 36" or greater pipe with low temp hardener Acceptable for use with cathodic protection systems. Conforms to AWWA D102-03 ICS #,1 #2,#3, and #5.*** ***Refer to respective System
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 55 to 200 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: ACCRAbond, Inc.
Description: CONAPOXY® RN-1000 is a diluted epoxy potting and casting resin. When CONAPOXY® RN-1000 is cured with the hardeners listed below, these systems possess low shrinkage, low exotherm, good thermal shock and electrical properties, with a hardness range of 80-90 Shore D are obtained.
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Sauereisen, Inc.
Description: with Sauereisen Furan Resin Mortar/Grout for vertical joints on various size tile or brick. Floors utilizing the Sauereisen Epoxy Setting Bed/Furan Mortar vertical joint system are completely resistant to food acids, fats, oils, alkalies, cleaning solutions, bacteria growth, heat and
- Set / Cure Time: 35 to 300 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.16 %
- Max Use: 65.55555555555556 C
-
Supplier: Fosroc Limited
Description: Nitobond EP is based on solvent-free epoxy resins containing pigments and fine fillers. It is supplied as a two-part material in pre-weighed quantities ready for onsite mixing and use. Coloured components, white base and green hardener, provide visual evidence that adequate
Find Suppliers by Category Top
Featured Products Top
-
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc. -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
. Material extrusion also uses 3D printing resins or photopolymers that harden under UV light to build 3D components. One variant, fused deposition modeling (FDM), alternatively known as fused filament fabrication, offers low-cost prototyping of simple parts but does not offer the resolution or accuracy (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
an area using an epoxy resin or similar liquid compound, which then hardens to a solid in-fill or barrier. Why use Backpotting on a Cable Connector? There are several advantages to backpotting (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
The Mk IX Rollo-Mixer® Batch Coater The Mk IX Rollo-Mixer® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
, strong chemical and corrosion resistance, and long-term dimensional stability — properties that make polyurethane thermosets, epoxy resins, and phenolic resins the standard choice for aerospace, electronics, and automotive parts where mechanical performance and heat resistance are critical, such as (read more)
Browse Plastic Tubing Datasheets for Pexco -
molding – involves creating a tool in the desired shape and then pouring the liquid thermoset resin into the mold. The polyurethane expands to fill the cavity during the reaction and becomes polyurethane foam. After the foam cures and hardens, it is removed from the mold and the tool is prepared to (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
What is the Hardest Epoxy Glue?
and a hardener. The base is typically made from polystyrene, polyurethane, or epoxy resin. The hardener is generally made from materials such as bisphenol A, hexamethylenediamine, or amine. When mixed, the base and hardener create a chemical reaction that causes the epoxy glue to harden. Epoxy glue can
-
Insulating Epoxy Coating: A Guide to Its Properties and Uses
Insulating epoxy coating is a specialized coating material that is commonly used to provide protection against a variety of environmental factors. This type of coating is made up of two parts, an epoxy resin and a hardener. Both are mixed together to form a durable and protective layer.
-
Epoxy Conformal Coating: An Essential Guide for Electronic Assemblies
It is no secret that epoxy conformal coating is a protective layer applied to electronic assemblies to shield them from harsh environmental factors such as moisture, dust, and debris. It is made up of a mixture of epoxy resins and hardeners, and is designed to conform to the contours
-
UV Curing Epoxy Resin
UV-curing epoxy resin is a type of resin that has gained immense popularity in recent years due to its unique properties and advantages over traditional epoxy resin. Unlike conventional epoxy resin, UV-curing epoxy resin cures or hardens when exposed to ultraviolet light, making it faster and more
-
Which is Stronger, Epoxy or Resin?
Epoxy is a material that consists of two parts: a resin and a hardener. When these two parts are mixed, they create a strong, durable, and flexible material that can be used for various purposes. Epoxy is widely used in the manufacturing industry, as it can be used to create strong and lightweight
-
The best epoxy resin manufacturer in china for high-quality electronic products
Synthetic epoxy resin can be used for different purposes. This is usually made by mixing a hardener and a resin that match one another in a given ratio. After they are mixed, a chemical reaction is initiated. The curing process depends on the kind of epoxy resin and the ratio used.
-
What are the Disadvantages of Epoxy Glue
Epoxy bond contains a two-part bond made from resin material and a hardening agent. These two components create a strong bond resistant to heat, cold, and water when dissolved together. This glue is used in multiple applications, like the construction of boats, airplanes, and automobiles. Epoxy
-
Is Epoxy Stronger than Adhesive?
consisting of a resin and a hardener. When mixed, the two parts undergo a chemical reaction that transforms them into a single, solid, and durable material. The cured epoxy is resistant to heat, chemicals, and impact. It can be used to bond, coat, or encapsulate various materials, including metals, glass
-
The Ultimate Guide to Finding the Best Epoxy for ABS Plastic
Epoxy is an adhesive which has become popular due to its durability and strength. It consists of two parts, a hardener and resin. These usually get mixed together for creation of a very strong bond. Epoxy is commonly used in construction, woodworking, and automotive industries, among others.
-
The Ultimate Guide to Choosing and Using Epoxy Adhesive for Metal
Epoxy adhesive is a two-part adhesive that consists of a resin and a hardener, making it a popular choice for metal bonding due to its high strength and durability. In this blog post, we will discuss the different types of epoxy adhesives for metal and how to choose the right one for your project
-
The Benefits of Using Industrial Strength Epoxy Glue
Industrial strength epoxy glue is a type of adhesive that is widely used in various industries due to its strength, versatility, and durability. Epoxy glue is a two-part adhesive that consists of a resin and a hardener. When mixed together, they create a strong bond that can withstand extreme
-
What Is an Epoxy Adhesive and How Does It Work?
Many types of adhesives are available on the market for bonding materials together. One of the most popular and versatile options is epoxy adhesive. This two-part adhesive consists of a resin and a hardener, which, when combined, creates a solid and durable bond. In this blog post, we 'll take
-
TriggerBond - The Pre-mixed Epoxy Solution (Case Study)
, using epoxies can pose difficulties. Mixing them is a very precise practice, requiring the perfect ratio of resin and hardener. "You have to be very careful," she warned. "The mixing process has to be exactly right. Improperly mixed epoxy can ruin our electronics. It can also be really messy. Our
-
Best Top 10 Epoxy Adhesives Glue Manufacturers In the USA
Epoxy is one of the adhesive options available in the market today. It is a thermosetting adhesive made of an epoxy polymer, hardener, or resin. This adhesive glue is used to bond different surfaces together, resulting in a robust and permanent bond that can withstand extreme weather and stress
-
Strongest Epoxy for Plastic to Plastic: Which One Should You Choose?
Epoxy is a type of adhesive that is widely used in various industries for bonding different materials. It is a two-part adhesive that consists of a resin and a hardener. When these two components are mixed together, they create a strong bond that can withstand various environmental factors. Bonding
-
Filled UV Curable Epoxy Provides Low CTE For Electronic Potting and Encapsulating
, the resin and the catalyst (hardener). Epoxies, Etc... has developed a unique low CTE Ultraviolet Curable Epoxy that has many benefits over its two component counterparts.