-
Supplier: Infineon Technologies AG
Description: FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: cannot only be used to read meters remotely, but also to change setup parameters like setpoints. Conversion to form Modbus RTU to Modbus TCP is transparent so that an Ethernet application can use the Modbus RTU protocol. Laurel's LNET Ethernet board
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Laurel Electronics LLC
Description: Modbus RTU protocol. Laurel's Ethernet-to-RS485 converter board can be used as an alternative to networking multiple meters each with its own Ethernet cable. The converter board can be connected to an a single Ethernet router port and also act
-
-
Supplier: Laurel Electronics LLC
Description: Ethernet operation complies with IEEE 802.3 and utilizes an industry-standard RJ45 jack for a 10/100 Base-T connection to a local area network (LAN) or directly to a PC or HMI. Data rates can be 10 or 100 Mbits/sec depending on the router. Using Ethernet and Modbus TCP,
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) Product Status: Obsolete Package: 14-CFP Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Shrouding:
-
Supplier: Laurel Electronics LLC
Description: Ethernet-to-RS485 gateway to an RS485 bus with with up to 31 Laureate meters or LT series transmitters. High data rates are a major advantage compared to Laurel's first-generation communication boards, which include the legacy LNET485 board.
- Form Factor: Board
- Connector: RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: power adapter. This Ethernet device is an ideal solution for adding portable, easy-to-install, digital I/O to any Ethernet network, even wirelessly. The ETH-DIO-48 is excellent for use in applications sensing inputs such as switch closures, TTL, LVTTL, CMOS logic, and is
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Integrated Device Technology
Description: The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to
- Category: Development Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors MOD JACK 8-8 R/A
- Voltage Rating: 125 volts
- Current Rating: 0.5 amps
- Number of Contacts: 8 #
- Gender: Female / Jack
-
Supplier: Integrated Device Technology
Description: differential output clocks can be used to directly synchronize 1 Gigabit Ethernet PHYs and QSGMII devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite ( AMI ) reference inputs via SMA connectors. The inputs can operate at
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284537-STEVAL-IFW001V1 Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Primary Attributes: Dual
- Category: Development Board
-
Supplier: Multi-Tech Systems, Inc.
Description: he SocketEthernet IP® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), FCC, UL Listing Mark
-
Supplier: Powell Electronics, Inc.
Description: Modular Connectors / Ethernet Connectors
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 02/01/2003, CPU MODULE, 100 MBITS/SEC, FOR CONNECTING SIMATIC S7-400 TO INDUSTRIAL ETHERNET WITH TCP/IP, S7 FUNCTIONS, SUCCESSOR: 6GK7443-1EX30-0XE0. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: TE Connectivity 5555077-1 RJ25 Connector
- Features: Board Mount Connector
- Gender: Female / Jack, Male / Plug
- Category: Modular Connector and RJ Connector
-
Supplier: Critical Link, LLC
Description: The MitySOM-5CSx Debug Adapter board for the MitySOM-5CSx Family of SOMs allows for access to both the HPS (ARM) and FPGA JTAG chain debug interfaces. Each compatible System on Module includes a 31-pin Hirose connector which this adapter board connects to. Note
-
Supplier: Smiths Interconnect, a Molex company
Description: Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the
- Features: Board Mount Connector, Board-to-Board Connector, Military Connector
-
Supplier: Data Connect Enterprise, Inc.
Description: Switch in a board-level module designed to fit into slot A1 or A2 of a standard 2070 Traffic Controller chassis. It allows Ethernet to quickly and easily be configured as the high bandwidth communications protocol for the new generation of Intelligent Traffic Control
- Number of Ports: 8 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: ARM Inc.
Description: The Keil MCBSTR9 Evaluation Board introduces you to the STMicroelectronics STR9 ARM family and allows you to create and test working programs for this advanced architecture. The Keil MCBSTR9 Evaluation Board connects to your PC using the JTAG interface (for program
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Critical Link, LLC
Description: USB Console, Full HSMC Expansion Connector, Partial HSMC Expansion Connector, PCI-e x4 Expansion Header, MMC/SD Card, Gigabit Ethernet and Dual CAN Bus interfaces.
- Manufacturer: Altera
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
-
Supplier: Radicom Research, Inc.
Description: Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Features: Other, Serial/Device Server
-
Supplier: e-con Systems™ Inc
Description: Temperature - 0°C to 70°C Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 Propus TK1 development board kit contents: eSOMTK1 – TK1 evaluation Kit with Linux: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power
- RAM: 2,000 MB
- Flash Memory (RAM): 16,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: AMD® Athlon-II Neo R44L single core Processor Support 2 x SODIMM DDR3 up to 8GB AMD® RS785E & AMD® SB820M Chipset AMD® HD4200 Discrete GPU support Dual Display with LVDS/ DVI/ VGA Dual GbE PCIe x1 Slot and full size Mini-PCIe Socket CFast Socket and 2 x SATA Connector
- Memory Capacity: 8 GB
- Mini PCI: 1
- PCI Express: 1
- SATA: 2
-
Supplier: congatec
Description: To achieve a quick start with Qseven congatec offers an evaluation carrier board, which routes all the Qseven® signals to standard interface connectors. Qseven Evaluation Carrier Board for Qseven 2.0 Schematics available Reference Carrier Board
- Manufacturer: ARM
- Ports: Ethernet, SPI, USB
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: slot. The carrier board includes connectors for digital and analog video, USB, Ethernet, SATA, GPIO, serial and audio interfaces. Specific features are COM Express module dependent. The TEVAL carrier board simplifies software development and prototyping while the target
-
Supplier: ARM Inc.
Description: The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture. Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch screen, USB (Host &
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Intel Corporation
Description: An entry-level one socket board with Intel® C226 chipsetsupporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel® Ethernet Controller. Optional mezzanine connector or Intel® Remote Management Module 4.
- Supported Processors: 1
- Supported RAM: 32,000 MB
- Number of PCI Slots: 4
- Network Protocol: Gigabit Ethernet
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector x 1, SIM
-
Supplier: Richardson RFPD
Description: The ADRV1CRR-BOB is a simple prototyping platform for the SDR 1x1 and 2x2 SOMs, providing easy access to user I/O, Ethernet, USB, JTAG, and serial connections. Four 100-pin Micro Headers on the carrier card mate with the SDR SOM, connecting the user I/O to 6 banks of 0.1”
- Category: Development Board
-
Supplier: ELMA Electronic Inc.
Description: Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with use of
- CPU Speed: 1,800 MHz
- RAM: 12,000 MB
- Flash Memory (RAM): 256,000 KB
- Communication Networks: Ethernet
-
Supplier: congatec
Description: Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd
- CPU Speed: 1,600 to 2,200 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: American Portwell Technology Inc.
Description: Intel® C206 chipset supporting Intel® Xeon® or Core™ i7/i5 LGA-1155 processor based PICMG 1.3 SHB support up to 16GB ECC DDR3 SDRAM, DVI-I, HDMI, Dual Gigabit Ethernet and Audio
- RAM: 16,000 MB
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Communication Networks: Ethernet
-
Supplier: congatec
Description: Pico ITX board based on 5th Generation Intel® Atom™ Processor Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors Compact design for size-sensitive devices in harsh environments Low Power CPUs 6 to 12 Watt TDP Enhanced Intel HD Graphics Generation 9 Long life components for 24/7
- CPU Speed: 1,100 to 1,600 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Harwin Hi-Rel Connectors Deliver Greater Board-to-Board Spacing To support the complete breadth of customer applications, Harwin adds (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics ? When extreme temperatures threaten performance and reliability, Suntech Ceramic PCBs deliver a proven solution to today’s toughest thermal challenges. Why Ceramic PCBs Are a (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
The Oxy-LC Interface Board provides a convenient platform for connecting, evaluating, and integrating SST oxygen sensors into development systems. Designed to support efficient testing and system configuration, it enables engineers to quickly access sensor (read more)
Browse Electronic Development Boards Datasheets for SST Sensing Ltd. -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Layout Considerations for Pulse Ethernet Magnetics and Ethernet Connector Modules
We developed this document to help our customers using these Ethernet products when laying out printed circuit boards (PCBs) intended to interface with an Ethernet network. It includes recommendations on PCB layout to reduce EMI and maintain signal integrity. For additional board layout assistance
-
Case Study: Red Pitaya in Digital Design Education at University of Ljubljana
Ethernet card, so each student can access their own board through the web interface and SSH client.