-
Supplier: Tripp Lite by Eaton
Description: Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 12 NEMA 5-15R outlets allowing you to power critical IT equipment. The Gigabit Ethernet
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 8 NEMA 5-15R outlets allowing you to power critical IT equipment. The Gigabit Ethernet
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: networks where space is at a premium by providing both power and Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 12 NEMA 5-15R outlets allowing you
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: Tripp Lite by Eaton
Description: transformer plugs without blocking outlets covers computers and all peripherals "Master" outlet controls power flow for 1 primary device and up to 5 peripheral devices Five "Power Save" outlets cut AC power when not in use--perfect for non-essential
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: and wind. With our unique Power over Ethernet (PoE) design, the Data Connect 2178HPWEE can be easily installed in the areas where power outlets are not available. The best way of using the Data Connect 2178HP-WEE, is to build outdoor wireless Ethernet extension
- Data Rate: 0.006 to 0.3 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Legrand
Description: and individual outlet control for power recycling. Management of power up/down sequencing of equipment can all be done remotely. Our power distribution unit alarms warn IT personnel of potential power or environment problems before they become critical.
- Number of Electrical Outlets: 15
- Unit Type: Cabinet / Cabinet Mount
- Outlets: NEMA
- Certifications: TUV
-
Supplier: nVent Electric
Description: Control PDU Provides circuit-level power monitoring and remote on-off control of individual outlets to avoid accidental overloads Facilitates remote rebooting of controlled equipment to minimize emergency service calls Can be used alone or in combination with satellite PDUs and
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite PDUs provide a convenient source of additional outlets for distribution of UPS, generator or commercially derived power to connected equipment. Rugged all-metal housings are suitable for wall, under-counter and/or 19" rackmount installations. Select models offer current,
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite PDUs provide a convenient source of additional outlets for distribution of UPS, generator or commercially derived power to connected equipment. Rugged all-metal housings are suitable for wall, under-counter and/or 19" rackmount installations. Select models offer current,
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite PDUs provide a convenient source of additional outlets for distribution of UPS, generator or commercially derived power to connected equipment. Rugged all-metal housings are suitable for wall, under-counter and/or 19" rackmount installations. Select models offer current,
-
Supplier: L-com, Inc.
Description: rack-mountable, safe and reliable power solution for SMBs deploying Power over Ethernet networks. IEEE 802.3at/af Compliant Power Source Switch The PoE in-line power following the IEEE 802.3at/af standard makes the GSW-2620HP able to deliver Gigabit speed data and
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: At last an Ethernet solution that is suitable for industrial applications. Able to meet all connection requirements in terms of number of ports, connectors and transmission medium. The factory line modular switch is the solution for a large number of Ethernet installation tasks in
-
Network Equipment - 4-Port 10/100/1000T 802.3at PoE+ Desktop Gigabit Ethernet Switch -- PT-GSD-604HPSupplier: L-com, Inc.
Description: copper interface, and 2 extra Gigabit Ethernet TP interfaces supporting high-speed transmission of surveillance images and videos. Easy Cable Connection With data switching and power over Ethernet integrated into one unit, the GSD-604HP reduces cabling requirements and
- Number of Ports: 4 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Volktek Corporation
Description: extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: TelephoneStuff.com
Description: voltages fluctuations so you can work indefinitely through brownouts and overvoltages - 4 “Battery Backup & Surge Protected” Outlets keep a CPU, monitor and other critical devices running when the power goes out or fluctuates outside safe levels. (Includes one power-saving
-
Supplier: L-com, Inc.
Description: work efficiency and quality without any PC or software required. The FGSW-1822VHP is equipped with 16 10/100BASE-TX ports featuring 30-watt 802.3at Power over Ethernet Plus (PoE+) copper interfaces and 2 Gigabit TP/SFP combo interfaces with inner power system. With a total PoE
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: work efficiency and quality without any PC or software required. The FGSW-2622VHP is equipped with 24 10/100BASE-TX ports featuring 30-watt 802.3at Power over Ethernet Plus (PoE+) copper interfaces and 2 Gigabit TP/SFP combo interfaces with inner power system. With a total PoE
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: TelephoneStuff.com
Description: J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute runtime while half load - Surge protection - Noise filtering - Input 120V / Output
-
Supplier: Omnitron Systems Technology, Inc.
Description: network installation and maintenance. The LEDs report the availability of power, port activity and link status and speed. The miConverter GX/T combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: ValueTronics International, Inc.
Description: The 1742/B/EUS is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
- Phase: Three-Phase
-
Supplier: TelephoneStuff.com
Description: Power distribution that remotely controls power to individual outlets and monitors the aggregate power consumption. APC switched rack PDU power distribution strip. Surge Suppressor Features: - 17.5" H x 4.25" W x 1.77" D - Network adapter - Ethernet, fast
-
Supplier: Eaton | Power Quality
Description: management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power
- Number of Electrical Outlets: 18
- Current Rating: 30 amps
- Power Rating: 19,900 watts
- Protection: Circuit Breaker
-
Supplier: Eaton | Power Quality
Description: Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master
- Number of Electrical Outlets: 24
- Current Rating: 24 amps
- Power Rating: 8,650 watts
- Voltage: 208 VAC
-
Supplier: Visual Sound, Inc.
Description: equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Provides full-time sine wave 100, 110 or 120V +/-2% output with zero transfer time between AC and battery operation. Actively converts raw incoming AC power to DC, then
-
Description: power on industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE
- Number of Ports: 5
- Output Voltage: 48 volts
- Output Power: 30.000000000000004 watts
- Operating Temperature: -49 to 168 F
-
Description: standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP Cameras, Poe Access
- Number of Ports: 8
- Output Voltage: 48 volts
- Output Power: 15.399999999999979 watts
- Operating Temperature: -49 to 168 F
-
Supplier: NETGEAR Inc.
Description: 802.3at Power over Ethernet (PoE+) With a total power budget of 192 Watts for the GS728TPS and 384 Watts for the GS752TPS, customers can choose to connect up to 48 802.3at IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the
- Number of Ports: 24 to 48 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Cole-Parmer
Description: Ethernet communication.|What’s included: bath cover and lid, power cord, drain valve, fittings, plumbing tape, clamps, drain tubing, and instruction manual. Includes Enhanced Performance Hardware & Software Package (Pt100 temperature probe, USB flash drive for data logging,
- Frequency Range: 60 Hz
- Volume: 7 liters
- Operating Temperature: -4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: Ethernet communication. What’s included: bath cover and lid, power cord, drain valve, fittings, plumbing tape, clamps, drain tubing, and instruction manual. Includes Enhanced Performance Hardware & Software Package (Pt100 temperature probe, USB flash drive for data logging,
- Frequency Range: 60 Hz
- Volume: 7 liters
- Operating Temperature: -4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: and control allow precision management of external baths and devices. Serial, USB, and Ethernet communication. What’s included: bath cover and lid, power cord, drain valve, fittings, plumbing tape, clamps, drain tubing, and instruction manual. Includes Enhanced Performance
- Frequency Range: 60 Hz
- Volume: 28 liters
- Operating Temperature: -22 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: and control allow precision management of external baths and devices. Serial, USB, and Ethernet communication. What’s included: bath cover and lid, power cord, drain valve, fittings, plumbing tape, clamps, drain tubing, and instruction manual. Includes Enhanced Performance
- Frequency Range: 60 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: -40 to 392 F
- Configuration: Controlled Bath
-
Supplier: D-Link Systems, Inc.
Description: decorations in an office. Enclosed in a plenum-rated chassis, the DWL-6600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-6600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: plenum-rated chassis, the DWL-8610AP adheres to strict fire regulations for placement in air passageways. For easy installation, it has integrated 802.3at Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Electro Standards Laboratories
Description: CLOSED position in event of power loss. External power supply plugs into 90-240 VAC 50/60 Hz outlet. The operating temperature range of the supply is 0° to 70 ° C.
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: AXIS Communications, Inc.
Description: Ethernet cable for both power and video, simplifying installation by eliminating the need for power outlets at the camera locations. Simultaneous Motion JPEG and MPEG-4 Network security using multiple user access levels with password protection, IP address filtering and
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
Selecting the right Ethernet PHY directly impacts system power efficiency, EMI stability, board space, and long-term reliability. We compare three widely used 10/100 Mbps PHY chips to help engineers identify the best fit for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
well as best practices for planning and structuring a modern automation network. Ethernet-APL and Its Variants Developed with the process industry in mind, Ethernet-APL provides a simple, two-wire conductor that can deliver 10 Mbps data rates and power to (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
Connectivity The VOLKTEK INS-8008A is an unmanaged industrial Ethernet switch featuring eight 10/100 Mbps RJ45 ports for Fast Ethernet applications. Key Features: - 8 x 10/100 RJ45 ports - Auto-Negotiation on all ports - Flow Control and Storm Control to help maintain stable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
fields is delivered safely across devices. High Port Density for Complex Applications This high-port density switch has 16 10/100 Mbps Ethernet ports to connect many devices, such as robots, control devices, and peripherals, for large and complex applications and automated processes. Each (read more)
Browse Network Switches Datasheets for Volktek Corporation -
power to monitor and manage the switch from anywhere, revolutionizing the way networks are maintained. Enjoy enhanced control and flexibility, effortlessly identifying and troubleshooting issues for optimized network performance. Our SNMP remote management feature allows administrators to remotely (read more)
Browse Network Switches Datasheets for Volktek Corporation -
E), and compatibility with a wide range of fieldbus protocols—including OPC UA, PROFINET, Ethernet/IP, and Modbus TCP—the iC9200 delivers the horsepower required for even the most demanding multi-axis applications. Built on a modern control (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
Based on Radyne’s new Digital iQ™ control technology the wide range of power and frequencies allow incredible ease of use, advanced communication, control and programming. Features Front: • USB Port • Emergency Stop (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
Automated RF test systems require signal sources that can be controlled through software rather than relying on repeated manual adjustments. The Corech CSG9K40GA provides 9 kHz to 40 GHz frequency coverage with SCPI-based remote control over Ethernet, supporting integration into (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
MultiSense: proportional-share for mechanically steerable sensor networks
On the radome floor, the nonrotating subsystems include a gigabit Ethernet switch, Ethernet controlled power outlet strip, GPS amplifier, and position controller computer.
-
Designing and implementing an intelligent Bluetooth-enabled robot car
The system has also a wired way for remote controlling the power outlets : Ethernet .
-
Choosing Power Distribution Units (PDUs) for Networking, Server and Telecom Applications (.pdf)
The interface allows managers to remotely control power to individual PDU outlets via an ethernet network connection.
-
Digital Spectro-Correlator System for the Atacama Compact Array of the
Atacama Large Millimeter/submillimeter Array
For remote operations, the electric power of the correlator can be controlled using network outlets which are controllable from computers through Ethernet .
-
Power Consumption Monitoring System for Indian Homes
The WPCOM is attached the AC power outlet which consists of different modules such as Control Module, Bluetooth Module, GSM Module, Ethernet Module, Power Measuring Module, SD Card Module.
-
Tripp Lite Single-Phase Auto Transfer Switch / Metered PDU - horizontal rackmount - power distribution unit - 3.8 kW | Softchoice
• Switched outlets and ethernet interface supports individual outlet control on a real-time or programmable basis and user-specified alarm notification thresholds for all reported site power conditions .
-
Tripp Lite Single-Phase Auto Transfer Switch / Metered PDU - horizontal rackmount - power distribution unit - 5 kW | Softchoice
• Switched outlets and ethernet interface supports individual outlet control on a real-time or programmable basis and user-specified alarm notification thresholds for all reported site power conditions .
-
Remote-Controllable Power Outlet System for Home Power Management
The WPCOM connected to an AC power outlet is made up of multiple AC power sockets, an Essential Control Module, a Bluetooth Module, a GSM Module, an Ethernet Module, a SD .
-
Nextant 400XT
… 269 mm (10.6 in) HD screens, iPod/iPhone docking stations, Airshow 3D moving map passenger information system, switching at each seat, cabin environment controls ; options include Aircell Axxess … … dual 110 V AC power outlets and RK-45 ethernet ports; I-Shade dimmable …
-
Machinery Electronics and Control Engineering II
They are powered by four Dc power supplies, with one Ethernet interface, one RS23 2interface, four RS485 interfaces, two … … two video signal input ports, one amplification phone outlet , and one 12.1 … … functions of strong logical control , video image display, remote …
Indicates content that may require registration and/or purchase.