-
Description: drives Up to 8 axes of servo or stepper control 10/100 Base-T Ethernet USB 2.0 EtherNet/IP compatibility ACR-View SDK with Tuning, Configuration and Diagnostic Tools CANopen Expansion I/O port for Parker I/O family Multitasking of up to 24 simultaneous programs
- Number of Axes / Motors: 8
- Communication: CANopen, Ethernet, RS232, RS485, USB
- Setup: Computer Interface
- Features: Digital, Multi-axis Controller
-
Supplier: Gefran
Description: Microprocessor controller for three-step motorized valves, 48x48 (1/16DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Radwell International
Description: STEPPER MOTOR / INTEGRATED, WITH CONTROLLER, 6.1 NM HOLDING TORQUE, 12-80 V, 0-5 VDC 12-BIT ANALOGUE VOLTAGE, 1024 ABSOLUTE MULTITURN ENCODER, ETHERNET IP CARD, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: drives Up to 8 axes of servo or stepper control 10/100 Base-T Ethernet USB 2.0 EtherNet/IP compatibility ACR-View SDK with Tuning, Configuration and Diagnostic Tools CANopen Expansion I/O port for Parker I/O family Multitasking of up to 24 simultaneous programs
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Continuous Output Current: 3 to 6.3 amps
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Softing Industrial Automation GmbH
Description: device in the familiar STEP7 or TIA Portal development tools. In addition, a web interface is available for basic settings, e.g. the PROFIBUS subscriber address or the IP address. SIMATIC S7-200/300/400 controllers without Ethernet connection can also be connected to SIMATIC
- Number of Ports: 1 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Description: 1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet TCP/IP and UDP protocol 4-8 digital outputs
- Number of Axes / Motors: 1 to 8
- D/A Resolution: 12 bits
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Galil
Description: controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 6 amps
- Supply Voltage (DC): 20 to 80 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and
- Number of Axes / Motors: 6 to 9
- Maximum Output Voltage: 54 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: commands with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and
- Number of Axes / Motors: 1 to 8
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Gefran
Description: Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: PI (Physik Instrumente) L.P.
Description: planning Upgradable to up to 8 axes in an ACS EtherCAT network Overview The G-901 motion controllers offer a fully integrated electronics solution with controller and driver in an industry-compatible 19" housing. The G-901 motion controller features the state-of-the-art ACS
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: DynaTronic Corporation
Description: State-of-the-art Hardware 2~8 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB /
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2, 4, 6, 8
- DAC Size: 24 bit
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors, voice coil motors, stepper motors Output power 120 W at 24 V or 280 W at 48 V Many options for trajectory planning Overview The G-910 motion controller offers a fully integrated electronics solution with controller and driver module in a compact housing. The G-910.RC02
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 24 to 48 volts
- Rated Power: 120.00000000000001 to 280 watts
- Continuous Output Current: 5 amps
-
Supplier: Festo Corporation
Description: Ethernet TCP/IP H-rail mounting possible Parameterization with the Festo Configuration Tool (FCT)
- Number of Axes / Motors: 2
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: switchable with object directory, transmission speed max. 4kHz, with Ethernet/IP and Modbus-TCP max.1 kHz Ethernet interface for PC applications under Windows, LabView, Linux, Delphi for full parameterization and data transmission up to 1 kHz, OPC UA server via TCP/IP
- Features: Other, Other Input
-
Supplier: Radwell International
Description: STEP MOTOR CONTROLLER, ETHERNET/IP DIRECT CONNECT, 6 LED STATUS INDICATORS, 3 ROTARY SWITCHES FOR SETTINGS, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Input/Output Maximum 40 inputs, 56 outputs with internal and external I/O options Interfaces Ethernet TCP/IP, Com 1 (RS-232), Com 2 (RS-232, 422 or 485), USB Options Serial, Digital I/O, A-B Remote I/O, Profibus DP, Profinet, ControlNet, EtherNet/IP, Modbus TCP,
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: Laurel Electronics LLC
Description: LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for batch controller is a low cost,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: ethernet output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for repetitive fill operations. It can use the Laureate V-to-F analog signal conditioner for use with 4-20 mA, 0-1 mA or 0-10V conditioned flow meter signals. Relay
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Radwell International
Description: CPU UNIT, 0.7 AMP, 5 VDC, BUILT IN ETHERNET/IP PORT, 5K STEP PROGRAM CAPACITY, 64 K DATA MEMORY CAPACITY (DM: 32K / EM: 32K X 1 BANKS), 2560 I/O MAX, USB PROGRAMMING PORT, OPTION PORT FOR RS-232C/485. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Opto 22
Description: products used every day by Opto 22 customers—plus a load panel and a user's guide. The guide walks you through configuring I/O and setting up implicit messaging, using EtherNet/IP to communicate between the SNAP I/O and an A-B controller. When you've finished the step-by-step
- User Interface: Computer Programmable
- Network Options: Ethernet
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: DEPRAG, Inc.
Description: mechanical power of the screwdriver Screwdriver cable multi-function cable for power supply and signals vibration proof screwdriver plug connector torsion and flexibility tested Sequence controller passive temperature dissipation from the controller via heat sink comprehensive self
-
Supplier: Hottinger Brüel & Kjær A/S
Description: channels for real-time mathematics, Controller functions, logic modules, etc. Up to 6 ClipX modules can be connected for data transfer and calculations via the ClipX bus Ethernet interface for PC applications under Windows, LabView, Linux, Delphi for full parameterization and data
- Features: Other, Other Input
-
Supplier: L-com, Inc.
Description: mid-span (Pin 4, 5, 7 and 8), it provides the capability to source up to 60 watts of power by using all the four pairs of standard Cat.5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs. It can offer more
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: mid-span (Pin 4, 5, 7 and 8), it provides the capability to source up to 60 watts of power by using all the four pairs of standard Cat.5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs. It can offer more
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Hottinger Brüel & Kjær A/S
Description: speed max. 12 Mbps Ethernet interface for PC applications under Windows, LabView, Linux, Delphi for full parameterization and data transmission up to 1 kHz, OPC-UA server via TCP/IP Internal measurement memory up to 4000 values from 6 different signal sources Module for DIN rail
- Features: Other, Other Input
-
Supplier: Microchip Technology, Inc.
Description: Based on the ARM® Cortex®-M3 processor, the Microchip's SAM3X4E runs at 84MHz and features 256KB of flash memory in 2 x 128KB banks and 68KB of SRAM in 2 x 32KB banks, with an additional 4KB as NFC (NAND Flash controller) SRAM. Its highly-integrated peripheral set includes Ethernet,
- Clock Speed: 84 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of A/D Converters: 16
-
Supplier: Automation24, Inc.
Description: 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC.
-
Supplier: Automation24, Inc.
Description: - 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC.
-
Supplier: Automation24, Inc.
Description: 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC.
Find Suppliers by Category Top
Featured Products Top
-
: https://www.orientalmotor.com/network-products/mrc-robot-controller-ethernet-ip-az-series-dc.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Ethernet from the machine process to the factory network. The MP2600iec motion controller also includes full Web server capability, allowing access to the controller from any standard web browser. The entire family of MP controllers including the MP2600iec controller is programmed with Yaskawa (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
. Remote I/O: Use Yaskawa's VIPA SLIO EtherNet/P modules to meet all your remote I/O needs. Numerous third-party remote I/Os such as Phoenix, Wago, and Opto 22 can also be interfaced with the system via MECHATROLINK and Ethernet. Web Server: A built-in web server offers standard controller diagnostic information eliminating the need for special software for maintenance personnel (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
operational and master controller level on down to the field level. The CPX-FB36 offers state-of-the-art connection to EtherNet/IP networks. Faster throughput and response with 1ms RPI. Increased uptime with DLR support (Device Level Ring). Integrated (read more)
Browse Valve Positioners Datasheets for Festo Corporation -
compact confocal sensors offer the highest performance in an all-in-one housing with integrated Industrial Ethernet. Their robust design with IP65-certified housing and their attractive price/performance ratio make these sensors ideal for industrial series applications. The sensors are used for (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group -
Cincinnati Sub-Zero's (CSZ) EZT-570 controller offers the latest in test chamber programming. All features are built into the controller interface so no additional software or internet (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
modules while maintaining PLe to ISO 13849 and SIL3 to IEC 61508. System options include an integrated universal communications interface for safe and auxiliary data exchange over various network protocols, such as EthernetIP, EtherCAT, ProfiNet, ProfiBus, Profisafe/Net, and Safety Over Ether (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
improved Ethernet communication from controller to human machine interface (HMI) and supervisory control and data acquisition (SCADA) applications that enable faster data refresh rate for better system connectivity and performance. The improvement in the Class 1 implicit messaging connection check on (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
View provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView’s optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100 (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
redundant control architectures in harsh or demanding environments. Designed for secure, high-speed control, the controller features dual 1-Gigabit Ethernet ports with CIP Security™ and supports both EtherNet/IP and modern communication protocols such as (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation
More Information Top
-
Evaluation of Single Board Computers for the Antenna Controller at the Allen Telescope Array
The antenna computer (or controller ) must support TCP/ IP over Ethernet and have sufficient processing power to a) drive azimuth and elevation stepper motors with high accuracy for pointing, b) command several dozen devices at the antenna such as the low-noise…
-
Research of Automatic Control System Based on 6K Controller Welding Robot
It can control any combination of 1-8 axis stepper motor and server, and each 6K controller has a programmable IP address so as that one or more 6K controllers can easily compose Ethernet LAN.
-
Design and realization of the real-time spectrograph controller for LAMOST based on FPGA
Keywords: real-time spectrograph controller , Field Programmable Gate Array (FPGA), System On Programmable Chip (SOPC), NIOSⅡ, intellectual property ( IP ), stepper motor, Ethernet network, LAMOST .
-
Manufacturing & Prototyping :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Manufacturing & Prototyping :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Manufacturing & Prototyping :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Manufacturing & Prototyping :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Motion Control :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Manufacturing & Prototyping :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
-
Motion Control :: NASA Tech Briefs
The ACS servo and stepper drives are controlled from a PLC or master controller via 24 VDC digital I/O, 0-10 VDC or 4-20mA analog I/O, Ethernet , or Modbus RTU over RS-485 (EtherNet/ IP or Modbus TCP protocols).
Indicates content that may require registration and/or purchase.