Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Diameter or Width Range: 0.062 to 0.125 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
-
Supplier: Sensata Technologies
Description: The 5024 EGR temperature sensors provide up to 300°C temperature sensing capability in fast response stainless steel packages. Developed for the exhaust gas recirculation market, the new 5024 EGR temperature sensors provide accurate high
- Sensed Temperature: -67 to 572 F
- Base, Noble and Refractory Metal Type: N
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: Conax Technologies has introduced a cost-effective solution for LM6000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now
- Sensed Temperature: -20 to 800 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Penetration (Needle) Probe
-
-
Description: AMETEK Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples meet the specific operational and performance requirements for REPLACEMENT and RETROFIT Frame gas turbine applications. AMETEK's expertise in solving creep, stress, rupture, corrosion, EMF drift, and other
- Sensed Temperature: -70 to 400 F
- Sensitive Length: 60 to 500 inch
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors PT-200 RTD EXHAUST GAS HIGH TEMP SENSOR
-
Supplier: Sensata Technologies
Description: High temperature sensors monitor vehicle exhaust gas temperature in after treatment applications for control, monitoring, and diagnostics; used in conjunction with DPS, CPS and HCM sensors.
-
Supplier: Vulcan Electric Co.
Description: temperature and exhaust gas temperature monitoring. We have the capability to design and manufacture numerous calibration types, configurations, and material combinations. Each sensor is manufactured and tested to precise specifications to make certain they perform
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. Thermo-Tran High Reliability Temperature sensor are available in a variety of configurations. Temperature Sensor Technologies Used: · Thermo-Fuse Probes · Thermostat Probes · Thermistor Sensor Probes · Thermocouple Probes · RTD Probes Our
- Diameter or Width Range: 0.75 inch
- Sensitive Length: 1.81 to 2.25 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Conduit Connector, Other
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into the very high
- Scrubber Type: Building / Enclosure
- Orientation: Vertical
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SAE International
Description: becoming even more complex and sophisticated, especially for CI engines, often including one or two UEGO sensors and a NOx sensor, and potentially equipped with both short-route and long-route EGR. Within this context, the effort to carry out novel methods for measuring the main
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Screw-in thermocouples are used for reliable temperature measurement in industrial applications, particularly on engine test stands and for exhaust gas temperature monitoring at manifolds. These robust sensors with Type K or Type J thermocouples provide precise,
- Diameter or Width Range: 0.05905515 to 0.2362206 inch
- Sensitive Length: 0.5118113 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: SAE International
Description: This study describes a zero-dimensional algorithm for tracking the intake dilution in real-time. The inputs to the model are the oxygen concentration from the exhaust oxygen sensor, the manifold air pressure and temperature (MAP/MAT), the mass air flow (MAF) and the estimated
-
Supplier: SAE International
Description: suitable after treatment systems. Watlow, among others, a manufacturer of high accurate, active temperature sensor ExactSense\u2122, wanted to understand if temperature sensor accuracy can have an influence on fuel consumption (FC). For this purpose a numerical approach
-
Supplier: Eagle Eye Power Solutions, LLC
Description: and odorless, the lightest of all gases and thus rises. The HGD-3000 hydrogen gas sensor should be installed at the highest, draft-free location of the room where hydrogen gas would accumulate. The HGD-3000 hydrogen gas detector comes standard for AC power supply: 85 –
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Infineon Technologies AG
Description: temperature sensor SENT protocol interface Real 12-bit pressure resolution Real 12-bit temperature resolution Self diagnosis features "Green" 8 pin SMD housing Automotive qualified, AECQ-100 Potential Applications EGR (Exhaust Gas Recirculation) MAP/TMAP (Manifold
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This surface thermocouple is applied in the exhaust gas area. It is especially appropriate for a quick and uncomplicated temperature measurement. By welding the measuring tip the sensor can be easily positioned at the required measuring point.
- Base, Noble and Refractory Metal Type: J, K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: Pelonis Technologies, Inc.
Description: speed operation and the fans can also be customized with a timer, temperature sensor, humidity sensor, or other functions. Protection Class: IP44 less
- Static Pressure: 1.4100000000000001 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 2500 upper frequency range. The 3335C is case
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: SAE International
Description: fuel and temperature sensor included comparison of in-cylinder data with more traditional exhaust gas diagnostics. For an engine operating at steady-state with a nominally homogeneous charge, measurements of air-fuel ratio (A/F) as a function of load agreed well with the
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Merit Sensor Systems
Description: Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure
- Working Pressure Range: 15 to 500 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Caterpillar Oil & Gas
Description: soot filter Service indicators Flame arrestors Control System ADEM A4 ECU ISM (integrated sensor module) for combustion feedback sensors Exhaust gas temperature sensors Cooling System Radiator cooled - land based Outlet controlled thermostat and housing
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 3,000 Hz upper frequency range (±3dB). The 3683C
- Frequency Range: 3 to 1,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas
- Rotary Speed Range: 0 to 4,000 rpm
- Operating Temperature: -40 to 320 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: detected leak or exhaust failure, the system triggers an immediate Emergency Shut-Off (ESO), isolating the gas source and protecting both personnel and expensive process tools. Constructed from electropolished 316L stainless steel, the internal gas sticks maintain ultra-high
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *Ethernet communication module *High temperature switch *Smoke sensor Shenzhen Jewellok Technology Co., Ltd. is a premier high-tech manufacturer specializing in the design and production of Ultra-High Purity (UHP) gas and chemical delivery systems. Based in the global innovation
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Merit Sensor Systems
Description: The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-measurement design, the sensor’s electronics are isolated, making the HTS
- Working Pressure Range: 1 to 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Process Sensing Technologies USA
Description: The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen sensors use
Find Suppliers by Category Top
Featured Products Top
-
Nitrous Oxide (N2O) is a greenhouse gas 300 times more harmful than carbon dioxide (CO2). It can be precisely monitored using smartGAS FLOWEVO NDIR Sensors. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Exhaust Systems Drying & Coating Applications Scrubbers Power Plant Applications Waste-to-Energy Overfire Air Underfire Air Tertiary Air Individual Burner Flow Biomass Boiler Optimization (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Premature sensor failure in 7F and 9F turbines Standard exhaust gas sensors in 7F and 9F class turbines are at risk of premature failure. As temperatures rise, the radiation shield and sensor sheath expand at different rates. A gap forms between the seat in the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Pyromation specializes in manufacturing standard and custom-designed temperature sensor assemblies for oil and gas processes, including hazardous location applications. These XP assemblies carry FM, CSA certifications. Numerous thermowell alloys available. Learn More (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
temperature reduction, not for sustained exposure to heat, vibration, and flammable fluids at the same time. The HYTEX® family of heat resistant textiles from Mid-Mountain Materials, Inc. were developed specifically to protect exhaust systems and fuel lines as engineered safety barriers rather (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
Conduct Research Top
-
Eliminating Premature Failure of Exhaust Gas Sensors in 7F and 9F Class Turbines
Standard exhaust gas sensors in 7F and 9F class turbines are at risk of premature failure. As temperatures rise, the radiation shield and sensor sheath expand at different rates. A gap forms between the seat in the radiation shield and the stop on the sensor, causing the sensor to vibrate due
-
What is the Oxygen Sensor Made Of?
: to start operation, it must be heated to approximately 300 C. In older probes, it is the exhaust gas itself that heats them, so you must wait a few minutes before putting the sensor into operation. Currently, there is a heating resistor next to the ceramic, even if the exhaust gas
-
43 Percent of U.S. Power Generation is from Gas-fired Power Plants
the combined-cycle units installed more than a decade ago. As gas-fired power has generation has grown its stake in U.S. generation capacity, Conax temperature sensors and seal fittings have played an important role in the efficient operation of gas-fired power generation turbines. Click here to read the full
-
Data Logging for Diesel Engine Emissions Control
operating conditions to determine which of the available emissions reduction strategies is the best fit. The optimal method depends on typical engine load and duty cycle, exhaust gas temperature and other operating parameters that are specific to the way the engine is being used.
More Information Top
-
Advanced Ceramic Technologies & Products
285 12.6 Exhaust Gas Temperature Sensors (1975).
Indicates content that may require registration and/or purchase.