-
Supplier: Accuris
Description: FITTINGS, CONDUIT, EXPLOSION PROOF (COUPLINGS, SEALS, UNIONS, ELBOWS)
-
Supplier: Radwell International
Description: CONDUIT OUTLET BOX, REDH2OT GUA SERIES, PVC COATED, GUA STYLE, T SHAPE, EXPLOSION PROOF, DUST-IGNITION PROOF, RAIN TIGHT, (3) 0.5IN HUBS, 3IN OPENING, ALUMINUM BODY, O-RING GASKET, INTERNAL GROUNDING SCREW, DARK GREY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Baumer Ltd.
Description: Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge
-
-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: Galco Industrial Electronics
Description: Conduit Nipple Explosion Proof 3/4" ALM
-
Supplier: Conax Technologies
Description: Thermocouple assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion depth of the sheath to be easily adjusted in the field and provide pressure or
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Radwell International
Description: FLEXIBLE COUPLING, 1/2 INCH X 24 INCH LONG, EXPLOSION-PROOF, BRASS END FITTINGS/OUTER BRAID, FOR USE IN HAZARDOUS LOCATIONS TO ISOLATE CONDUIT SYSTEMS FROM VIBRATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Working Pressure Range: 2,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Conax Technologies
Description: Conax Technologies thermocouple assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either a W8 fitting or a Conax Technologies manufactured "soft seal" sealing gland. Gland models are
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Conax Technologies
Description: * FM and CSA approved for hazardous environments with an Explosion-Proof rating for Class I, Division 1, Groups B, C and D, and Dust Proof/Ignition Proof Rating for Class II, Division 1, Groups E, F and G * NEMA 4 rated when configured with a nitrile O-ring (standard). *
-
Supplier: Conax Technologies
Description: the T11SL model provides a spring-loaded assembly built into the T11 aluminum terminal head. This allows complete disassembly and removal of the sensor probe without dismantling the terminal head from the conduit or the vessel.
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.062 to 0.25 inch
- Probe Features: Available as an Assembly, Spring Loaded
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Henkel Corporation - Industrial
Description: following exposure to 13 harsh chemicals. Used to pot and seal wire conduits, LOCTITE E-40EXP Hysol isolates the electric motor from hazardous vapors and chemicals that could cause an explosion. Clean and fast-curing, LOCTITE E-40 EXP Hysol can be used in any size fitting,
- Viscosity: 24,000 cP
- Thermal Conductivity: 1.25 W/m-K
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: Douglas Electrical Components
Description: will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: will meet the industry standard, the interface that a customer needs can be customized. This can allow for simpler, faster installation with an OEM design. Connect wires, cables, connectors, and fiber within an NPT fitting to meet your requirements. Explosion-Proof
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2″, 3/4″, or 1″ OD probes. Tube fittings
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 316.4 F
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2″, 3/4″, or 1″ OD probes. Tube fittings
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Eldridge Products, Inc.
Description: be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
, supporting explosion-proof system designs. A variety of NPT feedthrough types are available, including wire feedthroughs (wire bushings or conduit seals), connectorized feedthroughs, terminal seals for power transmission, and thermocouple feedthroughs for temperature sensing. Designs can be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
conditions, with vacuum ratings down to 1×10?¹? Torr, pressures up to 15,000 psi, operating temperatures from 4 K to 200°C, and high-voltage capabilities up to 30 kV DC. Designed for harsh and hazardous environments, DuctorSeal solutions include explosion-proof configurations with UL (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Control System Selection For Offshore Gas Well Production Platforms
taking explosion proof fittings and conduit .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
Explosion proof conduit with fittings and poured seals or approved explosion proof/flame Proof Flexible Cable with Fittings according to the requirements of the national and local codes.
-
Electrical Conduit Fittings Suppliers, Electrical Conduit Fittings Manufacturers and Exporters
Products/Services: Explosion Proof Kighting, Conduit Fitting , Fixture, fishing appliance .
-
States > New York > State > Regulations > Title 12 - Department of Labor > Chapter I - Industrial Board of Appeals > Subchapter A - The Industrial Code > [12 N...
Wiring within 10 feet of a working area or within a storage room shall be installed in sealed rigid metal conduit with explosion - proof fittings .
Indicates content that may require registration and/or purchase.