-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure • Premium Quality Stainless Steel Screw Plug • 240 and 480V, 3 Phase • 3 to 18 kW • Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw • 120, 208, 240 and 480 Vac 1 and 3 Phase Power
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Durable Incoloy Sheath for Superior Corrosion Protection • 2" NPT Stainless Steel Screw Plug • 120, 240, 480 V, 1 Phase Power • General Purpose-UL Listed Enclosure or Moisture Resistant/Explosion Resistant Enclosure • 1.5 to 15kW
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 52 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Heater Type: Coil Heater, Explosion Proof Heater
- Features: Electric, Other
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 kW
- Watt Density: 60 W/in²
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters
- AC Voltage Required: 480 volts
- kWatts: 0.03 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Process Heating Company, Inc.
Description: Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 0.05 kW
- Watt Density: 20 W/in²
-
Supplier: Process Heating Company, Inc.
Description: The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 36 kW
- Watt Density: 10 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The NEMA 4
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating hot water or glycol heating systems, these heaters are
- Maximum Operating Temperature: 600 F
- Maximum Operating (Sheath) Temperature: 600 F
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam, Other
-
Supplier: UL Standards & Engagement
Description: heaters, electric hot-water or steam radiators, and electric hot plates rated 600 volts or less. 1.5 These requirements also cover paint heaters, rated 600 volts or less, for use at pressures not exceeding 100 psig (690 kPa). Paint heaters operating at more
-
Supplier: WATTCO
Description: require explosion proof housing (NEMA 7) to avoid potential mishaps. Other useful features found with electric circulation heaters are drain valves. They can be installed in any location on the vessel and allow for easy maintenance of the heater. The water
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: WATTCO
Description: In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls,
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Red Valve Company, Inc.
Description: Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include: NEMA-7
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard, SS Optional 16 Gauge Stainless Steel
- Features: Cartridge Heater, Other, Stainless Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 220 volts
- kWatts: 3 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 3 kW
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Maximum Operating Temperature: 1,400 F
- Watt Density: 2 to 90 W/in²
- Maximum Operating (Sheath) Temperature: 1,400 F
- Fuel / Energy Source: Electric
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,
- Features: Double Ended, Tubular Heater, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Features: Aluminum, Brass, Cast-In Heater, Ceramic Insulation, Mica Insulation, Other, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 12kW Black 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated
- Heating Capacity: 12 kW
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 100 amp residential electric water heater with advanced flow control.
- Heating Capacity: 18 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Sanden International (USA), Inc.
Description: The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home.
- Maximum Operating Temperature: -15 to 110 F
- Heating Capacity: 1 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -15 to 110 F
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
Find Suppliers by Category Top
Featured Products Top
-
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating (read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
temperature. Many applications use liquids with low flash point and, require explosion proof housing (NEMA 7) to avoid potential mishaps. Other useful features found with electric circulation heaters are drain valves. They can be installed in any location on the vessel and allow for easy maintenance (read more)
Browse Circulation Heaters Datasheets for WATTCO -
face/eyewash stations. No electric is required for the station to operate which makes it the ideal solution for refineries and factories with explosion proof environments. (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an integrated control package. Later on, bigger, explosion-proof (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Manufacturing Process and Equipment
Explosion - proof electric heater which could heat hot water was set in the security zone of platform.
-
Countries > Canada > National > Gazette > 2010 > Part II > [CANADA Gazette Part ii, 2010-0331-indx] Part II‚ Consolidated Index of Statutory Instruments
… 2, “Edaily”, added, SOR/2006-271, s. 1 s. 2, “EF”, SOR/2004-191, s. 1 s. 2, “electric range”, SOR/2003-321, s. 1 s. 2, “ electric water heater ”, SOR/2006-271, s … … 1 s. 2, “ explosion - proof motor”, added, SOR/97-529 …
-
Countries > Canada > National > Gazette > 2011 > Part II > [CANADA Gazette Part ii, 2011-0331-indx] Part II‚ Consolidated Index‚ Vol. 145‚ No...
… 2, “Edaily”, added, SOR/2006-271, s. 1 s. 2, “EF”, SOR/2004-191, s. 1 s. 2, “electric range”, SOR/2003-321, s. 1 s. 2, “ electric water heater ”, SOR/2006-271, s … … 1 s. 2, “ explosion - proof motor”, added, SOR/97-529 …
Indicates content that may require registration and/or purchase.