Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
-
Supplier: Accuris
Description: Explosive atmospheres - Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
-
Supplier: Accuris
Description: Explosive atmospheres, Part 29.1: Gas detectors - Performance requirements of detectors for flammable gases
-
-
Supplier: Accuris
Description: Explosive atmospheres Part 29-4: Gas detectors - Performance requirements of open path detectors for flammable gases
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Analyzer, Audible or Visual Alarms, Confined Space Monitoring, Controller, Detector, Digital, Fixed, Monitor
- Gas Types: Combustible Gas, Hydrogen (H2), Mercury Vapor (Hg), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: CSA Group
Description: extensive changes between this edition and the previous edition. Keywords: detection and measurement of flammable gas or vapour concentrations with air, explosive atmospheres, mines susceptible to firedamp, explosion hazard
-
Description: extensive changes between this edition and the previous edition. Keywords: detection and measurement of flammable gas or vapour concentrations with air, explosive atmospheres, mines susceptible to firedamp, explosion hazard The contents of the interpretation sheets 1 and 2 (2019-04)
-
Supplier: UL Standards & Engagement
Description: or parts thereof, is intended for use in explosive atmospheres and in mines susceptible to firedamp. This part of IEC 60079-29 standard is applicable to flammable gas detection equipment with a measuring range up to any volume fraction as declared by the manufacturer, and which is
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: installed base of over 100,000 infrared point hydrocarbon gas detectors in a wide spectrum of applications from light industrial to the most demanding of offshore environments. Searchpoint Optima Plus is an infrared point Hydrocarbon gas detector certified for use in
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: Dynament
Description: Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP), Dynament provides a reliable solution backed by more
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 100 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and immune
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: The Digital Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. These digital sensors are only to be operated in conjunction with the Gaslab Fixed Multi-Gas Detector series. These
- Operating Temperature: -22 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: CO2Meter.com
Description: The Analog Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. *Please note: these analog sensors are only to be operated in conjunction with the Gaslab Fixed Multi-Gas Detector
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
- Features: Other
-
Supplier: UL Standards & Engagement
Description: intended to measure the local volumetric concentration of gas (point sensors); d) equipment intended for the detection of dusts or mists in air; e) equipment for cross stack monitoring; f) equipment intended for the detection of explosives; and g) equipment intended only for the
-
Supplier: CSA Group
Description: equipment measures the integral concentration of the absorbing gas over the optical path in units such as LFL meter for flammable gases. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC
-
Description: equipment measures the integral concentration of the absorbing gas over the optical path in units such as LFL meter for flammable gases. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC
-
Supplier: Dynament
Description: Dynament’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments may result from industrial processes in sectors such as water treatment,
- Gas Types: Combustible Gas, Hydrocarbons, Oxygen (O2), Toxic Gas
- Features: Hazardous Environments, Intrinsically Safe
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: Dynament
Description: Dynament’s FGD10A Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres, where the risk of an incendive spark from electrical equipment could trigger an explosion. In such hazardous environments, commonly found in industries like
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Dynament
Description: Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: CO2Meter.com
Description: Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors
- Operating Temperature: -31 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: DOD Technologies Inc.
Description: The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: UL Standards & Engagement
Description: a flammable or potentially explosive mixture of gas or vapour with air by using an electrical signal from a gas sensor to produce a meter reading, to activate a visual or audible pre-set alarm or other device, or any combination of these. Such equipment may be used as a means of
-
Supplier: DOD Technologies Inc.
Description: The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
Description: changes from the previous edition. Keywords: gas detectors, flammable gases, vapours
-
Supplier: Process Sensing Technologies USA
Description: Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion. These
- Operating Temperature: 104 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: CSA Group
Description: or IEC 60079-29-4. This second edition cancels and replaces the first edition published in 2007. This edition constitutes a technical revision. Please refer to the Foreword of the document for a listing of the changes from the previous edition. Keywords: gas detectors, flammable gases,
-
Supplier: DOD Technologies Inc.
Description: The GTD-5100FN Explosion-Proof Infrared Gas Detector utilizes fast, accurate NDIR technology for continuous gas leak monitoring in potentially explosive atmospheres (both indoors and outdoors). Features include: · Built-in explosion-proof structure, installed in dangerous
- Operating Temperature: -4 to 131 F
- Measurement Type: %LEL
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Combustible Gas Leak Detector capable of displaying ppm or%LEL (Lower Explosive Limit) Designed to meet UL 913 intrinsic safety (Approval Pending) 10 ppm sensitivity (methane) Instant response Electronic tick rate control Settable alarm Visual and audible leak
- Leak Test Method: Electronic Gas Detection
-
Supplier: Process Sensing Technologies USA
Description: The LC8 is a low cost gas detector control panel with 8 channel mains-powered monitoring and control units for use with the various Status Scientific Controls ranges of gas detector heads or other sensors. Control Panel Accessories In order to provide full system
- Panel Type: Operator Console
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The VS-12 explosive and toxic gas ventilation system is a 850 CFM forced fan system used in battery charging rooms and other locations where motive power and stationary batteries are present. The VS-12 can also be used where there is a possibility of other flammable or toxic gasses
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- AMCA Class: Class I
-
Supplier: UL Standards & Engagement
Description: applications; d) Sensors and sensing circuits intended for use with or in gas detectors, alarms or gas detection circuits within fuel cell systems; e) Portable gas detectors; f) Multi-gas gas detectors; g) Multi-gas sensors. 1.3 These
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Launches Gaslab® Industrial Fixed Gas Detectors CO2Meter, a leading manufacturer of gas detection safety and analytical solutions – announces the release of its new (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
to earn International Electrotechnical Commission (IEC) certification to the IEC/EN 60079-29-1 standard. The standard under explosive atmospheres is Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases. Certification to this gas performance standard (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
sudden or improper amount of coating, a change in ventilation controls or excessive speed. In any of these cases, the concentration of flammable vapor has an opportunity to rise above safe levels, creating a potentially explosive mixture of vapor in air. The Company wanted to install a solvent (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Reliable gas detection and monitoring systems are an essential element of the semiconductor plant’s safety system to ensure the health & safety of employees, to protect property, and to maintain regulatory compliance. A variety of systems are available for different monitoring (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
flammable or explosive wastes from their processes into the liquid collection system. In addition to fire and explosion hazards, these wastes can affect the efficient and effective operation of the treatment facility. The only certain way to guard against these hazards is to (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This enables single-person, non (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Explosive Gas Mixing/Dilution Applications Some research and industrial applications call for the dilution of explosive gases at high concentrations. Most often, this is in order to calibrate gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
settings depends on more than just having the right equipment. While gas detectors are the first line of defense, their effectiveness depends entirely on accurate calibration. Without it, even the most advanced detection systems can mislead, leaving workers vulnerable and safety protocols undermined (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
More Information Top
-
The State Of The Art For The Detection Of Concealed Handguns And Explosives
In order to be employed as a field operable explosive gas detector a suitable sample acquisition and preconcentration system must be developed.
-
Rio Blanco: Nuclear Operations and Chimney Reentry
Explosive gas detectors were installed on the rig and over the mud-system tanks.
-
Modeling of sensing and transduction for p-type semiconducting metal oxide based gas sensors
… effect of the metal oxide-gas reaction—Heiland [5], Bielanski et al. [6] and Seiyama et al. [7]—Taguchi made the decisive step of bringing to the market semicon- ducting metal oxide based sensors for flammable/ explosive gases detectors (SnO2 based Taguchi-type …
-
TREATABILITY TEST REPORT FOR THE REMOVAL OF CHROMIUM FROM GROUNDWATER AT 100-D AREA USING ELECTROCOAGULATION
An oxygen monitor/ explosive gas detector was also provided to sample the gases from the defoam tank demister.
-
ANNUAL REPORT
To minimize the fire hazard associated with the use of liquid hydrogen and propane, the newex- perimental area is provided with explosive gas de- tectors and an exhaust system capable ofchanging the air in the entire building in 3Y2 minutes.
-
Safety evaluation report: 7-foot bubble chamber facility
explosive gas detector , interlocks will prevent the chocks from being en- .
-
Knolls Atomic Power Laboratory Environmental Monitoring Report, Calendar Year 2003
Gas monitoring was performed at the landfill in accordance with the post-closure monitoring requirements using an oxygen/ explosive gas detector calibrated to the manufacturer’s specifications.
-
Validation Testing of Hydrogen Generation Technology
We deduced that hydrogen was being produced during reactor operation through the use of Photech’s explosive gas detector , which indicated a 100% concentration of flammable gas at the port above the condenser.
-
http://www.ppsmumbai.com/gazguard-ex.pdf
PPS make Portable Explosive Gas Detector (EXPLOSIMETER .
Indicates content that may require registration and/or purchase.