-
Supplier: Pleora Technologies Inc.
Description: Enhance the usability of Skoopia® 21Z30S block cameras allowing designers to incorporate them as native GigE Vision® cameras. Pleora’s iPORT™ SKB-GigE External Frame Grabber provides an intuitive approach to add GigE Vision® connectivity to Skoopia™ 21Z30S block cameras to
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Operating Temperature: 41 to 140 F
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision® cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote
- Analog Input Pixel Acquisition Depth: 8 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 32 MB
- Operating Temperature: 32 to 104 F
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant
- Operating Temperature: 32 to 158 F
- Analog / Digital: Analog Camera Inputs, Digital Camera Inputs
- Color / Mono: Color, Monochrome
- Acquisition Features: Line Scan Capture
-
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-GigE External Frame Grabbers allows designers to treat Camera Link® Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
Supplier: Neousys Technology Inc.
Description: 5VDC power to external USB devices. It also supports software-programmable per-port power on/off control for fault recovery operations. Combining high bandwidth, industrial-grade power design and reliable cable connection, PCIe-USB380/340 brings great convenience to interface USB 3.0 devices
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Advantech
Description: Claxon CXP4, 4-port PCI Express CoaxPress 12 Frame Grabber Half-size, low profile PCI Express CoaXPress 1.0/1.1/2.0 compliant Supports CXP3, CXP6, CXP12 cameras, Micro BNC connector Supports CXP speeds from 3.25 to 12.50 Gb/S PoCXP (Power over CXP), up to 13 watts with SafePower
-
Supplier: Advantech
Description: 8-port GMSL2 frame grabber with mini FAKRA Supports up to 8 GMSL2 cameras Supports external 12 VDC power supply Supports up to 4K, 30FPS With IMU on card is suitable for industrial robots, multi-camera systems, and production lines applications V4l2, Gstreamer, Python support on
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and PCIe-PoE4+ offers four PoE ports
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Basler Vision Technologies
Description: The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial
- Horizontal Resolution: 8,160 lines
- Maximum Frame Rate: 9.4 fps
- Width / Diameter: 2.7952771 inch
- Height: 2.7952771 inch
-
Supplier: Basler Vision Technologies
Description: The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The
- Horizontal Resolution: 4,080 lines
- Maximum Frame Rate: 7.1 fps
- Width / Diameter: 2.7952771 inch
- Height: 2.7952771 inch
-
Supplier: Basler Vision Technologies
Description: The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing cameras or frame
- Horizontal Resolution: 1,004 lines
- Maximum Frame Rate: 43.2 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: Allied Vision Technologies GmbH
Description: IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX267 Two configurable inputs,
- Horizontal Resolution: 1,388 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.0000389999999999844 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Toshiba Imaging Systems Division
Description: manual electronic shutter C-mount USB 2.0 port outputs video clips and eliminates need for frame grabber
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Basler Vision Technologies
Description: changing cameras or frame grabbers. The compact industrial grade housing, a combination of useful features, and the Windows® setup tool guarantee easy integration in your application.
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 35.7 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Description: interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 189 fps
- Width / Diameter: 3.0314977 inch
- Height: 3.0314977 inch
-
Supplier: Euresys s.a.
Description: The Grablink Value is an affordable Camera Link frame grabber for cost-effective industrial applications The Grablink Value is recommended for single-camera systems. 4 I/O Lines Available on an External DB9 Connector I/O electrical style I/O electrical style and function - 2
-
Supplier: Neousys Technology Inc.
Description: Nuvo-2400 is a fanless shoe-box industrial embedded computer with 3 PCI/PCIe expansion slots. The expansion slots are provides for add-on cards, such as COM port cards and frame grabber. Nuvo-2430 provides 3 PCI slots, while Nuvo-2421 provides 1x PCIe x4 slot with 1-lane Gen2 signal
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: ZGC, Inc.
Description: opening + quick closure buckle, while the full length internal side compartment will store accessories. Several configurations allow you to customize the bag according to your needs. A large external pocket will store additional items on the outside of the bag The CC-196 will allow you to
- Features: Audio/Visual Case
-
Supplier: General Pipe Cleaners
Description: record on external device 8" wheels on full-size POD to roll easily to and from the job Rugged frame and reel with drag brake and reel lock Full size POD carries 200 ft. of Gel-Rod® for 3" to 10" lines MINI-POD carries 125 ft. or 175 ft. of push-rod to inspect 2" to 4" lines
- Working Length: 60.959967081617776 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Photonfocus AG
Description: qualifiers are also output, which can be used to suppress artifacts or characterize the surface. The camera is equipped with GigE interfaces and is therefore able to capture 3D profiles without a frame grabber or to set up cost-effective multi-camera systems as used for the inspection
- Applications: Assembly Quality, Food & Beverage
-
Supplier: ValueTronics International, Inc.
Description: Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration,
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: masking Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration,
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora Technologies and Skoopia proudly introduce the industry’s first external frame grabber that adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The combined solution helps designers and integrators leverage the ease-of-use of Skoopia (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Read entire article to learn more. Pleora is demonstrating a new GEV to Thunderbolt external frame grabber at Vision Stuttgart 2024 (Alfred Kärcher Hall 8, Booth #8B02). (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Vision Standards Make the Cut for Medical Imaging - Nasa Tech Briefs :: Medical Design Briefs
The wide range of commercially available GigE Vision-compliant video and networking products, including external frame grabbers and embedded hardware, make it relatively straightforward for designers to create a real-time networked operating room without sacrificing investments in existing equipment.
-
Automated geo/ortho registered aerial imagery product generation using the mapping system interface card (MSIC)
The CL output stream from the MSIC to an external frame grabber has only three pixel clocks of delay from the CL input (=75ns for IMPERX camera).
-
Low-cost near-real-time automated geo-registration of commercial-off-the-shelf (COTS) digital camera and spectrometer sensor data with camera link standard dat...
The CL output stream from the MSIC to an external frame grabber has only three pixel clocks of delay from the CL input (=75ns for IMPERX camera).
-
http://dspace.mit.edu/bitstream/handle/1721.1/87819/50512799-MIT.pdf?sequence=2
A node comprises a computer and an external frame grabber .
-
Home :: Medical Design Briefs
iPORT CL-U3 External Frame Grabber .
-
iPORT CL-U3 External Frame Grabber - Nasa Tech Briefs :: Medical Design Briefs
iPORT CL-U3 External Frame Grabber .
-
Smart Cameras
The first camera incorporates a progressive scan CCD and a built-in frame storage allowing capture of high-resolution still images of fast moving objects without the need for a strobe light, mechanical shutter, or external frame grabber .
-
Handbook of Fingerprint Recognition
nal and therefore no separate A/D conversion is necessary; some fingerprint scanners may not have an integrated A/D converter and an external frame grabber would be needed to transform their analog output signal.
-
Luteal blood flow during the estrous cycle in mares.
Three pictures with a maximum number of color pixels of the corpus luteum (CL) during an examination period of about 20 min were selected and digitized on a laptop equipped with an external frame grabber card.
-
Near-infrared wavefront sensing for the VLT interferometer
While this system allows data acquisition only at a maximum speed of 15 Hz, the external frame grabber solution directly records the video signal of the Wavescopes internal camera at a full frame rate of 30 Hz.
Indicates content that may require registration and/or purchase.