Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Innovation Polymers
Description: Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous or periodic basis.
- Viscosity: 190,000 cP
- Features: Elastomer / Rubber, Other
- Form / Shape: Liquid
- Resins and Compounds: Molding Resin
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: SantoLubes LLC
Description: SANTOLUBE MCS-293 is a polyphenyl ether with excellent low and high-temperature properties and extraordinary resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing lubricants for use in applications that experience
- Kinematic Viscosity (@ 40°C): 25.2 cSt
- Pour Point: -20.2 F
- Flash Point: 445 F
- Industry Applications: Aerospace, Machine / Gears
-
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-124 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for use in designing lubricants for applications that experience extreme temperatures and other adverse
- Kinematic Viscosity: 363 cSt
- Operating / Use Temperature: -22 to 662 F
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Total Plastics, Inc.
Description: and low working temperatures help the tubing retain its flexibility under extreme conditions. Because of its consistently reliable performance, Versilic® High-Strength Silicone Tubing is ideal for applications such as food & beverage dispensing & processing, appliance
- Outside Diameter / Size: 0.09375 to 2 inch
- Maximum Inside Diameter / Size: 0.03125 to 1.5 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -75 to 350 F
-
Supplier: Total Plastics, Inc.
Description: particle entrapment during fluid transfer. In addition, Versilic® High-Strength Silicone Pressure Tubing will remain resilient and durable under extreme operating temperatures and repeated cleaning and sterilization. Versilic® Silicone Tubing complies fully with the requirements
- Outside Diameter / Size: 0.443 to 1.9 inch
- Maximum Inside Diameter / Size: 0.3125 to 1.5 inch
- Temperature Range: -112 to 320 F
- Design Units: English
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme temperatures, and
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Chemical System: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme temperatures, and
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Chemical System: Epoxy (EP)
-
Supplier: Saint-Gobain Tape Solutions
Description: Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a
- Features: Elastomer / Rubber
-
Supplier: ContiTech AG
Description: noise Low-temperature stability down to -32°C 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 440S combines a 30 durometer solid rubber with a high temperature silicone adhesive Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme
- Thickness: 0.003110236220472441 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
-
Description: Nor-Cal's bakeable all-metal seal angle valves are intended for use in UHV or cryogenic applications where temperature extremes preclude the use of our elastomer seal valves. Approved for use in beamline facilities, these valves have a temperature operating range from
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 572 to 752 F
- Port Flange & Seal Type: Conflat®
- Type: Gas Control / Leak Valve
-
Supplier: Techsil Limited
Description: thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: NewAge Performance Products | NAPP
Description: Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils,
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Temperature Range: 400 F
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high
- Inside Diameter (ID): 0.145 inch
- Outside Diameter (OD): 0.28125 inch
- O-ring Size: Other
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: RWM Casters Company
Description: RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with the advanced wheel design to carry heavy loads without component breakdown. These industrial wheels will resist most chemicals in industrial and institutional
- Load Capacity: 900 to 3,400 lbs
- Wheel Diameter: 4 to 10 inch
- Wheel Tread Width: 1.5 to 3 inch
- Hub Length: 1.875 to 3.5 inch
-
Supplier: Master Bond, Inc.
Description: EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost
- Use Temperature: -452 to 275 F
- Thermal Conductivity: 1.73 to 2.16 W/m-K
- Tensile Strength (Break): 3,500 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Greene, Tweed & Co.
Description: CAPPED GT & GTL SEALS With Greene, Tweed’s ACGT™/ACGTL™ rings seal extrusion gaps and high pressures are not a problem. Both are designed for effective, long-sealing life in high- and low-pressure environments. Additionally, both are engineered to handle a broad range of
- Maximum Operating Pressure: 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: CAPPED GT & GTL SEALS With Greene, Tweed’s ACGT™/ACGTL™ rings seal extrusion gaps and high pressures are not a problem. Both are designed for effective, long-sealing life in high- and low-pressure environments. Additionally, both are engineered to handle a broad range of
- Maximum Operating Pressure: 8,000 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: L-com, Inc.
Description: noise in high-speed Ethernet networks Oil Resistant, UV resistant, TPE (Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling CMX
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair
- North American (AWG): 26 AWG
- Cable Length: 1,000 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: CableOrganizer.com, Inc.
Description: protection for cables and hoses. When it comes to extreme protection, not all heat shrinks are made the same, and many will eventually crack, blister, or completely fail when introduced to corrosive elements, high temperatures, and solvents. 2/1 Viton® Heatshrink Tubing is
- Sleeving: Shrink Tubing
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless
- Seal Type: O-Ring
-
Supplier: Greene, Tweed & Co.
Description: performance in a variety of environmental conditions. They are engineered to handle a broad range of temperature extremes and fluid media, as well as larger standard clearance gaps. These geometries have been successfully tested in landing gear as well as other critical applications.
- Seal Type: Composite Seals
- Action: Double Acting
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: L-com, Inc.
Description: noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use Dynamic temperature range of -40°C to +75°C and rated for 600V Suitable for use in extreme Hi-flex continuous
- North American (AWG): 24 AWG
- Cable Length: 500 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use Dynamic temperature range of -40°C to +75°C and rated for 600V Suitable for use in extreme Hi-flex continuous
- North American (AWG): 24 AWG
- Cable Length: 100 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: Greene, Tweed & Co.
Description: seal, resulting in extended service life. Additionally, the RSA scraper can be wave cut for ease of installation for nonstandard applications. The RSA scraper is manufactured in a broad range of high modulus elastomers including hydrogenated nitrile and our proprietary,
- Features: All Rubber or Polymer, Scraper
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Seal Type: Exclusion Seal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Increase the performance and service life of your sealing solutions with our high quality PTFE encapsulated O-rings. Designed to withstand the most demanding applications, these O-rings combine the flexibility and elasticity of an elastomer core with the chemical resistance and low
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: FTL Technology
Description: into an abundance of rotating equipment. Combinations of seals can also be utilised in extreme cases to offer levels of performance and durability which are not possible when using individual components. Elastomer compounds are available that offer a thermal range of -60⁰C to +200⁰C
- Features: Oil / Grease Seal
-
Supplier: FLSmidth
Description: Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles both conventional and
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: precisely around your switches, creating an airtight rubber-to-metal seal around them under extreme temperature and moisture levels. Special Features Include: High strength, rubber-to-metal bond Tear resistant silicone rubber composition Meets military specifications (DFARS and
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
Find Suppliers by Category Top
Featured Products Top
-
extreme temperature applications. These standoffs can be used in applications where temperature ranges from -20° F to (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions Compatible with standard liquidtight connectors* Markets: Construction, Mining, Oil & Gas Refineries, Power Plants, Rail/Transit, Renewable (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Krono-Resist HT Series™ magnet wire allows your HEV/EV motor to run at higher temperatures and in more extreme environments. The solution to high temperature motor windings, this product increases heat transfer, allowing greater design flexibility and long term performance (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
Your PCBs are built to withstand extreme temperatures, harsh chemistries, and demanding manufacturing processes. Your labels should be too. Introducing the new Apex Series™ (read more)
Browse Label Materials Datasheets for Polyonics -
OUR SETUPS: Standard Setup: Ground survival low, static, no movement: -30°C Ground survival high, static, no movement: +80°C Operational temperature low: -20°C Operational (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Selecting the Best Cable Materials for Extreme Temperatures Discover the best cable material and component selections for demanding applications in extreme temperature conditions (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
operating conditions and hardware combinations warrant the use of PTFE as the material. PTFE's Advantages vs. Elastomers Corrosion resistance Wide temperature range: -200°C (-328°F) to 250°C (482°F) Excellent dielectric (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ELASTOMER SEAL AND INFLATABLE SEAL When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Choosing a High Temperature Steam Resistant Elastomer
The materials used to create seals must withstand, both physically and chemically, the extreme conditions in which they are increasingly being utilized. There are limited options for sealing with elastomers in hot water or steam environments in temperatures up to 550°F (288°C). Most elastomers
-
The Permeability Characteristics of Silicone Rubber
temperature (-120°C) of all elastomers, but its gas permeability is very high. Arlon has developed a proprietary technology to reduce the gas permeability of PVMQ. Arlon's technological approach produces large gains in gas permeability reduction without sacrificing excellent low temperature elastomeric
More Information Top
-
Third annual polymer conference series wayne state university
High Temperature Elastomers for Extreme AerospaceEnvironments.
-
Book review Rubber as a construction material for corrosion protection
…the manufacture, preparation, application and testing of rubber linings and allied materials used in the protective linings industry; a list of ASTM elastomers and rubber designation; the properties of specialty elastomers used under extreme high and low temperatures and with hazardous chemicals…
-
Development of bushings and bearings for use in hot brine pumps
A pump aircu- A t the opposite extreme were the two experimental high - temperature EPDM elastomers nauinated f o r evaluation i n the form of "Cutless' bearings, as shown i n Fig, 2.
-
Oxysilane polymers from silanediol–bisdimethylaminosilane polycondensations: Synthesis and properties
The need to develop high - temperature elastomers that will perform as seal- ants or gaskets in extreme thermooxidative environments for extended peri- ods is widely recognized.
-
Required Developments Towards Ultra High Pressure/Temperature Subsea Tree System Solutions.
It has proved very difficult to find Elastomers capable of cycling repeatedly from a low temperature extreme to a high temperature and back and still perform.
-
Mechano-chemische reactions of the Poly(vinylchlorids)
One can determine daf~bei so concentrations small to extreme values of the temperature fiir the remains not to obtain elastomers in the reaction mixture the high notch impact strength.
-
Advanced Materials Science & Technology in China: A Roadmap to 2050
Heat-resistant specialty polymer materials: high heat polyimide elastomers with service temperature of 300°C are used under extreme conditions in applications such as fuel tank sealings in space craft.
-
Machinery Vibration and Rotordynamics
Although elastomers are not suitable for extreme temperature applications like the cryogenic example above or in high -temperature gas turbines, they are readily available with a wide range of properties and configurations for temperatures over the range 50−140◦ F.
-
Experimental Evaluation Of An Elastomer Storage Device
An elastomer cured at high temperatures for a short time will be harder, may be brittle in extreme cases, and may require subsequent aging for maturation.
-
The geothermal partnership: Industry, utilities, and government meeting the challenges of the 90's
An illustration of how this partnership can work is the development of high temperature elastomers , particularly stripper rubbers for rotating heads, that are more durable and reliable under the extreme conditions of geothermal drilling.
Indicates content that may require registration and/or purchase.