-
Supplier: Titus Company (The)
Description: Whether you need air, gas, pressure or vacuum, the ZM multistage centrifugal blowers and exhausters provide you with the quality you need. In thousands of installations around the world, our oil-free multistage centrifugal blowers and exhausters are a reliable compressed
- Design: Centrifugal
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Howden
Description: Howden Roots blowers are designed and manufactured with a compact and sturdy design, engineered for continuous duty, ease of maintenance and maximum reliability. Our rotary lobe positive displacement (PD) blowers are available in a range of models and
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Description: Featuring the new Qx blower, Qube™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames
- Air Flow Rate: 85 to 950 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Material of Construction: Cast Iron
-
-
Supplier: Kaeser Compressors, Inc.
Description: renowned Sigma Profile airend, zero-loss direct drive technology and Sigma Frequency Control (variable frequency drive) for superior energy efficiency across a wider range of flows than comparable screw and turbo blowers. Consistent with Kaeser’s other screw blowers, the
- Air Flow Rate: 777 to 1,320 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Ametek Dynamic Fluid Solutions
Description: (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free. The product line is available in 3 series: 7.6", 8.9", 12.3" and these
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed
- Air Flow Rate: 58.86 to 5,297.4 SCFM
- Static Pressure: 120.40855869571234 to 602.3195947629198 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady
- Air Flow Rate: 643 to 786 SCFM
- Static Pressure: 8.3 to 12.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance Leak proof shaft seal prevents contamination from external sources Oil
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Supplier: Enervex, Inc.
Description: The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free.
- Air Flow Rate: 950 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 13.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Aerzen USA Corp.
Description: intake volume flows of between 1.200 m³/h and 16.200 m³/h. Variable frequency controlled, 100% oil-free, and tailor-made for the most demanding applications in waste water treatment. The powerful turbo blowers from AERZEN will astound you with hitherto unknown savings.
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Description: Based on the dependable COMPETITOR PLUS™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder
- Air Flow Rate: 6 to 1,494 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These characteristics
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Air Power Products Limited
Description: Tri-Lobe design rotors for greater efficiency Large ball bearings for extended life Large timing gears in an oil bath with sight glasses Blower Advantages Conservative operating speeds for extended life and reduced maintenance Large casings allow for lower operating speeds,
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Chicago Blower Corporation
Description: Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive
- Air Flow Rate: 15,000 SCFM
- Static Pressure: 432.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 17 inch
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Hartzell Air Movement
Description: Hartzell Cool Blast and Utility fans have a longer throw with less spread than other basket-type fans, allowing fans to be effective from further away and cool a larger area. Standard sizes for utility fans are 20, 24, 28, 32, and 36″. Cool Blast
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 to 48 inch
- Design: Axial
- Features: Other
-
Supplier: Hartzell Air Movement
Description: The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in a variety of applications. The majority of Turbo Pressure Blowers are
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The new ROBOX evolution, especially developed for the conveying and compression of biogas, as well as natural and landfill gases in power generation plants. This special Unit for BIOGAS application maintains all the innovative characteristics of the ROBOX evolution: silence,
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Howden
Description: Tunnel jet fans Howden Ventilatoren Tunnel Jet Fans - State of the art tunnel ventilation fans providing high efficiency, excellent reliability and easy maintenance. Key Benefits Howden tunnel jet fans are specified from 400 mm diameter fans up to the
- Maximum Diameter (Fan or Blower Wheel): 15.74804 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
- Applications / Use: Exhaust Ventilation
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals
-
Supplier: Howden
Description: Variax® Fans The Variax® variable pitch axial fan combines one of the highest efficiency levels available today with an exceptionally flexible, customer focused design, manufacturing and aftermarket service. With almost 3000 units soldworldwide, the Variax® fan is the
- Air Flow Rate: 31,783.23 to 3,390,211.2 SCFM
- Static Pressure: 1 to 120 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Axial
-
Supplier: HVACQuick.com
Description: v-belt drives; heavy duty ball bearings and integral mounting platform. Each complete fan is tested prior to shipping to ensure smooth, vibration free and consistently reliable operation to provide years of dependable service with minimal maintenance. • AMCA Air
-
Description: thousands of customers all over the world. They are reliable, low-maintenance and durable and are the first choice for many applications in mechanical engineering. When used with a frequency converter the performance of the G-BH1 pumps and compressors can be increased
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Magnatex Pumps, Inc.
Description: versus conventional grease lubricated units Leakproof shaft sealing prevents oil contamination from external sources Easy inspection and maintenance Easy alignment No arduous grease replacement required
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Howden
Description: particulate. Key Benefits Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics. Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications.
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding
- Air Flow Rate: 0.345 SCFM
- Static Pressure: 193.7608990505716 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ostberg Americas, Inc.
Description: CV is a range of wall mounted fans. The fans are available in six sizes giving twelve different capacities. This variety combined with ease of positioning allow for a wide variety of applications including use in damp and humid environments. The fans housing and
- Media Temperature: 176 F
- Maximum Diameter (Fan or Blower Wheel): 9.448824 inch
- Applications / Use: Air Handling Units / HVAC
- Features: Wall / Panel Mount
-
Supplier: Chicago Blower Corporation
Description: Direct Drive SQAD/SQBD fans combine the performance and efficiency of Chicago's versatile "Square" Fans with the advantages of a compact directly driven arrangement. With the fan wheel mounted directly onto the motor shaft maximum efficiency is constantly maintained. Belt
- Air Flow Rate: 27,366 SCFM
- Static Pressure: 427.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 8.75 to 30 inch
Find Suppliers by Category Top
Featured Products Top
-
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Why Blower Maintenance? Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products’ blowers spin (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Important?? Greasing bearings in industrial fans is a critical maintenance task that can significantly impact the equipment's performance, longevity, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
ABSTRACT In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Automotive fans and blowers come in every size and power level and can be customized to suit and perform at maximum efficiency in a vehicle. Our fans and blowers meet the low noise and power consumption requirements needed to optimize (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Micro Cooling Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Are a fan and a blower the same thing? Technically, a blower develops higher pressure than a standard fan. Keep reading to understand the difference. https://www.hartzellairmovement.com/blog/industrial-blowers-vs-fans/ (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Fans and Blowers for Medical Equipment Industry
be reliable. Not only do they need to provide consistent performance at a standard, controllable pace, but they also must offer minimal downtime for maintenance and repair. Parts that can meet these conditions are much less likely to fail in critical moments.
-
NYB Saves Agricultural Firm Maintenance Costs and Reduces Safety Risks
In a recent application, the New York Blower Company (nyb) was contacted by a major US agricultural firm that was experiencing vibration issues and air performance deficiency in their grain dryers installed in facilities throughout the country. During operation, representatives at one
-
Common Questions About Intelligent Motor Controls
Automation technology has improved by leaps and bounds recently, allowing manufacturers to more efficiently cut expenses and avoid maintenance delays. In the industrial fan and blower field, recent advances have allowed facility managers a greater degree of automation ability over their brushless