-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single-sided centrifugal fans in compact scroll housings with forward curved blades and impeller diameters from 180 to 225 mm. Attributes and special features: Optimal motor cooling and a compact construction achieved through integrating the three-phase asynchronous
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Low rotational noise impeller for noise-critical applications. Applications: Duct, tube and roof fans, air conditioning units, heat pumps
- Air Flow Rate: 9,413.28 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Motor design 1~ 230V, 50/60Hz Applications: Duct, tube and roof fans, air conditioning units, heat pumps, for cooling and ventilation purposes
- Air Flow Rate: 1,176.66 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.204731 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: Ziehl-Abegg Inc.
Description: features: Surrounding diffuser, high degree of impeller efficiency, 3 different impeller diameters depending on the fan frame size. Applications: Suction systems, drying plants, forced ventilation, industrial ventilation systems
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Continental Fan Manufacturing, Inc.
Description: CEC backward curved EC motorized centrifugal impeller is a superbly crafted, precision balanced air-moving device that features superior performance and compact design. It is ideally suited to applications where space is limited. The unique coupling of the motor and impeller
- Number Of Blades / Vanes: 8
- Outside Diameter: 25 inch
- Application: Air Movement
- Material: Aluminum
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 5 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 24 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 11 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: Efficiency Impeller: Enclosed impeller in 316L stainless steel maintains maximum efficiencies over the life of the pump without adjustment. Casing: Cast iron construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections. Nine position
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Howden
Description: Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor made design Heavy duty applications
- Air Flow Rate: 2,100,000 SCFM
- Static Pressure: 400 in H2O
- Maximum Diameter (Fan or Blower Wheel): 197 inch
- Design: Centrifugal
-
Supplier: Howden
Description: Mixed Flow Fans The mixed flow (or axial impulse) fan is a cost-effective alternative to an axial flow fan in situations where capital cost and resistance to erosion are as important as power consumption. Key benefits A mixed flow fan combines the features of an axial and
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Allied Electronics, Inc.
Description: Features: New Super High Performance S-Force Fans Added to This Series Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Compact Design with High Power Density Electronic Protection Against Reverse Polarity, Blocking and Overloading Innovative
-
Supplier: AirPro Fan & Blower Co.
Description: impeller and housing widths. As a highly efficient model, the AirPro BIHS industrial fans offer lower sound levels and energy costs than many other fan types. The fan impeller has been designed with a focus on high operating efficiency without compromising high
- Air Flow Rate: 350,000 SCFM
- Static Pressure: 25 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Howden
Description: PF VP Axial Fans The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial impeller or a two stage fan (PFT range) with two axial impellers. It can be either controlled via its
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 1471 CFM (2500 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 7.5 amps
- Diameter: 15.04 inch
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
-
Supplier: Moore Fans LLC
Description: The newest addition in our line of high efficiency aluminum fans is the Minimum Acoustic Geometry (MAG) Class 10000 fan. Available fans include diameters 5 ft. (1.52 M) to 16 ft. (4.88 M) in either clockwise (CW) rotation or counter-clockwise (CCW) rotation. Blade construction
- Outside Diameter: 16 inch
- Material: Aluminum
- Type: Axial Flow Fan Turbine
- Features: Corrosion Resistant
-
Supplier: Ostberg Americas, Inc.
Description: The IFK is designed as a kitchen extractor fan. It is suitable for mounting behind a spice rack and can be connected to our cooker hoods. IFK has a single inlet radial fan with a forward curved impeller. It provides high pressure with low sound level. The fan is sound
- Media Temperature: 185 F
- Maximum Diameter (Fan or Blower Wheel): 15.354339 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades
- Air Flow Rate: 64,744 to 264,863 SCFM
- Static Pressure: 12.043915023987322 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: AirPro Fan & Blower Co.
Description: A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted into the
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: LTG Incorporated
Description: The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers
- Air Flow Rate: 41,201 to 264,863 SCFM
- Static Pressure: 4.8175660095949295 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Fläkt Woods Group SA
Description: Our 2100 product features a fixed pitch impeller which is designed for simple air movement. Available in sizes 315 to 710mm in diameter it is suitable where low pressures and high air volumes are required. The plate fan can achieve a volume flow up to 3.5 m3/s and static pressures up
- Air Flow Rate: 7,416.087 SCFM
- Static Pressure: 0.8631472433857587 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 27.952771 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: fans The design of the fan inlet is of vital importance to achieve high fan efficiency and a low level of noise generated by the fan. On the size 025-071 GTLF fans, the inlet is directly deep-pressed into the end walls. The inlet cones of the GTLB
- Air Flow Rate: 14,832.174 SCFM
- Static Pressure: 8.029276682658205 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where humidity is
- Air Flow Rate: 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 13.9763855 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mechatronics Fan Group
Description: Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or
- Maximum Air Flow: 24 to 49 SCFM
- Maximum Static Pressure: 0.06 to 0.2 in H2O
- Maximum Sound Level: 22 to 37 dbA
- Operating Current: 0.06 to 0.4 amps
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line configuration ensures easyinstallation,
- Air Flow Rate: 1,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 14 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Axial
-
Supplier: Kooltronic, Inc.
Description: Ball-bearing Motors Capacity 1615 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
- Air Flow Rate: 1,615 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Ball-bearing Motors Capacity 319 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
- Air Flow Rate: 319 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Ball-bearing Motors Capacity 182 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
- Air Flow Rate: 182 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Ball-bearing Motors Capacity 421 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
- Air Flow Rate: 421 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: HVACQuick.com
Description: Fantech Wall Mounted Exterior Centrifugal Fan. For 4" Round Duct - 124 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 53.53803 SCFM
- Static Pressure: 0.18868800204246813 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected by factors such as the size and shape of the impeller, the speed of (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg D-Series: new design for backward-curved fan housing boosts efficiency, reduces HVAC noise. Rosenberg’s new D-Series efficiency-boosting airflow guide housing, designed specifically for Rosenberg I-series impellers, increases efficiency by an (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361200195B.pdf
Low-pressure axial fan impellers designed according to the principle of equal specific work of all elementary stages have blades whose profile near the fan hub is under a significantly larger inclination angle than at the impeller periphery.
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue1/Version-3/N01113101106.pdf
Numerical simulation was performed by a 3D turbulent, steady-state, incompressible flow analysis.[2] ShaliniRai, Dr.Prabha Chand “Centrifugal Fan Impeller Design With Optimization Of Blade” International Journal Of Applied Engineering Research, Vol 7, No 11, 2012.
-
The Utah Smelter as Modified for Environmental Compliance
Changes in fan impeller design and in materials of construction in both the protective coating and the parent metal comple- mented by routine scheduled inspection and washing has resulted in significant improvement in overall fan availability and operation.
-
Improving the working conditions in a crushing plant
The engineers of the Southern Mining and Concentration Combine proposed a fan impeller design with blades of nylon-base used conveyor belt with a temile force of 400 kg/cm 2 (Fig. 2).
-
On Variational Principles of Elastic Contact Problems and Parametric Quadratic Programming Solution--《Chinese Journal of Computational Mechanics》1985年02期
TANG Jue-ming (College of Fundamental Studies,Shanghai University of Engineering Science, Shanghai, 201620);Study of Fan Impeller Design Based on Solidworks[J];Journal of Donghua University(Natural Science);2006-03 .
-
STUDY ON THE SHAKEDOWN OF STRAIN-HARDENING STRUCTURES--《Acta Mechanica Solida Sinica》2007年03期
TANG Jue-ming (College of Fundamental Studies,Shanghai University of Engineering Science, Shanghai, 201620);Study of Fan Impeller Design Based on Solidworks[J];Journal of Donghua University(Natural Science);2006-03 .
-
Numerical Methods of Limit Analysis and Shakedown Analysis--《CHINESE JOURNAL OF APPLIED MECHANICS》1994年04期
TANG Jue-ming (College of Fundamental Studies,Shanghai University of Engineering Science, Shanghai, 201620);Study of Fan Impeller Design Based on Solidworks[J];Journal of Donghua University(Natural Science);2006-03 .
-
Giant machines to roam at Dounreay | Archive | Process Engineering
The fan impeller design was based upon Halifaxs Beaufort fans, with self-cleaning backward curved impellers which can be withdrawn from the drive side so that should it prove necessary, this can be achieved without the need to disconnect any ductwork.
-
Driving energy efficiency with design optimization of a centrifugal fan housing system for variable frequency drives
Design of Experiments/Response Surface Methodology has been successfully used with computational fluid dynamics models in the literature to design fan impellers .
-
Optimizing the performance and reliability of process fans: achieve success and avoid problems by implementing the right strategy
Once the fan aerodynamic shape and size is selected, the fan impeller is designed .
Indicates content that may require registration and/or purchase.