Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Speed Controller, Fans
- Standards and Compliance: RoHS Compliant
-
Supplier: Hydrofarm, Inc.
Description: The CAVSC-DNe is designed to gradually increase or decrease the speed of centrifugal fans depending on the day or night temperature set-points. The Variable Fan Speed Controller enables you to determine precise temperature levels to achieve within your growing
-
Supplier: Newark, An Avnet Company
Description: MSOP DUAL, SMBUSTM PWM FAN SPEED CONTROLLER WITH FAN FAULT DETECTION ROHS COMPLIANT: YES
-
-
Supplier: Utmel Electronic Limited
Description: Fan Motor Speed Controller 4-Pin SIP T/R
- TJ: -40 to 150 C
- Pin Count: 4 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Xoxide
Description: Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed control dials. - Easy fan speed check with color/intensity of
-
Supplier: Utmel Electronic Limited
Description: TC642 Series 5.5 V PWM Fan Speed Controller w/ Fault Detection - SOIC-8
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: Magnatex Pumps, Inc.
Description: The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control Auto-tuning Selectable cooling fan operation mode Adjustable carrier frequency (0.7kHz to 14.5kHz) Compatible with FR-PU04 user interface UL & cUL listed / CE marked
- Number of Axes / Motors: 1
- Supply Voltage (AC): 600 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: LSI Controls Inc.
Description: The ACUFAN controller is designed for proportional control of AC powered equipment. Input from manual switches, pots, or RF remote controls can be converted into speed control for most fans. Speed is adjusted through phase control of the AC output in reference to a zero
- Form Factor: Circuit Board
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Lutron Electronics Co., Inc.
Description: " 3-SPEED TYPE 2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE IVORY COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE/EXHAUST FAN LOAD TYPE NOVA T[R] BRAND
-
Supplier: Xoxide
Description: ! (Or is that PWMs?) The World's First PWM Fan Speed Controller - The controller modulates the PWM (Pulse Width Modulation) fan speed control signal allowing user defined PWM fan speed settings. Variety of Control Mode - The 3-Step Automatic
-
Supplier: Viconics Technologies Inc.
Description: Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: Xoxide
Description: can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the
-
Supplier: Xoxide
Description: Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Allegro MicroSystems Inc.
Description: The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Computer Network Accessories, Inc.
Description: The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Rochester Electronics
Description: FAN8413M - Motor Driver ICs Controller - Commutation, Direction Management 8-SOIC
-
Supplier: Taco Comfort Solutions
Description: the Fan Control energizes the end switch relay and allows the fan to operate at low speed when the water is above the aquastat setting. When the thermostat calls for cooling, the Fan Control energizes the condenser and operates on high speed. In addition to
- Controller Type: Environmental Controller, HVAC Controller
- Features: PC-Based Controller
- Control Signal: Switch / Relay Output
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B
-
Supplier: Lingto Electronic Limited
Description: PWM FAN-SPEED CONTROLLER
-
Supplier: Radwell International
Description: SPEED CONTROLLER FOR FILTER FANS 115V. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Dart Controls, Inc.
Description: A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Rated Power: 1,149.999999999998 watts
- Continuous Output Current: 10 to 15 amps
-
Supplier: New York Blower Company (The)
Description: The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when
- Air Flow Rate: 0 to 120,000 SCFM
- Static Pressure: 406.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 60 inch
-
Supplier: Powell Electronics, Inc.
Description: Fan Speed Controller/Capacitor
-
Supplier: DigiKey
Description: 6-CH INTELLIGENT FAN CONTROLLER
- Supply Voltage (AC): 2.7 to 5.5 volts
- Supply Voltage (DC): 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Motor / System: DC Brushed Motor
-
Supplier: Ostberg Americas, Inc.
Description: manufactured from galvanized steel and are moisture resistant. They are approved for installation in humid or damp environments being rated IP44 when installed in a duct system. The fan speed can be controlled by voltage variation regulators. Several fans can be connected to the
- Media Temperature: 140 F
- Maximum Diameter (Fan or Blower Wheel): 9.5275642 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model) Displays: CITY MULTI® compressor speed and hi/low pressure; AdvancedHVAC
- Number of Control Outputs: 200 outputs
- Number of Zones (if applicable): 24 to 50 zones
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: HVAC Controller
Find Suppliers by Category Top
Featured Products Top
-
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
With advances in technology comes easier and more convenient ways to monitor machinery. We understand the importance of keeping machines healthy and running, and as such are now offering controllers and sensors for fans to help collect data that can be used for operational monitoring (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Immersion Heaters Fan Speed Control eBook (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
ABSTRACT In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional performance. Features & Benefits: (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Interfacing Microchip's Fan Speed Controllers to a SPI TM
Microchip's TC642, TC643, and TC646 are the world's first integrated circuits dedicated for controlling and monitoring fan speed. The new family of fan speed controllers modulate fan speed to compensate for changes in system temperature. This means the fan runs at full speed only when necessary
-
AC and DC Variable Speed Drives: Application Solutions
Knowing what controller/motor package to use in a given situation is just one of the subjects covered in this overview of AC and DC drive application considerations. Published originally as a direct mail piece for distribution use, it has been updated with additional information on drive selection
-
Smart Computing Article - Cooling
, but the fans are kind of loud. How can I quiet them? The most practical way to regulate fan noise is through a controller that enables dynamic adjustments to fan voltage, resulting in higher or lower rpms. Because reducing fan speed also means less cooling capacity, make sure that your fan controller includes
-
Closed Loop Flow Control Using Instrumented Inlet Nozzles
to accept a 0-10 vdc or 4-20 mA sensor output. - internal PID controller which maintains fan speed based upon a programmed set value
-
The Advantages of Pivoted
frequency of the fan or fan components shall not be within 20% of the blade pass frequency. When used on a variable speed drive, a fan with one or more component resonances within the speed range of operation will require all speeds within 20% of any resonant frequency of the fan to be "locked out
-
Controlling Duct Pressure
application for this product. This article will discuss a typical application - controlling static pressure in a duct by varying fan speed with a Variable Frequency Drive (VFD). This system could also be used to control the pressure with inlet vanes, discharge dampers, bypass dampers, etc. The same
-
Smart Computing Article - G.Lite to gateway
, 867MHz, and 800MHz (in a dual processor model) with a L2 (level 2) and L3 (level 3) cache controller built in. A colloquial term for a subculture of fans devoted to playing, collecting, and developing video/computer games. Gamers can include those who play standalone video game systems
More Information Top
-
Advanced Control of Turbofan Engines
Using this formula, the closed-loop transfer function between fan speed increment demand, Nf; dmd and T48 under the loopshaped fan speed controller becomes .
-
Electronically controlled viscous cooling fan clutch in the vehicle
And the fan speed controller controls the actuator.
-
Fan Controllers
The is a new version of the existing TC642 fan speed controller .
-
Page 6. Semiconductor parts with 713 in root number
PWM Fan Speed Controllers With Minimum Fan Speed, Fan Restart and FanSense?
-
Control Loop Tuning and Surge Response for Hanford WTP Melter Offgas Systems
The system was first brought to steady-state operation with melter pressure control in automatic mode and VVS pressure and fan speed controllers in manual mode.
-
Reliability Analysis of the Mechanical System in Selected Portions of the Nuclear HVAC System
Basic event AIRHANDL_X_SPEED: Fan speed controller failure – air handling unit X.
-
Global fan speed control considering non-ideal temperature measurements in enterprise servers
In addition to the foregoing stability challenges with vari- able fan speed controller , a more important challenge is arising now due to the existence of multiple local controllers in enter- prise servers, e.g., CPU power management via dynamic volt- age and …
-
A novel control logic for fan coil unit considering both room temperature and humidity control
As shown in Fig. 14, when keeping αt = 1.0 and βt = 0 for the fan speed controller , simulation results resemble each other despite that αd for water valve controller varies from 0.6 to 0.8.
-
Page 1. Semiconductor parts with 438 in root number
PWM Fan Speed Controller .
Indicates content that may require registration and/or purchase.