-
Supplier: OMEGA Engineering, Inc.
Description: • Accuracy: ±0.5% Typ • Fully Calibrated and Temperature Compensated • Internal Voltage Regulation • Interchangeable Unit to Unit ±1% • Computer Trimmed to Insure Accuracy and Repeatability • Long Term Stability ±1% • Operating Temperature Range -55 to 125°C • Rugged Temperature Resistant Valox
- Working Pressure Range: 0 to 2,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 125 F
- Signal Output: Analog Voltage
-
Supplier: Viatran
Description: Viatran Model 422 pressure transmitter is designed for the customers who need quick delivery as well as high accuracy, faster response time, and low noise. Viatran offers superior customer support combined with a technically superior product to meet your application requirements.
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Advanced Piezoresistive Sensing Technology Variety of Output Signal CE EMI Compliant High Overpressure Protection Fast Response Time Stainless Steel Construction Submersible Cable Connection Standard When nothing but a submersible pressure sensor will do, you
- Working Pressure Range: 2 to 300 psi
- Accuracy: 0.12 to 0.25 ±% FS
- Operating Temperature: -22 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
-
Supplier: tecsis LP
Description: This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design combines small
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged Capacitive Design • Excellent Long Term Stability • Fast Response Time • Small Size with Integral Mounting Bracket • Instant Warm-up
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute
-
Supplier: Dynisco
Description: Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Setra Systems
Description: Fast warm-up coupled with a fast response, less than 1 millisecond, make this transducer ideal for applications that require the highest accuracy. Features: Instant Warm-up High Output: 5 VDC or ±2.5 VDC 0.02% Non-Repeatability 0.08% Hysteresis 0.07% Non-Linearity Low
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: Setra Systems
Description: Designed to measure low pressure, the Model 239/C239 high accuracy pressure transducer is available in unidirectional and bidirectional ranges as low as +/- 0.25 in. W.C. These transducers are ideally suited to a variety of applications such as HVAC control, Medical
- Working Pressure Range: 0 to 10 psi
- Accuracy: 0.14 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: OMEGA Engineering, Inc.
Description: psia • Fast Response Time • Solid State Reliability and Stability • Gage and Absolute Pressures • 300% Proof Pressure Minimum
- Working Pressure Range: 5 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: Model PX459 • All Stainless Steel Wetted Parts • Fast Response Time • Solid State Reliability and Stability • 400% Proof Pressure Minimum
- Working Pressure Range: 0 to 15 psi
- Vacuum Range: 760 to 259,334.5399999999 torr
- Operating Temperature: -49 to 250 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Setra Systems
Description: Output High Cycle Life Fast Response - 1 Millisecond Solid One-Piece Stainless Steel Sensor Fast Warm-Up Intrinsically Safe (Option) Meets CE Conformance Standards
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.11 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Setra Systems
Description: Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/process and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: operation over a wide temperature environment. As with all other STI sensors, the GT16XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and fast
- Working Pressure Range: 0 to 25,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Rotork plc
Description: As a fast response high flow I/P, E/P transducer, the T5220 has all the performance you want in a voice coil I/P transducer product, but it also includes a built in booster section to deliver high flow capacity, up to 45 SCFM (76.5 m3/HR) with six available ranges to
- Maximum Air Volume: 45 SCFM
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through
- Working Pressure Range: 5 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through
- Working Pressure Range: 14.736 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Absolute
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 100-P High Intensity Acoustic Sensor (Microphone) is designed for measuring exceptionally wide pressure ranges in applications requiring fast rise times and broad frequency response. This sensor is extremely sensitive allowing very low pressure
- Working Pressure Range: 0.005 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through
- Working Pressure Range: 75 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Gems Sensors & Controls
Description: Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids or gases. They feature fast-response capacitance
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Advanced Thin Film or Piezoresistive Sensing Technology Variety of Output Signals CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Pressures to 60,000 PSIG Easy-to Use Hirschmann
- Working Pressure Range: -14.736 to 60,000 psi
- Accuracy: 0.12 to 0.25 ±% FS
- Operating Temperature: 14 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a footprint of
- Working Pressure Range: 0.3 to 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 41 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Newport MKS
Description: The 910-11030 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The combined output provides significantly higher accuracy, stability, repeatability and a
- Type: Gauge
- Features: Other
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast - Signal Output: Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Advanced Thin Film or Piezoresistive Sensing Technology 4-20 mA Output Signal CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Compact Easy-to Use Hirchmann Connectors Standard KOBOLD KPK
- Working Pressure Range: -14.736 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Qualitrol Company, LLC
Description: Monitors Test the fast pressure rise by actual simulation Test the fast pressure rise response Verify the 4-20 mA output of each pressure transducer from the monitors front panel Test and calibrate slow pressure rise alarm and set point Test
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: transducers, and like all DU-Series meters, is easily scaled to display in engineering units such as psi, bar, kbar, kpa, feet, lbs, and tons. An over pressure pot (usually set for 120% of transducer’s range) is adjustable to indicate over pressure or overload by flashing
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Bronkhorst USA
Description: EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high
- Working Pressure Range: 0.10152639 to 928.24128 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: S. Himmelstein & Company
Description: Summary Superb instrument for dc output torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input, Frequency Input
-
Supplier: Brooks Instrument
Description: rates up to 50 lpm Maximum pressure: 4500 psig SLA5840 with remote transducer combines the benefits of pressure control and flow measurement Superior valve technology minimizes leak-by and maximizes turndown Durable, robust metal top lid prevents damage during installation
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.12 ±% FS
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Transus Instruments
Description: all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors for PTZ compensation. Retraction tool available for removal and replacement of transducers under pressure.
- Pipe Diameter: 3 to 30 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 60 F
- Operating Pressure: 2,219.07681 psi
-
Supplier: Buck Research Instruments, LLC
Description: Benefits of the CR-2 • Wide Range: down to -100 °C (15 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-2 exhibits the same wide range, fast response and high reliability as the CR-1A, but
- Dew Point Range: -148 to 86 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Brooks Instrument
Description: for point of use pressure regulators, pressure transducers, and associated hardware, combined with the industry’s best PTI performance to maximize yields and productivity. Features Long-term zero stability of <±0.5% full scale per year Ultra-fast settling times: 300 ms -
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
Find Suppliers by Category Top
Featured Products Top
-
voltage inputs into standard output signals, such as ±20 mA, ±10 V, or 4 … 20 mA, ensuring compatibility with most control systems. The P42000’s response time (T90) of under 110 microseconds is crucial for capturing fast-changing signals during (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
maintain the set regulated pressure. The actual mechanism may be very similar in all respects except the placing of the feedback pressure tap. As in other feedback control mechanisms, the level of damping is important to achieve a balance between fast response to a change in the measured pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
several kilovolts. Environmental conditions such as temperature swings and electrical noise add further stress to monitoring devices. Customers require transducers capable of combining high-speed response, robust isolation, and accurate measurement under dynamic, high-voltage conditions. Fast (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
-limited environments. Engineered for fast response and consistent regulation accuracy (≤10% deviation), the ZZY series supports a wide range of industrial pressure management applications (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
system to respond within milliseconds. When the sensor detects a rapid pressure increase, the explosion protection controller initiates a series of counter measures. Thanks to their fast response and reliability, our capacitive ceramic pressure sensors (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Experimental analysis about the magnitude of the shaft frequency growth near stall in the axial compressor
variations were analyzed with instant pressure data, which were measured by a fast response pressure transducer .
-
Measurement techniques for unsteady flows in turbomachines
The interest in the instrumentation of blades with fast response pressure transducers started in the late seventies, the industries taking a lead in this domain because of their worries concerning unsteady compressor behaviour re- lated to ¯utter and rotating stall.
-
Design and Simulation of Four-Stroke Engines
The criteria for the design ofthe apparatus were straightforward: (i) The device should be based on the assumption that a fast response pressure trans- ducer is the only accurate experimental tool readily available.
-
AIAA Journal > Disturbance Level Characterization of a Hypersonic Blowdown Facility
A detailed characterization was performed using a dual hot-wire anemometer probe operated in the constant temperature mode and a fast response pressure transducer mounted on the tip of a pitot probe.
-
Enhanced performance of fast-response 3-hole wedge probes for transonic flows in axial turbomachinery
(2002) Influence of temperature transients and centrifugal force on fast response pressure transducers .
-
Analysis of hot-wire anemometry data in an acoustically excited turbulent flow field
In addition to the instrumentation necessary for monitoring and controlling the rig operating condition, four fast response pressure transducers could be posi- tioned at any axial location within the small diameter pipe.
-
AIAA Journal > Interaction of supersonic wing-tip vortices with a normal shock
Pitot pressuremeasurements using a fast response pressure transducer in conjunctionwith thesparkshadowgraphs revealedabimodal featureof the flowfield.
-
Characterization and Failure Analysis of Ceramic Filters Utilized for Emission Control Coal Gasification
To characterize the physical properties of used and unused ceramic filters, filter permeabilities and the pressure field of the gas stream were measured within a filter chamber with the use of fast response pressure transducers and an automatic data acquisition system.
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in IGCC Powerplants
The probes consist of fast response pressure transducers (PCB Model 102M43) coupled to sense tubes that protrude into various places inside the facility flow path.
Indicates content that may require registration and/or purchase.