-
Supplier: SemiGen
Description: The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide
- Features: Other, PIN Diodes, Switching
-
Supplier: SemiGen
Description: The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide
- Features: Other, PIN Diodes, Switching
-
Supplier: Skyworks Solutions, Inc.
Description: applications from 10 MHz to more than 10 GHz. The short carrier lifetime of 100 ns (typical), combined with their thin I-region width of 5 μm (nominal) results in a group of fast speed RF switching PIN diodes. The RF performance of the SMP1340 series is assured by virtue
- Features: PIN Diodes
-
-
Supplier: Newark, An Avnet Company
Description: DIODE, RF, FAST SWITCHING, DUAL; Diode Configuration:Dual Series; Resistance @ If:0.6ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.8pF; Forward Current If(AV):1A; Operating RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features Series diode for mobile communication in low loss transmit-receiver switches Band switch for TV-tuners Very low forward resistance (typ. 0.65 Ω @ 5 mA) Low capacitance (typ. 0.5 pF @ 0V) Fast switching applications Pb-free
- IF: 100 mA
- VR: 30 volts
- trr: 80 ns
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: SemiGen
Description: The SemiGen SBL 2000 series Beam Lead Pin Diodes feature fast switching speeds at both low capacitance and resistance. Beam Lead Pin Diodes have high levels of mechanical strength and stability during assembly. These diodes are suitable for microstrip
- PD: 250 milliwatts
- Features: PIN Diodes, Switching
-
Supplier: Richardson RFPD
Description: Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes
- VR: 50 volts
- Operating Frequency: 10 to 2,000 MHz
- CT: 0.3 pF
- Features: PIN Diodes, RF Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1371-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 10 mA is 0.5 Ω and maximum capacitance at 20 V is 1.2 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and nominal
- Features: PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or
- Features: PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks’ Silicon Mesa Beam Lead PIN diode is surrounded by a glass frame for superior strength and electrical performance that surpasses the standard beam lead PINs. The DSM8100-000 is designed for low resistance, low capacitance and fast switching time. The
- Features: Limiter, PIN Diodes
-
Supplier: Newark, An Avnet Company
Description: FAST SWITCH DIODE, 1A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:30ns; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VF: 1 volts
- IF: 500 mA
- VR: 200 volts
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: FAST SWITCH DIODE, 1A 600V DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST SWITCH DIODE, 3A 600V DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at
-
Supplier: RS Components, Ltd.
Description: Diode Ultra Fast Recover 1KV 2-Pin DO41
- trr: 75 ns
- Features: Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: SWITCH-MODE POWER RECTIFIER, 20 AMP, 200 V, REVERSE RECOVERY TIME: 35 NS, FORWARD SURGE CURRENT: 100 AMP, 3 PIN, FAST/ULTRAFAST, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Vincotech GmbH
Description: Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical
- Output Voltage: 1,200 volts
- Output Current: 50 amps
- Configuration: H-Bridge
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Clip-in, reliable mechanical connection, qualified for wave
- Output Voltage: 1,200 volts
- Output Current: 40 amps
- Configuration: H-Bridge
- Features: Other / Specialty Technology
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0 to 53 dB
- Isolation (Port to Port): 18 to 85 dB
- Impedance: 75 ohms
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 0.4 to 1.2 dB
- Isolation (Port to Port): 19 to 43 dB
- Impedance: 75 ohms
-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0.1 to 2 dB
- Isolation (Port to Port): 22 to 70 dB
- Impedance: 75 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fast Switching Speed, Low Capacitance Plastic Packaged PIN Diodes Product overview: SMP1340-079 from Alpha Industries is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra fast low-loss rectifier / Diode Switching 200V 2A 2-Pin MELF Product overview: BYD127 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode Switching 400V 1A 1500ns 2-Pin DO-15 / HIGH SPEED RECTIFIER APPLICATIONS.(FAST RECOVERY) Product overview: 1S1834 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fast soft-recovery controlled avalanche rectifiers / Diode Switching 200V 1A 2-Pin SMA Product overview: BYG70D from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic
- Features: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent
- VF: 1.8 to 0.0018 volts
- IF: 20 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00006 mA
- Tj: 175 C
-
Supplier: Wolfspeed
Description: Wolfspeed's E-Series diodes are specifically designed to be robust and relibale in the harshest environments. As a result, the E-Series diodes are the industry's first 1200V SiC diodes to be automotive qualified and high-humidity/high-voltage/high-temperature tested. The
- IF: 25,500 mA
- VRRM: 1,200 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Nexperia B.V.
Description: independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Richardson RFPD
Description: required. The high electron mobility of AlGaAs and the low capacitance of the PIN diodes used makes this switch ideal for fast response, high frequency, multi-throw switch designs. AlGaAs PIN diode switches are an ideal choice for switching arrays in radar
- Frequency Range: 50 to 67,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 33 dB
- Switching Speed: 0.00002 ms
-
Supplier: Nexperia B.V.
Description: capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Spectrum Microwave
Description: appropriate filter and switch technologies to achieve the best overall performance. This includes design options such as MMIC FET switches for fast switching requirements, discrete PIN diode switches for high isolation, or may involve multiple filter topologies or using
- Frequency (Fc): 10,000 MHz
- Bandwidth: 2,000,000 kHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability
- tON: 500,000 ns
- tOFF: 500,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN
- VR: 30 volts
- CT: 3 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable. The fast recovery times make (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
A, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode is packaged in a compact SOT-23 format, making it suitable for applications where space optimization and power efficiency are paramount concerns. Designed to operate with a typical (read more)
Browse Diodes Datasheets for Win Source Electronics -
) protection can be independently programmed between 5.5 V and 60 V. Additionally, the device has an internal default undervoltage lockout (UVLO) rising threshold set at 4.2 V (typ). The device is enabled or disabled through the EN pin by a main supervisory system, offering a switch operation (read more)
Browse Power Supplies Datasheets for DigiKey -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey
More Information Top
-
MIMO Communication Using Single Feed Antenna Arrays
Fast switching PIN diodes .
-
Best,
Avai~lable
scheme, a simple monopole antenna operating over a ground plane was loaded with fast switching PIN diodes .
-
A Novel 24 GHz One-Shot, Rapid and Portable Microwave Imaging System
To satisfy these requirements, high-Q resonant slots loaded with a fast switching PIN diode were used in the array design.
-
Highly integrated ultra compact RF transceiver module for wireless data and telephone applications
Fast switching PIN diode switches routes the power to the antenna.
-
Gigabit electronics—A review
Muller, “ Fast switching pin diodes for mm wave frequencies,” in Proc. 5th COILon Microwave Commun.,pp.
-
A frequency reconfigurable circularly polarized microstrip patch antenna using liquid metal microswitches
[13] Hewlett Packard, " Fast Switching PIN Diodes : Application Note 929," http://www.qsl.net/n9zia/wireless/pdf/an929.pdf .
-
Spreadsheet - Sony Ericsson K750i Teardown BOM Analysis (iSi)
RF Fast Switching Pin Diode .
-
Radio Frequency and Microwave Power Measurement
The notch is generated by a fast PIN diode switch modulator which is gated to turn off the CW for a short interval each time an rf pulse is generated.
-
wireless signal booster - GSM-Forum
• Fast switching PIN diodes From HP .
-
The Development of the Electrically Controlled High Power RF Switch and Its Application to Active RF Pulse Compression Systems
which is much larger than the desired length for a fast switching PIN diode .
Indicates content that may require registration and/or purchase.