Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 150 ohms
-
Supplier: Standex-Meder Electronics
Description: The 4-pole RM05-4A series is an (RF) high frequency reed relay packaged as a low profile, (SMD) surface mount reed relay module. This RF reed relay is capable of switching beyond 5.5 GHz with <40ps rise times for switching fast pulses.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 170 volts
- Maximum DC Switching Voltage: 170 volts
-
Supplier: Coto Technology
Description: Coto's Factory to discuss a custom design. Series Features High Insulation Resistance - 1012Ω minimum (1013Ω Typical) High reliability, hermetically sealed contacts for long life Molded thermoset body on integral lead frame design High speed switching compared to electromechanical
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 150 to 650 ohms
-
-
Supplier: Coto Technology
Description: The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation.
- Maximum Current: 0.4 amps
- Maximum AC Switching Voltage: 125 volts
- Maximum DC Switching Voltage: 125 volts
- DC Coil Voltage: 3.3 to 5 volts
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440E provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440M provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Connection to the host device is made via RS-485. The SeaI/O-440M is powered from your
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Beckhoff Automation LLC
Description: sensors or sources can now be connected to one analog input channel at the same time via high-quality, EtherCAT-controlled switches. For this purpose, the EL2642 is equipped with reed relays as switching elements that allow fast switching cycles with a long service
- Data Acquisition: I/O Module
-
Supplier: Pickering Electronics
Description: The Pickering Series 103 is a range of Single-in-Line reed relays intended for such applications as wide bandwidth A.T.E. switching matrices, attenuator switching or any other applications where exceptionally low levels of inter-terminal capacitances are required, for
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Coto Technology
Description: The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The
- Frequency Range: 1,000 MHz
- Insertion Loss: -3 dB
- Isolation (Port to Port): 40 dB
- Operating Temperature: -20 to 85 C
-
Supplier: Beckhoff Automation LLC
Description: same time to one analog input channel. To this end, the ELM2642 and ELM2644 are equipped with Reed relays as switching elements, allowing fast switching cycles and a long lifetime. The electrical isolation and the constant contact resistance of the reed
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: same time to one analog input channel. To this end, the ELM2642 and ELM2644 are equipped with Reed relays as switching elements, allowing fast switching cycles and a long lifetime. The electrical isolation and the constant contact resistance of the reed
- Data Acquisition: I/O Module
-
Supplier: ValueTronics International, Inc.
Description: power = 125VA. Screw terminals 300 V 1 A 2 MHz 108 3 ms Maximum power = 125VA. 2 current measure channels. D-sub 300 V 500 mA 2 MHz 108 1 ms Reed relays. D-sub 300 V 2A 10 MHz 108 3 ms Maximum power = 125VA. Screw terminals 300 V 1 A 2 MHz 108 3 ms 2 analog outputs. 16 digital outputs.
-
Supplier: ACCES I/O Products, Inc.
Description: allowing for increased flexibility in switching capability. These relays are also used where small reed relays are inadequate due to their susceptibility to contact damage. The USB-IIRO-16 with its tiny enclosure and cable-less screw termination board provides portable
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: ACCES I/O Products, Inc.
Description: withstand unexpected surge currents allowing for increased flexibility in switching capability. These relays are also used where small reed relays are inadequate due to their susceptibility to contact damage. The USB-IIRO4-2SM with its tiny enclosure and easy connectivity
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering mirrors to be placed directly at both the entrance and exit pupils, enabling rapid field switching, wide (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
, FTR?C1, and FTR?C2—deliver reliable switching performance for AC and DC loads across a wide range of automated systems. In modern automation environments, precise and dependable control is essential. These relays support motors, actuators, solenoids, conveyors, sensors (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications. With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage (read more)
Browse Solid State Relays Datasheets for FCL Components America -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
switching of higher-power loads, and seamless expansion of PLC I/O capability. Engineered for fast installation, the FTR-MYWA plugs directly into standard sockets, eliminating the need for board mounting and reducing assembly time and cost. Its pre?soldered terminals also allow use (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
status, traffic flow, and system performance remotely, enabling faster diagnostics and troubleshooting without requiring constant field access. With built-in QoS, rate limitation, and flow control, the switch prioritizes critical data to maintain stable, real-time communication across industrial (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Application: Testing IC's Using Reed Relays
Because there are so many gates to be tested, test speed is essential. RF reed relays are specially designed to switch and pass fast digital pulses in a 50 ohm impedance environment while offering excellent isolation.
-
Application: Function PCB Testers Use Reed Relays
Functional PCB testers are in some cases, up to 20 layers thick, requiring 1000s of test points for functional verification. Because of size restrictions, isolation, relatively fast acting and good RF characteristics, reed relays are often chosen as the testing switch.
-
Application: Oscilloscope Feed Loops Use Reed Relays
Fast digital oscilloscopes have different time ranges to evaluate both slower signals as well as faster pulses. Semiconductor switches offer too much leakage and interaction between ranges, where simply put, the isolation in not good enough. Reed Relays have a flat insertion loss from DC out
-
Application: RF Reed Relays Used in Integrated Circuits Performance PCBs
Performance boards are used in conjunction with integrated circuits to directly connect the actual test functions from the test system to the integrated circuit under test. RF reed relays are specially designed to switch and pass fast digital pulses in a 50 ohm impedance environment while offering
-
Application: IC Testing - Reed Relay
, etc, integrated circuits are at work getting the job done. Chip designers continue to develop new integrated circuits that are smaller, faster acting and have more switching gates. These millions of gates per chip all need to be tested for satisfactory operation. Test equipment, some of which costs
More Information Top
-
Jefferson Lab personnel safety fast beam kicker system
The control module uses fast reed relays to switch off the kicker coil current.
-
Jefferson Lab personnel safety fast beam kicker system
The control module uses fast reed relays to switch off the kicker coil curtrent.
-
Low-Speed Wind Tunnel Testing
If the evolUlion of multiplexers is followed. il would go like this: very slow manual swilches 10 faster relays 10 reed relay switches in a neutral gas to the current electronic multiplexers in a silicon chip.
-
A portable stimulation system suitable for the development of new techniques in cardiac electrophysiological studies
power polarity inverter block comprises of MOSFET switching transistors and fast reed relays .
-
High Impulse Voltage and Current Measurement Techniques
As a fast switch , preferably a reed relay with a mercury-wetted contact is used since in contrast to mechanical switches, a bounce-free switching of voltages up to a maximum of 1000 V or currents up to 2 A is possible.
-
Gold in electrical contacts
The dry reed relay is widely used for fast switching at low (0.5 ampere) current, and particularly at millivolt-milliampere levels.
-
Adhesion and contact resistance in an electrostatic MEMS microswitch
MEMS switches are smallerand can switch faster than the smallest existing mechanical relays ( reed relays).
-
Characterizing Reed Relays Past 7 GHz | Components content from Microwaves & RF
While GaAs-based switches have handled high-speed signals for many years, there is now another component option for switching fast signals through 10 GHz: the reed relay .
-
Comprehensive two‐dimensional separations based on capillary high‐performance liquid chromatography and microchip electrophoresis
Three reed relays were employed to realize the fast voltage switching .
-
Application: RF Reed Relays Used in Integrated Circuits Performance PCBs
RF reed relays are specially designed to switch and pass fast digital pulses in a 50 ohm impedance environment while offering excellent isolation.
Indicates content that may require registration and/or purchase.