Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Victrex PLC
Description: High performance thermoplastic material, unreinforced Poly Ether Ether Ketone (PEEK), semi crystalline, depth filtered granules for injection molding, very easy flow, FDA food contact compliant, color natural/beige.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156 F
- Thermal Conductivity: 0.29 W/m-K
- Coeff. of Thermal Expansion (CTE): 45 to 140 µin/in-F
- Tensile Strength (Break): 20 to 110 psi
-
Supplier: Hapco, Inc.
Description: Rigid Series Rigid, tough polymer alloy plastics High heat distortion High physical properties STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit
- Viscosity: 25,000 to 35,000 cP
- Form / Shape: Liquid
- Industry: Medical / Food (FDA), Tooling / Molds
- Chemical System: Polyurethane
-
Molding Compounds and Resins - Steralloy FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2781Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 3,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Form / Shape: Liquid
-
-
Supplier: Climax Metal Products Company
Description: USDA and FDA approved. For wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Two-piece stainless steel housing units.
- Nominal Shaft / Bore Size: 0.5 to 1 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer, Stainless Steel
-
Supplier: Total Plastics, Inc.
Description: versatility, standard colors are made to coordinate with King ColorCore®. King ColorBoard® features an attractive matte finish and is manufactured to the highest standards in the industry. Base materials are FDA approved as are most pigments. It is made with high impact resistant
- Overall Thickness: 0.25 to 0.75 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Dynasol Elastomers
Description: Calprene® 710 is a thermoplastic copolymer Butadiene/Styrene (70/30) , polymerized in solution and It has a linear structure. Benefits FDA approved Easy oil absorption TNPP free Gel free Transparency Physical Form: Available in pellets Characteristics Property Unit Value Toluene
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Total Plastics, Inc.
Description: production speeds. Base materials are FDA approved as are most pigments. It is made with high-impact-resistant polymer to handle more abuse than conventional sign materials. King ColorCore® is a superior homogeneous sheet, made with a unique state of the art continuous process
- Overall Thickness: 0.25 to 0.75 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: virgin ptfe gasket features:: It is a nontoxic fluorocarbon based polymer. It is chemically inert in most applications. It has an extremely low friction coefficient. It can be used in approved high temperature applications. Virgin grade has full FDA approval. It makes a good
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Nylatech, Inc.
Description: Sanitary Standards 20-17 for direct contact with food. NYLATECH® OIL Offers: Low Coefficient of Friction Reduced “Slip-Stick” Low Moisture Adsorption Reduced or Eliminated need for Lubrication NYLATECH® OIL-NATURAL is FDA and USDA approved Limiting PV = 4,000 psi · fpm Typical
- Use Temperature: 220 to 250 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 435 ksi
-
Description: a one-coat or twocoat system. FDA approved for dry bulk (FDA Regulation 175.300) Recommended Usage Rail hopper car lining Dry bulk storage tanks Grain elevators
- Wet / Applied Thickness: 0.008 to 0.012 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Dynasol Elastomers
Description: properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Aero Rubber Company, Inc.
Description: you can be sure that when you need to meet a standard such as ASTM, FDA, or MIL-SPEC, Aero Rubber can help. Much of what we offer is available for prompt shipment. Aero is dedicated to shipping your orders on-time as promised because we know how important timely shipment of our rubber
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: AGC Chemicals Americas, Inc.
Description: fluoroelastomer. These properties include outstanding resistance to heat, chemicals, fuels, acids, bases, solvents, ozone and steam. Several AFLAS grades are approved by the Food and Drug Administration (FDA) for contact with food, making them an ideal material for parts like seals
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Techsil Limited
Description: work, paper, cardboard, some plastics and soft wood. This synthetic polymer based hotmelt has a medium molten tack and its suggested application temperature is 195c. FDA approved for in-direct food contact.
- Cure / Technology: Thermoplastic / Hot Melt
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Type: Woven Product
-
Supplier: Techsil Limited
Description: are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 43mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 12mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: U.S. Plastic Corporation
Description: resistance and non-stick is required. The pressure-sensitive backing holes tape where it is needed. UHMW Polyethylene is .010in thick and it comes in 18 yard rolls in a variety of widths. Maximum width available is 17in, prorate price of 1in width. It meets FDA standards and is USDA
- Width: 2 inches
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Supplier: KMS Bearings, Inc.
Description: bearing. They are made out of FDA approved polypropylene. List price 1-99 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
- Nominal Shaft / Bore Size: 1.125 inch
- Base to Bore Center Distance: 1.68897729 inch
- Center to Center Mounting Hole Distance: 4.6850419 inch
- Maximum Load: 3,490 lbs
-
Supplier: Celanese Corporation
Description: Improved friction and wear performance versus POM, PET, PP and Steel etc. Possible to be used without external lubricants Noise-Free during sliding friction Non-migrating tribo-additive FDA approved, medical technology products possible Mechanical performance comparable to Standard
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Type: Thermoplastic
-
Supplier: Parker Hannifin / Seal Group
Description: Gasket For Food & Beverage Parker recommends its fully traceable, FDA compounds for the food and beverage industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Railcar Manway
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food,
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Precision Polymer Engineering Ltd.
Description: force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: Pexco
Description: Polysulfone has low resistance to some solvents and undergoes weathering; this weathering instability can be offset by adding other materials into the polymer. Pexco is an expert manufacturer of PSU rod, tube, and profiles. Polysulfone Tubing (PSU or PSF) is extruded using a strong, rigid,
- Overall Width / O.D.: 0.125 to 8 inch
- Use Temperature: -150 to 300 F
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: National Precision Bearing, Inc.
Description: of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and supply
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Bearing Type: Plain Bearing
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: Roettele Industries, Inc.
Description: die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA
- Features: Oil / Grease Seal
-
Supplier: Roettele Industries, Inc.
Description: die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA
-
Supplier: Roettele Industries, Inc.
Description: die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA
-
Supplier: Roettele Industries, Inc.
Description: die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA
-
Supplier: Precision Polymer Engineering Ltd.
Description: force are paramount. The Perlast® range of perfluoroelastomer materials are at the leading edge of polymer technology. They have been developed to offer superior sealing solutions with enhanced performance and improved functionality, which is proven in the field (see case studies). Features
- O-ring Hardness (Durometer): >90 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
Find Suppliers by Category Top
Featured Products Top
-
-safe O-rings to be FDA approved for use in food products, they must be able to withstand the rigors of equipment operation while maintaining a safe seal. The most popular food-grade O-ring materials include: EPDM: A durable (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
approved by the Food and Drug Administration (FDA) for contact with food, making them an ideal material for parts like seals that are used in food processing applications where heat and/or aggressive chemicals will quickly degrade other types of rubber (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Precision Polymer Engineering (PPE), one of the world’s leading manufacturers of high performance moulded elastomer seals, has developed S70C – a silicone rubber sealing material with extended food contact regulations compliance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
Conduct Research Top
-
Mapping the Way to Innovation
, and a technology platform that encompasses protein, cell and gene therapies, monoclonal and polyclonal antibodies, genetics, small molecules, biomaterials, therapeutic polymers and rapid diagnostics (Box, below). Approved for commercial production by the FDA in 1996, Genzyme Corp. 's Allston Landing
-
Mapping the Way to Innovation
, and a technology platform that encompasses protein, cell and gene therapies, monoclonal and polyclonal antibodies, genetics, small molecules, biomaterials, therapeutic polymers and rapid diagnostics (Box, below). Approved for commercial production by the FDA in 1996, Genzyme Corp. 's Allston Landing
More Information Top
-
Targeted Drug Delivery : Concepts and Design
PLGA is an FDA approved polymer and therefore is widely used in polymeric nanoparticles.
-
Design and biocompatibility of endovascular aneurysm filling devices
1970s.50 Current FDA approved polymer embolic devices consist of liquid polymer implants utilizing cyanoacrylates, such as n-butyl cyanoacrylate (n-BCA), and ethylene vinyl alcohol (EVOH).
-
Microstructured, Functional PVA Hydrogels through Bioconjugation with Oligopeptides under Physiological Conditions
… terminal cysteine to make these amenable for disulfide conjugation, as we have shown recently on oligopeptides for vaccination applications.[58] We anticipate that the proposed technique to functionalization of PVA hydrogels will lead to broader biomedical applications of this FDA approved polymer .
-
Nanoscale carriers for targeted delivery of drugs and therapeutic biomolecules
Poly(D-L-lactide-glycolide) (PLGA) is a biodegradable/biocompatible, FDA approved poly- mer that has been used for the delivery of a wide range of bioactive agents (e.g. small drug molecules, proteins, peptides, antigens, oligonucleotides and genes) (Jain et al., 2011b).
-
Oral DNA vaccination of rainbow trout, Oncorhynchus mykiss (Walbaum), against infectious haematopoietic necrosis virus using PLGA [Poly(D,L‐Lactic‐Co‐Glycolic ...
Poly (D,L‐lactic‐co‐glycolic acid) (PLGA) is a U.S. Food and Drug Administration ( FDA ) approved polymer that can be used to deliver DNA vaccines.
-
Proceedings of the World Molecular Imaging Congress 2013, Savannah, Georgia, September 18-21, 2013
The major innovations lie in the use of atomic Bi nanocrystals for higher contrast density, rather than BiS2 or Bi2 O3 and the encapsulation of nanocrystals within an FDA approved polymer .
-
Accelerated Iron Oxide Nanoparticle Degradation Mediated by Polyester Encapsulation within Cellular Spheroids
Here, surface modifications are reported to accelerate iron oxide MNP degradation mediated by polymer encapsulation, in which iodegradable coatings composed of FDA approved polymers with different degradation rates are used: poly(lactide) (PLA) or copolymer poly(lactide‐co‐glycolide) (PLGA).
-
Nitric Oxide Donors for Cardiovascular Implant Applications
… 50–52] A range of drug eluting-polymers have been approved for use by the U.S. food and drug admin- istration (FDA) capable of incorporating NO donors for con- trolled delivery.[53,54] For example, FDA approved polymers include blends of poly …
-
Tissue Engineering and Regenerative Medicine
Poly(L-lactic acid) (PLLA) is a FDA approved polymer used in many tis- sue engineering applications, such as bioresorbable stents.
-
Growth factor‐mediated effects on chondrogenic differentiation of mesenchymal stem cells in 3D semi‐IPN poly(vinyl alcohol)–poly(caprolactone) scaffolds
PCL is an FDA approved polymer and is widely used to fabricate 3D scaffolds particularly for load bearing applications.
Indicates content that may require registration and/or purchase.