-
Supplier: R&I Manufacturing Co.
Description: DURA-SCAPE BC Series Escapement Devices are designed to isolate parts at the end of feed chutes or raceways to facilitate individual feeding of parts. These air-operated devices provide positive part control by forcing one finger to always be in contact with the parts. This process
-
Supplier: ASCO
Description: The FE Series design uses two double acting cylinders that are cross-ported and internally sequenced for smooth functioning parts regulation. Internal back pressure cross-port design allows both rods to be retracted with the air off to easily clear jammed parts. A four way two position valve is
-
Supplier: AGI - American Grippers Inc.
Description: Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to
- Stroke or X-Axis Travel: 0 to 1.25 inch
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Integral Sensor, Non-rotating, Other
- Material: Aluminum
-
-
Supplier: Omni Metalcraft Corp.
Description: Escapements are designed for round products such as barrels, pails, or tires. They control the flow of product by releasing one unit at a time.
-
Supplier: PHD, Inc.
Description: Series 160 Double Rod Pneumatic Escapements feature an internal sequence mechanism to ensure that the double rods are properly sequenced for part feeding. Both heavy and standard duty options are available to properly match the application. Series 160 Escapements provide a simple,
-
Supplier: PHD, Inc.
Description: Series LC Single Rod Pneumatic Escapements feature a large rod bearing area providing high side load capacity. Optional shock pads reduce impact and maximize actuator life. Series LC Escapements are ideal for separating and releasing parts in applications such as conveyor stops, short
-
Supplier: Visumatic Industrial Products
Description: Automatic feeders engineered to efficiently handle common screws to extremely difficult fasteners. Visumatic Feeder Systems are simply the best on the market and set the industry standard. Our feeders are 100% designed and built in-house, utilizing escapement designs that fit your specific
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Omni Metalcraft Corp.
Description: Sorting products can be easy when you use the right accessory to do so.
-
Supplier: Tri-Mation Industries
Description: tipping with a custom escapement Improve Your Delivery System, Increase Your Productivity Eliminate jams between the bowl feeder, inline and shuttle Prevent tumbling clips in the feed tubes Provide multiple methods to confirm part presence Simplify service access to the tube and
- Configuration: Bowl and Drive
- Feeder Type: Vibratory Bowl Feeder
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers Automatic Presenter Systems for screws, bolts, nuts, and pins. These systems are typically used for fasteners that cannot be blown to automatic screwfeeding equipment due to the fastener design, or for locations that do not have room for automatic feed screwdrivers.
- Bowl Diameter: 6 to 18 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable
-
Supplier: Radwell International
Description: FEED ESCAPEMENT, NON-ROTATING FINGER SERIES, DOUBLE FINGER, 0.625 INCH STROKE, 25 LB THRUST FORCE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Assembly Automation Industries
Description: Automatic Componets for Screw Feeding Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.
- Operating Noise Level: 72 dB
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: Nitto Seiko America
Description: Drum-Type Screw Fastener Feeder - FF311DR Drum-Type Screw Fastener Feeder for small screws. Blow-feed type escapement. The feeder is rotary drum hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement.
- Part Diameter: 0.04724412 to 0.3543309 inch
- Part Length: 0.5511814 inch
- Bowl Capacity: 7.322855162855163 cubic inches
- Output Rate: 30 parts/min
-
Supplier: Nitto Seiko America
Description: Center Board Type Fastener Feeder - FF503H Center Board Type Fastener Feeder with single blow feed escapement. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the
- Part Diameter: 0.0787402 to 0.4724412 inch
- Part Length: 0.9842525 inch
- Bowl Capacity: 27.460706860706857 cubic inches
- Output Rate: 30 to 50 parts/min
-
Supplier: Carlson Engineering & Manufacturing
Description: escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured. Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to the escapement track and
- Part Diameter: 1.968505 inch
- Part Length: 5.0000027 inch
- Bowl Diameter: 12 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured. Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to the escapement track and
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 6 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: easy: the escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured. Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to the escapement
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 18 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: vibratory screw feeders easy: the escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured. Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to
- Part Diameter: 1.0236226 inch
- Part Length: 4.0157502 inch
- Bowl Diameter: 24 inch
- Configuration: Bowl and Drive
-
Supplier: Nitto Seiko America
Description: feeder will feed a screw to the chuck and the process can begin again. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric motor with belt drive and slip
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Nitto Seiko America
Description: Center Board Type Fastener Feeder - FF801H Center Board Type Fastener Feeder. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to ensure proper feeding to the escapement. An electric motor with belt drive and slip
- Part Diameter: 0.1181103 to 0.6692917 inch
- Part Length: 1.181103 inch
- Bowl Capacity: 122.04758604758605 cubic inches
- Output Rate: 20 to 40 parts/min
-
Supplier: Inductotherm Group
Description: bowl feed system, cam driven escapement, continuous feed dial indexer, and optional gas quench. Radyne systems support annealing of a variety of brass shell sizes with production rates ranging from 110 – 320 parts per minute. Full power and heat time control PLC controls with
-
Supplier: Design Tool, Inc.
Description: exit feed, dual exit feed, and multi-feed systems. The various configurations allow Design Tool to design a bowl feeder system to meet almost any fastener escapement requirement including cycle time. For example, a single exit feed system can be combined with a
- Bowl Diameter: 10 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable, Sterilizable
-
Supplier: Weber Screwdriving Systems, Inc.
Description: The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of
- Part Diameter: 0.1574804 to 0.787402 inch
- Part Length: 2.9527575 inch
- Bowl Diameter: 18 to 23.5 inch
- Bowl Capacity: 73.08991683991684 to 183.17596442596442 cubic inches
-
Supplier: Weber Screwdriving Systems, Inc.
Description: escapement. In conjunction with each other this offers a super quiet, “second-to-none” method of delivering ‘oriented’ fasteners to a wide variety of tools and spindles at a high speed. The ZEB comes without controls, but can be ordered with different control packages ranging from simple
- Part Diameter: 0.0787402 to 0.9055123 inch
- Part Length: 3.149608 inch
- Bowl Diameter: 18 to 23.5 inch
- Bowl Capacity: 18.046893046893047 to 231.00023100023097 cubic inches
-
Supplier: Dixon Automatic Tool, Inc.
Description: Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
Supplier: Visumatic Industrial Products
Description: distance on the market. The included standard feeder control package allows variable or fixed count dispensing. The feed process is initiated via on-board sensors or remotely via a PLC feed signal. Presenter Designs to Handle Many Fasteners: Screws * Nuts * Pins * Washers
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Visumatic Industrial Products
Description: Direct mount cobot screwdriver end effector for advanced assembly adds auto-feed screwdriving to your collaborative workspace. The VCM-3X.2 collaborative robot fastening system is a complete feed and drive package for use by machine builders. It includes an automatic feeder,
- Number of Axes: 2 #
- Industry / Application: Assembly
- Robot Type: Collaborative / Cobot, Robot System
- Drive System: Pneumatic
-
Supplier: Visumatic Industrial Products
Description: Grip or Inline assemblies Operator can 'ice pick' the assembly ensuring proper alignment, for seamless application and maximum productivity The Visumatic Advant-edge Advanced microprocessor controls The simplest, most reliable and efficient feed system available One Movement, Zero Adjustments
- Actuation: Button / Trigger, Lever, Push-to-Start
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
-
Supplier: MPI Label Systems
Description: driven rotating cam roller preventing multiple feeds/jams Anodized aluminum construction Adjustable to accommodate similar sizes of products Mounted and tested with tube labeling system Stand alone cylinder labeling system Anodized aluminum and stainless steel product infeed chute with
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
Find Suppliers by Category Top
Conduct Research Top
-
Case study:Fire Sprinkler Heads
Our customer was in need of a machine capable of feeding set screws that were not symmetrical on either end. We had to develop an intelligent escapement system that could visually inspect each part and decide what way to drop the fastener so that the strike is facing up.
More Information Top
-
Bulk Vitrification Performance Enhancement: Refractory Lining Protection Against Molten Salt Penetration
Remained in feed Escaped as gas Migrated to crucible .
-
Escaped farmed Atlantic salmon, Salmo salar L., feeding in Scottish coastal waters
Length, weight, sex and stomach contents of feeding escaped salmon caught at Gairloch, July-August 1990.
-
Learn Mac OS X Snow Leopard
… 169 managing, 167–169 Fonts & Colors group, Xcode, 540 Fonts Disabled folder, 45 Fonts folder, 44 Fonts group, Automator, 485 for loop, shell scripts, 408 Force Quit command, Apple menu, 4, 5 foreground applications, 6 form feed escape character, 410 Format menu …
-
Aposematism in Archips cerasivoranus Not Linked to the Sequestration of Host-derived Cyanide
Although less than 3% of the cyanide released as the caterpillars feed escapes into the atmosphere, the larva’s bright-yellow aposematic coloration and conspicuous ac- tivity can not be attributed to the sequestration of cyanide.
-
Learn Java for Android Development
… 464 String class, 279, 281 StringBuffer class, 283 length, array, 283 less than operators, 54 lib directory, JDK, 7 lifetime, 48 isAlive method, 289, 293 local variables, 61 line getLineInstance method, 409 separator property, 508 line feed escape sequence for, 49 line …
-
Retroviral Transmission and Breast‐feeding
Although the mechanism by which most children exposed to HIV-1 during breast- feeding escape con- tamination is still mysterious, some protective factors against transmission have been identified in breast milk of HIV-1-infected mothers.
-
Continuous annular chromatography for the separation of beet molasses
… was observed that as the feed rate increased and the eluent rate decreased there was a tendency for the feed band at the feed nozzle to become so broad that there was a danger of some feed escaping from the top of …
-
The effect of severing the dorsal vessel on egg production in Rhodnius prolixus
An isolated CA implanted into an animal decapitated immediately after feeding escapes from the inhibition imposed by severance of the DV.
-
Avoparcin and Monensin Effects on Digestive Function in Cows Fed a High Forage Diet
The duodenal flow of feed escape N (percentage of intake) was augmented by 29.7% with AVO and by 45.6% with MON; this observation is consistent with the rumen NH, N decreases (Table 2).
Indicates content that may require registration and/or purchase.