-
Supplier: Allied Electronics, Inc.
Description: Mini-Fit H2O™ Crimp Terminal, Female, with Tin (Sn) over Nickel (Ni), UL1015, 18-20 AWG, Loose
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMP FEMALE CRIMP TERMINAL
-
Supplier: Newark, An Avnet Company
Description: FEMALE CRIMPED TERMINAL ROHS COMPLIANT: YES
-
-
Supplier: Allied Electronics, Inc.
Description: microfit 3.0 female crimp terminal 20-24 awg
-
Supplier: Allied Electronics, Inc.
Description: High Current Fully Polarized Positive Locks Low Engagement Force
-
Supplier: Newark, An Avnet Company
Description: Han HC Modular 350 female Crimp Terminal
-
Supplier: Newark, An Avnet Company
Description: Han HC Modular 250 female Crimp Terminal
-
Supplier: Allied Electronics, Inc.
Description: CRIMP TYPE TERMINALS;MINIATURE;FEMALE
-
Supplier: Heilind Electronics, Inc.
Description: CUT STRIP - CRIMP REC TERMINAL WIRE TO BOARD, FEMALE
-
Supplier: Heilind Electronics, Inc.
Description: FEMALE TERMINAL MX120G (MEDIU CRIMP)
-
Supplier: Waytek, Inc.
Description: MX150 Ratchet Crimping Tools, 16-14 Ga. Male Terminals Category: MX150 Connectors Gauge: 16-14 Ga. Female Terminals Service grade Ideal for field repair and prototyping Use with Molex MX150 Male Terminals Built-in ratchet with safety release assures uniform crimps
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: RS Components, Ltd.
Description: Contact housing female 9P
-
Supplier: Heilind Electronics, Inc.
Description: CTX-J280 RECEPTACLE TERMINAL
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Rennsteig Tools 624 956 3 023 RT Crimping Die for TE Female Power Timer Sealed & MCP 4.8K Terminals Category: Crimpers Manufacturer: Rennsteig Tools Series: AMP MCP 4.8mm Terminals Use with MCP 4.8K Terminal 30147 & 30148
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Utmel Electronic Limited
Description: Board Connector, 12 Contact(s), 1 Row(s), Female, 0.1 inch Pitch, Crimp Terminal, White Insulator, Plug,
- Gender: Male / Plug
-
Supplier: NSI Industries LLC
Description: (3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS UL (CANADA AND US) APPROVAL 12 TO 10 AWG FEMALE DISCONNECT TERMINAL TYPE (3) 12 TO 10 AWG BUTT SPLICE CONNECTOR TYPE MINITERMS BRAND VOLTAGE RATING 600 VOLT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION PACKAGING
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8279 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Female Vinyl Insulated Solderless Terminal
- Material: Copper
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: standards. Champhered barrel, with a butted seam, allows easy insertion of stranded or solid wires. When crimped, sleeve firmly grips insulation on wire to retard flexing at the point of the crimp. INSULATED TERMINAL SLEEVES: 22-18 RED, 16-14 BLUE, 12-10 YELLOW. STD.PKG: 100,1000
- Material: Copper
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: standards. Champhered barrel, with a butted seam, allows easy insertion of stranded or solid wires. When crimped, sleeve firmly grips insulation on wire to retard flexing at the point of the crimp. INSULATED TERMINAL SLEEVES: 22-18 RED, 16-14 BLUE, 12-10 YELLOW. STD.PKG: 100,1000
- Material: Copper
- Features: Insulated, Other
-
Supplier: Fairview Microwave Inc.
Description: SC6520 SC female bulkhead terminal connector from Fairview Microwave has an interface type of 10-32 stud and a 50 Ohm impedance. This SC female bulkhead connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our female SC
- Frequency Range: 6 GHz
- Features: RF and Microwave Connector
- Connector Type: SC
- Geometry: Straight
-
Supplier: Mueller Electric Company
Description: UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Sargent 3302 WPCT Crimping Tool Category: Crimpers Manufacturer: Aptiv Crimps 12-10 Ga. terminal and cable seal in one operation Dual-molding grips for ergonomic comfort For sealed Weather-Pack pin and sleeve core insulation Use with Weather-Pack male terminals and Weather-Pack
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Waytek, Inc.
Description: Aptiv 12089188 Weather Pack Female Loose Terminal Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 20-18 Gauge for SXL Wire: 20-18 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a
- North American (AWG): 20 to 18 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
Supplier: L-com, Inc.
Description: This female SMA receptacle connector features a rear bulkhead design with associated mounting hardware consisting of a lock washer and hex nut as well as a solder cup terminal for PCB attachment. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: TelephoneStuff.com
Description: Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell
- Features: Other
-
Supplier: L-com, Inc.
Description: in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Connector is HD15 female Panel
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Greenlee Textron, Inc.
Description: ADJUSTABLE, UNIVERSAL TYPE RCA, BNC, FEMALE COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE
- Tool Type: Crimper
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals Female Disc double crimp nylon
-
Supplier: Utmel Electronic Limited
Description: Conn D-Subminiature PIN/SKT 26 POS 2.7mm Crimp ST Cable Mount 26 Terminal 1 Port
- Gender: Female / Jack
- Features: Other
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-DTL-38999 Circular SKT 100 POS Crimp ST Wall Mount 100 Terminal 1 Port
- Number of Contacts: 100 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
- Features: Other
-
Supplier: Penn-Union Corp.
Description: CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
- North American (AWG): 14 AWG
- Terminal Type: Push On Terminal
Find Suppliers by Category Top
Featured Products Top
-
High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.