-
Supplier: RS Components, Ltd.
Description: Female Bulkhead Fitting 3/4" BSPP
- Fitting Type: Bulkhead Fitting
- Connection Type: Threaded
-
Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic; female union, 1/2 RcPT thread, for 12 inch OD tubing
-
Supplier: Radwell International
Description: PNEUMATIC PUSH-TO-CONNECT FITTING, FEMALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 3/8IN TUBE TO 3/8IN NPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
-
Supplier: Allied Electronics, Inc.
Description: To pipe from the male threaded portion of a pressure gauge, etc. Operating Fluid: Air, Water Max. Operating Pressure: 145 psi Body: Brass
-
Supplier: Allied Electronics, Inc.
Description: FEMALE BULKHEAD, PNEUMATIC, 1/4IN. OD TUBE, 1/4IN. NPT THREAD
-
Supplier: Allied Electronics, Inc.
Description: FEMALE BULKHEAD, PNEUMATIC, 5/32IN. (4MM) OD TUBE, 1/4IN. NPT THREAD
-
Supplier: RS Components, Ltd.
Description: Flow Regulator Female/Male 1/8" BSPP
- Pressure Rating: 145.0377 psi
- Media: Air
- Primary Material: Brass / Bronze
- Features: Other, Threaded
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting.
- English Size: 0.125 to 0.5 inch
- Features: English, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler, Swivel, Tee, Tube Fitting
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting.
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: KENT Systems, LLC
Description: Collection 4 shut-off female with 1/4" NPT thread
- English Size: 0.25 inch
- Fitting Type: Adapter, Coupling, Hose Fitting, Tube Fitting
- Features: English, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Tube Fitting
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting.
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 16028 - FLAT FACE QF Female coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
Supplier: KENT Systems, LLC
Description: Collection 3 open-flow female with 1/2" NPT thread
- English Size: 0.5 inch
- Fitting Type: Adapter, Coupling, Hose Fitting, Tube Fitting
- Features: English, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Threaded
-
Supplier: Quarktwin Technology Ltd.
Description: Connector w. female thread,G3/8,
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: WEH Technologies Inc.
Description: The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring
- Features: Gas Fitting
- Fitting Type: Hose Fitting
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female
- Features: Brass/Bronze, Pneumatic Fitting
- Connection Type: Threaded
- Fitting Type: Tube Fitting
-
Supplier: Princess Auto Limited
Description: Female Hose Coupler
- English Size: 0.125 to 0.25 inch
- Features: English, Pneumatic Fitting
- Fitting Type: Hose Fitting
- Connection Type: Threaded
-
Supplier: EXAIR
Description: These female brass thread couplers allow two male threaded pipes to be joined together.
- English Size: 0.125 inch
- Features: English
-
Supplier: Air Logic
Description: encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing. The filters are
- Features: English, Pneumatic Fitting, Stainless Steel
- Connection Type: Threaded
- Fitting Type: Tube Fitting, Union
-
Supplier: SAS Automation, LLC
Description: One touch male elbow fitting Fits standard female threads: BSP, BSPT, G, Rc
- English Size: 0.125 to 0.25 inch
- Fitting Type: Elbow, Tube Fitting
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: SAS Automation, LLC
Description: One-touch male branch tee fitting Fits standard female threads: BSP, BSPT, G, Rc
- English Size: 0.125 to 0.25 inch
- Features: English, Metric, Pneumatic Fitting
- Fitting Type: Tee, Tube Fitting
- Connection Type: Threaded
-
Supplier: SAS Automation, LLC
Description: Fits female threads BSP, BSPT, G, Rc
- English Size: 0.125 to 0.25 inch
- Fitting Type: Coupling, Tube Fitting
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1/4 in. NPT Female Elbows
- English Size: 0.25 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: “G” Style Female Air Quick Coupler
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-2MS0-QD 1/4" male NPT QD (Quick-connect) fitting, S.S. Make calibrating pressure transmitters a snap by eliminating the need for thread sealant or wrenches when connecting to any female NPT connection A unique design allows connection to standard female NPT ports
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-1FBA 1/8" female NPT x female Quick-test, no check-valve, brass Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration device Install with thread tape once onto any male NPT pressure gauge then use the Quick-test
- English Size: 0.125 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: SAS Automation, LLC
Description: Fits male threads BSP, BSPT, G, R, Rc Fits female threads BSP, BSPT, G, Rc
- English Size: 0.125 to 0.375 inch
- Fitting Type: Adapter, Reducer, Tube Fitting
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2FSA 1/4" female NPT x female Quick-test, no check-valve, S.S. Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration device Install with thread tape once onto any male NPT pressure gauge then use the Quick-test
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2FSA-RG-QD 1/4" female BSPP Quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection to any male BSPP connections using a pressure-assisted o-ring seal Pressure helps
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with internal threads The WEH® TW17 is designed for sealing female thread applications. The higher the test pressure the tighter the WEH® Connector clamps itself into the thread of the test piece. The front
- English Size: 0.125 to 2 inch
- Metric Size: 10.000000000000002 to 33 mm
- Material: Aluminum, Stainless Steel
- Features: English, Metric
-
Description: female thread or hose tail versions
- English Size: 0.25 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Aluminum, English, Pneumatic Fitting
- Connection Type: Barbed, Threaded
-
Description: female thread or hose tail versions
- English Size: 0.375 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Aluminum, English, Pneumatic Fitting
- Connection Type: Barbed, Threaded
-
Supplier: Viair Corporation
Description: 8" NPT Female (For 1/4" airline)
- English Size: 0.125 inch
- Connection Type: Compression Fitting, Threaded
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
utilized. In addition, this NPQP series provides an economic alternative to St. St. fittings. Tubing connections feature sizes from 4 to 12 mm OD and threaded types feature 1/8 to ½ R threads. Product Scope 15 styles Total of 99 types (read more)
Browse Pneumatic Fittings Datasheets for Festo Corporation -
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
-in hose and hose end clips. Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Operates at pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
according to DIN 2353. Ranging in sizes from M12x1.5 (6L) to M52x2 (42L) metric threads, available in Light (L) or Heavy (S) series. Suitable for OEM build or retro-fitting to existing systems. Click here to view product details. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser Direct crank rewind and cam-lock drag brake. Removable steel handlebar Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads; Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 3/8" female NPT fitting. Other sizes and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
lower. Reducing flanges are stocked in pretty much any port style MAIN makes, including Socket Weld, Butt Weld, SAE Straight Thread, NPTF, BSPP, BSPT and other female ports. Solutions are also available for going from a small flange pad to a larger port size. Contact (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
flangesplit halves&clamp SAE flange welding coupling SAE flange adapters SAE male thread flange SAE female thread flange SAE socket welding flange SAE butt welding (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
• Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting Fitting or bracket mounting options (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
SMC Corporation - KQ2F11-35 - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 3/8 inch OD tubing .
-
SMC Corporation - KQ2U07-99 - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
SMC Corporation - AKH07B-N01S - Solenoids/Valves - Mechanical/In-Line - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
SMC Corporation - KQ2F12-04 - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/2 RcPT thread , for 12 inch OD tubing .
-
SMC Corporation - KQ2VD07-34S - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
Cosel U.S.A. Inc. - LDA50F-24-SN - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
SMC Corporation - KQ2F07-35 - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
Cosel U.S.A. Inc. - LEP150F-48-SN - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 1/4 inch OD tubing .
-
SMC Corporation - KQ2L11-34S - Pneumatics - Fittings - Allied Electronics
Fitting , Pneumatic ; female union, 1/4 inch thread , for 3/8 inch OD tubing .
-
Pneumatics - from Allied Electronics
Fitting , Pneumatic ; female union, 1/2 RcPT thread , for 12 inch OD tubing .
Indicates content that may require registration and/or purchase.