-
Supplier: Newark, An Avnet Company
Description: FERRITE, ROD, 20X6MM; Outer Diameter:6mm; Length:20mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:6mm; External Length / Height:20mm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FERRITE, ROD, 16X5MM; Outer Diameter:5mm; Length:16mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:5mm; External Length / Height:16mm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FERRITE, ROD, 25X8MM; Outer Diameter:8mm; Length:25mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8mm; External Length / Height:25mm; RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: FERRITE, ROD, 10X1.5MM; Outer Diameter:1.5mm; Length:10mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.5mm; External Length / Height:10mm;RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Uncoated Ferrite Core ROD Type 5.709"" (145.00mm) Length Width 0.394"" (10.00mm) Diameter Height"
- Core Material: Manganese-Zinc Ferrite
-
Supplier: ODG (Origin Data Global)
Description: Ferrite Misc
-
Supplier: RS Components, Ltd.
Description: Fair-Rite 4077296011 Ferrite Rod
- Length: 1.250000675 inch
- Diameter: 0.250000135 inch
- Width / O.D.: 0.250000135 inch
- Features: Ferrites and Ferromagnetic Ceramics
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Ceramic Shape: Rod Finish: Stainless Steel Length: 3.000 inches Outer Diameter: 0.750 inch Mounting: N/A Weight: 1 lb. Multi-poled, ceramic & stainless steel assembly cow magnet.
- Weight: 1 lbs
- Length: 3 inch
- Outside Diameter: 0.75 inch
- Material: Ceramic (Ferrite)
-
Supplier: Hangzhou X-mag Inc.
Description: Ferrite lodestones were discovered millennia ago when stones were found that would magically exhibit invisible forces. Today’s ferrite magnets are an improvement on that basic material. These can be “soft” or “hard” types that exhibit different magnetic coercivities. Ferrite
- Maximum Energy Product, BHmax: 0.8 to 5.6 MGOe
- Residual Induction, Br: 2 to 4.8 kilogauss
- Coercive Force, Hc: 1,610 to 4,450 Oersted
- Intrinsic Coercive Force, Hci: 1,760 to 5,550 Oersted
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Ceramic (Hard Ferrite) Permanent Magnets Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into
- Maximum Energy Product, BHmax: 1.1 to 4 MGOe
- Residual Induction, Br: 2.3 to 4.1 kilogauss
- Coercive Force, Hc: 2,000 to 3,600 Oersted
- Intrinsic Coercive Force, Hci: 2,500 to 4,800 Oersted
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Impedance Range: 30 to 900 ohms
- Impedance Tolerance: 25 (+/- %)
- Testing Frequency: 10,000 to 100,000 kHz
- Rated DC Current: 5,000 milliamps
-
Supplier: SAE International
Description: this research showed that the fatigue strength of high strength powder-forged connecting rods can be increased by 30% or more over that of conventional materials, allowing powder-forged connecting rods to be applied to even higher output and higher load engines than before.
-
Supplier: SAE International
Description: Fracture split forged steel connecting rods are utilized in many new high performance automotive engines to increase durability. Higher strength levels are needed as the power density increases. Fracture splitting without plastic deformation is necessary for manufacturability. Metallurgical
-
Supplier: DigiKey
Description: "MAGNET 1.969""D X 0.394""THICK CYL"
- Material: Ceramic (Ferrite)
- Industrial Magnets: Individual Magnets
- Geometry: Rod
-
Supplier: Monroe Engineering
Description: No Description Provided
- Holding Force: 4.75 lbs
- Length: 0.5 inch
- Outside Diameter: 1 inch
- Material: Ceramic (Ferrite)
-
Supplier: Monroe Engineering
Description: No Description Provided
- Holding Force: 0.09 lbs
- Length: 1 inch
- Outside Diameter: 0.25 inch
- Material: Ceramic (Ferrite)
-
Supplier: Reed Switch Developments Corp.
Description: In addition to our standard line of sensors and actuators Reed Switch Developments Corp. can supply your magnet needs. We offer various shapes, sizes and grades in the following magnets: Alnico Ceramic Rare Earth Flexible Molded Let us show you what we can do for you. Please contact our technical
- Material: Ceramic (Ferrite)
- Industrial Magnets: Individual Magnets
- Geometry: Rod, Round / Ring / Disc
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: often used when large magnetic fields are required. Ceramic (hard ferrite) is used if cost is more important than large magnetic fields.
- Maximum Magnetic Field: 140,000 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
- Geometry: Rod
-
Supplier: Dura-Bar
Description: Non-stock, type D graphite in predominantly ferrite matrix
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 25,000 psi
-
Supplier: Dura-Bar
Description: Pearlite/ferrite structure, similar to AISI1040 steel and ASTM A536
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 80,000 psi
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient
- Inductance Range: 150 microH
- SRF: 1.84 MHz
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Balanced chromium and nickel levels provide enough ferrite in the weld for high resistance to hot cracking Dual classification ensures the maximum carbon content is 0.03% 0.03% carbon content increases resistance to intergranular corrosion Ink jet printing identification on
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Supplier: Allied Electronics, Inc.
Description: protection system combines large torroidal chokes, ferrite rod-core inductors, HF⁄VHF capacitors and multiple layers of metal oxide varistors into exclusive
-
Supplier: Hangzhou X-mag Inc.
Description: Bonded Magnets Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: Hangzhou X-mag Inc.
Description: Grinding machines and also for other industries of chemical and various. Magnetic grate: Features: High power, low cost magnetic plates for inflow separation in hopper. No power needed. Concentrated magnetic field in the magnetic rod provides high grade attraction. Made with Strontium
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: Industrial Magnetics, Inc.
Description: Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in
- Holding Force: 0.75 to 15 lbs
- Number of Poles: 4 to 8
- Weight: 0.0005 to 0.15 lbs
- Width: 0.25 to 0.5 inch
-
Supplier: L-com, Inc.
Description: Protect your equipment from damaging surges and line noise with these rugged all metal suppressors from Tripp Lite. These 6 and 8 outlet suppressors feature internal noise filter banks that isolate noisy equipment ensuring clean power. A combination of metal oxide varistors (MOVs) and ferrite
-
Supplier: L-com, Inc.
Description: Protect your equipment from damaging surges and line noise with these rugged all metal suppressors from Tripp Lite. These 6 and 8 outlet suppressors feature internal noise filter banks that isolate noisy equipment ensuring clean power. A combination of metal oxide varistors (MOVs) and ferrite
-
Description: Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike
- Type: Casting Resin, Thermoset
- Features: EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: contributed by several independent objects will add algebraically. Applying the theorem to permanent magnets is possible only when using materials with coercivity nearly equal to residual induction. While ferrite magnets have this characteristic, it was not practical to use the material this
- Maximum Magnetic Field: 30,000 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Geometry: Block / Bar, Horseshoe / U-shape, Rod
- Industrial Magnets: Magnetic Assembly
-
Supplier: TelephoneStuff.com
Description: protects against the heaviest of surge conditions, exceeding IEEE category A&B; specifications and reducing 6,000V test surges to harmless levels less than 35 volts. Multi-component suppression circuits combine torroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and
- Standards: IEEE
-
Supplier: TelephoneStuff.com
Description: extreme levels of protection against the heaviest normal mode surge conditions. Features: - Robust surge suppression with sine-wave tracking protects against the heaviest of surge conditions - Multi-component suppression circuits combine torroidal chokes, ferrite rod-core inductors,
-
Supplier: Tripp Lite by Eaton
Description: similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H),
- Clamping Voltage: 300 volts
-
Supplier: Tripp Lite by Eaton
Description: Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Because residential power outlets have three wires—hot line (H), neutral (N) and
- Clamping Voltage: 300 volts
- Standards: CE Marking
-
Supplier: Tripp Lite by Eaton
Description: disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and
- Maximum Surge Current: 48,000 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
Find Suppliers by Category Top
Featured Products Top
-
composed of a ferrite rod with a coil around the ferrite and a matching unit (EHA-50B). The benefit of this type of antenna is its compact size and convenience for portable applications. The ferrite material "concentrates" the magnetic (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The 6A ferrite bead is a series of chip ferrite beads that are used in the automotive powertrain safety application. This product has a rated current of 6A and also an impedance of 70Ω, the highest in the industry. In addition, it is expected to (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Murata Electronics
More Information Top
-
Ferrites at Microwave Frequencies
3.5 Ferrite rod at centre of circular waveguide 60 .
-
Magnetostriction measured by holographic interferometry with the simple and inexpensive arrowhead setup
Double-exposure holographic interferometry is applied to measure the linear or longitudinal magnetostriction constant of a soft- ferrite rod .
-
Some properties of circular waveguides containing ferrites
SUMMARY The paper describes some results of an experimental investigation of the propagation behaviour of circular waveguides containing longi- tudinally magnetized ferrite rods .
-
A New Technique in Ferrite Phase Shifting for Beam Scanning of Microwave Antennas
The device consists essentially of a longitudinal magnetic field ap- plied to a ferrite rod centrally located inside a rectangular waveguide excited in the TEjo mode.
-
Effects of Zero Ferrite Permeability on Circularly Polarized Waves
Detailed results derived in the 9000- mc region are given for a ferrite rod axially located in circular wave- guide in which the TEI, circularly polarized mode is propagating.
-
Characterization of a Y-type hexagonal ferrite-based frequency tunable microwave absorber
Around the FMR frequency the specimen of the ferrite rods exhibits very high absorbance and the FMR frequency can be tuned by the rod dimension.
-
Handedness of magnetic-dipolar modes in ferrite disks
In this case the spectrum is found as a result of a solution of a system of two characteristic equations for MS waves in a normally magnetized ferrite slab [18] and in an axially magnetized ferrite rod [19].
-
Ferromagnetic resonance in polycrystalline ferrites
… resonance in spheres, the theoretical values of the elements of the permeability tensor are substituted into the expressions derived in Chapter II for the rotation angle and ellipticity of a TEn-wave traversing a longitudinally magnetized ferrite rod in a round wave …
-
Realization and modulation of negative permeability using an array of hexaferrite rods
The realization of negative permeability of an array of ferrite rods and the influencing factors are presented.
-
Microwave propagation through round waveguide partially filled with ferrite
(b) Ferrite rod at the centre of round waveguide.
Indicates content that may require registration and/or purchase.