-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Temperature-resistant cable for use at furnaces, slag casting plants as well as transport and crane systems.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: James Monroe Wire and Cable Corporation
Description: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 2 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Accuris
Description: Outline of Investigation for Festoon Cable
-
-
Supplier: LAPP
Description: ÖLFLEX® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius.
- Number of Conductors: 4 to 12 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -25 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Mencom Corporation
Description: Cable Glands for Flat Cable Applications Mencom’s plastic and brass cable glands are perfect for flat and
- Mounting Size: 0.81496107 inch
- Opening Diameter: 0.0787402 to 0.4724412 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Cicoil Corporation
Description: Rated from -65°C to +165°C Ultra Flexible Alternative to PVC & Neoprene Festoon Cables Available in 18 AWG to 4 AWG Configurations
- Number of Conductors: 4 to 12 #
- Rated Voltage: 20 kilovolts
- Operating Temperature: -65 to 165 C
- North American (AWG): 4 to 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable.
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: -15 to 70 C
- North American (AWG): 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications.
- Number of Conductors: 4 to 12 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 16 AWG
-
Supplier: Newark, An Avnet Company
Description: 6000 SERIES FESTOON TOW CABLES
-
Supplier: Newark, An Avnet Company
Description: 600 SERIES FESTOON TOW CABLES
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the
- Connector Type: Circular / Cylindrical Connector
-
Supplier: LAPP
Description: The SKINDICHT® SVFK is a compact strain relief connector for flat cable made of polystyrene. The special neoprene bushing provides a flexible seal over a wide range of cable widths. Ideal for use with ÖLFLEX® FLAT, ÖLFLEX® LIFT F, or ÖLFLEX® CRANE F.
- Operating Temperature: -20 to 60 C
- Type: Cable Bushings, Non-metallic Cable Connector
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units,
- Number of Conductors: 2 #
- Operating Temperature: -5 to 60 C
- North American (AWG): 23 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: 4 CONDUCTOR, FLAT FESTOON CABLE YELLOW PVC JACKET, 600V, UL LISTED, CSA CERT
-
Supplier: Hi-Tech Controls, Inc.
Description: The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units,
- Rated Voltage: 1,500 to 2,000 volts
- Nominal Outer Diameter: 0.3149608 inch
- Operating Temperature: 60 C
- North American (AWG): 23 to 24 AWG
-
Supplier: Newark, An Avnet Company
Description: 12 CONDUCTOR FLAT FESTOON CABLE, YELLOW PVC JACKET, 600V,UL LISTED, CSA CERT.
-
Supplier: Accuris
Description: Specification for festoon and temporary lighting cables and cords
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331. MANUFACTURER : LAPP MANUFACTURER
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 75.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Mueller Group, Inc. (The)
Description: VCVH6-F is a flexible, 300/500 volt, individually shielded PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, shelf control units and as moving machine parts. The flat construction allows these cables
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Lapp Tannehill
Description: LAPP ETHERLINE® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG / 7c solution meets Cat.5e requirements, is suitable for EtherCAT and EtherNet/IP applications and
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
-
Supplier: Demag Cranes & Components
Description: Our DCL-Pro compact conductor line sets new standards for power supply arrangements for mobile equipment. It features innovative technology all along the line. The highly rugged enclosure profile has a low deadweight and its flexible configuration provides for a wide performance range. The current
-
Supplier: Demag Cranes & Components
Description: COMPACT SUPPLY – WITH HIGH LEVEL OF SAFETY DEL single conductors are power-supply solutions for mobile consumers such as cranes and monorails. They offer a high level of safety and versatility for easy installation and conversion. Great versatility Variety of suspension arrangements, combined
-
Supplier: Quarktwin Technology Ltd.
Description: 6000 SERIES FESTOON TOW CABLES
-
Supplier: Radwell International
Description: FESTOON CABLE CONNECTOR, ALUMINUM, 1" NPT, CABLE RANGE .75 X .25. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number
- Number of Conductors: 12 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number
- Number of Conductors: 12 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 14 AWG
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors FESTOON CABLE GRIP M63, 15 X 45MM
- Standards / Certifications: RoHS Compliant
-
Supplier: Conductix-Wampfler
Description: Cable trolley with single layer side-loading and reinforced cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications For STS
- Load Capacity: 0.13779 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Philatron Wire & Cable
Description: Eliminate the need for expensive robotic and festoon cables with a Flexy™ patent #8563860 slinky action cable design Let us design a Flexy™ cable for you Appliances & Electrical Tools Electrical Machinery Electrical Vehicle Charging Stations Electronic Equipment Extension
- Features: Bulk Cable, Other
- Product Type: Cordage, Multiconductor Cable
- Cable Shielding: No Shielding
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Conductix-Wampfler
Description: compare to traditional festoon and cable chain solutions? Increases bridge travel by eliminating the festoon cable storage area or cable chain loop. Increases overhead clearance by eliminating vertical festoon cable loops. Reduces installation time by
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: Conductix-Wampfler
Description: Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable reels. Nexus BB creates a secured hardwired connection through any conductor
- Network Equipment: Access Points, Bridge, Power Line Network Adapter
-
Supplier: Bartell Machinery Systems, LLC
Description: diameter being produced. The pneumatic festoon uses a cable cylinder to pretension the wires. The lower sheave assembly travels up and down the masts using linear guide rails. A Linear Transducer on the festoon mast controls the pull drum speed and safely stops the winder.
Find Suppliers by Category Top
Conduct Research Top
-
Early Modernization of Control Components
With the discontinuation of Simovert Masterdrive inverter range by Siemens, the date until the end of production that is set for 2020 is fast approaching. This will mean the discontinuation of services, reduced availability of spare parts and rising prices. Around 900 motorized festoon systems
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
More Information Top
-
Festoon System Cable - Cranes and Festoon Equipment - Grainger Industrial Supply
• Flat Festoon Cable , PVC, 14/4c, 1 Ft LFlat Festoon Cable,PVC,14/4c,1 Ft L .
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
PROFIBUS Festoon Cable .
-
Materials Handling Handbook 2nd Edition Complete Document
When a pendant is suspended with festooned cables riding on the trolley, the operator can be positioned some distance from the load for safety or flexibility.
-
Low Wind Speed Turbine Project Phase II: The Application of Medium-Voltage Electrical Apparatus to the Class of Variable Speed Multi-Megawatt Low Wind Speed Tu...
o Generator o Tower pendant cables (including festoon cables .
-
Vitrified waste option study report
A festooned cable system will supply crane power ber-m'qe busbar or p=el systems *11 have ahigh potential for corrosion.
-
With bold energy
The apparently simple and coherent arrangement the Trag-, the hanger cables, the festoon cable and derAbspannseile is influenced however through numerous functional and static requirements for example, the guarantee of a minimum length for short hangers near the load-bearing cable anchorage …
Indicates content that may require registration and/or purchase.