-
Supplier: World Star Tech
Description: World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 630 to 640 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 910 to 920 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 1,054 to 1,074 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 685 to 695 nm
- Laser Power: 300 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact
- Wavelength Range: 650 to 1,550 nm
- Laser Power: 0.5 to 225 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a
- Wavelength Range: 850 to 1,625 nm
- Laser Power: 50 to 250 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: Shimadzu Corporation
Description: Thanks to single emitter laser diode multiplexing technology and high accuracy fiber coupling technology, this high brightness fiber-coupled blue direct diode laser provides both high output and high light-harvesting characteristics. Output in excess
- Wavelength Range: 445 nm
- Laser Power: 10,000 to 20,000 milliwatts
- Operating Voltage: 22 volts
- Operating Current Range: 2,500 milliamps
-
Description: FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good choice
- Wavelength Range: 405 nm
- Laser Power: 1 to 100 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 20 to 30 C
-
Supplier: Newport MKS
Description: fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: depending on the model. Standard laser models work in the ranges 1530-1565 nm and 1900-2100nm, as well as in the visible. The lasers are very compact and fiber-coupled.
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with
- Wavelength Range: 785 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with
- Wavelength Range: 405 nm
- Laser Power: 60 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with
- Wavelength Range: 660 nm
- Laser Power: 75 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with
- Wavelength Range: 445 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newport MKS
Description: The PL90A0042FCB-T Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 905 nm center wavelength version has a typical 4 mW of output power and includes a back facet
- Lamp / Output Power: 0.004 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Multimode Fibers with FC/PC Connectors
- Lamp / Output Power: 0.075 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: and optical instruments requiring a laser diode light source. Warranty Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned
- Lamp / Output Power: 0.001 watts
- Features: Specialty / Other
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector,
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: ODG (Origin Data Global)
Description: 3W 465nm Fiber Coupled Diode Las
-
Supplier: Laserglow Technologies
Description: request, this laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or
- Wavelength Range: 473 to 589 nm
- Laser Power: 20 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or external
- Wavelength Range: 473 to 593.5 nm
- Laser Power: 20 to 80 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: OFS
Description: OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other
- Fiber Core Size: 5.3 µm
- Wavelength: 980 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 2 dB/km
-
Supplier: Broadcom Inc.
Description: Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps
- Data Rate: 120 Gbps
- Operating Temperature: 32 to 158 F
- Light Source: Laser Diode
- Connector Type: MTP
-
Supplier: ValueTronics International, Inc.
Description: The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB dynamic range This Return Loss module includes a power sensor, monitor diode, three couplers, and two
- Test Equipment Type: Hand Held
-
Supplier: Broadcom Inc.
Description: The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect
- Data Rate: 6.25 Gbps
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
- Light Source: Laser Diode
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver package
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: Ushio America, Inc.
Description: Wavelength Stabilized 20-50 mW The Single-Longitudinal-Mode solution (SLM) diode laser module is for stable, high power illumination requirements. The NovaTru Chroma 633 SLM is the perfect drop-in replacement for HeNe lasers. This compact, high power laser delivers up to
- Wavelength Range: 632.8 nm
- Laser Power: 20 to 50 milliwatts
- Beam Area: 1,100,000 to 1,200,000 mm²
- Operating Voltage: 3.3 volts
-
Supplier: Shanghai Optics
Description: Microspheres are convenient for coupling light into or out of fibers as well as for relaying images in compact areas. The focal point of a sphere is very close to its surface so the sphere can be placed in contact with the fiber or another sphere for almost perfect coupling. Three
-
Supplier: StellarNet, Inc.
Description: The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: ValueTronics International, Inc.
Description: development, and a variety of other applications: Optical active devices Laser diode/Fiber laser/Optical amplifier/Optical transceiver Optical passive devices Filter/FBG/AWG/WSS/ROADM/Optical fiber Optical transmission equipment (DWDM, CWDM) Development support of
Find Suppliers by Category Top
Featured Products Top
-
Raman spectroscopy. New 532 and 561nm fiber coupled laser with output powers of 10mW are now available. PM pigtailed laser diodes are available as standard at wavelengths of 405, 450, 488, 505, 520, 532, 561, 594 635, 642, 658, 785, 830 and 850nm. Output power depends on wavelength selected (read more)
Browse Lasers Datasheets for World Star Tech -
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
wavelengths from 405nm to 980nm and power ranges of upto 1W (depending on the wavelength). COMPACT lasers can be fiber coupled. Please contact us for any custom requirements. Follow us on: (read more)
Browse Lasers Datasheets for World Star Tech -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc.
More Information Top
-
Core–shell nanophosphor with enhanced NIR–visible upconversion as spectrum modifier for enhancement of solar cell efficiency
The UC spectra were recorded by employing a LIMO make fiber coupled 976 nm diode laser with maximum output power of 30 W(cw) @ 40A LDC, as excitation source.
-
A 98 W 1178 nm Yb-doped solid-core photonic bandgap fiber oscillator
The oscillator is backward pumped by a 200 µm fiber coupled 976 nm laser diode (LD, DILAS) with a 300 W maximum output power.
-
>100-kW linearly polarized pulse fiber amplifier seeded by a compact efficient passively Q -switched Nd:YVO4 Laser
The pump source was a 20 W 976 nm fiber coupled laser diode with a core diameter of 200 μm and a numerical aperture of 0.2.
-
Different mode-locking methods in high energy all-normal dispersion Yb femtosecond all-fiber lasers
We used highly Yb3+ ions doped fibers as an active medium pumped by a fiber coupled 976 nm laser diode .
-
A novel fiber laser development for photoacoustic microscopy
For final amplifier, a 105 µm core multimode fiber coupled 976 nm diode laser of delivering a maximum power of 8 W is used as a pump source.
-
High power cladding-pumped fiber lasers and their applications
The pump source is a fiber coupled 976 nm laser diode (LD) system (HTOE, China) with a maximum output power of nearly 29 W, coupled into the Yb-doped double-cladding fiber (YDCF) through the coupling system of lenses and dichroic mirror …
-
Passively mode locked all-fiber ytterbium oscillator with integrated hollowcore photonic bandgap fiber
The oscillator (see Fig. 1 (a)) consists of a highly doped ytterbium gain fiber (Yb F) pumped through a WDM by a 976 nm fiber coupled laser diode providing maximally 600 mW power, SMF pieces (HI1060), a saturable absorber (SA), the isolators (ISO) and the HCF, a polarization controller (PC) to adjust the polarization state, and a 50/50 splitter used as the output coupler.
-
Spectral combining of pulsed fiber lasers: scaling considerations
This first fiber amplification stage is constructed by a 50 cm long polarization maintaining single-clad single-mode (6 µm core diameter) ytterbium-doped fiber pumped by a 976 nm fiber coupled diode laser emitting up to 400 mW.
-
Power and energy scaling of fiber laser systems based on ytterbium-doped large-mode-area fibers
The fiber amplifier is pumped by a fiber coupled diode laser at 976 nm .
-
MW peak-power, mJ pulse energy, multi-kHz repetition rate pulses from Yb-doped fiber amplifiers
The fiber was backward-pumped by a fiber - coupled diode laser ( 976nm ) through a long-pass dichroic filter.
Indicates content that may require registration and/or purchase.