-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, CABLE STRAIN RELIEF, THREADED, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of
- Cable Diameter: 5.5 mm
- Cable Weight: 0.0372047244094487 lbs/ft
- Bending Radius: 33 to 55 mm
- Operating Temperature: -20 to 70 C
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, SCREW THREADS, BACKSHELL, SPLIT, SINGLE FIBER CABLES, BANDING ADAPTER/CABLE STRAIN RELIEF INTERFACE, ENVIRONMENT RESISTING
-
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, BANDED ADAPTER/CABLE STRAIN RELIEF INTERFACE, NONENVIRONMENT RESISTING
-
Supplier: Accuris
Description: Connectors, Fibers Optic, Circular, Plug and Receptacle Style, Multiple Removable Termini, Screw Threads, Backshell, Split, Single Fiber Cables, Banding Adapter/Cable Strain Relief Interface, Environment Resisting
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of
- Cable Diameter: 5.5 to 8 mm
- Cable Weight: 0.0416692913385826 lbs/ft
- Bending Radius: 33 to 80.00000000000001 mm
- Operating Temperature: -40 to 70 C
-
Supplier: DigiKey
Description: Fiber Optic 900 Micron Fiber Strain Relief Boot
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 5.5 mm
- Cable Weight: 0.0372047244094487 lbs/ft
- Bending Radius: 33 to 55 mm
- Operating Temperature: -20 to 70 C
-
Supplier: MilesTek Corporation
Description: protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable
- Connector / Adapter: Connector
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 5.5 to 8 mm
- Cable Weight: 0.0416692913385826 lbs/ft
- Bending Radius: 33 to 80.00000000000001 mm
- Operating Temperature: -40 to 70 C
-
Supplier: MilesTek Corporation
Description: protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Fiberscope.net by MEDIT
Description: Fiber Optic Light Guide Cable, in a 10mm (0.39") diameter, with Optional 1.8 meter (6ft), 2.5 meter (8.6ft) or 5 meter (16.4ft) lengths. Adaptors for the scopes and light sources include STORZ, WOLF, and OLYMPUS type connections. A Strain-relief design which
- Cable Diameter: 10.000000000000002 mm
-
Supplier: L-com, Inc.
Description: robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable U-VQ(ZN)H Mini breakout cables for universal cabling systems Laser-optimized, bending-resistant fiber UV-resistant, metal-free, waterproof and moisture-resistant Cable sheath: LSHF-FR Cable structure: 12 tight buffered cables
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058449-EFA52-02-ASS Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Package: Bulk Specifications: 3.5mm Inner Diameter Standard
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these fiber optic connectors? Three types of connectors to terminate your fiber optic cables are available to suit any application The UV-Curable, Reduced-Piece-Part, Glass-Insert Multimode Connectors (BB-FO110 and BB-FO111) only have three
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug
- Connector Type: Fibre Channel Connector
-
Supplier: Corning Optical Communications
Description: metal-tray series consists of a rugged aluminum base and cover with crimpable metal tabs for buffer tube strain-relief. Additional strain-relief points are available for securing buffer tubes or pigtails to the trays using cable ties. The black powder coating
-
Supplier: Win Source Electronics
Description: Manufacturer: Essentra Components Win Source Part Number: 766772-EFA52-05-ASS Series: EFA52 Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Specifications: 2.5mm Inner Diameter Categories: Cables, Wires - Management Introduction Date: March 31, 2005
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements ensure above average strain
- Cable Diameter: 13.5 to 20.000000000000004 mm
- Cable Weight: 0.230669291338582 to 0.505984251968503 lbs/ft
- Bending Radius: 200 to 300.00000000000006 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1017053-5504930-1 Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Snap-In Package: Bulk Connector Style: SC Housing Material: Polybutylene Terephthalate (PBT), Glass
- Connector Type: Fibre Channel Connector
-
Supplier: TE Connectivity
Description: Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : LC Simplex Plug Cable Assembly Type : LC Simplex Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode
- Cable Length: 32.808416666666666 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of
- Cable Diameter: 5.5 to 6.2 mm
- Cable Weight: 0.0357165354330708 to 0.0535748031496062 lbs/ft
- Bending Radius: 82.50000000000001 to 124 mm
- Operating Temperature: -40 to 70 C
-
Supplier: Corning Optical Communications
Description: adapters that allow the sealing and strain-relief of individual flat drop cables for direct fusion splicing inside the terminal. It is not unusual for a customer to use a combination of both OptiTap connector adapters and mechanical adapters in the same terminal. The internal
-
Supplier: L-com, Inc.
Description: multimode fiber For use with fiber diameter of 900um Application Fiber termination Test Equipment Cabling Rugged Fiber Deployments Legacy Fiber Networks
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: L-com's FOC-STSMS30 ST single mode connector is desgined for use with 3.0mm jacketed fiber. The connector body is metal for durability and precision mating of connectors. The yellow strain relief boot provides support for installed cables, minimizing the change of
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: Quiktron, Inc.
Description: Quiktron imports a full line of quality single-mode and multimode fiber jumpers. We stock many popular sizes, connectors and lengths. Our cables meet or exceed industry standards and have a Lifetime warranty. Our large stock of import cables are available for same day shipping.
- Cable Diameter: 1.8 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days 1.6 & 2.0 diameter fiber cable available upon request Made in USA
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days 1.6 & 2.0 diameter fiber cable available upon request Made in USA
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low
- Cable Diameter: 2.8000000000000003 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: PHOENIX CONTACT USA
Description: GOF outdoor cable, 2-wire, full breakout cable for flexible installation, each fiber provided with individual strain relief, suitable for use with drag chain, high chemical resistance to acids and lyes, high mechanical and thermal stability, low smoke, halogen-free
- Cable Weight: 0.0684566929133857 lbs/ft
- Maximum Attenuation: 0.8 to 2.7 dB/km
- Bending Radius: 25 mm
- Operating Temperature: 40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Designed to interconnect fiber optic channels by providing precise alignment, tight contact and strong protection, this fiber optic solution is light weight for applications where total system weight is a factor; features an acceptable insertion loss when the distance is over 1KM; as well as (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications. Features Weight savings of composite Plated and unplated options Strain relief and (read more)
Browse Cable Clamps Datasheets for DigiKey -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
-conductor, flat cable, bend protection, and EMI/RFI applications Provides cable retention, strain relief, and protection from moisture and contaminants Learn More (read more)
Browse Cable Glands Datasheets for Altech Corp. -
, agriculture, forestry and mining High-speed fiber optic DATA + POWER hybrid custom cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
. Signal Integrity and Network Reliability: Shielded copper and fiber cabling systems minimize electromagnetic interference (EMI), improving data transmission reliability in electrically noisy environments like factory floors and control rooms. Simplified Deployment and Maintenance: Pre (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.
More Information Top
-
Single-mode small-form-factor fiber optic connectors for enterprise computing systems
Fig. 1 SFF fiber optic cable strain relief for raised floor enterprise computer systems.
-
Fiber Bragg grating sensors for dynamic machining applications
…carbide tool with the aluminum collar heat-shrunk onto the tool tip about to be struck with a calibrated impact hammer, the mounting bracket in the foreground held the capacitance probe; the fiber optic cable and strain relief Teflon tubing are barely…
Indicates content that may require registration and/or purchase.