Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Gallium Arsenide-Based Fiber Optic Temperature Sensor for Distribution Transformers. Key Features Sensing body encapsulated in uniform protective tubing provides a robust and small size sensor Well defined round openings for proper oil wetting and best cable
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 0.04330711 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
Description: cable spooling and handling during installation. LumaSense Technologies’ OTG-TC2 fiber optic temperature sensor offers the highest reliability and robustness in the industry. It uses the well proven technique based on the temperature-dependentt bandgap of GaAs
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 1.1 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
Description: Enclosure available New High Performance Fiber Optic Temperature Sensing solution based on Field Proven Reliability and Experienced Technical Application Support LumaSense Technologies has more than 25 years experience integrating fiber optic temperature
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Accuris
Description: SENSORS, TEMPERATURE, FIBER OPTIC (NAVAL SHIPBOARD USE)
-
Supplier: ifm efector inc.
Description: For operation with infrared temperature sensors For applications in high-temperature areas Stainless steel sheathing for use up to 250 °C Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore have an import
- Operating Temperature: -40 to 482 F
- Features: Photoelectric Sensors
-
Supplier: Accuris
Description: Fiber optic sensors-Part 2-2: Temperature measurement-Distributed sensing
-
Supplier: Eaton Corporation
Description: GLASS, DUPLEX TYPE 1.5 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE
- Cable Diameter: 0.125 mm
- Operating Temperature: -45.55555555555556 to 248.88888888888889 C
-
Supplier: Qualitrol Company, LLC
Description: Neoptix T1™ optical temperature sensor is specifically designed for general use in laboratories, industrial and cryogenic applications. It features complete immunity to microwaves and RF (EMI/RFI), high voltage and harsh environments. It has a high resistance to a wide range of
- Features: Thermocouple
-
Supplier: ifm efector inc.
Description: For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Temperature: -40 to 554 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: Powell Electronics, Inc.
Description: Fiber Optic Sensing: Sensors
- Category: Element / Chip
-
Supplier: Radwell International
Description: GLASS FIBER OPTIC CABLE,FL0602, GLASS FIBER OPTIC CABLE FOR COLOR SENSOR FD,FIBER BUNDLE DIAMETER : 1,1 MM , RESISTANT TO HIGH TEMPERATURE , SUITABLE FOR COLOR SENSOR SYSTEM FD , RUGGED DESIGN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The SU16 Series fiber optic photoelectric sensors deliver versatile, high performance scanning in a slim-profile package. Features: DIN Rail Mountable Light On/Dark On Selectable Mutual Interference Protection Specifications: Dimensions: 60.0 mm L × 10.0 mm W × 28.4 mm H Input
-
Supplier: Allied Electronics, Inc.
Description: The SU16 Series fiber optic photoelectric sensors deliver versatile, high performance scanning in a slim-profile package. Features: DIN Rail Mountable Light On/Dark On Selectable Mutual Interference Protection Specifications: Dimensions: 60.0 mm L × 10.0 mm W × 28.4 mm H Input
-
Supplier: Eaton Corporation
Description: COLLAR FIBER TYPE E51 SERIES MODULAR PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE NO-NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM 8 INCH (0.063 INCH DIA FIBER), 25 INCH (0.125
- Operating Distance: 8 to 25 inch
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Mode: Light/Dark Programmable
-
Supplier: Eaton Corporation
Description: DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 4 PIN DC MICRO CONNECTOR CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG F (THROUGH BEAM), -40 TO 158 DEG F (DIFFUSE REFLECTIVE) OPERATING
- Operating Distance: 5 inch
- Operating Temperature: -4 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Qualitrol Company, LLC
Description: The T/Guard-405 is multi-channel fiber optic transformer windings hot spot monitoring system. It has up to 16 optical channels and offers Modbus serial communication. Features Tough and ruggedized sensors Highly visible LED display Extended operating temperature
-
Supplier: SAE International
Description: ARP6366 defines a comprehensive and widely-accepted set of specification guidelines to be considered by those seeking to use or design fiber optic sensors for aerospace applications. Some of the most common applications for fiber optic sensing within aerospace
-
Supplier: Qualitrol Company, LLC
Description: Single channel fiber optic thermometer with large color LCD display screen, with touch capability. PC communication and battery recharging through USB port. Fast interface to OptiLink’ software packages. Features Efficiently performs quality control on probes during their installation
- Test Equipment: Fiber Optic Fault Locator
-
Supplier: Douglas Electrical Components
Description: optic cable and connector assemblies so that our customers can focus on direct integration. What is the benefit of a fiber optic cable? Fiber optic cables can transmit more data at a faster rate and lighter weight. From sensors to computers, fiber
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input.
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: ValueTronics International, Inc.
Description: ILX Lightwave LDT-5525 is a precision, low cost thermoelectric temperature controller optimized for temperature control of laser diodes and photodetectors. It provides up to 4A to a TE module and features direct temperature readout of thermistors and IC temperature
- Test Equipment Type: Hand Held
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc •
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Sensed Temperature: -4 to 176 F
- Diameter or Width Range: 0.393701 inch
- Basic Element Used: Fiber Optic
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc •
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red • NPN Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Electro Optical Components, Inc.
Description: probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from
- Fiber Core Diameter: 500 to 1,000 µm
- Probe Length: 11.81103 inch
- Probe Diameter: 12 mm
- Wavelength Range: 1,500 to 17,000 nm
-
Supplier: OMEGA Engineering, Inc.
Description: The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional.
- Fahrenheit Scale: -112 to 482 F
- Fahrenheit Scale Divisions: 0.2 F
- Celsius Scale Divisions: 0.1 C
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog current signal, Outputs an analog voltage signal
-
Supplier: Takex America, Inc.
Description: The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity and threshold level Temperature mode selection (High/Low) achieves wide
- Features: AC Powered, Photoelectric Sensors
- Electrical Output: Current
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: Sensor Block Step 5: Select Additional Options (Fiber Optic Cables, Mounting Brackets) as Needed The 3 and 4 wire MULTI-BEAM® offer the greatest sensing configurations. They permit either AC or DC operations and offer the fastest response time and the greatest sensing ranges.
-
Supplier: Allied Electronics, Inc.
Description: Sensor Block Step 5: Select Additional Options (Fiber Optic Cables, Mounting Brackets) as Needed The 3 and 4 wire MULTI-BEAM® offer the greatest sensing configurations. They permit either AC or DC operations and offer the fastest response time and the greatest sensing ranges.
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases
- Wavelength Range: 165 to 1,180 nm
- Spectral Resolution: 0.02 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Charge Coupled Device (CCD)
Find Suppliers by Category Top
Featured Products Top
-
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock (read more)
Browse Proximity Sensors Datasheets for bisco industries -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Accurate temperature measurement is critical for validating battery performance, thermal management, and operational safety in electric vehicles. As battery voltages continue to increase, conventional temperature sensors (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC
Conduct Research Top
-
How to Monitor Temperature Profiles in High-Def
High-definition distributed temperature profiling based on fiber optic sensors provides highly detailed measurement data utilizing optical fiber as flexible distributed temperature sensors with ultra-high spatial resolution.
-
Fluoroptic (R) Temperature Measurement
Fluoroptic (R) optical sensor technology is based on the fluorescence decay time of a special thermo-sensitive phosphorescent (phosphor) sensor, located at the end of a fiber optic cable.
-
Preface
of telecommunications, many new areas, such as fiber optic sensors, fiber optic devices and components, and integrated optics, have witnessed immense growth. As with any technological development, the field of fiber optics has progressed. through a number of ideas based on sound mathematical and physical principles
-
Distributed Vibration Monitoring Using FO Accelerometers
The many inherent benefits of fiber optic sensors for monitoring applications have driven their widespread adoption in many industries, spanning civil infrastructure, geotechnical applications, energy systems and general manufacturing. These applications typically involve monitoring some
-
High-Definition Strain Measurement for Composite Systems
As the tranpsortation and energy industries transition to new and advanced lightweight composites, new design challenges are created that require advanced methods for test, measurement and validation. High-definition fiber optic sensing (HD-FOS) is a new measurement technology that is ideally
-
IR Characterization of Bi-Propellant Reaction Control Engines During Auxiliary Propulsion Systems Tests at NASA's White Sands Test Facility In Las Cruces, New Mexico
material. Obtaining accurate real-time temperatures in the IR spectrum is made even more elusive by the changing emissivity of the chamber material as it begins to glow. The parameters evaluated prior to APS testing included: (1) remote operation of the A40M camera using fiber optic Firewire signal
More Information Top
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
This fiber optic temperature sensor is based on the interference generated by the two surfaces of a diaphragm.
-
Fiber Optic Sensors: An Introduction for Engineers and Scientists
Fiber optic temperature sensor using spectral modulation, Proc. SPIE 838, 257–261 (1988).
-
TEMPERATURE CALIBRATION OF EFPI FIBER OPTIC STRAIN SENSORS
Microstrain Fiber optic sensor temperature compensated for steel .
-
Fiber Optic Monitoring Of Oil & Gas Offshore Structures - Status And Perspectives
Fiber Optic temperature sensors for this kind of applications are installed in the tank annulus, in the tanks base, near valve stations and process vessels.
-
Fiber Optic Smart Structures
Interrerometric Fiber Optic Temperature Sensor Using a Low Coherence Light Source.
-
Topics in Fluorescence Spectroscopy
As the sensor can either be formed from the fiber itself (termed “intrinsic”) or from a material or structure attached to the end of the fiber (termed “extrinsic”), the number of possible fiber optic temperature sensor devices is quite large.
-
Development of SPR temperature sensor using Au/TiO2 on hetero-core optical fiber
Several fiber optic temperature sensors have been developed for some advantages such as immunity to electromagnetic interference, corrosion resistance and no electrical leakage.
-
Sapphire fiber optic sensor for hot flow temperature analysis
A SAPPHIRE FIBER OPTIC TEMPERATURE SENSOR .
-
Integrated Sensing and Controls for Coal Gasification - Development of Model-Based Controls for GE's Gasifier and Syngas Cooler
Figure 18: Lab setup for fiber optic temperature sensor short-term & long-term testing.
Indicates content that may require registration and/or purchase.