-
Supplier: OSI Optoelectronics
Description: The Airpak Series Transmitters are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of
- Data Rate: 0.155 Gbps
- Wavelength: 1,310 to 1,550 nm
- Spectral Width: 2.5 nm
- Maximum Optical Output Power: -10 to 0 dBm
-
Supplier: Broadcom Inc.
Description: Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of
- Data Rate: 120 Gbps
- Operating Temperature: 32 to 158 F
- Light Source: Laser Diode
- Connector Type: MTP
-
Supplier: Accuris
Description: MODULE, FIBER OPTIC, TRANSMITTER OR RECEIVER, DIGITAL, GENERAL SPECIFICATION FOR
-
-
Supplier: S.I. Tech, Inc.
Description: High Speed TTL to Fiber Optic Transmitter/Receiver
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both
- Wavelength: 1,310 nm
- Receiver Rise Time: 20 ns
- Maximum Optical Output Power: 0 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: S.I. Tech, Inc.
Description: Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT/OUTPUT FOR TRANSMITTER AND RECEIVER Format: ECL Connector: Triax Data Rate: Up to 40Mbps
- Primary Port Maximum Cable Distance: 10,000 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Accuris
Description: MODULE, FIBER OPTIC, TRANSMITTER, DIGITAL, 160 MBD, ASSOCIATED DETAIL SPECIFICATION FOR
-
Supplier: S.I. Tech, Inc.
Description: Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT FOR
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: RS Components, Ltd.
Description: 2.5Gbps fiber optic receiver module
- Data Rate: 0.05 Gbps
- Transmitter Rise Time: 5 ns
- Wavelength: 685 nm
-
Supplier: ODG (Origin Data Global)
Description: PHOTO-LINK TRANSMITTER MODULE
- Operating Voltage: 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics>Fiber Optic Transmitters - Drive Circuitry Integrated Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Broadcom Inc.
Description: The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data
- Data Rate: 6.25 Gbps
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
- Light Source: Laser Diode
-
Supplier: Versitron, Inc.
Description: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The
- Cable Type: Single Mode
-
Supplier: L-com, Inc.
Description: The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode
- Cable Type: Single Mode
-
Supplier: Broadcom Inc.
Description: The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate
- Data Rate: 10.3125 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 158 F
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: The AFBR-77D4SZ and AFBR-78D4SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate
- Data Rate: 10.31225 to 14.0625 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 158 F
- Cable Type: Multimode
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission
- Form Factor: Module
- Network: Single Mode Fiber
-
Supplier: Cytec Corporation
Description: Cytec's FX Series of fiber optic switching systems are non-blocking, full fan-out optoelectrical switch matrices available in configurations from 8x8 to 64x64. Different transmitter/receiver module combinations provide for 820, 1310, or 1550 nanometer wavelengths, with
- Wavelength Range: 795 to 1,580 nm
- Data Rate: 0.00004 to 5.6 Gbps
- Switching Voltage: 100 to 240 volts
- Operating Temperature: 0 to 55 C
-
Supplier: ValueTronics International, Inc.
Description: The 86106A is a Optical / Electrical Plug-In from Agilent. Additional Features: 30 GHz optical channel for 9/125 fibers Wavelength range: 1000-1600 nm Reference receiver capability (9.953 Gb/s) 40 GHz electrical channel with 2.4 mm male input The Agilent 86106A module incorporates a 10
- Test Equipment Type: Hand Held
-
Supplier: Data Connect Enterprise, Inc.
Description: optic link - Lobe mode: converts the copper lobes of any access unit/hub to fiber lobes - Station mode: connects station to the optical lobes of the RADring TL-2/F module - Satellite mode: connects workgroups over a single fiber connection. In Station mode, the
- Form Factor: Module
- Features: Rack Mountable
- Network: Token Ring UTP
-
Supplier: Versitron, Inc.
Description: including one transmitter module with two data channels and one receiver module with two data channels. Distances to 30 km are possible. The F2900 series of products are available with different electrical interfaces to accomodate existing systems through jumper selection. These
- Data Rate: 0.00005 to 10 Mbps
- Operating Temperature: -40 to 158 F
- Wavelength: 850 to 1,310 nm
- Light Source: LED
-
Supplier: Data Connect Enterprise, Inc.
Description: optional Clock Recovery. It is housed n the Model 6100 Access Module, which allows management of the TLIM when installed in the Model 1000 Universal Chassis System (UCS). Key information, such as receiver and transmitter status, can also be monitored through the 6100 Access
-
Supplier: Visual Sound, Inc.
Description: distances with pristine digital image quality. Male - Male C-FOHM/FOHM-66 Fiber Optic HDMI to HDMI Cable 66' C-FOHM/FOHM-98 Fiber Optic HDMI to HDMI Cable 98' C-FOHM/FOHM-164 Fiber Optic HDMI to HDMI Cable 164' C-FOHM/FOHM-328 Fiber Optic HDMI
-
Supplier: Beckhoff Automation LLC
Description: is its fiber optic connection and its high transmission rate of up to 12 Mbaud. The fiber optic link guarantees that the transmission is free from electromagnetic interference and provides full electrical isolation. An interface-module is necessary to translate
- Data Acquisition: I/O Module
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: Dataforth Corporation
Description: computer equipment saving valuable desk and floor space. A pair of these units allows most RS-232C cable links to be replaced and extended with a duplex fiber optic cable. The normal 50-foot (15m) RS-232 limit may be extended to 2.2 miles (3.5 km). Fiber optic data
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Ultra Energy
Description: Fiber Optic Module: CC-TM13 - 2-Channel, 1300 nm, Multi-mode, Transmitter, EOTec Multi-Channel Contact Closure (MCCC)
- Wavelength: 1,300 nm
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Ultra Energy
Description: Fiber Optic Module: CC-TS13 - 2-Channel, 1300 nm, Multi-mode, Transmitter, EOTec Multi-Channel Contact Closure (MCCC)
- Wavelength: 1,300 nm
- Operating Temperature: -40 to 185 F
- Cable Type: Single Mode
-
Description: including a x8 Gen3 PCI Express interface, dual GTH transceivers with a maximum data rate of 16.375 Gb/s, and up to 44 LVDS transceivers for user I/O. The XPedite2570 incorporates 12 high-data-rate, protocol-independent fiber-optic receivers. The fiber-optic receivers
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Supplier: Ultra Energy
Description: Fiber Optic Module: CC-TM85H 2-Channel, 850 nm, Multi-mode, transmitter, high power, EOTec Multi-Channel Contact Closure (MCCC)
- Wavelength: 850 nm
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: ODG (Origin Data Global)
Description: Fiber optic transmitter Plugin Fiber Optical Transceivers ROHS
- Device Type: Transceiver, Transmitter Only
-
Supplier: Ultra Energy
Description: Fiber Optic Module: CC-TS13H - 2-Channel, 1300 nm, Single-mode, transmitter, high power, EOTec Multi-Channel Contact Closure (MCCC)
- Wavelength: 1,300 nm
- Operating Temperature: -40 to 185 F
- Cable Type: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Ideal SMT Capacitor. Milli-Cap® is designed to deliver reliable, ultra-low loss operation across a variety of applications including test equipment, fiber optic modules and broadband microwave/millimeter systems. Explore options that offer low frequency stability over extreme (read more)
Browse Capacitors Datasheets for Knowles -
Device Technologies has been designing and manufacturing specialty wire protection, cable management and fastening solutions for over three decades. By introducing products like Spring-Fast® Composite Grommet Edging and Fast-Drop™ Radius Control Modules (RCM) for fiber optic cabling (read more)
Browse Engineering Design Services Datasheets for Device Technologies, Inc. -
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
folding (redirection), beam collimation, or focusing. 2. Fiber Optic Communication & Coupling Devices Application Scenarios: Leveraging its cylindrical (rod-shaped) structure, it can be used as a micro-lens in fiber arrays, for beam shaping inside optical isolators, or for optical (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
P-606 Micro-Gripper for Photonics and Micro-Optic Automated Manufacturing Compact flexure-guided gripper combines 0.5mm jaw travel and integrated force sensing (read more)
Browse Grippers Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32016/96Dec_Mills.pdf?sequence=1
Physically, the prototype system consists of the electronic Datel ADC evaluation board, an ADC control board, and the fiber optic transmitter control board including the fiber optic transmitter module .
-
Fiber Optic Transceivers in Surface Mount Technology for High Performance and Low Cost Optical Interconnects
Fig. 7: Photograph of an SMT fiber optic transmitter module prototype .
-
Advanced Microsystems for Automotive Applications 2006
Photograph of an SMT fiber optic transmitter module prototype.
-
F-22 cockpit display system
The data is transmitted to the display over a high speed fiber optic data link, 400MHz, using a fiber optic transmitter module provided by Harris.
Indicates content that may require registration and/or purchase.