Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FINE-WIRE BUNCH-STRANDED AND ROPE-LAY BUNCH-STRANDED COPPER CONDUCTORS FOR USE AS ELECTRICAL CONDUCTORS
-
Supplier: Accuris
Description: Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
-
Supplier: ASTM International
Description: designated Type B for bunch-stranded conductors, and Type R for rope-lay bunch-stranded conductors. On the other hand, the wire classifications are assigned as: Class R, stranded conductors using wire 42 AWG; Class S, stranded conductors using wire 44
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FINE-WIRE BUNCH-STRANDED AND ROPE-LAY BUNCH-STRANDED COPPER CONDUCTORS FOR USE AS ELECTRICAL CONDUCTORS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of
- North American (AWG): 30 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.015 inch
- Operating Temperature: -80 to 200 C
- North American (AWG): 33 AWG
-
Supplier: Daburn Electronics & Cable
Description: One conductor stranded tinned copper, with 105°C vinyl resin overall. Unshielded.Used as lead wire in computers, transistor circuits, instruments, where fine sizes are required with high temperature conditions.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.029 to 0.055 inch
- Operating Temperature: 105 C
- North American (AWG): 24 to 32 AWG
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.072 inch
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of
- Rated Voltage: 200 volts
- Nominal Outer Diameter: 0.022 inch
- Operating Temperature: 90 C
- North American (AWG): 30 AWG
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.015 to 0.096 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 to 36 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires) Copper conductor fine wire stranded as per DIN ISO 6722 part 3 PVC conductor insulation
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.0787402 to 0.61023655 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 20 AWG
-
Supplier: NSI Industries LLC
Description: COPPER MATERIAL 0.180 INCH ID X 0.4724 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 8 AWG CONDUCTOR SIZE TIN COATING FS MODEL
- Material: Copper
- Sleeving: Wrap Around Sleeving
-
Supplier: National Wire & Cable Corporation
Description: Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine tinned copper single wires to form the stranded conductors. The
- Nominal Outer Diameter: 0.01 to 0.065 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: Bare copper, fine wire conductor to VDE 0295 cl. 6 TPE-E conductor insulation Conductor identification to DIN 47100 Conductors stranded in layers PUR outer jacket Color: Black
- Number of Conductors: 2 to 12 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -25 to 70 C
- North American (AWG): 20 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Bare copper, fine wire conductor to VDE 0295 cl. 6 and IEC 60228 cl. 6 TPE-E conductor insulation Conductor identification to DIN 47100 Conductors stranded in layers Overall shielding PUR outer jacket Color: Black
- Number of Conductors: 2 to 12 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -25 to 70 C
- North American (AWG): 20 to 26 AWG
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded PUR blend
- Number of Conductors: 12 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 to 14 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: rail vehicles. Designed for 1.8/3.0 kV, the cable meets the requirements of EN 45545-2 for railway applications. Thanks to its temperature-resistant silicone insulation, the R 107 translucent can withstand temperatures of up to +250 °C for short periods. The super-fine-stranded
- Operating Temperature: -50 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Daburn Electronics & Cable
Description: Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury
- North American (AWG): 22 AWG
- Number of Conductors: 2 to 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC
- Number of Conductors: 4 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -5 to 70 C
- North American (AWG): 24 to 14 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 2 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- Cable Shielding: Braid
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend Classification of the Chainflex® cable:
- Number of Conductors: 2 to 36 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -35 to 100 C
- North American (AWG): 26 to 18 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026617
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 1 AWG
-
Supplier: VICFUSE
Description: Specifications Voltage Rating :600 VAC/DC;1000 VAC/DC Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive aluminum, tin plated Copper: Highly conductive
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: VICFUSE
Description: Specifications Voltage Rating :600V/1000V Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive aluminum, tin plated Copper: Highly conductive copper,
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SOLISTRAND wire pin crimp terminals designed to terminate solid and stranded wire and irregular shaped conductors. The robust design of these SOLISTRAND wire pin terminals enables them to maintain their superior performance characteristics even when used in the most
Find Suppliers by Category Top
Featured Products Top
-
Cooner Wire offers various film and fiber insulations to suit specific requirements. Contact us today to discover litz wire in stock in many constructions. Suitable for numerous applications and industries. Learn More (read more)
Browse Litz Wire Datasheets for Cooner Wire Company -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
Cooner Wire has eight different types of litz wire in both round and rectangular constructions. Litz wire is actually stranded film insulated conductors, or stranded (read more)
Browse Litz Wire Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
?Designed for thicker gold and copper wires used in high-power LEDs ?Larger internal diameter and flat-head tip for smooth wire feeding and robust bonding ?Superior thermal conductivity to efficiently dissipate heat during operation (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Safety hazards, legal fines, and damage to goods (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company
Conduct Research Top
-
Tin Vs. Bare
and that conductor's surface is oxidized it will not conduct the signal as well. With imperfections on the conductor surface that impede the transmission, the electrons (signal) will be forced deeper into the conductor which causes more friction and heat, also known as, resistance. In stranded wires the charge
More Information Top
-
The relation of SMI and the VSEP in a risk sample for neurodegenerative disorders
A self-made stimulation elec- trode (Fallgatter et al. 2003) consisting of very fine copper stranded wires was used for the electrical stimulation of the auricular branch of the vagus nerve by fixing the wires with a small amount of Grass paste…
-
Far field potentials from brain stem after transcutaneous Vagus nerve stimulation: optimization of stimulation and recording parameters
At the output side, two very flexible fine copper stranded wires were soldered to the copper claddings.
-
Non-invasive measurement of vagus activity in the brainstem – a methodological progress towards earlier diagnosis of dementias?
At the output side two very flexible fine copper stranded wires approximately 10cm in length and with a diameter of 0.05mm, cut from a radio coil, were soldered to the copper claddings.
-
Far field potentials from the brain stem after transcutaneous vagus nerve stimulation
At the output side two very flexible fine copper stranded wires approximately 10cm in length and with a diameter of 0.05mm, cut from a radio coil, were solded to the copper claddings.
-
Angles/Channels
* Litz Wire a Magnet Wire * Textile Served Magnet Wire 0 Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire 0 Custom Specialized Wire .
-
Kerrigan Lewis Manufacturing
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
-
Dakin's Corner
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
-
Editorial
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
-
President's Message
You readers of this premiere / For Prompt And Courteous Service On * Litz Wire * Magnet Wire * Textile Setved Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
-
Electrical Insulating Varnishes Custom Formulated for Your Products
* Litz Wire * Magnet Wire * Textile Served Magnet Wire * Resistance Wire * Bare & Tinned Copper Wire * Fine Stranded Copper Wire * Custom Specialized Wire .
Indicates content that may require registration and/or purchase.