-
Supplier: Accuris
Description: Outline of Investigation for Fire-Resistant Cable Coating Materials
-
Supplier: Accuris
Description: Coating Compounds, Nonflaming, Fire-Resistant
-
Supplier: Accuris
Description: COATING COMPOUNDS, NONFLAMING, FIRE-RESISTANT
-
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, solvent-free epoxy which creates an extremely durable anti-slip coating that withstands heavy vehicular traffic on various types of surfaces. LOCTITE® PC 6315 is a 2-part, solvent-free epoxy which creates an extremely durable anti-slip coating that withstands heavy vehicular
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Accuris
Description: PIPE COVERING, CORK, MOLDED (FIRE-RESISTANT VAPOR-BARRIER COATING)
-
Description: FIRETEX FX5120 is a single-component waterbased thin-film intumescent fire protection coating for use on interior exposted structural steel substrates. It's smooth, paint-like finish allows architects to design using exposed steel for a decorative and aesthetic final appearance.
- Wet / Applied Thickness: 0.018 to 0.056 inch
- Cure / Dry Temperature: 60 to 73 F
- Operating / Use Temperature: 40 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Paint has been used on wood stoves, stove pipe, exhaust manifolds, barbeques, smokers, incinerators and a variety of other metal surfaces that get hot. Decades of proven performance in the hearth industry means the product will deliver the finish you want even at high temperatures. The
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 11 to 13.000000000000002 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high
- Type: Anti-Seize / Thread Compound
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: GAF
Description: is designed to enhance your roof system’s protective performance by providing unique fire extinguishing properties. Special fire resistant ingredients in the product react with heat and fire causing a chemical reaction to occur. A non-combustible carbon char layer is
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: Matexcel
Description: This coating forms a uniformly distributed coating on the metal surface by hybridizing nano-inorganic oxides and organic polymers. It can effectively combine with the metal substrate, improve the adhesion of the coating, to form a dense protective film. It can also effectively
-
Description: Under conditions like these, you can't afford anything less than safeguards provided by the world's leading anti-corrosive passive fire protection coatings for onshore and offshore hydrocarbon environments. Coatings that are performance tested to the widest range of fire
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature, Other, Protective
- Location / Orientation: Exterior
- Industry: Marine, Process Equipment
- Substrate: Metal
-
Description: FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly
- Wet / Applied Thickness: 0.12 to 1.12 inch
- Cure / Dry Temperature: 50 to 104 F
- Operating / Use Temperature: 10 to 55 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Device Technologies, Inc.
Description: Corrosion resistant metal banding – used by utilities to hold transformers onto poles/street lights. “Down hole slick lines” corrosion resistant lines used for tool and sample retrieval in oil drill shafts. Theatre wire coated with a non reflective coating to avoid distracting
-
Supplier: Mid-Mountain Materials, Inc.
Description: Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant
- Applications: Aerospace, Fire Proofing / Thermal Protection
- Structural Features: Coated / Sized
- Material: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric and textiles designed for use as thermal seals and thermal barriers in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Gaskets for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Industry / Application: Furnace / Foundry
- Features: Other
- Liner Materials: Textile
- Function: Thermal (Heat / Fire)
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: coating, and the other side with a silicone rubber coating. The result is a very durable, flexible fabric that offers increased resistance to flame, moisture and mildew, and dirt. ARMATEX® SIF Coated Fabrics Series are also very UV resistant, therefore excellent products for
- Use Temperature: 676.4 F
- Features: Coated / Sized, Thermal Insulation / Fireproofing
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies, a US based company, distributes and fabricates SCHOTT ROBAX®, a highly transparent glass-ceramic with virtually zero thermal expansion. IR heat-reflective coatings can be applied to ROBAX® panels, providing excellent infrared (IR) transmission while blocking harmful
- Length: 77 inch
- Width / O.D.: 43 inch
- Thickness / Wall Thickness: 0.1181103 to 0.1968505 inch
- Max Use Temperature: 760 C
-
Supplier: Mueller Company
Description: of standard tee-head bolts. The inside of the shoe is covered with MUELLER HP® Epoxy Coating. This thermosetting epoxy forms a tough corrosion-resistant barrier to chemicals, physical impact and electrical currents. • MEETS OR EXCEEDS all applicable requirements of ANSI/AWWA C502
-
Supplier: Morbern, Inc.
Description: double rubs with #8 cotton duck using the Wyzenbeek test method. Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751) 1000 Hour Weathermeter Ultraviolet Stabilized Pigment Mildew Resistant Oil Resistant Manufactured to meet the following flammability* requirements: FMVSS 302
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: IKG
Description: Ladders are one place where slips tend to have the most extreme consequences. Mebac® slip-resistant coating is ideal for use in the fabrication of ladders of all types. For new construction, IKG offers Mebac® surfaced ladder rungs; for retrofitting existing ladders, we offer Mebac®
-
Supplier: Safety Glasses USA
Description: Features: Single lens design. dynamic shape fits around neck, on head and over hard hats. Hingeless frame. Scratch resistant lens. Gel nose piece. Gel temple sleeves. Filters 99.9% of U.V. radiation. Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional
-
Supplier: Safety Glasses USA
Description: provides 99.9% UV protection. Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003+ certified.
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy
- Volume Capacity: 1,000 gallons
- Diameter / Width: 113 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Dampney Company, Inc.
Description: Temperature indicating coatings with color change
- Type: Coating
- Features: Heat Resistant / High Temperature, Specialty / Other
- Industry: OEM / Industrial, Process / Firing Equipment
-
Description: DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat Outstanding long term flexibilityy RECOMMENDED USAGE For use over prepared
- Wet / Applied Thickness: 0.007 to 0.013 inch
- Cure / Dry Temperature: 77 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 11 to 13.000000000000002 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Description: We have core strength in vacuum deposition via sputtering ad thermal evaporation. Our materials are used for numerous applications, including passive thermal control for satellites and launch vehicles, thermal insulation for F1 racing cars and fire suits, and robust materials for audio and
- Industry: Automotive, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: strength. However, it remains sufficiently friable to permit easy removal after annealing. Mold Mix 6 is highly resistant to reaction with hot glass and gives the fired work a high quality surface free of-hazing common to investment type molds. Mold Mix 6 may be used for hot casting, kiln
- Dispensing Method: Brush / Roll-on
- Chemistry: Ceramic Coating, Inorganic (Ceramic, Conversion, Glaze)
- Features: Coating, Other, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chase Products Co.
Description: Coated surfaces can be welded safely without fire or fumes. Resistant to abrasion, cracking or peeling, and oxidation. Heat resistant up to 400°F. Does not contain lead. Fuses to metal Stops corrosion immediately Conforms to military specifications MIL-P-21035 USAF,
- Operating / Use Temperature: 400 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: coating for impregnating wood or other materials, or for making fire-resistant paint compounds and adhesives.
- Dispensing Method: Brush / Roll-on, Sprayable
- Substrate: Ceramic / Porcelain
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Flame-Resistant Textiles: Your Guide to Workplace Safety Fire and heat hazards are constant concerns in industrial workplaces. Manufacturing plants, oil refineries (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
see them as flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
contaminant & corrosion resistant, and flow easily around components. Most conformal coatings are clear, and many formulations have a UV indicator to enable easy visual quality control inspection under an ultraviolet light source. Their cure systems vary and include air drying, heat cured (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves to ensure (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
-performance fiberglass fabric coated with a polymer coating. This fabric is used in the aerospace industry for cargo liners and smoke curtains due to its fire retardant properties as well as being weather and UV resistant. SF17 Premium: The SF17 is manufactured with (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Study on the preparation and properties of novel transparent fire-resistive coatings
Wang, G, Huang, Y, Hu, X, ‘‘Synthesis of a Novel Phosphorus-Containing Polymer and Its Application in Amino Intumescent Fire Resistant Coating .
-
Sustainable Development of Natural Resources
Beforebeing pushed into the market, fire-retardant coatings must successfully pass the type approval test in strict accordance with the requirements of General Specifications of Fire Resistive Coating for Steel Structure, Fire Resistive Coating for Steel Structure, GB14907—2002 and related specifications.
-
An Empirical Model for Predicting Performance of Fire-Resistive Coatings in Wood Construction
[2] Lieff, M., "Fire Resistant Covering," in Fire Resistive Coatings : The Need for Standards, ASTM STP 826, American Society for Testing and Materials, Philadelphia, 1983, pp. 3-13.
-
Influence of nano-boron nitride on anti-aging property of waterborne fire-resistive coatings
Wang, G, Yang, J, ‘‘Influences of Expandable Graphite Modified by Polyethylene Glycol on Fire Protection of Waterborne Intumescent Fire Resistive Coating .
-
Influence of hydrothermal aging process on components and properties of waterborne fire-resistive coatings
Wang, G, Yang, J, ‘‘Influences of Molecular Weight of Epoxy Binder on Fire Protection of Waterborne Intumescent Fire Resistive Coating .
-
Experimental study on fire protection methods of reinforced concrete beams strengthened with carbon fiber reinforced polymer
Abstract In this paper, two reinforced concrete (RC) beams strengthened with carbon fiber reinforced polymer (CFRP) and attached with thick-painted fire resistant coating were tested for fire resistance following the standard fire testing procedures.
-
Influence of nano-boron nitride on fire protection of waterborne fire-resistive coatings
Wang, G, Yang, J, ‘‘Influences of Glass Flakes on Fire Protection and Water Resistance of Waterborne Intumes- cent Fire Resistive Coating for Steel Structure.
-
Influences of silicone emulsion on fire protection of waterborne intumescent fire-resistive coating
Wang, G, Yang, J, ‘‘Influences of Expandable Graphite Modified by Polyethylene Glycol on Fire Protection of Waterborne Intumescent Fire Resistive Coating .
-
Study of the fire resistant behavior of unfilled and carbon nanofibers reinforced polybenzimidazole coating for structural applications
The fire resistant performance of these materials can be improved either by using high performance epoxy resin for manufacturing carbon fiber composite or by protecting the previously used epoxy‐based composite with some fire resistant coating .
-
Construction and Urban Planning
There were many common methods in practical engineering, such as intumescent fire resistive coating , board of fire resistance coating, water cooling system, screen method and so on [2, 3].
Indicates content that may require registration and/or purchase.