-
Supplier: Accuris
Description: Flanged Bush
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: igus® inc.
Description: iglide® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide® GLW bushings? When you need a low-cost, universal bearing
- Inside Diameter: 0.1574804 to 1.3779535 inch
- Outside Diameter: 0.1968505 to 1.5354339 inch
- Length: 0.1574804 to 0.787402 inch
- Bushing Type: Flanged
-
-
Supplier: igus® inc.
Description: iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For
- Inside Diameter: 0.1574804 to 3.149608 inch
- Outside Diameter: 0.21653555 to 3.3464585 inch
- Length: 0.1574804 to 3.93701 inch
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For
- Inside Diameter: 0.25 to 1.5 inch
- Outside Diameter: 0.3125 to 1.65625 inch
- Length: 0.25 to 1.5 inch
- Bushing Type: Flanged
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.125 inch
- Bearing Length: 1.125 inch
- Inside Diameter (Round only): 0.75 inch
- Open Closed - Bushing: Closed
-
Supplier: OILES America Corporation
Description: Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4330711 inch
- Length: 0.379921465 to 0.427165585 inch
- Operating Temperature: -58 to 482 F
-
Supplier: Newark, An Avnet Company
Description: FLANGED BRONZED BUSHING
-
Supplier: Newark, An Avnet Company
Description: FLANGED BALL BUSHING
-
Supplier: OILES America Corporation
Description: Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings
- Inside Diameter: 2.3624028505 to 2.3628359216 inch
- Outside Diameter: 2.9128755887 to 2.9133874 inch
- Length: 4.724412 inch
- Operating Temperature: -40 to 248 F
-
Supplier: OILES America Corporation
Description: Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and
- Inside Diameter: 0.985827304 to 0.9866540761 inch
- Outside Diameter: 1.3792920834 to 1.3802763359 inch
- Length: 0.96850446 to 0.9842525 inch
- Operating Temperature: -40 to 392 F
-
Supplier: Daemar Inc.
Description: TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely
- Inside Diameter: 0.4724412 inch
- Length: 0.3543309 inch
- Operating Temperature: -319 to 536 F
- Bushing Type: Flanged
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Accuris
Description: Bushing - Flanged, Press Fit Steel
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered iron/copper.
- Inside Diameter: 0.25 to 1 inch
- Outside Diameter: 0.375 to 1.25 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Accuris
Description: Bushing, Sleeve Flanged, Press Fit, Ream Type
-
Supplier: Accuris
Description: Tools for pressing - Guide bushes Part 11: Form F, ball cage bushes, flanged, type 2
-
Supplier: Isotech, Inc.
Description: The Isotech Slide Bushing is a linear motion mechanism utilizing the rotational motion of ball elements. Since linear motion is obtained using a simple mechanism, the slide bushing can be used in a wide variety of applications, including transportation equipment, food processing
- Bearing Type: Bushing, Ball
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Bushings are the maintenance-free solution for heavy load/medium speed applications. Dechengwang offers a wide range of both straight and flanged bushings. Advantages of these bushings include: maintenance-free operation, very good frictional properties, high load
-
Supplier: Radwell International
Description: SLIDE BUSHING, FLANGE TYPE, LINEAR SLIDE BEARING BUSHING. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
-
Supplier: CSA Group
Description: ISO 9448-6:2013 specifies the main dimensions and tolerances, in millimetres, of guide bushes of form E, flanged gliding bushes, type 1, intended for use in press tools and to be mounted in the clamp plate with transition fit and fixed to the plate by means of guide clamps. It gives guidance
-
Supplier: NB Corporation of America
Description: equipment. Key Features At-a-Glance NB linear bushings consist of an outer cylinder and ball retainer that houses the bushing components. Key benefits of NB linear bushings include: A space-saving round shaft that allows for smaller component designs, lighter overall weight and
- Bearing Width: 0.393701 to 9.448824 inch
- Bearing Length: 0.2755907 to 8.267721 inch
- Inside Diameter (Round only): 0.40157502 to 6.71653906 inch
- Dynamic Load Capacity: 15.5112 to 4,743.28 lbs
-
Supplier: CSA Group
Description: ISO 9448-10:2013 specifies the main dimensions and tolerances, in millimetres, of guide bushes of form E, flanged gliding bushes, type 2, intended for use in press tools with guide pillars with a tolerance on d1 of g6 according to ISO 9182-3, and to be mounted in the clamp plate with
-
Supplier: CSA Group
Description: ISO 9448-7:2013 specifies the main dimensions and tolerances, in millimetres, of guide bushes of form F, flanged ball cage bushes, type 1, intended for use in press tools and to be mounted in the clamp plate with transition fit and fixed to the plate by means of guide clamps. It gives
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.2362206 to 2.362206 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: NB Corporation of America
Description: NB SLIDE ROTARY BUSH RK type is a highly accurate and high load capacity bearing providing smooth continuous linear and rotational motions. Its structure imposes no constraints on linear and rotational motions. It is much more compact than a standard slide bush with separate rotational bearing.
- Bearing Width: 1.2598432 to 2.362206 inch
- Bearing Length: 1.4173236 to 2.9133874 inch
- Inside Diameter (Round only): 0.4724412 to 1.181103 inch
- Dynamic Load Capacity: 114.648 to 352.936 lbs
-
Supplier: THK America, Inc.
Description: The nut of the standard type Linear Bushing is integrated with a flange. This enables the Linear Bushing to be directly mounted onto the housing with bolts, thus achieving easy installation. More detailed specifications are available in our digital catalog.
-
Supplier: Carr Lane Manufacturing Co.
Description: Ring against the jig plate ensures perpendicular drill alignment. OD serrations prevent the bushing from rotating during drilling. Choose standard countersunk type for flush mounting, or flanged type for installation without countersinking the jig plate. Threaded Template
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
Find Suppliers by Category Top
Featured Products Top
-
bushings, providing straight and flanged bushing solutions for demanding industrial applications. With expertise in self-lubricating material selection, precision machining, and customized production, Dechengwang delivers reliable sliding components designed for long service life and reduced maintenance requirements. (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
conditions. Available in both straight and flanged configurations, these bushings offer reliable operation while reducing the need for lubrication and routine maintenance. Engineered with self (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
and clamps the bushing and sprocket to the shaft. A flange enables the bore to be installed inside the housing for a flush installation that requires less space, or it can be reversed and installed with the bore facing out to provide additional clamping surface for improved stability where there are (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with dual guided stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Easy assembly by using flanged washers and/or reverse wrapped bushes Reduced stick-slip Less components by applying GGB Polymer Coatings (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Industrial Coatings Datasheets for GGB -
cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB Advantage GGB has 10 production (read more)
Browse Aerospace Bearings Datasheets for GGB -
slide bushings, it combines both functions into one space-saving design. Discover Isotech's Linear Slide Rotary Series: Slide Rotary Bushing: Experience endless rotary and linear motion. Flanged Slide Rotary (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc.
More Information Top
-
Failure Analysis of a Large Spincaster (and Why a Fracture is not an Explosion)
To sum up, both damage incidents involving the spin- caster were the result of replacement bolt centering assembly flanged bushings fabricated with a near zero fillet radius at a point of concentrated tensile stress in the pres- ence of fatigue loading.
-
Calculating a connection with noncontacting flanges
Research [1] using the pro~am showed that conical flange bushings could be approximated well enough by a set of four shells.
Indicates content that may require registration and/or purchase.