-
Supplier: RS Components, Ltd.
Description: M3 BRASS HEAT INSTALL INSERT FLANGE
- Insert Length: 0.22440957 inch
- Material: Brass
- Metric: M3
-
Supplier: PennEngineering®
Description: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Material: Brass
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M3
- Base Materials: Metal
-
-
Supplier: PennEngineering®
Description: Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs.
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Material: Aluminum, Brass
- Base Materials: Metal
- Installation Method: Pressed-In, Threaded Hole
-
Supplier: PennEngineering®
Description: Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs.
- Material: Aluminum, Brass
- Metric: M3, M4, M5, M6
- Base Materials: Metal
- Installation Method: Pressed-In, Threaded Hole
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - 10-32 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flanged- Aluminum - 10-24 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Tri-Star Industries, Inc.
Description: Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for
- Insert Length: 0.157 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - 8-32 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.31 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - 6-32 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.25 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Fabory North America
Description: Hexagon socket inserts with flange.
-
Supplier: Accuris
Description: HEXAGON FLANGED WELD NUTS PLASTIC INSERT PC 8 - THREAD CLASS 6H
-
Supplier: Te-Co, Inc.
Description: Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm
- Insert Length: 0.4330711 inch
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm
- Insert Length: 0.4330711 inch
- Features: Other
-
Supplier: Sherex Fastening Solutions
Description: Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head 6H ISO METRIC Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the
- Insert Length: 0.5905515 inch
- Material: Brass
- Fastener Standards: ISO
- Metric: M8
-
Supplier: Sherex Fastening Solutions
Description: inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the
- Insert Length: 0.551 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Brass
-
Supplier: Te-Co, Inc.
Description: Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm
- Insert Length: 0.5118113 inch
- Features: Other
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling Flange Allows for Protection of the Outside of Port
- NPT Thread: 1/4 NPT
- Features: Flange, Other, Threaded
- Material: Polypropylene (PP)
-
Supplier: Accuris
Description: HEXAGON FLANGED WELD NUTS PLASTIC INSERT PC 8 \x96 THREAD CLASS 6H CATEGORY 250.030
-
Supplier: Essentra Components
Description: Wide Flange Threaded Protection Plugs are made of nylon to absorb paint and keep flaking at a minimum avoiding contamination upon removal. The nitrile gasket seals the plug to the mating surface for a watertight seal.
- Material: Nylon / Polyamide
- Features: Other, Threaded
-
Supplier: Accuris
Description: Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread
-
Supplier: Caplugs
Description: The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250ºF. Fits NPT threads Easy to use
- Material: Polyethylene (PE)
- Features: Threaded
-
Description: Aerospace -- Inserts, self-locking, with MJ threads, reduced flanges, closed type, in metallic material, coated or uncoated -- Dimensions
-
Supplier: Accuris
Description: HEXAGON FLANGE NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT PC 10 - THREAD CLASS 6H CATEGORY 200.030
-
Supplier: Newark, An Avnet Company
Description: 70 POSITION RECEPTACLE, PIN, CONTACT SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 16 position receptacle, flange mount, threaded, P type, counter-clockwise insert, male or female RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED C, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED C, FLANGED, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
-
Supplier: Waytek, Inc.
Description: industry-wide Deutsch Part # DRC12-40PA Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
-
Supplier: CSA Group
Description: ISO 12125:2012 specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with nominal thread diameters from 8 mm up to and including 20 mm, in product grade A for diameter sizes less than or
-
Description: ISO 12125:2012 specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with nominal thread diameters from 8 mm up to and including 20 mm, in product grade A for diameter sizes less than or
-
Supplier: Essentra Components
Description: BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal while five complete threads reinforce a secure fit.
- Features: Threaded
-
Supplier: Essentra Components
Description: Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for hydraulic UNF threads. Can be applied and removed by hand, wrench, socket, or screwdriver.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: Series RPO Plugs provide a positive dual seal on SAE straight-threaded ports. Integral O-ring-type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted 12-point
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
- Features: Flange, Threaded
- Material: Polyethylene (PE)
Find Suppliers by Category Top
Featured Products Top
-
Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
. Series 29 Standard and Series 30 Flanged Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. Molded-In Inserts (read more)
Browse Threaded Inserts Datasheets for SPIROL -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter seal Modifications: Keyed A Applications (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
mounting printed circuit boards. A wide range of sizes are available, with and without mounting flanges, and options molded in flame retardant or economy ABS plastic. The 1591XX series is designed to meet IP54 and is endlessly adaptable, easy to machine, and economical. Flame retardant versions (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
vacuum has been engineered to convey materials over longer vertical and horizontal distances. Also available are the Threaded Line Vac, Sanitary Flange Line Vac and Light Duty Line Vac. For a limited time, you can receive a complimentary Model 1104 3/8 FNPT Large Super Air Nozzle with the purchase of any Line Vac. https://exair.co/57-lvpromo (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The openings are fitted with mechanically inserted threaded flanges conforming with American National Pipe thread standards.
-
A Lightweight Field Cage for a Large TPC Prototype for the ILC
end flanges with threaded inserts .
-
CR4 - Thread: Threaded Flanges
You might be interested in: Pipe Flanges , Threaded Inserts , Timing Pulley Flanges .
-
NWTC AWT-26 research and retrofit project-summary of AWT-26/27 turbine research and development
The bolts go through slotted holes in the flange into threaded inserts in the blade root.
-
$10-$15 Thread Insert - Fasteners - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 5/16-18, Thread Type UNC, Length 63/64", Drill Size 7/16", Hex Key Size M8, For Use on Wood, Installation Use Hex Key or Power Drive Tool 4ZY12, Package Quantity …
-
Thread Inserts - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 3/8-16, Thread Type UNC, Length 63/64", Drill Size 31/64", Hex Key Size M10, For Use on Wood, Installation Use Hex Key or Power Drive Tool 4ZY13, Package Quantity …
-
Thread Inserts - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 3/8-16, Thread Type UNC, Length 63/64", Drill Size 31/64", Hex Key Size M10, For Use on Wood, Installation Use Hex Key or Power Drive Tool 4ZY13, Package Quantity …
-
Online Catalog Thread Insert - Fasteners - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 1/4-20, Thread Type UNC, Length 33/64 In, Drill Size 23/64 In, Hex Key Size M6, For Use In Soft Wood, Use Hex Key or Power Drive Tool 4ZU86 …
-
$80-$90 Thread Insert - Fasteners - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 10-32, Thread Type UNC, Length 33/64 In, Drill Size 9/32 In, Hex Key Size M5, For Use In Soft Wood, Use Hex Key or Power Drive Tool 4ZU85 …
-
Fasteners - Grainger Industrial Supply
• Hex Drive Threaded Insert , Flanged , Die Cast Zinc Alloy, Internal Thread Size 1/4-20, Thread Type UNC, Length 33/64 In, Drill Size 23/64 In, Hex Key Size M6, For Use In Soft Wood, Use Hex Key or Power Drive Tool 4ZU86 …
Indicates content that may require registration and/or purchase.